- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- JESD-609 Code
- Series
- Terminal Shape
- Tolerance
- Packaging
- Height
- Pbfree Code
- Terminal Finish
Attribute column
Manufacturer
Panasonic Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Terminal Shape | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Lead Pitch | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECW-H8222RJV Panasonic | In Stock | - | - | Through Hole | Radial | WIRE | - | ECW-H(V) | 5% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 2.2nF | 800V | AMMO PACK | - | - | 7.5mm | FILM CAPACITOR | PP | - | - | 7126 | 18.5mm | 18mm | 6.5mm | RoHS Compliant | ||
![]() ECW-H8273HV Panasonic | In Stock | - | - | Through Hole | Radial | WIRE | Bulk | ECW-H(V) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 27nF | 800V | - | 10mm | - | 15mm | FILM CAPACITOR | PP | - | - | 7132 | 15mm | 18mm | 8mm | RoHS Compliant | ||
![]() ECW-H8153RJV Panasonic | 45 |
| - | Through Hole | Radial | WIRE | - | ECW-H(V) | 5% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 15nF | 800V | AMMO PACK | - | - | 7.5mm | FILM CAPACITOR | PP | - | - | 7126 | 18.5mm | 18mm | 6.5mm | RoHS Compliant | ||
![]() ECW-F4115HBB Panasonic | 22 |
| - | Through Hole | Radial | WIRE | Bulk | ECW-F(B) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -25°C | 8532.25.00.70 | 1.1μF | 400V | - | - | - | 17.5mm | FILM CAPACITOR | PP | - | 800 μm | - | 27.5mm | 28mm | 16mm | RoHS Compliant | ||
![]() ECW-H8202HV Panasonic | In Stock | - | - | Through Hole | Radial | WIRE | Bulk | ECW-H(V) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 2nF | 800V | - | - | - | 15mm | FILM CAPACITOR | PP | - | - | 7128 | 14mm | 18mm | 7mm | RoHS Compliant | ||
![]() ECW-H8222JV Panasonic | In Stock | - | - | Through Hole | Radial | WIRE | Bulk | ECW-H(V) | 5% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 2.2nF | 800V | - | - | - | 15mm | FILM CAPACITOR | PP | - | - | 7126 | 13.5mm | 18mm | 6.5mm | RoHS Compliant | ||
![]() ECW-F4155HB Panasonic | In Stock | - | - | Through Hole | Radial | WIRE | Bulk | ECW-F(B) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -25°C | 8532.25.00.70 | 1.5μF | 400V | - | 17.5mm | - | 25mm | FILM CAPACITOR | PP | - | 800 μm | - | 30.5mm | 28mm | 18.5mm | RoHS Compliant | ||
![]() ECW-H8152RJV Panasonic | In Stock | - | - | Through Hole | Radial | WIRE | - | ECW-H(V) | 5% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 1.5nF | 800V | AMMO PACK | - | - | 7.5mm | FILM CAPACITOR | PP | - | - | 7126 | 18.5mm | 18mm | 6.5mm | RoHS Compliant | ||
![]() ECW-H8512RHV Panasonic | 37 |
| - | Through Hole | Radial | WIRE | - | ECW-H(V) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 5.1nF | 800V | AMMO PACK | - | - | 7.5mm | FILM CAPACITOR | PP | - | - | 7126 | 18mm | 18mm | 6.5mm | RoHS Compliant | ||
![]() ECW-F4134JBB Panasonic | In Stock | - | - | Through Hole | Radial | WIRE | Bulk | ECW-F(B) | 5% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -25°C | 8532.25.00.70 | 130nF | 400V | AMMO PACK | - | - | 10mm | FILM CAPACITOR | PP | - | 800 μm | 7132 | 20mm | 18mm | 8mm | RoHS Compliant | ||
![]() ECW-H8153HVB Panasonic | In Stock | - | - | Through Hole | Radial | WIRE | Bulk | ECW-H(V) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 15nF | 800V | - | - | - | 10mm | FILM CAPACITOR | PP | - | - | 7126 | 18.5mm | 18mm | 6.5mm | RoHS Compliant | ||
![]() ECW-H8222RHV Panasonic | In Stock | - | - | Through Hole | Radial | WIRE | - | ECW-H(V) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 2.2nF | 800V | AMMO PACK | - | - | 7.5mm | FILM CAPACITOR | PP | - | - | 7126 | 18.5mm | 18mm | 6.5mm | RoHS Compliant | ||
![]() ECW-F4223HB Panasonic | In Stock | - | - | Through Hole | Radial | WIRE | Bulk | ECW-F(B) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -25°C | 8532.25.00.70 | 22nF | 400V | AMMO PACK | 7.5mm | - | 12.5mm | FILM CAPACITOR | PP | - | 800 μm | 6122 | 17.5mm | 15.5mm | 5.5mm | RoHS Compliant | ||
![]() ECW-F4753JBB Panasonic | In Stock | - | - | Through Hole | Radial | WIRE | Bulk | ECW-F(B) | 5% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -25°C | 8532.25.00.70 | 75nF | 400V | AMMO PACK | - | - | 10mm | FILM CAPACITOR | PP | - | 800 μm | 7126 | 18.5mm | 18mm | 6.5mm | RoHS Compliant | ||
![]() ECW-F4683RHB Panasonic | In Stock | - | - | Through Hole | Radial | WIRE | - | ECW-F(B) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -25°C | 8532.25.00.70 | 68nF | 400V | AMMO PACK | - | - | 7.5mm | FILM CAPACITOR | PP | - | 800 μm | 7126 | 18mm | 18mm | 6.5mm | RoHS Compliant | ||
![]() ECW-F4913RHB Panasonic | In Stock | - | - | Through Hole | Radial | WIRE | - | ECW-F(B) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 91nF | 630V | AMMO PACK | - | - | 7.5mm | FILM CAPACITOR | PP | 400V | 800 μm | 7128 | 19mm | 18mm | 7mm | RoHS Compliant | ||
![]() ECW-H8272HV Panasonic | In Stock | - | - | Through Hole | Radial | WIRE | Bulk | ECW-H(V) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 2.7nF | 800V | - | - | 7mm | 15mm | FILM CAPACITOR | PP | - | 800 μm | 7128 | 14mm | 18mm | 7mm | RoHS Compliant | ||
![]() ECW-F4474HB Panasonic | In Stock | - | - | Through Hole | Radial | WIRE | Bulk | ECW-F(B) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -25°C | 8532.25.00.70 | 470nF | 400V | AMMO PACK | - | - | 20mm | FILM CAPACITOR | PP | - | 800 μm | 9157 | 21.5mm | 23mm | 14.5mm | RoHS Compliant | ||
![]() ECW-H8162HVB Panasonic | In Stock | - | - | Through Hole | Radial | WIRE | Bulk | ECW-H(V) | 3% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 1.6nF | 800V | - | - | - | 10mm | FILM CAPACITOR | PP | - | - | 7128 | 18.5mm | 18mm | 7mm | RoHS Compliant | ||
![]() ECW-F4514JBP Panasonic | In Stock | - | - | Through Hole | Radial | WIRE | Bulk | - | 5% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -25°C | 8532.25.00.70 | 510nF | 400V | AMMO PACK | - | - | 12.5mm | FILM CAPACITOR | PP | - | 800 μm | - | - | - | - | RoHS Compliant |