- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- JESD-609 Code
- Series
- Terminal Shape
- Tolerance
- Packaging
- Height
- Pbfree Code
- Terminal Finish
Attribute column
Manufacturer
Panasonic Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Base Product Number | Body dimensions | Capacitors series | Certificates | Gross weight | Ihs Manufacturer | Manufacturer Series | Mfr | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Type of capacitor | Voltage Rating AC | Voltage Rating DC | Operating temperature | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal pitch | Terminal Pitch | Reach Compliance Code | Capacitor Type | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Features | Operating voltage | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECQ-U3A105BG1 Panasonic | In Stock | - | - | Through Hole | Radial | - | - | - | Polyester, Metallized | - | ECQ-U3 | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | 275V | - | - | -40°C ~ 100°C | ECQ-UL | 1.063 L x 0.650 W (27.00mm x 16.50mm) | - | - | - | PC Pins | - | - | EMI, RFI Suppression | - | - | 1 µF | - | - | - | - | - | 0.886 (22.50mm) | - | - | - | - | - | - | - | - | 1.024 (26.00mm) | - | - | X2 | ||
![]() ECHU1H223JX9 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | POLYPHENYLENE SULFIDE | 2 | - | - | - | - | - | PANASONIC CORP | - | - | - | 125 °C | -55 °C | - | , 1210 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8532.25.00.45 | 0.022 µF | TR, 13 INCH | - | - | unknown | FILM CAPACITOR | - | 50 V | 1210 | 5% | 5% | - | - | - | - | - | - | - | - | ||
![]() ECWU1222JB5 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | POLYETHYLENE NAPHTHALATE | 2 | - | - | - | - | - | PANASONIC CORP | ECWU(B) | - | - | 105 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | - | Yes | - | - | - | - | - | ECW-U | - | - | e1 | Yes | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8532.25.00.45 | 0.0022 µF | TR | - | - | unknown | FILM CAPACITOR | - | 100 V | 1206 | 5% | 5% | - | - | - | - | - | - | - | - | ||
![]() ECHS1H682JZ3 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPHENYLENE SULPHIDE | 2 | - | - | - | - | - | PANASONIC CORP | - | - | - | 125 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Radial | Obsolete | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | - | 8532.25.00.70 | 0.0068 µF | AMMO PACK | - | - | unknown | FILM CAPACITOR | - | 50 V | - | 5% | 5% | - | - | - | 12.6 mm | - | 8.5 mm | 4 mm | - | ||
![]() ECQB1563JF3 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | - | - | - | - | - | PANASONIC CORP | - | - | - | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Radial | Obsolete | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | - | 8532.25.00.70 | 0.056 µF | AMMO PACK | - | - | unknown | FILM CAPACITOR | - | 100 V | - | 5% | 5% | - | - | - | 17 mm | - | 10 mm | 5 mm | - | ||
![]() ECQB1H683JM3 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECQE6333JFZ Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | - | - | - | - | - | PANASONIC CORP | - | - | - | 105 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Radial | Active | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | FLAME PROOF, NON-INDUCTIVE | 8532.25.00.70 | 0.033 µF | BULK | - | 10 mm | compliant | FILM CAPACITOR | - | 630 V | - | 5% | 5% | - | - | - | 11.9 mm | - | 12 mm | 6 mm | - | ||
![]() ECQB2103KF3 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | - | - | - | - | - | PANASONIC CORP | - | - | - | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Radial | Obsolete | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | - | 8532.25.00.70 | 0.01 µF | AMMO PACK | - | - | unknown | FILM CAPACITOR | - | 200 V | - | 10% | 10% | - | - | - | 15 mm | - | 11 mm | 4.5 mm | - | ||
![]() ECQE1A224KFB Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | - | - | - | - | - | PANASONIC CORP | - | - | - | 85 °C | -40 °C | - | RADIAL LEADED | RECTANGULAR PACKAGE | - | Active | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | Tin (Sn) | - | - | 8532.25.00.70 | 0.22 µF | - | - | - | unknown | FILM CAPACITOR | - | - | - | 10% | 10% | 125 V | - | - | - | - | - | - | - | ||
![]() ECHU1C103JX7 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | PLASTIC | 2 | - | - | - | - | - | PANASONIC CORP | - | - | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | Yes | - | - | - | - | - | - | - | - | e1 | Yes | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8532.25.00.45 | 0.01 µF | TR | - | - | compliant | FILM CAPACITOR | - | 16 V | 0805 | 5% | 5% | - | - | - | - | - | - | - | - | ||
![]() ECWF2334RJB Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | - | - | - | - | - | PANASONIC CORP | - | - | - | 105 °C | -25 °C | - | , 7133 | RECTANGULAR PACKAGE | Radial | Active | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | Tin (Sn) | - | - | 8532.25.00.70 | 0.33 µF | AMMO PACK | - | 7.5 mm | compliant | FILM CAPACITOR | - | 250 V | - | 5% | 5% | 150 V | - | - | 20 mm | - | 18 mm | 8.5 mm | - | ||
![]() ECWF2104RJB Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | - | - | - | - | - | PANASONIC CORP | - | - | - | 105 °C | -25 °C | - | , 7128 | RECTANGULAR PACKAGE | Radial | Active | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | Tin (Sn) | - | - | 8532.25.00.70 | 0.1 μF | AMMO PACK | - | 7.5 mm | compliant | FILM CAPACITOR | - | 250 V | - | 5% | 5% | 150 V | - | - | 19 mm | - | 18 mm | 7 mm | - | ||
![]() ECQE1A474KFB Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | - | - | - | - | - | PANASONIC CORP | - | - | - | 85 °C | -40 °C | - | RADIAL LEADED | RECTANGULAR PACKAGE | - | Active | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | Tin (Sn) | - | - | 8532.25.00.70 | 0.47 μF | - | - | - | unknown | FILM CAPACITOR | - | - | - | 10% | 10% | 125 V | - | - | - | - | - | - | - | ||
![]() ECQP1H223JZW Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | - | - | - | - | - | PANASONIC CORP | - | - | - | 70 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Radial | Obsolete | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | Tin (Sn) | - | - | 8532.25.00.70 | 0.022 μF | BULK | - | - | unknown | FILM CAPACITOR | - | 50 V | - | 5% | 5% | - | - | - | 15.5 mm | - | 12 mm | 5.5 mm | - | ||
![]() ECWHA3C393HC PANASONIC | In Stock | - | - | - | - | - | - | - | - | - | - | 20.6x12.1x18mm | ECWH | RoHS compliant | 2g | - | - | - | THT | - | - | - | - | - | - | - | - | - | polypropylene | - | - | -40...105°C | - | - | - | ±3% | - | - | - | - | - | - | - | - | 39nF | - | 17.5mm | - | - | - | - | - | - | - | - | - | - | 1.6kV DC | - | - | - | - | - | ||
![]() ECWHA3C472HC PANASONIC | In Stock | - | - | - | - | - | - | - | - | - | - | 17.8x6.4x9.1mm | ECWH | RoHS compliant | 2g | - | - | - | THT | - | - | - | - | - | - | - | - | - | polypropylene | - | - | -40...105°C | - | - | - | ±3% | - | - | - | - | - | - | - | - | 4.7nF | - | 15mm | - | - | - | - | - | - | - | - | - | - | 1.6kV DC | - | - | - | - | - | ||
![]() ECWHA3C752JC PANASONIC | In Stock | - | - | - | - | - | - | - | - | - | - | 17.8x6.5x12.4mm | ECWH | RoHS compliant | 2g | - | - | - | THT | - | - | - | - | - | - | - | - | - | polypropylene | - | - | -40...105°C | - | - | - | ±5% | - | - | - | - | - | - | - | - | 7.5nF | - | 15mm | - | - | - | - | - | - | - | - | - | - | 1.6kV DC | - | - | - | - | - | ||
![]() ECWHA3C752HC PANASONIC | In Stock | - | - | - | - | - | - | - | - | - | - | 17.8x6.5x12.4mm | ECWH | RoHS compliant | 2g | - | - | - | THT | - | - | - | - | - | - | - | - | - | polypropylene | - | - | -40...105°C | - | - | - | ±3% | - | - | - | - | - | - | - | - | 7.5nF | - | 15mm | - | - | - | - | - | - | - | - | - | - | 1.6kV DC | - | - | - | - | - | ||
![]() ECWHA3C622JC PANASONIC | In Stock | - | - | - | - | - | - | - | - | - | - | 17.8x7.1x9.8mm | ECWH | RoHS compliant | 2g | - | - | - | THT | - | - | - | - | - | - | - | - | - | polypropylene | - | - | -40...105°C | - | - | - | ±5% | - | - | - | - | - | - | - | - | 6.2nF | - | 15mm | - | - | - | - | - | - | - | - | - | - | 1.6kV DC | - | - | - | - | - | ||
![]() ECWHA3C472JC PANASONIC | In Stock | - | - | - | - | - | - | - | - | - | - | 17.8x6.4x9.1mm | ECWH | RoHS compliant | 2g | - | - | - | THT | - | - | - | - | - | - | - | - | - | polypropylene | - | - | -40...105°C | - | - | - | ±5% | - | - | - | - | - | - | - | - | 4.7nF | - | 15mm | - | - | - | - | - | - | - | - | - | - | 1.6kV DC | - | - | - | - | - |