- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- JESD-609 Code
- Series
- Terminal Shape
- Tolerance
- Packaging
- Height
- Pbfree Code
- Terminal Finish
Attribute column
Manufacturer
Panasonic Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Terminal Placement | Positive Tolerance | Negative Tolerance | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECW-H8822RHV Panasonic | 42 |
| - | Through Hole | Radial | - | WIRE | - | - | - | - | - | ECW-H(V) | 3% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 8.2nF | 800V | AMMO PACK | - | - | - | 7.5mm | FILM CAPACITOR | PP | - | - | 7124 | - | - | - | - | - | - | 17.5mm | 18mm | 6mm | RoHS Compliant | - | ||
![]() ECW-H8753HV Panasonic | In Stock | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | Bulk | ECW-H(V) | 3% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 75nF | 800V | - | 15mm | - | - | 20mm | FILM CAPACITOR | PP | - | - | 9137 | - | - | - | - | - | - | 17.5mm | 23mm | 9.5mm | RoHS Compliant | - | ||
![]() ECW-H8683HV Panasonic | 32 |
| - | Through Hole | Radial | - | WIRE | - | - | - | - | Bulk | ECW-H(V) | 3% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 68nF | 800V | - | - | - | - | 20mm | FILM CAPACITOR | PP | - | - | 9135 | - | - | - | - | - | - | 17.5mm | 23mm | 9mm | RoHS Compliant | - | ||
![]() ECW-H8202JV Panasonic | 74 |
| - | Through Hole | Radial | - | WIRE | - | - | - | - | Bulk | ECW-H(V) | 5% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 2nF | 800V | - | - | - | - | 15mm | FILM CAPACITOR | PP | - | - | 7128 | - | - | - | - | - | - | 14mm | 18mm | 7mm | RoHS Compliant | - | ||
![]() ECW-H8622HVB Panasonic | In Stock | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | Bulk | ECW-H(V) | 3% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 6.2nF | 800V | - | - | - | - | 10mm | FILM CAPACITOR | PP | - | - | 7126 | - | - | - | - | - | - | 18.5mm | 18mm | 6.5mm | RoHS Compliant | - | ||
![]() ECW-H8682HV Panasonic | In Stock | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | Bulk | ECW-H(V) | 3% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 6.8nF | 800V | - | - | - | - | 15mm | FILM CAPACITOR | PP | - | - | 7128 | - | - | - | - | - | - | 13.5mm | 18mm | 7mm | RoHS Compliant | - | ||
![]() ECW-H8223RHV Panasonic | In Stock | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | ECW-H(V) | 3% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 22nF | 800V | AMMO PACK | - | - | - | 7.5mm | FILM CAPACITOR | PP | - | - | 7130 | - | - | - | - | - | - | 19.5mm | 18mm | 7.5mm | RoHS Compliant | - | ||
![]() ECW-H8163HV Panasonic | 12 |
| - | Through Hole | Radial | - | WIRE | - | - | - | - | Bulk | ECW-H(V) | 3% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 16nF | 800V | - | - | - | - | 15mm | FILM CAPACITOR | PP | - | - | 7126 | - | - | - | - | - | - | 13.5mm | 18mm | 6.5mm | RoHS Compliant | - | ||
![]() ECW-H8362HVB Panasonic | 25 |
| - | Through Hole | Radial | - | WIRE | - | - | - | - | Bulk | ECW-H(V) | 3% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 3.6nF | 800V | - | - | - | - | 10mm | FILM CAPACITOR | PP | - | - | 7124 | - | - | - | - | - | - | 17.5mm | 18mm | 6mm | RoHS Compliant | - | ||
![]() ECQB1H332KM3 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ECQ-V1H274JZ3 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ECWF2824RJS Panasonic | In Stock | - | - | - | Radial | - | - | - | - | - | - | - | - | 5% | - | - | - | Radial | - | - | 105°C | -25°C | - | 820nF | 250V | - | - | - | - | 12.5mm | - | PP | - | 800 μm | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERZC14DK431U Panasonic | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 85°C | -40°C | - | - | - | e3 | yes | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | 0.6W | - | - | - | - | - | - | RADIAL | - | - | 350V | 275V | 115 J | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECQ-B1H222JSW Panasonic | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 85°C | -40°C | - | - | - | e3 | - | 2 | - | EAR99 | TIN | - | - | 8532.25.00.70 | 0.0022μF | - | - | - | - | - | - | FILM CAPACITOR | - | 50V | - | - | - | 5% | 5% | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ECQ-E630VDC104K Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ECQ-V1H184JZ3 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EVQ-PT411K Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECQV1H103JZ3 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ECQ-E1183KFA Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | Radial | - | - | 105°C | -40°C | - | 18nF | 100V | - | - | - | - | 12.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ECQF6102JZH Panasonic | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 85°C | -25°C | - | ECQ-F | - | e3 | - | 2 | - | EAR99 | Tin (Sn) | - | - | 8532.25.00.70 | 0.001μF | - | AMMO PACK | - | - | - | - | FILM CAPACITOR | - | 630V | - | - | - | 5% | 5% | - | - | - | - | - | - | Non-RoHS Compliant | - |