- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- JESD-609 Code
- Series
- Terminal Shape
- Tolerance
- Packaging
- Height
- Pbfree Code
- Terminal Finish
Attribute column
Manufacturer
Panasonic Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Size Code | Terminal Placement | Positive Tolerance | Negative Tolerance | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECH-U1C561GXG Panasonic | In Stock | - | - | - | - | 0603 | - | - | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 560pF | 16V | - | - | - | - | - | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ECQ-E1124JFA Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | Radial | - | - | 105°C | -40°C | - | 120nF | 100V | - | - | - | - | 7.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ECQF2473KSH Panasonic | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 85°C | -25°C | ECQ-F | - | e3 | - | 2 | - | EAR99 | Tin (Sn) | - | - | 8532.25.00.70 | 0.047μF | - | AMMO PACK | - | - | - | - | FILM CAPACITOR | - | 200V | - | - | 10% | 10% | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ECQ-P6682JUB Panasonic | In Stock | - | - | - | Through Hole | Radial | - | WIRE | - | Polypropylene | - | - | - | 5% | e3 | - | 2 | PC Pins | EAR99 | Tin (Sn) | 105°C | -40°C | 8532.25.00.70 | 6.8nF | 630V | AMMO PACK | - | - | - | 10.0076mm | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | General Purpose | - | 18.0086mm | 19.5072mm | 5.5118mm | RoHS Compliant | - | ||
![]() ECH-U1C681JXG Panasonic | In Stock | - | - | - | - | 0603 | - | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 680pF | 16V | - | - | - | - | - | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ECWH8183HAQ Panasonic | In Stock | - | - | 20 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 105°C | -40°C | - | - | e3 | yes | 2 | - | EAR99 | Tin (Sn) | - | - | 8532.25.00.70 | 0.018μF | - | AMMO PACK; BULK | 12.5mm | - | - | - | FILM CAPACITOR | - | 800V | 6226 | - | 3% | 3% | - | - | - | - | 18mm | - | 15.7mm | 6.6mm | Non-RoHS Compliant | - | ||
![]() ECWHA3C562HC Panasonic | In Stock | - | - | 20 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 105°C | -40°C | - | - | - | - | 2 | - | EAR99 | - | - | - | 8532.25.00.70 | 0.0056μF | - | AMMO PACK; BULK | 15mm | - | - | - | FILM CAPACITOR | - | 1600V | 7027 | - | 3% | 3% | - | - | - | - | 9.6mm | - | 17.8mm | 6.8mm | Non-RoHS Compliant | - | ||
![]() ECH-U1C271GXG Panasonic | In Stock | - | - | - | - | 0603 | - | - | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 270pF | 16V | - | - | - | - | - | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ECH-U1C121GXG Panasonic | In Stock | - | - | - | - | 0603 | - | - | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 120pF | 16V | - | - | - | - | - | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERZC14DK221U Panasonic | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 85°C | -40°C | - | - | - | - | 2 | - | EAR99 | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | 0.6W | - | - | - | - | - | RADIAL | - | - | 180V | 140V | 60 J | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECQV1H334JZ3 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ECQV1H333JZ3 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ECWH12222RJT Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ECQU2A104KG Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ERZ-C07DK151U Panasonic | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 85°C | -40°C | - | - | - | - | 2 | - | EAR99 | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | 0.25W | - | - | - | - | - | RADIAL | - | - | 125V | 95V | 9.7 J | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ECH-U1C221JXG Panasonic | In Stock | - | - | - | - | 0603 | - | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 220pF | 16V | - | - | - | - | - | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ECH-U1C102JXG Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 1nF | 16V | - | - | - | - | - | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ECQ-E1123KFA Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | Radial | - | - | 105°C | -40°C | - | 12nF | 100V | - | - | - | - | 7.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ECQB1H473KM3 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ECH-U1C272GXG Panasonic | In Stock | - | - | - | - | 0603 | - | - | - | - | - | - | - | 2% | - | - | - | SMD/SMT | - | - | 125°C | -55°C | - | 2.7nF | 16V | - | - | - | - | - | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |