- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- JESD-609 Code
- Series
- Terminal Shape
- Tolerance
- Packaging
- Height
- Pbfree Code
- Terminal Finish
Attribute column
Manufacturer
Panasonic Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Depth / Thickness | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Length / Height | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Ripple Current | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | RMS Current (Irms) | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECW-F2W225KAB Panasonic | 17 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 2200 nF | - | - | - | - | 100 | PANASONIC CORP | - | - | ECWF2W225KAB | - | + 105 C | - | - 40 C | 105 °C | -40 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.67 | - | Yes | - | - | - | 450 VDC | - | Bulk | ECWF(A) | - | 10 % | e3 | Yes | - | EAR99 | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 2.2 uF | - | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 7.5 mm | 450 V | 0.8 mm | 7450 | - | Crimped | 10% | 10% | - | - | - | RF Microwave Film Capacitors | - | - | - | - | - | 22.9 mm | - | 18.8 mm | 12.8 mm | - | - | ||
![]() ECW-F2W824JAB Panasonic | In Stock | - | - | Through Hole | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 820 nF | 820000 pF | - | - | - | 100 | PANASONIC CORP | - | - | ECWF2W824JAB | - | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , 7132 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.72 | Compliant | Yes | - | 450 V | - | 450 VDC | - | Bulk | ECWF(A) | - | 5 % | e3 | Yes | Radial | EAR99 | Metallized Polypropylene Film Capacitors | Tin (Sn) | 85 °C | -40 °C | - | 8532.25.00.70 | 0.82 uF | - | AMMO PACK | 7.5 mm | compliant | Radial | 7.5 mm | FILM CAPACITOR | Polypropylene (PP) | - | 7.5 mm | 450 V | 0.8 mm | 7132 | - | Crimped | 5% | 5% | - | - | - | RF Microwave Film Capacitors | - | - | - | - | - | 17.7 mm | - | 18.1 mm | 8.2 mm | - | - | ||
![]() ECW-F2W824RKA Panasonic | In Stock | - | - | Through Hole | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 820 nF | 820000 pF | - | - | - | 400 | PANASONIC CORP | - | - | ECWF2W824RKA | ECWF | + 105 C | - | - 40 C | 85 °C | -40 °C | - | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.71 | Compliant | Yes | - | 450 V | - | 450 VDC | - | Cut Tape | ECWF(A) | - | 10 % | e3 | - | Radial | EAR99 | Metallized Polypropylene Film Capacitors | Tin (Sn) | 85 °C | -40 °C | - | 8532.25.00.70 | 0.82 uF | - | AMMO PACK | 7.5 mm | compliant | Radial | 7.5 mm | FILM CAPACITOR | Polypropylene (PP) | - | 7.5 mm | 450 V | 0.8 mm | 7132 | - | - | 10% | 10% | - | - | - | RF Microwave Film Capacitors | - | - | - | - | - | 17.7 mm | - | 18.1 mm | 8.2 mm | - | - | ||
![]() ECW-F2W474RJA Panasonic | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 470 nF | 470000 pF | - | - | - | 700 | PANASONIC CORP | - | - | ECWF2W474RJA | ECWF | + 105 C | - | - 40 C | 85 °C | -40 °C | - | , 5134 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.67 | - | Yes | - | - | - | 450 VDC | - | Cut Tape | ECWF(A) | - | 5 % | e3 | Yes | - | EAR99 | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 0.47 uF | - | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 7.5 mm | 450 V | 0.6 mm | 5134 | - | - | 5% | 5% | - | - | - | RF Microwave Film Capacitors | - | - | - | - | - | 17.9 mm | - | 13 mm | 8.7 mm | - | - | ||
![]() ECW-F2W154RJA Panasonic | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 150 nF | 150000 pF | - | - | - | 1100 | PANASONIC CORP | - | - | ECWF2W154RJA | ECWF | + 105 C | - | - 40 C | 85 °C | -40 °C | - | , 5122 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.67 | - | Yes | - | - | - | 450 VDC | - | Cut Tape | ECWF(A) | - | 5 % | e3 | Yes | - | EAR99 | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 0.15 uF | - | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 7.5 mm | 450 V | 0.6 mm | 5122 | - | - | 5% | 5% | - | - | - | RF Microwave Film Capacitors | - | - | - | - | - | 14.9 mm | - | 13 mm | 5.7 mm | - | - | ||
![]() ECW-F2W125KAB Panasonic | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 1200 nF | - | - | - | - | 100 | PANASONIC CORP | - | - | ECWF2W125KAB | - | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , 7438 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.72 | - | Yes | - | - | - | 450 VDC | - | Bulk | ECWF(A) | - | 10 % | e3 | Yes | - | EAR99 | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 1.2 uF | - | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 7.5 mm | 450 V | 0.8 mm | 7438 | - | Crimped | 10% | 10% | - | - | - | RF Microwave Film Capacitors | - | - | - | - | - | 19.7 mm | - | 18.8 mm | 9.7 mm | - | - | ||
![]() ECW-F2W105RKA Panasonic | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 1000 nF | - | - | - | - | 300 | PANASONIC CORP | - | - | ECWF2W105RKA | ECWF | + 105 C | - | - 40 C | 85 °C | -40 °C | - | , 7137 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.67 | - | Yes | - | - | - | 450 VDC | - | Cut Tape | ECWF(A) | - | 10 % | e3 | - | - | EAR99 | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 1 uF | - | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 7.5 mm | 450 V | 0.8 mm | 7137 | - | - | 10% | 10% | - | - | - | RF Microwave Film Capacitors | - | - | - | - | - | 17.6 mm | - | 18.1 mm | 9.3 mm | - | - | ||
![]() ECW-F2W684RKA Panasonic | In Stock | - | - | Through Hole | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 680 nF | 680000 pF | - | - | - | 400 | PANASONIC CORP | - | - | ECWF2W684RKA | ECWF | + 105 C | - | - 40 C | 85 °C | -40 °C | - | , 7130 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.67 | Compliant | Yes | - | 450 V | - | 450 VDC | - | Cut Tape | ECWF(A) | - | 10 % | e3 | - | Radial | EAR99 | Metallized Polypropylene Film Capacitors | Tin (Sn) | 85 °C | -40 °C | - | 8532.25.00.70 | 0.68 uF | - | AMMO PACK | 7.5 mm | compliant | Radial | 7.5 mm | FILM CAPACITOR | Polypropylene (PP) | - | 7.5 mm | 450 V | 0.8 mm | 7130 | - | - | 10% | 10% | - | - | - | RF Microwave Film Capacitors | - | - | - | - | - | 17.1 mm | - | 18.1 mm | 7.5 mm | - | - | ||
![]() ECW-F2W684JAQ Panasonic | 34 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 680 nF | 680000 pF | - | - | - | 100 | PANASONIC CORP | - | - | ECWF2W684JAQ | - | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , 7130 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.72 | - | Yes | - | - | - | 450 VDC | - | Bulk | ECWF(A) | - | 5 % | e3 | Yes | - | EAR99 | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 0.68 uF | - | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | 450 V | 0.8 mm | 7130 | - | Crimped | 5% | 5% | - | - | - | RF Microwave Film Capacitors | - | - | - | - | - | 19.1 mm | - | 18.1 mm | 7.5 mm | - | - | ||
![]() ECW-F2W564JAQ Panasonic | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 560 nF | 560000 pF | - | - | - | 100 | PANASONIC CORP | - | - | ECWF2W564JAQ | - | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , 7128 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.72 | - | Yes | - | - | - | 450 VDC | - | Bulk | ECWF(A) | - | 5 % | e3 | Yes | - | EAR99 | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 0.56 uF | - | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | 450 V | 0.8 mm | 7128 | - | Crimped | 5% | 5% | - | - | - | RF Microwave Film Capacitors | - | - | - | - | - | 18.5 mm | - | 18.1 mm | 7 mm | - | - | ||
![]() ECW-F2W225RKA Panasonic | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 2200 nF | - | - | - | - | 200 | PANASONIC CORP | - | - | ECWF2W225RKA | ECWF | + 105 C | - | - 40 C | 85 °C | -40 °C | - | , 7450 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.67 | - | Yes | - | - | - | 450 VDC | - | Cut Tape | ECWF(A) | - | 10 % | e3 | - | - | EAR99 | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 2.2 uF | - | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 7.5 mm | 450 V | 0.8 mm | 7450 | - | - | 10% | 10% | - | - | - | RF Microwave Film Capacitors | - | - | - | - | - | 22.9 mm | - | 18.8 mm | 12.8 mm | - | - | ||
![]() ECW-H16152HVB Panasonic | 20000 | - | - | Through Hole | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 1.5 nF | - | 0.0015 uF | - | - | 1000 | PANASONIC CORP | - | - | ECWH16152HVB | - | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.72 | Compliant | Yes | 0.102294 oz | - | - | 1.6 kVDC | - | Bulk | ECWH(V) | - | 3 % | e3 | Yes | - | EAR99 | - | Tin (Sn) | 105 °C | -40 °C | - | 8532.25.00.70 | 1500 pF | - | Bulk | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polypropylene (PP) | - | 10 mm | 1600 V | 0.8 mm | - | - | Crimped | 3% | 3% | - | - | - | RF Microwave Film Capacitors | - | - | - | - | - | 18.5 mm | - | 18 mm | 6.5 mm | - | - | ||
![]() ECW-F2W824KAB Panasonic | In Stock | - | - | Through Hole | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 820 nF | 820000 pF | - | - | - | 100 | PANASONIC CORP | - | - | ECWF2W824KAB | - | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , 7132 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.72 | Compliant | Yes | - | 450 V | - | 450 VDC | - | Bulk | ECWF(A) | - | 10 % | e3 | Yes | Radial | EAR99 | Metallized Polypropylene Film Capacitors | Tin (Sn) | 85 °C | -40 °C | - | 8532.25.00.70 | 0.82 uF | - | AMMO PACK | 7.5 mm | compliant | Radial | 7.5 mm | FILM CAPACITOR | Polypropylene (PP) | - | 7.5 mm | 450 V | 0.8 mm | 7132 | - | Crimped | 10% | 10% | - | - | - | RF Microwave Film Capacitors | - | - | - | - | - | 17.7 mm | - | 18.1 mm | 8.2 mm | - | - | ||
![]() ECW-F2W225KAQ Panasonic | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 2200 nF | - | - | - | - | 100 | PANASONIC CORP | - | - | ECWF2W225KAQ | - | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , 7450 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.72 | - | Yes | - | - | - | 450 VDC | - | Bulk | ECWF(A) | - | 10 % | e3 | Yes | - | EAR99 | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 2.2 uF | - | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 15 mm | 450 V | 0.8 mm | 7450 | - | Crimped | 10% | 10% | - | - | - | RF Microwave Film Capacitors | - | - | - | - | - | 24.9 mm | - | 18.8 mm | 12.8 mm | - | - | ||
![]() ECW-F2W104RJA Panasonic | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 100 nF | 100000 pF | - | - | - | 1200 | PANASONIC CORP | - | - | ECWF2W104RJA | ECWF | + 105 C | - | - 40 C | 85 °C | -40 °C | - | , 5120 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.67 | - | Yes | - | - | - | 450 VDC | - | Cut Tape | ECWF(A) | - | 5 % | e3 | Yes | - | EAR99 | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 0.1 uF | - | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 7.5 mm | 450 V | 0.6 mm | 5120 | - | Crimped | 5% | 5% | - | - | - | RF Microwave Film Capacitors | - | - | - | - | - | 14.3 mm | - | 13 mm | 5.1 mm | - | - | ||
![]() ECW-F2W185RKA Panasonic | 49 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 1800 nF | - | - | - | - | 200 | PANASONIC CORP | - | - | ECWF2W185RKA | ECWF | + 105 C | - | - 40 C | 85 °C | -40 °C | - | , 7446 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.67 | - | Yes | - | - | - | 450 VDC | - | Cut Tape | ECWF(A) | - | 10 % | e3 | - | - | EAR99 | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 1.8 uF | - | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 7.5 mm | 450 V | 0.8 mm | 7446 | - | - | 10% | 10% | - | - | - | RF Microwave Film Capacitors | - | - | - | - | - | 21.7 mm | - | 18.8 mm | 11.6 mm | - | - | ||
![]() ECW-F2W224RKA Panasonic | 17 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 220 nF | 220000 pF | - | - | - | 1000 | PANASONIC CORP | - | - | ECWF2W224RKA | ECWF | + 105 C | - | - 40 C | 85 °C | -40 °C | - | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.71 | - | Yes | - | - | - | 450 VDC | - | Cut Tape | ECWF(A) | - | 10 % | e3 | Yes | - | EAR99 | Metallized Polypropylene Film Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 0.22 uF | - | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | - | 7.5 mm | 450 V | 0.6 mm | 5126 | - | - | 10% | 10% | - | - | - | RF Microwave Film Capacitors | - | - | - | - | - | 15.6 mm | - | 13 mm | 6.5 mm | - | - | ||
![]() DS371206-CAM Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43 mm | 100 | - | 90 mm | - | - | - | + 70 C | - | - 25 C | - | - | - | - | - | - | EZWP37206BAA | - | - | - | - | Details | - | - | - | 370 VAC | - | - | Bulk | EZWP | - | - 5 %, + 10 % | - | - | - | - | Round Metal Can, Oil-Filled | - | - | - | - | - | 20 uF | - | - | - | - | Quick Connect 0.250" | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | - | Motor Run Capacitors | - | - | - | - | - | - | - | - | 43 mm | - | - | ||
![]() JS251106-BAM Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | EZPP25106AQB | - | - | - | - | Details | - | - | - | 250 VAC | - | - | Bulk | EZPP | - | - 5 %, + 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect 0.250" | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | Motor Run Capacitors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZP-V80106LTA Panasonic Electronic Components | 157 |
| - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | EZP-V | Panasonic | - | - | - | ± 10% | - | 200 | - | - | Panasonic | - | - | + 105 C | Panasonic Electronic Components | - 40 C | - | - | Bulk | - | - | - | - | - | Active | - | - | Details | - | - | - | - | 800V | -40°C ~ 105°C | Bulk | EZPV | 1.220" L x 0.807" W (31.00mm x 20.50mm) | ±10% | - | - | PC Pins | - | Plastic Film Capacitors | - | - | - | DC Link, DC Filtering | - | 10 μF | Capacitors | - | - | - | Radial | - | - | Polypropylene (PP) | 11.5 mOhms | 1.083" (27.50mm) | - | 0.8 mm | - | - | Straight | - | - | Film Capacitors | 0.0115ohm | 12.9A | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 31mm | 20.5mm | - | 41.5 mm | 1.673" (42.50mm) | 31 mm | 20.5 mm | 41.5mm | - |