- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- JESD-609 Code
- Series
- Terminal Shape
- Tolerance
- Packaging
- Height
- Pbfree Code
- Terminal Finish
Attribute column
Manufacturer
Panasonic Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Maximum Operating Temperature | Minimum Operating Temperature | Voltage Rating DC | Series | Tolerance | Capacitance | Subcategory | Termination Style | Dielectric | Lead Spacing | Lead Style | Product Type | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZPV70506MTC Panasonic | 62 | - | - | 4 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 50 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70556MTC Panasonic | 62 | - | - | 4 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 55 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70116MTU Panasonic | 253 | - | - | 4 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 11 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70656MTC Panasonic | 62 | - | - | 4 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 65 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV1A406MTS Panasonic | 68 | - | - | 4 Pin | + 105 C | - 40 C | 1 kVDC | EZPV | 10 % | 40 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV80106MTA Panasonic | 209 | - | - | 4 Pin | + 105 C | - 40 C | 800 VDC | EZPV | 10 % | 10 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV1A306MTB Panasonic | 112 | - | - | 4 Pin | + 105 C | - 40 C | 1 kVDC | EZPV | 10 % | 30 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV1A256MTC Panasonic | 52 | - | - | 4 Pin | + 105 C | - 40 C | 1 kVDC | EZPV | 10 % | 25 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70356MTC Panasonic | 94 | - | - | 4 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 35 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70406MTT Panasonic | 124 | - | - | 4 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 40 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV1A256MTT Panasonic | 143 | - | - | 4 Pin | + 105 C | - 40 C | 1 kVDC | EZPV | 10 % | 25 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70306MTT Panasonic | 143 | - | - | 4 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 30 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70256MTS Panasonic | 198 | - | - | 4 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 25 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV80116MTA Panasonic | 212 | - | - | 4 Pin | + 105 C | - 40 C | 800 VDC | EZPV | 10 % | 11 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70136LTA Panasonic | 145 | - | - | 2 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 13 uF | Capacitors | Radial | Polypropylene (PP) | 27.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70206MTT Panasonic | 159 | - | - | 4 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 20 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70805LTB Panasonic | 310 | - | - | 2 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 8 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70106LTB Panasonic | 138 | - | - | 2 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 10 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70126LTB Panasonic | 162 | - | - | 2 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 12 uF | Capacitors | Radial | Polypropylene (PP) | 37.5 mm | Straight | Film Capacitors | General Film Capacitors | ||
![]() EZPV70356MTS Panasonic | 88 | - | - | 4 Pin | + 105 C | - 40 C | 700 VDC | EZPV | 10 % | 35 uF | Capacitors | Radial | Polypropylene (PP) | 52.5 mm | Straight | Film Capacitors | General Film Capacitors |