- Capacitance
- ECCN Code
- HTS Code
- RoHS Status
- Tolerance
- Series
- Features
- Height Seated (Max)
- Reach Compliance Code
- Voltage - Rated DC
- Length
- Packaging
Attribute column
Manufacturer
Panasonic Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Number of Positions | Terminal Finish | HTS Code | Capacitance | Pitch | Packing Method | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Tan Delta | Positive Tolerance | Negative Tolerance | Contact Termination | ESR | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSM1A106ASSR Panasonic Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2R5TPE330MPC Panasonic Electronic Components | 20000 | - | Datasheet | - | - | - | TANTALUM (DRY/SOLID) | 2 | PANASONIC CORP | - | - | 105 °C | -55 °C | , 2412 | - | SMT | Obsolete | Yes | TPE | e4 | - | - | - | EAR99 | - | Palladium/Gold (Pd/Au) | - | 330 μF | - | TR | compliant | TANTALUM CAPACITOR | POLARIZED | 2.5 V | 2412 | - | - | 20% | 20% | - | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() ECST0GY685R Panasonic Electronic Components | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | PANASONIC CORP | - | TE | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | No | ECST(4 VOLT) | - | No | - | - | EAR99 | - | - | 8532.21.00.50 | 6.8 µF | - | TAPE | unknown | TANTALUM CAPACITOR | POLARIZED | 4 V | 1206 | 0.0005 mA | 0.06 | 20% | 20% | - | 6000 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() ECSH1CC156R Panasonic Electronic Components | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | PANASONIC CORP | - | TEH | 125 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | SMT | Obsolete | No | TEH | - | No | - | - | EAR99 | - | - | 8532.21.00.50 | 15 µF | - | TR | unknown | TANTALUM CAPACITOR | POLARIZED | 16 V | 2312 | 0.0024 mA | - | 20% | 20% | - | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() XTPL470M7U Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | TANTALUM (SOLID POLYMER) | 2 | PANASONIC CORP | - | - | 105 °C | -55 °C | , 2917 | - | SMT | Obsolete | Yes | TPL | - | - | - | - | EAR99 | - | - | - | 470 µF | - | TR, Embossed , 13 Inch | unknown | TANTALUM CAPACITOR | POLARIZED | 1.8 V | 2917 | - | - | 20% | 20% | - | 7 mΩ | 1.4 mm | 7.3 mm | 4.3 mm | ||
![]() ECST0GC107R Panasonic Electronic Components | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | PANASONIC CORP | - | TE | 125 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | SMT | Obsolete | No | ECST(4 VOLT) | - | No | - | - | EAR99 | - | - | 8532.21.00.50 | 100 µF | - | TAPE | unknown | TANTALUM CAPACITOR | POLARIZED | 4 V | 2312 | 0.004 mA | 0.08 | 20% | 20% | - | 1200 mΩ | 2.5 mm | 6 mm | 3.2 mm | ||
![]() ECSH0GD107R Panasonic Electronic Components | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | PANASONIC CORP | - | TEH | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Obsolete | No | TEH | - | No | - | - | EAR99 | - | - | 8532.21.00.50 | 100 µF | - | TR | unknown | TANTALUM CAPACITOR | POLARIZED | 4 V | 2917 | 0.004 mA | - | 20% | 20% | - | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() ECSH0GD686R Panasonic Electronic Components | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | PANASONIC CORP | - | TEH | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Obsolete | No | TEH | - | No | - | - | EAR99 | - | - | 8532.21.00.50 | 68 µF | - | TR | unknown | TANTALUM CAPACITOR | POLARIZED | 4 V | 2917 | 0.00272 mA | - | 20% | 20% | - | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() 2R5TPC82M Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | TANTALUM (SOLID POLYMER) | 2 | PANASONIC CORP | - | - | 105 °C | -55 °C | , 2412 | - | SMT | Obsolete | Yes | TPC | e4 | - | - | - | EAR99 | - | Palladium/Gold (Pd/Au) | - | 82 µF | - | TR | compliant | TANTALUM CAPACITOR | POLARIZED | 2.5 V | 2412 | - | - | 20% | 20% | - | - | 1.4 mm | 6 mm | 3.2 mm | ||
![]() 20TDC100MD2 Panasonic | 2932 | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | Active | -- | - | 6 | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | Receptacle to Solder Tab | - | - | 6.00 (152.40mm) | - | ||
![]() ECSH1CX685R Panasonic Electronic Components | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | PANASONIC CORP | - | TEH | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | SMT | Obsolete | No | TEH | - | - | - | - | EAR99 | - | - | 8532.21.00.50 | 6.8 μF | - | TR | unknown | TANTALUM CAPACITOR | POLARIZED | 16 V | 1411 | 0.00109 mA | - | 20% | 20% | - | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() ECSH0JY475R Panasonic Electronic Components | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | PANASONIC CORP | - | TEH | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | No | TEH | - | - | - | - | EAR99 | - | - | 8532.21.00.50 | 4.7 μF | - | TR | unknown | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 1206 | 0.0005 mA | - | 20% | 20% | - | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() 267E6301106KR Panasonic Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECSH1AX106R Panasonic Electronic Components | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | PANASONIC CORP | - | TEH | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | SMT | Obsolete | No | TEH | - | - | - | - | EAR99 | - | - | 8532.21.00.50 | 10 µF | - | TR | unknown | TANTALUM CAPACITOR | POLARIZED | 10 V | 1411 | 0.001 mA | - | 20% | 20% | - | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() ECST0GZ685R Panasonic Electronic Components | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | PANASONIC CORP | - | TES | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | 8532.21.00.50 | 6.8 µF | - | TAPE | unknown | TANTALUM CAPACITOR | POLARIZED | 4 V | 0805 | 0.0005 mA | 0.2 | 20% | 20% | - | - | - | - | - | ||
![]() ECST0GZ106R Panasonic Electronic Components | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | PANASONIC CORP | - | TES | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | 8532.21.00.50 | 10 µF | - | TAPE | unknown | TANTALUM CAPACITOR | POLARIZED | 4 V | 0805 | 0.0005 mA | 0.2 | 20% | 20% | - | - | - | - | - | ||
![]() ECST0GY156R Panasonic Electronic Components | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | PANASONIC CORP | - | TE | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | No | ECST(4 VOLT) | - | No | - | - | EAR99 | - | - | 8532.21.00.50 | 15 μF | - | TAPE | unknown | TANTALUM CAPACITOR | POLARIZED | 4 V | 1206 | 0.0006 mA | 0.06 | 20% | 20% | - | 4000 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() ECST0JV107R Panasonic Electronic Components | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | PANASONIC CORP | - | TE | 125 °C | -55 °C | , 2318 | RECTANGULAR PACKAGE | SMT | Obsolete | No | ECST(6.3 VOLT) | - | - | - | - | EAR99 | - | - | 8532.21.00.50 | 100 µF | - | TAPE | unknown | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 2318 | 0.0063 mA | 0.08 | 20% | 20% | - | 1000 mΩ | 3.2 mm | 5.8 mm | 4.6 mm | ||
![]() ECST0GD107R Panasonic Electronic Components | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | PANASONIC CORP | - | TE | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Obsolete | No | ECST(4 VOLT) | - | No | - | - | EAR99 | - | - | 8532.21.00.50 | 100 µF | - | TAPE | unknown | TANTALUM CAPACITOR | POLARIZED | 4 V | 2917 | 0.004 mA | 0.08 | 20% | 20% | - | 800 mΩ | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() ECST0GZ335R Panasonic Electronic Components | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | PANASONIC CORP | - | TES | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | - | TES | - | - | - | - | EAR99 | - | - | 8532.21.00.50 | 3.3 µF | - | TAPE | unknown | TANTALUM CAPACITOR | POLARIZED | 4 V | 0805 | 0.0005 mA | 0.15 | 20% | 20% | - | - | 1.2 mm | 3.2 mm | 1.6 mm |