- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Panasonic Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6TPE220MAZB Panasonic Electronic Components | 2073 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | J BEND | 2 | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | - | 220μF | 6.3V | TR, 7 INCH | 2.8mm | 3528 | 1411 | 35mOhm @ 100kHz | Polar | 6.3V | 138.6μA | 1.4A | - | 0.1 | 10 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPF330M9L Panasonic Electronic Components | 3353 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 330μF | 6.3V | TR | 4.3mm | 7343 | 2917 | 9mOhm @ 100kHz | Polar | 6.3V | 207.9μA | 3.9A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 4TPE220MAZB Panasonic Electronic Components | 303 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 220μF | 4V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1411 | 35mOhm @ 100kHz | Polar | 4V | 88μA | 1.4A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPE470MCL Panasonic Electronic Components | 2500 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 470μF | 4V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 12mOhm @ 100kHz | Polar | 4V | 188μA | 3.5A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPE100MPB Panasonic Electronic Components | 690 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | - | - | 1000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | - | 100μF | 6.3V | - | 2.8mm | 3528 | 1411 | 25mOhm @ 100kHz | Polar | 6.3V | 63μA | 1.6A | - | - | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | 2.794mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE470M9 Panasonic Electronic Components | 3000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 470μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 9mOhm @ 100kHz | Polar | 2.5V | 117.5μA | 3.9A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25TQC68MYF Panasonic Electronic Components | 3 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 68μF | 25V | Tape, Embossed | - | 7343 | 2917 | 70mOhm @ 100kHz | POLARIZED | - | - | - | - | - | - | - | General Purpose | - | 0.118 3.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPG100M Panasonic Electronic Components | In Stock |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | POSCAP™ TPG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 100μF | 6.3V | TR | 2.8mm | 3528 | 1411 | 70mOhm @ 100kHz | Polar | 6.3V | 63μA | 1A | - | 0.1 | 10 % | B1G | General Purpose | 1.1mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 16TQC150MYF Panasonic Electronic Components | 3460 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | Polymer | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2005 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8532.21.00.50 | 150μF | 16V | - | 4.3mm | 7343 | 2917 | 50mOhm @ 100kHz | Polar | 16V | 240μA | 1.8A | 2000 hours | 0.1 | 10 % | D3L | General Purpose | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE330M7 Panasonic Electronic Components | 7 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 330μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 7mOhm @ 100kHz | Polar | 2.5V | 82.5μA | 4.4A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPE330MI Panasonic Electronic Components | 60 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 330μF | 4V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 18mOhm @ 100kHz | Polar | 4V | 132μA | 2.8A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25TQC15MV Panasonic Electronic Components | 60000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | - | 15μF | 25V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 45mOhm @ 100kHz | Polar | 25V | 38μA | 1.5A | 2000 hours | 0.1 | 10 % | D2 | General Purpose | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 16TQC47MYFT Panasonic Electronic Components | 15000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 15 | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 47μF | 16V | - | 4.3mm | 7343 | 2917 | 55mOhm @ 100kHz | Polar | 16V | 75.2μA | 1.5A | 2000 hours | 0.1 | 10 % | D15 | General Purpose | 1.4mm | 0.059 1.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25TQC22MV Panasonic Electronic Components | 466 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2007 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | - | 22μF | 25V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 45mOhm @ 100kHz | Polar | 25V | 55μA | 1.5A | 2000 hours | 0.1 | 10 % | D2 | General Purpose | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPE330ML Panasonic Electronic Components | 5 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 330μF | 6.3V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 25mOhm @ 100kHz | Polar | 6.3V | 207.9μA | 2.4A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE220MZB Panasonic Electronic Components | 100 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 220μF | 2.5V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1210 | 35mOhm @ 100kHz | Polar | 2.5V | 55μA | 1.4A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE330M9 Panasonic Electronic Components | 3000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 330μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 9mOhm @ 100kHz | Polar | 2.5V | 82.5μA | 3.9A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 16TQC47MYFD Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2005 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | - | 47μF | 16V | - | 4.3mm | 7343 | 2917 | 55mOhm @ 100kHz | Polar | 16V | 75.2μA | 1.45A | 2000 hours | 0.1 | 10 % | D2 | General Purpose | 1.9mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TPB220M Panasonic Electronic Components | 296 | - | - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 4 | Polymer | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 220μF | 10V | TR | 4.3mm | 7343 | 2917 | 40mOhm @ 100kHz | Polar | 10V | 220μA | 3A | - | 0.1 | 10 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE220MAPB Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 220μF | 2.5V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1210 | 25mOhm @ 100kHz | Polar | 2.5V | 55μA | 1.6A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |