- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Panasonic Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6TPH100MABC Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 85°C | - | -55°C~85°C | Tape & Reel (TR) | - | POSCAP™ TPH | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | - | 100μF | 6.3V | TR, Embossed, 7 Inch | 1.6mm | 3216 | 1206 | 70mOhm @ 100kHz | POLARIZED | - | - | - | - | 1000 hours | - | - | - | General Purpose | 1.4mm | 0.059 1.50mm | 3.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 8TPG47M Panasonic Electronic Components | 43 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 47μF | 8V | TR | 2.8mm | 3528 | 1210 | 70mOhm @ 100kHz | Polar | - | 8V | 37.6μA | 1A | - | 0.1 | 10 % | B1G | General Purpose | 1.1mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TPB33M Panasonic Electronic Components | 240 | - | - | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | J BEND | 2 | Polymer | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPB | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | RIPPLE CURRENT IS MEASURED AT 100KHZ TO 500KHZ | - | 33μF | 10V | TR, EMBOSSED, 7 INCH | 2.8mm | 3528 | 1411 | 70mOhm @ 100kHz | Polar | - | 10V | 33μA | 1.1A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6THB220ML Panasonic Electronic Components | 2177 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 220μF | 6.3V | TR | - | 7343 | 2917 | 40mOhm @ 100kHz | POLARIZED | - | - | 0.1386mA | 2000mA | 1000 hours | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.114 2.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPC100M Panasonic Electronic Components | 50 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Polymer | - | - | - | -55°C~105°C | Cut Tape (CT) | 2011 | POSCAP™ TPC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | - | 100μF | 6.3V | TR, Embossed Plastic, 7 Inch | 4.3mm | 7343 | 2917 | 45mOhm @ 100kHz | Polar | - | 6.3V | 63μA | 1.7A | - | - | 10 % | D2 | General Purpose | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 8TPC150M Panasonic Electronic Components | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | TANTALUM (SOLID POLYMER) | - | - | -55°C~105°C | Cut Tape (CT) | 2011 | POSCAP™ TPC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | - | 150μF | 8V | TR, Embossed Plastic, 7 Inch | 4.3mm | 7343 | 2917 | 40mOhm @ 100kHz | Polar | - | 8V | 120μA | 1.9A | - | - | 10 % | D2 | General Purpose | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPF470M7L Panasonic Electronic Components | 20000 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | - | 470μF | 2.5V | - | 4.3mm | 7343 | 2917 | 7mOhm @ 100kHz | Polar | - | 2.5V | 117.5μA | 4.4A | - | - | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | 4.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6THC150M Panasonic Electronic Components | 1191 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | - | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 150μF | 6.3V | TR, Embossed Plastic, 7 Inch | - | 7343 | 2917 | 40mOhm @ 100kHz | POLARIZED | - | - | 0.0945mA | 1900mA | - | 0.1 | - | D2 | General Purpose | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ETCE1000MF Panasonic Electronic Components | 20000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 1000μF | 2.5V | - | - | 7343 | 2917 | 15mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D4 | General Purpose | - | 0.157 4.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 4TPH68MHA Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TPH | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | - | 68μF | 4V | TR, Embossed Plastic, 7 Inch | 1.6mm | 3216 | 1206 | 150mOhm @ 100kHz | POLARIZED | 4V | - | - | - | 1000 hours | - | - | A09 | General Purpose | 900μm | 0.039 1.00mm | 3.2mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 12TPC10M Panasonic Electronic Components | 148 |
| - | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 1 | - | - | - | 12.5V | -55°C~105°C | Tape & Reel (TR) | 2011 | POSCAP™ TPC | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | - | 10μF | 12.5V | - | 2.8mm | 3528 | 1210 | 80mOhm @ 100kHz | Polar | - | 12.5V | 12.5μA | 800mA | - | - | 10 % | B1 | General Purpose | 1.1mm | 0.047 1.20mm | 3.5mm | 2.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TCE470MI Panasonic Electronic Components | 31 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 470μF | 6.3V | - | - | 7343 | 2917 | 18mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D4 | General Purpose | - | 0.157 4.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 6THB470M Panasonic Electronic Components | 2830 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 4 | - | Tantalum | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 470μF | 6.3V | Tape, Embossed | 4.3mm | 7343 | 2917 | 35mOhm @ 100kHz | POLARIZED | - | 6.3V | 296.1μA | 3000mA | 1000 hours | - | 15 % | D4 | General Purpose | 3.8mm | 0.154 3.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TCF150ML Panasonic Electronic Components | 23900 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 2A (4 Weeks) | 2 | - | - | Molded | - | - | - | - | - | 150μF | 10V | - | - | 7343 | 2917 | 15mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 12TPG33M Panasonic Electronic Components | 488 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 12.5V | -55°C~105°C | Cut Tape (CT) | 2006 | POSCAP™ TPG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | - | 33μF | 12.5V | - | 2.8mm | 3528 | 1210 | 70mOhm @ 100kHz | Polar | - | 12.5V | 41.3μA | 1A | - | - | 10 % | B1G | General Purpose | 1.1mm | 0.047 1.20mm | 3.5mm | 2.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 35TQC15MYF Panasonic Electronic Components | 30 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TQC | 0.287Diax0.169L 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 15μF | 35V | TR, EMBOSSED, 13 INCH | - | 7343 | 2917 | 150mOhm @ 100kHz | POLARIZED | - | - | 0.0525mA | 900mA | 2000 hours | 0.1 | - | D2 | General Purpose | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TCE220MIL Panasonic Electronic Components | 25 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 2A (4 Weeks) | 2 | - | - | Molded | - | - | - | - | - | 220μF | 10V | - | - | 7343 | 2917 | 18mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 35TQS6R8MHD Panasonic Electronic Components | 16469 |
| Datasheet | 14 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | 1000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TQS | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | - | - | - | - | 6.8μF | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | - | - | - | B1S | General Purpose | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6TCF220M9L Panasonic Electronic Components | 2218 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 220μF | 6.3V | - | - | 7343 | 2917 | 9mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 10TAE220ML Panasonic Electronic Components | 25 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 220μF | 10V | TR, Embossed , 13 Inch | - | 7343 | 2917 | 25mOhm @ 100kHz | POLARIZED | - | - | 0.22mA | 2400mA | 2000 hours | 0.1 | - | D3L | General Purpose | - | 0.118 3.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free |