- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Panasonic Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Technology | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4TPE220MZB Panasonic Electronic Components | 50 |
| - | Surface Mount | 1411 (3528 Metric) | 4TPE | - | ± 20% | 1411 | 3528 | 0.1 | - | 1000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 220 μF | Capacitors | Tantalum | SMD/SMT | 35mOhm @ 100kHz | - | 4V dc | 88 uA | 1.35A | B2 | Tantalum Capacitors | 0.035ohm | Tantalum Organic Polymer Standard Grade | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 2R5TPE220MUB Panasonic Electronic Components | 50 |
| - | Surface Mount | 1411 (3528 Metric) | 2R5TPE | Panasonic | ± 20% | 1411 | 3528 | 0.08 | 2000 | 1000 Hrs @ 105°C | Panasonic | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | Yes | - | Active | - | Details | 0.003527 oz | 2.5 V | 2.5 VDC | -55°C ~ 105°C | Cut Tape | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 220 μF | Capacitors | Tantalum | SMD/SMT | 30mOhm @ 100kHz | - | 2.5V dc | 55 uA | 1.4A | B2 | Tantalum Capacitors | 0.03ohm | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 10TPC68MM Panasonic Electronic Components | 25 |
| - | Surface Mount | 2917 (7343 Metric) | 10TPC | Panasonic | ± 20% | 2917 | 7343 | 0.1 | 3000 | 2000 Hrs @ 105°C | Panasonic | + 105 C | Panasonic Electronic Components | D2 Case | - 55 C | Yes | - | Active | - | Details | 0.021164 oz | 10 V | 10 VDC | -55°C ~ 105°C | Cut Tape | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 68 μF | Capacitors | Tantalum | SMD/SMT | 60mOhm @ 100kHz | - | 10V dc | 68 uA | 1.45A | D2 | Tantalum Capacitors | 0.06ohm | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.9mm | - | ||
![]() 10TPE68MW Panasonic Electronic Components | 50 |
| - | Surface Mount | 2917 (7343 Metric) | 10TPE | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D2E Case | - 55 C | - | - | Active | - | - | - | 10 V | 10 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 68 μF | Capacitors | Tantalum | SMD/SMT | 40mOhm @ 100kHz | - | 10V dc | 68 uA | 1.85A | D2E | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 1.8 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.8mm | - | ||
![]() 4TPF680MZH Panasonic Electronic Components | 1822 |
| - | Surface Mount | 2917 (7343 Metric) | 4TPF | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D4 Case | - 55 C | - | - | Active | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 680 μF | Capacitors | Tantalum | SMD/SMT | 35mOhm @ 100kHz | - | 4V dc | 272 uA | 2.35A | D4 | Tantalum Capacitors | 0.035ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 3.8 mm | 0.157" (4.00mm) | 7.3 mm | 4.3 mm | 3.8mm | - | ||
![]() ETPF680MPH Panasonic Electronic Components | 1823 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D4 Case | - 55 C | - | - | Active | - | - | - | 2.5 V | 2.5 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 680 μF | Capacitors | Tantalum | SMD/SMT | 25mOhm @ 100kHz | - | 2.5V dc | 170 uA | 2.7A | D4 | Tantalum Capacitors | 0.025ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 3.8 mm | 0.157" (4.00mm) | 7.3 mm | 4.3 mm | 3.8mm | - | ||
![]() ETPE330MIB Panasonic Electronic Components | 50 |
| - | Surface Mount | 1411 (3528 Metric) | - | - | ± 20% | 1411 | 3528 | 0.08 | - | 1000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | 2.5 V | 2.5 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 330 μF | Capacitors | Tantalum | SMD/SMT | 18mOhm @ 100kHz | - | 2.5V dc | 165 uA | 2.45A | B2 | Tantalum Capacitors | 0.018ohm | Tantalum Organic Polymer Standard Grade | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 2R5TPE680MWL Panasonic Electronic Components | 34 |
| - | Surface Mount | 2917 (7343 Metric) | 2R5TPE | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | Active | - | - | - | 2.5 V | 2.5 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 680 μF | Capacitors | Tantalum | SMD/SMT | 40mOhm @ 100kHz | - | 2.5V dc | 170 uA | 1.85A | D3L | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 6TPE100MWB Panasonic Electronic Components | 1709 | - | - | Surface Mount | 1411 (3528 Metric) | 6TPE | Panasonic | ± 20% | 1411 | 3528 | 0.08 | 2000 | 1000 Hrs @ 105°C | Panasonic | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | Yes | - | Active | - | Details | 0.003527 oz | 6.3 V | 6.3 VDC | -55°C ~ 105°C | Cut Tape | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 100 μF | Capacitors | Tantalum | SMD/SMT | 40mOhm @ 100kHz | - | 6.3V dc | 63 uA | 1.3A | B2 | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 6TPF220M6L Panasonic Electronic Components | 15000 |
| - | Surface Mount | 2917 (7343 Metric) | 6TPF | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | Active | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | Tantalum | SMD/SMT | 6mOhm @ 100kHz | - | 6.3V dc | 138.6 uA | 5.55A | D3L | Tantalum Capacitors | 0.006ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 6TPF150MPL Panasonic Electronic Components | 2264 |
| - | Surface Mount | 2917 (7343 Metric) | 6TPF | - | ± 20% | - | - | - | - | 2000 Hrs @ 105°C | - | - | Panasonic Electronic Components | - | - | - | - | Active | - | - | - | 6.3 V | - | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 150 μF | - | Tantalum | - | 25mOhm @ 100kHz | - | 6.3V dc | - | 2.75A | D3L | - | 0.025ohm | - | - | - | 7.3mm | 4.3mm | - | 0.118" (3.00mm) | - | - | 2.8mm | - | ||
![]() 16TQC47MBD Panasonic Electronic Components | 1390 |
| - | Surface Mount | 2917 (7343 Metric) | 16TQC | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D2 Case | - 55 C | - | - | Active | - | - | - | 16 V | 16 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 47 μF | Capacitors | Tantalum | SMD/SMT | 70mOhm @ 100kHz | - | 16V dc | 75.2 uA | 1.25A | D2 | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.9mm | - | ||
![]() 25TQC10MEB Panasonic Electronic Components | 50 |
| - | Surface Mount | 1411 (3528 Metric) | 25TQC | - | ± 20% | 1411 | 3528 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | 25 V | 25 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 10 μF | Capacitors | Tantalum | SMD/SMT | 100mOhm @ 100kHz | - | 25V dc | 25 uA | 900mA | B2 | Tantalum Capacitors | 0.1ohm | Tantalum Organic Polymer Standard Grade | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 10TPE150MPL Panasonic Electronic Components | 50 |
| - | Surface Mount | 2917 (7343 Metric) | 10TPE | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | Active | - | - | - | 10 V | 10 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 150 μF | Capacitors | Tantalum | SMD/SMT | 25mOhm @ 100kHz | - | 10V dc | 150 uA | 2.4A | D3L | Tantalum Capacitors | 0.025ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 10TPB330MW Panasonic Electronic Components | 20000 |
| - | Surface Mount | 2917 (7343 Metric) | 10TPB | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D4 Case | - 55 C | - | - | Active | - | - | - | 10 V | 10 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 330 μF | Capacitors | Tantalum | SMD/SMT | 40mOhm @ 100kHz | - | 10V dc | 330 uA | 2.8A | D4 | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 3.8 mm | 0.157" (4.00mm) | 7.3 mm | 4.3 mm | 3.8mm | - | ||
![]() 6TPF220MFL Panasonic Electronic Components | 12017 |
| - | Surface Mount | 2917 (7343 Metric) | 6TPF | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | Active | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | Tantalum | SMD/SMT | 15mOhm @ 100kHz | - | 6.3V dc | 138.6 uA | 3.55A | D3L | Tantalum Capacitors | 0.015ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 4TPF330MFL Panasonic Electronic Components | 50 |
| - | Surface Mount | 2917 (7343 Metric) | 4TPF | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | Active | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 330 μF | Capacitors | Tantalum | SMD/SMT | 15mOhm @ 100kHz | - | 4V dc | 132 uA | 3.55A | D3L | Tantalum Capacitors | 0.015ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() ETCE330M9GB Panasonic Electronic Components | 100 |
| - | Surface Mount | 1411 (3528 Metric) | - | - | - | 1311 | 3528 | 0.08 | - | 1000 Hrs @ 125°C | - | + 125 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | 2.5 V | 2.5 VDC | -55°C ~ 125°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 330 μF | Capacitors | - | SMD/SMT | 9mOhm @ 300kHz | - | - | 165 uA | 3.2 A | B2 | Tantalum Capacitors | 9 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | - | - | ||
![]() ETLE330MCGB Panasonic | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | 0201 | 3528 | - | - | 2000 Hrs @ 125°C | - | + 125 C | Panasonic Electronic Components | - | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 2.5 V | 2.5 VDC | -55°C ~ 125°C | - | POSCAP™ TLE | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 330 µF | Capacitors | - | SMD/SMT | 12mOhm @ 300kHz | - | - | 165 uA | - | B2 | Tantalum Capacitors | 12 mOhms | Tantalum Organic Polymer Standard Grade | General Purpose | - | - | - | 1.9 mm | 0.079 (2.00mm) | 3.5 mm | 2.8 mm | - | - | ||
![]() 6TPB100MAV Panasonic | 3980 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |