- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Panasonic Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Body dimensions | Capacitors series | Case Code - in | Case Code - mm | Conform to the norm | ESR value | Gross weight | Lifetime @ Temp. | Manufacturer series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating current | Package | Product Status | Service life | Type of capacitor | Voltage Rated | Voltage Rating DC | Operating temperature | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Operating voltage | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6TLE100MZB Panasonic | 17 |
| - | Surface Mount | 1411 (3528 Metric) | - | - | 0201 | 3528 | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | Panasonic Electronic Components | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 6.3 V | 6.3 VDC | - | -55°C ~ 125°C | POSCAP™ TLE | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 100 µF | Capacitors | SMD/SMT | 35mOhm @ 100kHz | - | 126 uA | B2 | Tantalum Capacitors | 35 mOhms | Tantalum Organic Polymer Standard Grade | General Purpose | - | 1.9 mm | 0.079 (2.00mm) | 3.5 mm | 2.8 mm | - | ||
![]() 4TPE680MF Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25TDC100MD3 Panasonic | 2500 | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | Panasonic Electronic Components | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 25 V | - | - | -55°C ~ 125°C | POSCAP™ TDC | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 100 µF | - | - | 60mOhm @ 100kHz | - | - | D3L | - | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | ||
![]() 4TPB220ML Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10THB100ML Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2R5TPB100M Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10TPG33M Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2R5TPB330ML Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16TDC220MD3 Panasonic | 20000 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | Panasonic Electronic Components | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 16 V | - | - | -55°C ~ 125°C | POSCAP™ TDC | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 220 µF | - | - | 50mOhm @ 100kHz | - | - | D3L | - | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | ||
![]() EEHZV1V271V PANASONIC | 43 |
| - | - | - | Ø10x10.5mm | ZV | - | - | AEC Q200 | 12mΩ | 2.239 g | - | Hybrid | - | - | - | SMD | 4.6A | - | - | 4000h | hybrid | - | - | -55...135°C | - | - | - | ±20% | - | 270µF | - | - | - | - | - | - | - | - | - | - | 35V DC | - | - | - | - | - | ||
![]() EEHZV1V271P PANASONIC | 1109 |
| - | - | - | Ø10x10.2mm | ZV | - | - | AEC Q200 | 12mΩ | 2.009 g | - | Hybrid | - | - | - | SMD | 4.6A | - | - | 4000h | hybrid | - | - | -55...135°C | - | - | - | ±20% | - | 270µF | - | - | - | - | - | - | - | - | - | - | 35V DC | - | - | - | - | - | ||
![]() EEHZV1J470V PANASONIC | 9 |
| - | - | - | Ø8x10.5mm | ZV | - | - | AEC Q200 | 22mΩ | 1.595 g | - | Hybrid | - | - | - | SMD | 3.3A | - | - | 4000h | hybrid | - | - | -55...135°C | - | - | - | ±20% | - | 47µF | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | - | - | ||
![]() EEHZV1H101P PANASONIC | 1074 |
| - | - | - | Ø10x10.2mm | ZV | - | - | AEC Q200 | 14mΩ | 2.009 g | - | Hybrid | - | - | - | SMD | 4.3A | - | - | 4000h | hybrid | - | - | -55...135°C | - | - | - | ±20% | - | 100µF | - | - | - | - | - | - | - | - | - | - | 50V DC | - | - | - | - | - | ||
![]() EEHZV1H121P PANASONIC | 1109 |
| - | - | - | Ø10x10.2mm | ZV | - | - | AEC Q200 | 14mΩ | 1.509 g | - | Hybrid | - | - | - | SMD | 4.3A | - | - | 4000h | hybrid | - | - | -55...135°C | - | - | - | ±20% | - | 120µF | - | - | - | - | - | - | - | - | - | - | 50V DC | - | - | - | - | - | ||
![]() EEHZV1E331P PANASONIC | 1109 |
| - | - | - | Ø10x10.2mm | ZV | - | - | AEC Q200 | 12mΩ | 2.009 g | - | Hybrid | - | - | - | SMD | 4.6A | - | - | 4000h | hybrid | - | - | -55...135°C | - | - | - | ±20% | - | 330µF | - | - | - | - | - | - | - | - | - | - | 25V DC | - | - | - | - | - | ||
![]() EEHZV1E221P PANASONIC | 1109 |
| - | - | - | Ø8x10.2mm | ZV | - | - | AEC Q200 | 16mΩ | 1.509 g | - | Hybrid | - | - | - | SMD | 3.9A | - | - | 4000h | hybrid | - | - | -55...135°C | - | - | - | ±20% | - | 220µF | - | - | - | - | - | - | - | - | - | - | 25V DC | - | - | - | - | - | ||
![]() EEHZV1J680V PANASONIC | 43 |
| - | - | - | Ø10x10.5mm | ZV | - | - | AEC Q200 | 16mΩ | 1.595 g | - | Hybrid | - | - | - | SMD | 4A | - | - | 4000h | hybrid | - | - | -55...135°C | - | - | - | ±20% | - | 68µF | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | - | - | ||
![]() EEHZV1V151P PANASONIC | 1106 |
| - | - | - | Ø8x10.2mm | ZV | - | - | AEC Q200 | 16mΩ | 1.509 g | - | Hybrid | - | - | - | SMD | 3.9A | - | - | 4000h | hybrid | - | - | -55...135°C | - | - | - | ±20% | - | 150µF | - | - | - | - | - | - | - | - | - | - | 35V DC | - | - | - | - | - | ||
![]() EEHZV1J470P PANASONIC | 1109 |
| - | - | - | Ø8x10.2mm | ZV | - | - | AEC Q200 | 22mΩ | 1.509 g | - | Hybrid | - | - | - | SMD | 3.3A | - | - | 4000h | hybrid | - | - | -55...135°C | - | - | - | ±20% | - | 47µF | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | - | - | ||
![]() EEHZV1H121V PANASONIC | 43 |
| - | - | - | Ø10x10.5mm | ZV | - | - | AEC Q200 | 14mΩ | 1.595 g | - | Hybrid | - | - | - | SMD | 4.3A | - | - | 4000h | hybrid | - | - | -55...135°C | - | - | - | ±20% | - | 120µF | - | - | - | - | - | - | - | - | - | - | 50V DC | - | - | - | - | - |