- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Panasonic Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Base Product Number | Body dimensions | Brand | Capacitance Tolerance | Capacitors series | Case Code - in | Case Code - mm | Conform to the norm | Dissipation Factor DF | ESR value | Factory Pack QuantityFactory Pack Quantity | Gross weight | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer series | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting | Operating current | Package Description | Part Life Cycle Code | Product Status | Qualification | RoHS | Rohs Code | Service life | Tradename | Type of capacitor | Unit Weight | Voltage Rated | Voltage Rating DC | Operating temperature | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Technology | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Manufacturer Size Code | Product Type | ESR | Network Type | Product | Features | Operating voltage | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEHZV1H680V PANASONIC | 9 |
| - | - | - | - | - | Ø8x10.5mm | - | - | ZV | - | - | AEC Q200 | - | 19mΩ | - | 1.595 g | - | - | - | Hybrid | - | - | - | - | - | SMD | 3.6A | - | - | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | 68µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V DC | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1J330P PANASONIC | 1143 |
| - | - | - | - | - | Ø8x10.2mm | - | - | ZV | - | - | AEC Q200 | - | 22mΩ | - | 2.009 g | - | - | - | Hybrid | - | - | - | - | - | SMD | 3.3A | - | - | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | 33µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1H680P PANASONIC | 1063 |
| - | - | - | - | - | Ø8x10.2mm | - | - | ZV | - | - | AEC Q200 | - | 19mΩ | - | 1.509 g | - | - | - | Hybrid | - | - | - | - | - | SMD | 3.6A | - | - | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | 68µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V DC | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1J820P PANASONIC | 1121 |
| - | - | - | - | - | Ø10x10.2mm | - | - | ZV | - | - | AEC Q200 | - | 16mΩ | - | 2.009 g | - | - | - | Hybrid | - | - | - | - | - | SMD | 4A | - | - | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | 82µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | - | - | - | - | - | - | ||
![]() EEHZV1J680P PANASONIC | 1143 |
| - | - | - | - | - | Ø10x10.2mm | - | - | ZV | - | - | AEC Q200 | - | 16mΩ | - | 1.509 g | - | - | - | Hybrid | - | - | - | - | - | SMD | 4A | - | - | - | - | - | - | 4000h | - | hybrid | - | - | - | -55...135°C | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | 68µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | - | - | - | - | - | - | ||
![]() 35TQS47MEX Panasonic Electronic Components | 720 | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 V | - | - | -55°C ~ 105°C | Tape & Reel (TR) | TQS | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | Active | - | Molded | - | - | - | 47 μF | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | D15 | - | - | - | - | General Purpose | - | - | - | - | - | 0.059" (1.50mm) | - | - | - | - | ||
![]() 2R5SVT820M Panasonic Electronic Components | 50000 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | OS-CON™, SVT | 0.248" Dia (6.30mm) | ±20% | - | - | Active | - | Polymer | - | General Purpose | - | 820 µF | - | - | - | - | - | 16mOhm | - | - | - | - | 175 mA @ 120 Hz | 3.5 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | 0.256" (6.50mm) | - | - | - | - | ||
![]() EZANCE220M Panasonic Electronic Components | 3950 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | , | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | Tin (Sn) | - | 8532.25.00.80 | - | - | - | unknown | - | ARRAY/NETWORK CAPACITOR | - | - | - | - | - | - | - | - | - | - | BUSSED C NETWORK | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35TQC10MYFB Panasonic Electronic Components | 25 |
| - | Surface Mount | 1411 (3528 Metric) | - | 35TQC | - | Panasonic | ± 20% | - | 1411 | 3528 | - | 0.15 | - | 2000 | - | - | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | Yes | - | - | - | - | Active | - | Details | - | - | POSCAP | - | 0.003527 oz | 35 V | 35 VDC | - | -55°C ~ 150°C | Cut Tape | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | 10 μF | Capacitors | Polymer | - | SMD/SMT | - | 150mOhm @ 100kHz | - | 35V dc | 105 uA | 900mA | - | - | B2 | Tantalum Capacitors | 0.15ohm | - | Tantalum Organic Polymer Low ESR | General Purpose | - | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 4TPE220MV Panasonic Electronic Components | 50 |
| - | Surface Mount | 1411 (3528 Metric) | - | 4TPE | - | - | ± 20% | - | 1411 | 3528 | - | 0.1 | - | - | - | - | 2000 Hrs @ 105°C | - | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | - | - | - | Active | - | - | - | - | - | - | - | 4 V | 4 VDC | - | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | 220 μF | Capacitors | Tantalum | - | SMD/SMT | - | 45mOhm @ 100kHz | - | 4V dc | 88 uA | 1.75A | - | - | B2 | Tantalum Capacitors | 0.045ohm | - | Tantalum Organic Polymer Standard Grade | - | - | - | 7.3mm | 4.3mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.8mm | - | ||
![]() 6TPE220MVB Panasonic Electronic Components | 50 |
| - | Surface Mount | 1411 (3528 Metric) | - | 6TPE | - | - | ± 20% | - | 1411 | 3528 | - | 0.1 | - | - | - | - | 1000 Hrs @ 105°C | - | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | - | - | - | Active | - | - | - | - | - | - | - | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | 220 μF | Capacitors | Tantalum | - | SMD/SMT | - | 45mOhm @ 100kHz | - | 6.3V dc | 138.6 uA | 1.15A | - | - | B2 | Tantalum Capacitors | 0.045ohm | - | Tantalum Organic Polymer Standard Grade | - | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 6TPE220MIL Panasonic Electronic Components | 50 |
| - | Surface Mount | 2917 (7343 Metric) | - | 6TPE | - | - | ± 20% | - | 2917 | 7343 | - | 0.1 | - | - | - | - | 2000 Hrs @ 105°C | - | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | - | - | - | Active | - | - | - | - | - | - | - | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | 220 μF | Capacitors | Tantalum | - | SMD/SMT | - | 18mOhm @ 100kHz | - | 6.3V dc | 138.6 uA | 2.8A | - | - | D3L | Tantalum Capacitors | 0.018ohm | - | Tantalum Organic Polymer Standard Grade | - | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 6TPF220MPL Panasonic Electronic Components | 50 |
| - | Surface Mount | 2917 (7343 Metric) | - | 6TPF | - | - | ± 20% | - | 2917 | 7343 | - | 0.1 | - | - | - | - | 2000 Hrs @ 105°C | - | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | - | - | - | Active | - | - | - | - | - | - | - | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | 220 μF | Capacitors | Tantalum | - | SMD/SMT | - | 25mOhm @ 100kHz | - | 6.3V dc | 138.6 uA | 2.75A | - | - | D3L | Tantalum Capacitors | 0.025ohm | - | Tantalum Organic Polymer Standard Grade | - | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 4TPF680MFH Panasonic Electronic Components | 1594 |
| - | Surface Mount | 2917 (7343 Metric) | - | 4TPF | - | - | ± 20% | - | 2917 | 7343 | - | 0.1 | - | - | - | - | 2000 Hrs @ 105°C | - | - | + 105 C | Panasonic Electronic Components | D4 Case | - 55 C | - | - | - | - | - | Active | - | - | - | - | - | - | - | 4 V | 4 VDC | - | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | 680 μF | Capacitors | Tantalum | - | SMD/SMT | - | 15mOhm @ 100kHz | - | 4V dc | 272 uA | 3.55A | - | - | D4 | Tantalum Capacitors | 0.015ohm | - | Tantalum Organic Polymer Standard Grade | - | - | - | 7.3mm | 4.3mm | 3.8 mm | 0.157" (4.00mm) | 7.3 mm | 4.3 mm | 3.8mm | - | ||
![]() 4TPE100MBB Panasonic Electronic Components | 250 |
| - | Surface Mount | 1411 (3528 Metric) | - | 4TPE | - | - | ± 20% | - | 1411 | 3528 | - | 0.08 | - | - | - | - | 1000 Hrs @ 105°C | - | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | - | - | - | Active | - | - | - | - | - | - | - | 4 V | 4 VDC | - | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | 100 μF | Capacitors | Tantalum | - | SMD/SMT | - | 70mOhm @ 100kHz | - | 4V dc | 40 uA | 950mA | - | - | B2 | Tantalum Capacitors | 0.07ohm | - | Tantalum Organic Polymer Standard Grade | - | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 6TPB330MVL Panasonic Electronic Components | 612 |
| - | Surface Mount | 2917 (7343 Metric) | - | 6TPB | - | - | ± 20% | - | 2917 | 7343 | - | 0.1 | - | - | - | - | 2000 Hrs @ 105°C | - | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | - | - | - | Active | - | - | - | - | - | - | - | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | 330 μF | Capacitors | Tantalum | - | SMD/SMT | - | 45mOhm @ 100kHz | - | 6.3V dc | 207.9 uA | 1.85A | - | - | D3L | Tantalum Capacitors | 0.045ohm | - | Tantalum Organic Polymer Standard Grade | - | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 6TPF470MFH Panasonic Electronic Components | 1457 | - | - | Surface Mount | 2917 (7343 Metric) | - | 6TPF | - | - | ± 20% | - | 2917 | 7343 | - | 0.1 | - | - | - | - | 2000 Hrs @ 105°C | - | - | + 105 C | Panasonic Electronic Components | D4 Case | - 55 C | - | - | - | - | - | Active | - | - | - | - | - | - | - | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | 470 μF | Capacitors | Tantalum | - | SMD/SMT | - | 15mOhm @ 100kHz | - | 6.3V dc | 296.1 uA | 3.55A | - | - | D4 | Tantalum Capacitors | 0.015ohm | - | Tantalum Organic Polymer Standard Grade | - | - | - | 7.3mm | 4.3mm | 3.8 mm | 0.157" (4.00mm) | 7.3 mm | 4.3 mm | 3.8mm | - | ||
![]() 4TPE470MWL Panasonic Electronic Components | 1817 | - | - | Surface Mount | 2917 (7343 Metric) | - | 4TPE | - | - | ± 20% | - | 2917 | 7343 | - | 0.1 | - | - | - | - | 2000 Hrs @ 105°C | - | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | - | - | - | Active | - | - | - | - | - | - | - | 4 V | 4 VDC | - | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | 470 μF | Capacitors | Tantalum | - | SMD/SMT | - | 40mOhm @ 100kHz | - | 4V dc | 188 uA | 1.85A | - | - | D3L | Tantalum Capacitors | 0.04ohm | - | Tantalum Organic Polymer Standard Grade | - | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 4TPE100MWB Panasonic Electronic Components | 100 |
| - | Surface Mount | 1411 (3528 Metric) | - | 4TPE | - | - | ± 20% | - | 1411 | 3528 | - | 0.08 | - | - | - | - | 1000 Hrs @ 105°C | - | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | - | - | - | Active | - | - | - | - | - | - | - | 4 V | 4 VDC | - | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | 100 μF | Capacitors | Tantalum | - | SMD/SMT | - | 40mOhm @ 100kHz | - | 4V dc | 40 uA | 1.3A | - | - | B2 | Tantalum Capacitors | 0.04ohm | - | Tantalum Organic Polymer Standard Grade | - | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 6TPE100MVB Panasonic Electronic Components | 352 |
| - | Surface Mount | 1411 (3528 Metric) | - | 6TPE | - | - | ± 20% | - | 1411 | 3528 | - | 0.08 | - | - | - | - | 1000 Hrs @ 105°C | - | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | - | - | - | Active | - | - | - | - | - | - | - | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | 100 μF | Capacitors | Tantalum | - | SMD/SMT | - | 45mOhm @ 100kHz | - | 6.3V dc | 63 uA | 1.2A | - | - | B2 | Tantalum Capacitors | 0.045ohm | - | Tantalum Organic Polymer Standard Grade | - | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - |