- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Panasonic Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Dielectric Material | Number of Terminals | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Tan Delta | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6TPE100MBB Panasonic Electronic Components | 50 |
| - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | 6TPE | - | ± 20% | 1411 | 3528 | 0.08 | - | - | 1000 Hrs @ 105°C | - | - | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 6.3 V | - | 6.3 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 100 μF | Capacitors | - | Tantalum | - | SMD/SMT | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | 6.3V dc | 63 uA | 950mA | - | B2 | - | - | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Standard Grade | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | - | - | ||
![]() 10TPC100MT Panasonic Electronic Components | 50 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 10TPC | - | ± 20% | 2917 | 7343 | 0.1 | - | - | 2000 Hrs @ 105°C | - | - | - | + 105 C | Panasonic Electronic Components | D2 Case | - 55 C | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 10 V | - | 10 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 100 μF | Capacitors | - | Tantalum | - | SMD/SMT | - | - | 50mOhm @ 100kHz | - | - | - | - | - | - | 10V dc | 100 uA | 1.6A | - | D2 | - | - | Tantalum Capacitors | 0.05ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.9mm | - | - | - | ||
![]() 6TPE100MW Panasonic Electronic Components | 9000 |
| - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | 6TPE | - | ± 20% | 1411 | 3528 | 0.1 | - | - | 2000 Hrs @ 105°C | - | - | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 6.3 V | - | 6.3 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 100 μF | Capacitors | - | Tantalum | - | SMD/SMT | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | 6.3V dc | 63 uA | 1.85A | - | B2 | - | - | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 1.8 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.8mm | - | - | - | ||
![]() 4TPE330MW Panasonic Electronic Components | 50 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 4TPE | - | ± 20% | 2917 | 7343 | 0.1 | - | - | 2000 Hrs @ 105°C | - | - | - | + 105 C | Panasonic Electronic Components | D2E Case | - 55 C | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 4 V | - | 4 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 330 μF | Capacitors | - | Tantalum | - | SMD/SMT | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | 4V dc | 132 uA | 1.85A | - | D2E | - | - | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 1.8 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.8mm | - | - | - | ||
![]() 10TPC100MG Panasonic Electronic Components | 3315 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 10TPC | - | ± 20% | 2917 | 7343 | 0.1 | - | - | 2000 Hrs @ 105°C | - | - | - | + 105 C | Panasonic Electronic Components | D2 Case | - 55 C | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 10 V | - | 10 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 100 μF | Capacitors | - | Tantalum | - | SMD/SMT | - | - | 55mOhm @ 100kHz | - | - | - | - | - | - | 10V dc | 100 uA | 1.5A | - | D2 | - | - | Tantalum Capacitors | 0.055ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.9mm | - | - | - | ||
![]() 35TQC10MXB Panasonic Electronic Components | 100 |
| - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | 35TQC | Panasonic | ± 20% | 1411 | 3528 | 0.15 | 2000 | - | 2000 Hrs @ 105°C | Panasonic | - | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | Yes | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 0.003527 oz | 35 V | - | 35 VDC | -55°C ~ 105°C | Cut Tape | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 10 μF | Capacitors | - | Tantalum | - | SMD/SMT | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | 35V dc | 105.5 uA | 750mA | - | B2 | - | - | Tantalum Capacitors | 0.2ohm | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | - | - | ||
![]() 4TPE220MBB Panasonic Electronic Components | 50 |
| - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | 4TPE | - | ± 20% | 1411 | 3528 | 0.1 | - | - | 1000 Hrs @ 105°C | - | - | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 4 V | - | 4 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 220 μF | Capacitors | - | Tantalum | - | SMD/SMT | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | 4V dc | 88 uA | 950mA | - | B2 | - | - | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Standard Grade | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | - | - | ||
![]() 6TPE220MBB Panasonic Electronic Components | 10 |
| - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | 6TPE | - | ± 20% | 1411 | 3528 | 0.1 | - | - | 1000 Hrs @ 105°C | - | - | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 6.3 V | - | 6.3 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 220 μF | Capacitors | - | Tantalum | - | SMD/SMT | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | 6.3V dc | 138.6 uA | 950mA | - | B2 | - | - | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Standard Grade | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | - | - | ||
![]() 6TPE470MW Panasonic Electronic Components | 20000 | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 6TPE | - | ± 20% | 2917 | 7343 | 0.15 | - | - | 2000 Hrs @ 105°C | - | - | - | + 105 C | Panasonic Electronic Components | D4 Case | - 55 C | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 6.3 V | - | 6.3 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 470 μF | Capacitors | - | Tantalum | - | SMD/SMT | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | 6.3V dc | 296.1 uA | 2.35A | - | D4 | - | - | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 3.8 mm | 0.157" (4.00mm) | 7.3 mm | 4.3 mm | 3.8mm | - | - | - | ||
![]() 4TPF330M9L Panasonic Electronic Components | 30 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 4TPF | - | ± 20% | 2917 | 7343 | 0.1 | - | - | 2000 Hrs @ 105°C | - | - | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 4 V | - | 4 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 330 μF | Capacitors | - | Tantalum | - | SMD/SMT | - | - | 9mOhm @ 100kHz | - | - | - | - | - | - | 4V dc | 132 uA | 3.9A | - | D3L | - | - | Tantalum Capacitors | 0.009ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | - | - | ||
![]() 10TPB150MGL Panasonic Electronic Components | 12500 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 10TPB | Panasonic | ± 20% | 2917 | 7343 | 0.1 | 2500 | - | 2000 Hrs @ 105°C | Panasonic | - | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | Yes | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 0.021164 oz | 10 V | - | 10 VDC | -55°C ~ 105°C | Cut Tape | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 150 μF | Capacitors | - | Tantalum | - | SMD/SMT | - | - | 55mOhm @ 100kHz | - | - | - | - | - | - | 10V dc | 150 uA | 1.7A | - | D3L | - | - | Tantalum Capacitors | 0.055ohm | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | - | - | ||
![]() 2R5TPF470M9L Panasonic Electronic Components | 50 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2R5TPF | - | ± 20% | 2917 | 7343 | 0.1 | - | - | 2000 Hrs @ 105°C | - | - | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 2.5 V | - | 2.5 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 470 μF | Capacitors | - | Tantalum | - | SMD/SMT | - | - | 9mOhm @ 100kHz | - | - | - | - | - | - | 2.5V dc | 117.5 uA | 3.85A | - | D3L | - | - | Tantalum Capacitors | 0.009ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | - | - | ||
![]() 6TPE220MW Panasonic Electronic Components | 2453 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 6TPE | - | ± 20% | 2917 | 7343 | 0.1 | - | - | 2000 Hrs @ 105°C | - | - | - | + 105 C | Panasonic Electronic Components | D2E Case | - 55 C | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 6.3 V | - | 6.3 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 220 μF | Capacitors | - | Tantalum | - | SMD/SMT | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | 6.3V dc | 138.6 uA | 1.85A | - | D2E | - | - | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 1.8 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.8mm | - | - | - | ||
![]() 6TPB220MTL Panasonic Electronic Components | 2080 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 6TPB | - | ± 20% | 2917 | 7343 | 0.1 | - | - | 2000 Hrs @ 105°C | - | - | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 6.3 V | - | 6.3 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 220 μF | Capacitors | - | Tantalum | - | SMD/SMT | - | - | 50mOhm @ 100kHz | - | - | - | - | - | - | 6.3V dc | 138.6 uA | 1.75A | - | D3L | - | - | Tantalum Capacitors | 0.05ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | - | - | ||
![]() 16TQC47MYFB Panasonic Electronic Components | 94 |
| - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | 16TQC | Panasonic | 20% | 1411 | 3528 | 0.15 | 2000 | - | 2000 Hrs @ 105°C | Panasonic | - | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | Yes | - | - | - | - | - | - | - | Active | - | - | Details | - | POSCAP | 0.003527 oz | 16 V | - | 16 VDC | -55°C ~ 105°C | Cut Tape | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 47 μF | Capacitors | - | Polymer | - | SMD/SMT | - | - | 90mOhm @ 100kHz | - | - | - | - | - | - | 16V dc | 225.6 uA | 1000 mA | - | B2 | - | - | Tantalum Capacitors | 90 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 2.8 mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | - | - | ||
![]() 20TQC47MY Panasonic | In Stock | - | - | - | - | Axial | - | - | - | - | Axial | - | - | RWR74 | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | - | Military, MIL-PRF-39007, RWR74S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | - | 2 | - | ±20ppm/°C | - | 2.37 kOhms | - | Wirewound | 5W | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4TPE680MI Panasonic | In Stock | - | - | Surface Mount | - | - | YES | J BEND | SURFACE MOUNT | 2 | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | PANASONIC CORP | - | SANYO Electric Co Ltd | 4TPE680MI | TPE | - | Panasonic Electronic Components | - | - | - | 105 °C | -55 °C | Bulk | , 2917 | RECTANGULAR PACKAGE | SMT | Obsolete | Last Time Buy | - | 5.66 | Non-Compliant | Yes | - | - | - | 50 V | - | - | - | - | - | 10 % | e4 | - | EAR99 | - | - | - | Palladium/Gold (Pd/Au) | - | - | 8532.21.00.50 | 100 nF | - | Tape, Embossed | - | unknown | - | TANTALUM CAPACITOR | X7R | - | - | POLARIZED | - | 100 GΩ | 4 V | 2917 | - | 0.272 mA | 3500 mA | 0.15 | - | 20% | 20% | - | 18 mΩ | - | - | - | - | - | 940 µm | - | 3.2 mm | 2.5 mm | - | No SVHC | Lead Free | - | ||
![]() 4TPC150M Panasonic | 80000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | Bulk | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4THC220M Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | Bulk | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2R5TPC56M Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | Bulk | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |