- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Panasonic Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6TPE330MA9EL Panasonic Electronic Components | 9 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 85°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 330μF | 6.3V | - | 4.3mm | 7343 | 2917 | 9mOhm @ 100kHz | Polar | - | 6.3V | 207.9μA | 3.9A | - | - | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ETCF1000M5H Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 1000μF | 2.5V | - | - | 7343 | 2917 | 5mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D4 | General Purpose | - | 0.157 4.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 6TCE220MI Panasonic Electronic Components | 6387 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 220μF | 6.3V | - | - | 7343 | 2917 | 18mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D2E | General Purpose | - | 0.079 2.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 6TCE680M Panasonic Electronic Components | 35000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 680μF | 6.3V | - | - | 7343 | 2917 | 25mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D4 | General Purpose | - | 0.157 4.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 2R5TAE330MF Panasonic Electronic Components | 3601 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 330μF | 2.5V | TR, Embossed , 13 Inch | - | 7343 | 2917 | 15mOhm @ 100kHz | POLARIZED | - | - | 0.0825mA | 3100mA | 2000 hours | 0.1 | - | D2E | General Purpose | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TAE220MI Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 220μF | 6.3V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 18mOhm @ 100kHz | POLARIZED | - | 6.3V | 138.6μA | 2800mA | 2000 hours | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ETCE680MCL Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 680μF | 2.5V | - | - | 7343 | 2917 | 12mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() ETPU100MSI Panasonic Electronic Components | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 85°C | - | -55°C~85°C | Tape & Reel (TR) | 2012 | POSCAP™ TPU | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Last Time Buy | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 100μF | 2.5V | TR, Embossed Plastic, 7 Inch | 1.25mm | 2012 | 0805 | 150mOhm @ 100kHz | Polar | - | 2.5V | 50μA | 510mA | - | - | 10 % | S09 | General Purpose | 900μm | 0.039 1.00mm | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TCE220M Panasonic Electronic Components | 27 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 220μF | 6.3V | - | - | 7343 | 2917 | 25mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D2E | General Purpose | - | 0.079 2.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 4THE220M Panasonic Electronic Components | 18 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | - | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 220μF | 4V | TR, Embossed Plastic, 7 Inch | - | 7343 | 2917 | 25mOhm @ 100kHz | POLARIZED | 4V | - | 0.088mA | 2400mA | - | 0.1 | - | D2E | General Purpose | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4THB330ML Panasonic Electronic Components | 2833 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | - | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 330μF | 4V | TR | - | 7343 | 2917 | 40mOhm @ 100kHz | POLARIZED | 4V | - | 0.132mA | 2000mA | - | 0.1 | - | D3L | General Purpose | - | 0.114 2.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TVE150ML Panasonic Electronic Components | 43 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2017 | POSCAP™ TV | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 5 (48 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 150μF | 10V | TR | - | 7343 | 2917 | 25mOhm @ 100kHz | POLARIZED | - | - | 0.15mA | 2400mA | 1000 hours | 0.1 | - | D3L | General Purpose | - | 0.118 3.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TCE150M Panasonic Electronic Components | 43 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 150μF | 6.3V | - | - | 7343 | 2917 | 25mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D2E | General Purpose | - | 0.079 2.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 4TPU47MSK Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 85°C | - | -55°C~85°C | Cut Tape (CT) | 2012 | POSCAP™ TPU | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | ESR MEASURED AT 100KHZ-500KHZ | 8532.21.00.80 | 47μF | 4V | TR, Embossed Plastic, 7 Inch | 1.25mm | 2012 | 0805 | 150mOhm @ 100kHz | Polar | - | 4V | 37.6μA | 510mA | - | - | 10 % | S09 | General Purpose | 1.1mm | 0.039 1.00mm | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() 35TQC2R7MYF Panasonic Electronic Components | 20000 | - | Datasheet | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TQC | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Obsolete | 3 (168 Hours) | - | - | - | Molded | - | 105°C | -55°C | - | - | 2.7μF | 35V | - | - | 3528 | 1411 | 300mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | B15 | General Purpose | - | 0.059 1.50mm | 3.5052mm | 2.794mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ETCF680M5H Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 680μF | 2.5V | - | - | 7343 | 2917 | 5mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D4 | General Purpose | - | 0.157 4.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 4TCE220MF Panasonic Electronic Components | 5314 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 220μF | 4V | - | - | 7343 | 2917 | 15mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D2E | General Purpose | - | 0.079 2.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 6TPF330M5EL Panasonic Electronic Components | 24 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 330μF | 6.3V | TR | 4.3mm | - | - | 5mOhm @ 100kHz | Polar | - | 6.3V | 207.9mA | 6200mA | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ETCE680MFL Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 680μF | 2.5V | - | - | 7343 | 2917 | 15mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 4TAE470ML Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 470μF | 4V | TR, Embossed , 13 Inch | - | 7343 | 2917 | 25mOhm @ 100kHz | POLARIZED | 4V | - | 0.188mA | 2400mA | 2000 hours | 0.1 | - | D3L | General Purpose | - | 0.118 3.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free |