- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Panasonic Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6TCE330MFL Panasonic Electronic Components | 100 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 330μF | 6.3V | - | - | 7343 | 2917 | 15mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 35TQC10MYF Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TQC | 0.287Diax0.169L 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | 105°C | -55°C | - | - | 10μF | 35V | - | - | 7343 | 2917 | 120mOhm @ 100kHz | - | - | - | - | - | 2000 hours | - | - | D2 | General Purpose | - | 0.075 1.90mm | 4.2926mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6TCE470M Panasonic Electronic Components | 27 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 470μF | 6.3V | - | - | 7343 | 2917 | 25mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D4 | General Purpose | - | 0.157 4.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 2R5TAE470M Panasonic Electronic Components | 6666666 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 470μF | 2.5V | TR, Embossed , 13 Inch | - | 7343 | 2917 | 15mOhm @ 100kHz | POLARIZED | - | - | 0.1175mA | 2400mA | 2000 hours | 0.1 | - | D2E | General Purpose | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TAE220MF Panasonic Electronic Components | 6666666 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 220μF | 2.5V | TR, Embossed , 13 Inch | - | 7343 | 2917 | 15mOhm @ 100kHz | POLARIZED | - | - | 0.055mA | 3100mA | 2000 hours | 0.1 | - | D2E | General Purpose | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TCE470MCL Panasonic Electronic Components | 554000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 470μF | 4V | - | - | 7343 | 2917 | 12mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 2R5TAE470MF Panasonic Electronic Components | 6666666 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 470μF | 2.5V | TR, Embossed , 13 Inch | - | 7343 | 2917 | 15mOhm @ 100kHz | POLARIZED | - | - | 0.1175mA | 3100mA | 2000 hours | 0.1 | - | D2E | General Purpose | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TCE150MI Panasonic Electronic Components | 2727 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 150μF | 4V | - | - | 7343 | 2917 | 18mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D2E | General Purpose | - | 0.079 2.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() ETCF680M6L Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 680μF | 2.5V | - | - | 7343 | 2917 | 6mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | 0.118 3.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 6TCE100MI Panasonic Electronic Components | 100 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 100μF | 6.3V | - | - | 7343 | 2917 | 18mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D2E | General Purpose | - | 0.079 2.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 6TPE100MAZB Panasonic Electronic Components | 4130 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | Polymer | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 100μF | 6.3V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1411 | 35mOhm @ 100kHz | Polar | - | 6.3V | 63μA | 1.4A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TPE220ML Panasonic Electronic Components | 8 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8532.21.00.50 | 220μF | 10V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 25mOhm @ 100kHz | Polar | - | 10V | 220μA | 2.4A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TAE330MI Panasonic Electronic Components | 6666666 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 330μF | 2.5V | TR, Embossed , 13 Inch | - | 7343 | 2917 | 18mOhm @ 100kHz | POLARIZED | - | - | 0.0825mA | 2800mA | 2000 hours | 0.1 | - | D2E | General Purpose | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TCE150MF Panasonic Electronic Components | 27 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 150μF | 6.3V | - | - | 7343 | 2917 | 15mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D2E | General Purpose | - | 0.079 2.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 4TAE220MI Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 220μF | 4V | TR, Embossed , 13 Inch | - | 7343 | 2917 | 18mOhm @ 100kHz | POLARIZED | 4V | - | 0.088mA | 2800mA | 2000 hours | 0.1 | - | D2E | General Purpose | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TAE680ML Panasonic Electronic Components | 6666666 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 680μF | 2.5V | TR, Embossed , 13 Inch | - | 7343 | 2917 | 25mOhm @ 100kHz | POLARIZED | - | - | 0.17mA | 2400mA | 2000 hours | 0.1 | - | D3L | General Purpose | - | 0.118 3.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TCE100M Panasonic Electronic Components | 4562 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 100μF | 6.3V | - | - | 7343 | 2917 | 25mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D2E | General Purpose | - | 0.079 2.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 4TCE220M Panasonic Electronic Components | 43 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | - | - | - | - | 220μF | 4V | - | - | 7343 | 2917 | 15mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D2E | General Purpose | - | 0.079 2.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 16TQC33MYFB Panasonic Electronic Components | 2402 | - | Datasheet | 14 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2003 | POSCAP™ TQC | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 33μF | 16V | Tape, Embossed | - | - | - | 90mOhm @ 100kHz | POLARIZED | - | - | - | - | - | - | - | B2 | General Purpose | - | 0.079 2.00mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4TCE470MFL Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 125°C | 4V | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | - | - | Molded | - | 125°C | -55°C | - | - | 470μF | 4V | - | - | 7343 | 2917 | 15mOhm @ 100kHz | - | - | - | - | - | 1000 hours | - | - | D3L | General Purpose | - | 0.118 3.00mm | 7.2898mm | 4.2926mm | - | Unknown | ROHS3 Compliant | - |