- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Panasonic Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2R5TPF680M6L Panasonic Electronic Components | 25 | - | - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 680μF | 2.5V | TR | 4.3mm | 7343 | 2917 | 6mOhm @ 100kHz | Polar | 2.5V | 170μA | 4.4A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE220M Panasonic Electronic Components | 99520 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | 220μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 25mOhm @ 100kHz | Polar | 2.5V | 55μA | 2.4A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25TQC15MYFB Panasonic Electronic Components | 19822 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | - | Tantalum | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 1997 | POSCAP™ TQC | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 15μF | 25V | - | 2.8mm | 3528 | 1411 | 100mOhm @ 100kHz | Polar | 25V | 112.5μA | 900mA | 2000 hours | 0.1 | 10 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE220MFGB Panasonic Electronic Components | 50 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 220μF | 2.5V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1411 | 15mOhm @ 100kHz | Polar | 2.5V | 110μA | 1.8A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPC150M Panasonic Electronic Components | 25 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Polymer | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | POSCAP™ TPC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | 150μF | 6.3V | TR, Embossed Plastic, 7 Inch | 4.3mm | 7343 | 2917 | 40mOhm @ 100kHz | Polar | 6.3V | 94.5μA | 1.9A | - | 0.1 | 10 % | D2 | General Purpose | 1.9mm | 0.079 2.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPE470MI Panasonic Electronic Components | 32 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 4 | Polymer | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2012 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 470μF | 6.3V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 18mOhm @ 100kHz | Polar | 6.3V | 296.1μA | 3.5A | - | - | 15 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25TQC5R6M Panasonic Electronic Components | 610 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2004 | POSCAP™ TQC | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | - | 5.6μF | 25V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1411 | 100mOhm @ 100kHz | Polar | 25V | 42μA | 800mA | 2000 hours | 0.1 | 10 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 16TQC15M Panasonic Electronic Components | 10000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | J BEND | 2 | - | TANTALUM (DRY/SOLID) | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2006 | POSCAP™ TQC | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | 15μF | 16V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1411 | 90mOhm @ 100kHz | Polar | 16V | 72μA | 1A | 2000 hours | 0.01 | 10 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPU68MSI Panasonic Electronic Components | 20000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 85°C | -55°C~85°C | Tape & Reel (TR) | 2013 | POSCAP™ TPU | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e4 | yes | Last Time Buy | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.0050 | 68μF | 4V | TR, Embossed Plastic, 7 Inch | 1.25mm | 2012 | 0805 | 150mOhm @ 100kHz | Polar | 4V | 54.4μA | 510mA | - | - | 10 % | S09 | General Purpose | 900μm | 0.039 1.00mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE220MF Panasonic Electronic Components | 2190 | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2012 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 220μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 15mOhm @ 100kHz | Polar | 2.5V | 55μA | 3.1A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2TPSF270M6E Panasonic Electronic Components | 10000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2008 | POSCAP™ TPSF | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | 270μF | 2V | - | 2.8mm | 3528 | 1411 | 6mOhm @ 100kHz | Polar | 2V | 108μA | 3.2A | - | - | 8 % | B2S | General Purpose | 1.9mm | 0.079 2.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TPE330M Panasonic Electronic Components | 2000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 4 | Polymer | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8532.21.00.50 | 330μF | 10V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 25mOhm @ 100kHz | Polar | 10V | 330μA | 3A | - | - | 10 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPE220M Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 220μF | 4V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 25mOhm @ 100kHz | Polar | 4V | 88μA | 2.4A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPB330M Panasonic Electronic Components | 100 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 4 | Polymer | - | - | -55°C~105°C | Cut Tape (CT) | 2002 | POSCAP™ TPB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Nickel/Palladium/Gold (Ni/Pd/Au) | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 330μF | 6.3V | TR | 4.3mm | 7343 | 2917 | 40mOhm @ 100kHz | Polar | 6.3V | 207.9μA | 3A | - | 0.1 | 10 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 16TQC10M Panasonic Electronic Components | 18 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2012 | POSCAP™ TQC | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | - | 10μF | 16V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1411 | 100mOhm @ 100kHz | Polar | 16V | 48μA | 800mA | 2000 hours | 0.1 | 10 % | B2 | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 20TQC22MYFB Panasonic Electronic Components | 50 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2010 | POSCAP™ TQC | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 22μF | 20V | - | 2.8mm | 3528 | 1210 | 80mOhm @ 100kHz | Polar | 20V | 132μA | 1A | 2000 hours | 0.1 | 10 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPE470MFL Panasonic Electronic Components | 500 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 470μF | 4V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 15mOhm @ 100kHz | Polar | 4V | 188μA | 3.1A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 20TQC47MYFT Panasonic Electronic Components | 1616 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 15 | - | Tantalum | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | 8532.21.00.50 | 47μF | 20V | - | 4.3mm | 7343 | 2917 | 55mOhm @ 100kHz | Polar | 20V | 94μA | 1.5A | 2000 hours | 0.1 | 10 % | D15 | General Purpose | 1.4mm | 0.059 1.50mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TPB150ML Panasonic Electronic Components | 9 | - | - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Nickel/Palladium/Gold (Ni/Pd/Au) | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 150μF | 10V | TR | 4.3mm | 7343 | 2917 | 40mOhm @ 100kHz | Polar | 10V | 150μA | 2A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPC330MA Panasonic Electronic Components | 25 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | TANTALUM (SOLID POLYMER) | - | -55°C~105°C | Tape & Reel (TR) | 2002 | POSCAP™ TPC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 330μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | 40mOhm @ 100kHz | Polar | 6.3V | 207.9μA | 1.9A | - | - | 10 % | D2 | General Purpose | 1.9mm | 0.079 2.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free |