- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Panasonic Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8TPE100MAZB Panasonic Electronic Components | 1287 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | 100μF | 8V | - | 2.8mm | 3528 | 1210 | 35mOhm @ 100kHz | Polar | 8V | 80μA | 1.4A | - | - | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPE150MI Panasonic Electronic Components | 100 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 150μF | 4V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 18mOhm @ 100kHz | Polar | 4V | 60μA | 2.8A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPE330MFL Panasonic Electronic Components | 4 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | 330μF | 6.3V | TR, EMBOSSED, 13 INCH | 4.3mm | 7343 | 2917 | 15mOhm @ 100kHz | Polar | 6.3V | 207.9μA | 3.1A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPE100MI Panasonic Electronic Components | 7 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 100μF | 6.3V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 18mOhm @ 100kHz | Polar | 6.3V | 63μA | 2.8A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE220MAZB Panasonic Electronic Components | 200 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2008 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 220μF | 2.5V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1210 | 35mOhm @ 100kHz | Polar | 2.5V | 55μA | 1.4A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPB330ML Panasonic Electronic Components | 4 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | - | -55°C~105°C | Cut Tape (CT) | 2002 | POSCAP™ TPB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Nickel/Palladium/Gold (Ni/Pd/Au) | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 330μF | 6.3V | TR | 4.3mm | 7343 | 2917 | 40mOhm @ 100kHz | Polar | 6.3V | 207.9μA | 2A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPB330MAL Panasonic Electronic Components | 90 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | POSCAP™ TPB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 330μF | 6.3V | TR | 4.3mm | 7343 | 2917 | 40mOhm @ 100kHz | Polar | 6.3V | 207.9μA | 2A | - | - | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPF470ML Panasonic Electronic Components | 200 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 470μF | 2.5V | TR | 4.3mm | 7343 | 2917 | 10mOhm @ 100kHz | Polar | 2.5V | 117.5μA | 4.4A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TPE68M Panasonic Electronic Components | 1900 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2008 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 68μF | 10V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 25mOhm @ 100kHz | Polar | 10V | 68μA | 2.4A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 16TQC47MW Panasonic Electronic Components | 2360 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 670.01263mg | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 47μF | 16V | - | 4.3mm | 7343 | 2917 | 40mOhm @ 100kHz | Polar | 16V | 75.2μA | 1.8A | 2000 hours | 0.1 | 10 % | D2 | General Purpose | 1.9mm | 0.079 2.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2TPSF270M9G Panasonic Electronic Components | 4 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPSF | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 270μF | 2V | Tape, Embossed | 2.8mm | 3528 | 1210 | 9mOhm @ 100kHz | Polar | 2V | 108μA | 2.4A | - | - | 8 % | B2S | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2TPE330MAFB Panasonic Electronic Components | 1402000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2006 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 330μF | 2V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1411 | 15mOhm @ 100kHz | Polar | 2V | 132μA | 2A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ETPE330MA9GB Panasonic Electronic Components | 12 |
| Datasheet | 14 Weeks | - | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | 330μF | 2.5V | - | - | - | - | 9mOhm @ 300kHz | - | - | - | - | - | - | - | B2 | General Purpose | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2R5TPE220MLB Panasonic Electronic Components | 10 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | - | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 220μF | 2.5V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1411 | 21mOhm @ 100kHz | Polar | 2.5V | 55μA | 1.7A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 16TQC68MYF Panasonic Electronic Components | 2 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 1997 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | 68μF | 16V | - | 4.3mm | 7343 | 2917 | 50mOhm @ 100kHz | Polar | 16V | 108.8μA | 1.5A | 2000 hours | 0.1 | 10 % | D2 | General Purpose | 1.9mm | 0.079 2.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 16TQC33MYFS Panasonic Electronic Components | 18 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 12 | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | 8532.21.00.50 | 33μF | 16V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 40mOhm @ 100kHz | Polar | 16V | 52.8μA | 1.8A | 2000 hours | 0.1 | 10 % | D12 | General Purpose | 1.15mm | 0.049 1.25mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TPB47M Panasonic Electronic Components | 2147 | - | - | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | J BEND | 2 | - | TANTALUM (SOLID POLYMER) | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | POSCAP™ TPB | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 47μF | 10V | TR, 7 Inch | 2.8mm | 3528 | 1411 | 70mOhm @ 100kHz | Polar | 10V | 47μA | 1.1A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPE470MAZU Panasonic Electronic Components | 2969 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 85°C | -55°C~105°C | Cut Tape (CT) | 2008 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500KHZ | 8532.21.00.50 | 470μF | 6.3V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 35mOhm @ 100kHz | Polar | 6.3V | 296.1μA | 1.7A | - | 0.1 | 10 % | D15E | General Purpose | 1.4mm | 0.063 1.60mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TAB47M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | J BEND | 2 | - | Tantalum | - | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | - | 47μF | 10V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1411 | 70mOhm @ 100kHz | POLARIZED | 10V | 47μA | 1100mA | 1000 hours | - | 0.08 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 20TQC33MYFD Panasonic Electronic Components | 100 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2007 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 33μF | 20V | - | 4.3mm | 7343 | 2917 | 80mOhm @ 100kHz | Polar | 20V | 66μA | 1.4A | 2000 hours | 0.1 | 10 % | D2 | General Purpose | 1.9mm | 0.079 2.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |