- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Panasonic Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Manufacturer Package Identifier | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6TAB47M Panasonic Electronic Components | 89 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | J BEND | 2 | - | Tantalum | - | - | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | - | 47μF | 6.3V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1411 | 70mOhm @ 100kHz | POLARIZED | 6.3V | 29.6μA | 1100mA | 1000 hours | - | 8 % | - | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPE150MI Panasonic Electronic Components | 100 | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 150μF | 6.3V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 18mOhm @ 100kHz | Polar | 6.3V | 94.5μA | 2.8A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE470MC Panasonic Electronic Components | 30 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | - | TPE-D2E | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 470μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 12mOhm @ 100kHz | Polar | 2.5V | 117.5μA | 3.5A | 2000 hours | 0.1 | 10 % | D2E | General Purpose | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2TPE330MADGB Panasonic Electronic Components | 10 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | - | - | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 330μF | 2V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1210 | 13mOhm @ 100kHz | Polar | 2V | 132μA | 2A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPF680MAH Panasonic Electronic Components | 30 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 4 | - | TANTALUM (SOLID POLYMER) | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 680μF | 4V | TR, EMBOSSED, 13 INCH | 4.3mm | 7343 | 2917 | 10mOhm @ 100kHz | Polar | 4V | 272μA | 4.4A | - | 0.1 | 10 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPU150MBI Panasonic Electronic Components | 284 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | - | - | 1000 Hrs @ 85°C | -55°C~85°C | Cut Tape (CT) | 1995 | POSCAP™ TPU | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | ESR MEASURED AT 100KHZ-500KHZ | 8532.21.00.80 | 150μF | 6.3V | TR, Embossed Plastic, 7 Inch | 2.8mm | 3528 | 1411 | 100mOhm @ 100kHz | Polar | 6.3V | 94.5μA | 670mA | - | - | 10 % | - | General Purpose | 900μm | 0.039 1.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPG150MZG Panasonic Electronic Components | 43 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | POSCAP™ TPG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 150μF | 6.3V | TR, 7 Inch | 2.8mm | 3528 | 1210 | 35mOhm @ 100kHz | Polar | 6.3V | 189μA | 1.2A | - | 0.10 | 10 % | B15G | General Purpose | 1.4mm | 0.059 1.50mm | 3.15mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ETPF470M5H Panasonic Electronic Components | 22 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 4 | - | TANTALUM (SOLID POLYMER) | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 470μF | 2.5V | - | 4.3mm | 7343 | 2917 | 5mOhm @ 100kHz | Polar | 2.5V | 117.5μA | 6.1A | - | - | 10 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TPG47M Panasonic Electronic Components | 300 |
| Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | - | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 47μF | 10V | TR | 2.8mm | 3528 | 1411 | 70mOhm @ 100kHz | Polar | 10V | 47μA | 1A | - | 0.1 | 10 % | B1G | General Purpose | 1.1mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPF680ML Panasonic Electronic Components | 25 | - | - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 680μF | 2.5V | TR | 4.3mm | 7343 | 2917 | 10mOhm @ 100kHz | Polar | 2.5V | 170μA | 4.4A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPE120MAZB Panasonic Electronic Components | 64500 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | - | - | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2005 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 120μF | 6.3V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1210 | 35mOhm @ 100kHz | Polar | 6.3V | 75.6μA | 1.4A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE1500MF Panasonic Electronic Components | 196 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 4 | - | TANTALUM (SOLID POLYMER) | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | 8532.21.00.50 | 1500μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 15mOhm @ 100kHz | Polar | 2.5V | 375μA | 3.9A | - | - | 15 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE330MC Panasonic Electronic Components | 2950 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2012 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 330μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 12mOhm @ 100kHz | Polar | 2.5V | 82.5μA | 3.5A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 16TQC33MYFD Panasonic Electronic Components | 34 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | 33μF | 16V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 70mOhm @ 100kHz | Polar | 16V | 52.8μA | 1.4A | 2000 hours | 0.1 | 10 % | D2 | General Purpose | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPB68M Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | J BEND | 2 | - | TANTALUM (SOLID POLYMER) | 15.989131mg | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPB | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | 68μF | 4V | TR, 7 Inch | 2.8mm | 3528 | 1210 | 70mOhm @ 100kHz | Polar | 4V | 27.2μA | 1.1A | - | - | 8 % | B2 | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10THC68M Panasonic Electronic Components | 3000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | - | 1000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | - | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 68μF | 10V | TR, Embossed Plastic, 7 Inch | - | 7343 | 2917 | 45mOhm @ 100kHz | POLARIZED | - | 0.068mA | 1700mA | - | 0.1 | - | D2 | General Purpose | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE680MFL Panasonic Electronic Components | 25000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 680μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 15mOhm @ 100kHz | Polar | 2.5V | 170μA | 3.1A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPU22MSI Panasonic Electronic Components | In Stock |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | - | - | 1000 Hrs @ 85°C | -55°C~85°C | Tape & Reel (TR) | 2013 | POSCAP™ TPU | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | ESR MEASURED AT 100KHZ-500KHZ | 8532.21.00.80 | 22μF | 6.3V | TR, Embossed Plastic, 7 Inch | 1.25mm | 2012 | 0805 | 150mOhm @ 100kHz | Polar | 6.3V | 27.7μA | 510mA | - | - | 10 % | S09 | General Purpose | 900μm | 0.039 1.00mm | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TPF150ML Panasonic Electronic Components | 20 | - | - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 150μF | 10V | TR | 4.3mm | 7343 | 2917 | 15mOhm @ 100kHz | Polar | 10V | 150μA | 3.6A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE330MI Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2004 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 330μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 18mOhm @ 100kHz | Polar | 2.5V | 82.5μA | 2.8A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |