- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Panasonic Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2R5TPE330MAZB Panasonic Electronic Components | 1049 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 330μF | 2.5V | TR, Embossed, 7 Inch | 2.8mm | - | 3528 | 1411 | 35mOhm @ 100kHz | Polar | - | 2.5V | 82.5μA | 1.4A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATPH33MAHA Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | Tantalum | 1000 Hrs @ 85°C | - | -55°C~85°C | Tape & Reel (TR) | 2017 | POSCAP™ TPH | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 33μF | 10V | TR, Embossed Plastic, 7 Inch | 1.6mm | - | 3216 | 1206 | 150mOhm @ 100kHz | POLARIZED | - | 10V | 33μA | - | 1000 hours | - | 0.1 % | A09 | General Purpose | 900μm | 0.039 1.00mm | 3.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPE330M Panasonic Electronic Components | 50 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 330μF | 4V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | 25mOhm @ 100kHz | Polar | - | 4V | 132μA | 2.4A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPE100MZB Panasonic Electronic Components | 590 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 100μF | 4V | TR, Embossed, 7 Inch | 2.8mm | - | 3528 | 1411 | 35mOhm @ 100kHz | Polar | - | 4V | 40μA | 1.4A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 35TQC10M Panasonic Electronic Components | 150 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 10μF | 35V | - | 4.3mm | - | 7343 | 2917 | 120mOhm @ 100kHz | Polar | - | 35V | 35μA | 1A | 2000 hours | 0.1 | 10 % | D2 | General Purpose | 1.9mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPG220M Panasonic Electronic Components | 5528 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | - | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 220μF | 4V | TR | 2.8mm | - | 3528 | 1411 | 70mOhm @ 100kHz | Polar | - | 4V | 88μA | 1A | - | 0.1 | 10 % | B15G | General Purpose | 1.4mm | 0.059 1.50mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPH100MAEA Panasonic Electronic Components | 22 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | Tantalum | 1000 Hrs @ 85°C | - | -55°C~85°C | Tape & Reel (TR) | 2017 | POSCAP™ TPH | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 100μF | 6.3V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | 100mOhm @ 100kHz | POLARIZED | - | 6.3V | 63μA | 670mA | 1000 hours | 0.1 | 0.1 % | A09 | General Purpose | 900μm | 0.039 1.00mm | 3.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPE470MIL Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | 105°C | -55°C | - | - | 470μF | 4V | - | 4.3mm | - | 7343 | 2917 | 18mOhm @ 100kHz | Polar | - | 4V | 188μA | 2.8A | - | - | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | 4.2926mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25TQC15MYFD Panasonic Electronic Components | 99 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | - | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 15μF | 25V | - | 4.3mm | - | 7343 | 2917 | 90mOhm @ 100kHz | Polar | - | 25V | 38μA | 1A | 2000 hours | 0.1 | 10 % | D2 | General Purpose | 1.9mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE330M Panasonic Electronic Components | 100 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2010 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 330μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | 25mOhm @ 100kHz | Polar | - | 2.5V | 55μA | 2.4A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPU33MSK Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 85°C | - | -55°C~85°C | Cut Tape (CT) | 2007 | POSCAP™ TPU | - | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | ESR MEASURED AT 100KHZ-500KHZ | 8532.21.00.80 | 33μF | 6.3V | TR, Embossed Plastic, 7 Inch | 1.25mm | - | 2012 | 0805 | 150mOhm @ 100kHz | Polar | - | 6.3V | 41.6μA | 510mA | - | - | 10 % | - | General Purpose | 1.1mm | - | 2mm | 1.25mm | No | Unknown | ROHS3 Compliant | - | ||
![]() 16TQS33MBD Panasonic Electronic Components | 30000 |
| Datasheet | 14 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TQS | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | - | - | - | 8532.21.0050 | 33μF | - | TR, 7 INCH | - | unknown | - | - | 70mOhm @ 100kHz | POLARIZED | 16V | - | 0.0528mA | 1500mA | - | 0.1 | - | B1S | General Purpose | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2R5TPE1000MF Panasonic Electronic Components | 8 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 4 | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 1000μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | 15mOhm @ 100kHz | Polar | - | 2.5V | 250μA | 3.9A | - | - | 15 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPE150MAPB Panasonic Electronic Components | 17 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | - | 150μF | 6.3V | TR, Embossed, 7 Inch | 2.8mm | - | 3528 | 1210 | 25mOhm @ 100kHz | Polar | - | 6.3V | 94.5μA | 1.6A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5THE330MI Panasonic Electronic Components | 6666666 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | - | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 330μF | 2.5V | TR, Embossed Plastic, 7 Inch | - | - | 7343 | 2917 | 18mOhm @ 100kHz | POLARIZED | - | - | 0.0825mA | 2800mA | - | 0.1 | - | D2E | General Purpose | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE1500MC Panasonic Electronic Components | 25 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 4 | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 1500μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | 12mOhm @ 100kHz | Polar | - | 2.5V | 375μA | 4.4A | - | - | 15 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE470MF Panasonic Electronic Components | 4000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 470μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | 15mOhm @ 100kHz | Polar | - | 2.5V | 117.5μA | 3.1A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE220M9 Panasonic Electronic Components | 100 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 220μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | 9mOhm @ 100kHz | Polar | - | 2.5V | 55μA | 3.9A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPE680MI Panasonic Electronic Components | 1878 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 4 | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8532.21.00.50 | 680μF | 6.3V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | 18mOhm @ 100kHz | Polar | - | 6.3V | 428.4μA | 3.5A | - | - | 15 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPE220MF Panasonic Electronic Components | 1223 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | Polymer | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 220μF | 4V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | 15mOhm @ 100kHz | Polar | - | 4V | 88μA | 3.1A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |