- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Panasonic Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2TPF220M6 Panasonic Electronic Components | 50 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2005 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Gold (Au) | - | 8532.21.00.50 | 220μF | 2V | TR | 4.3mm | 7343 | 2917 | 6mOhm @ 100kHz | Polar | - | 2V | 88μA | 4.4A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPB220ML Panasonic Electronic Components | 100 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | Polymer | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Nickel/Palladium/Gold (Ni/Pd/Au) | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 220μF | 6.3V | TR | 4.3mm | 7343 | 2917 | 40mOhm @ 100kHz | Polar | - | 6.3V | 138.6μA | 2A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE470M7 Panasonic Electronic Components | 3 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 470μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 7mOhm @ 100kHz | Polar | - | 2.5V | 117.5μA | 4.4A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TAE150M Panasonic Electronic Components | 37 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 150μF | 6.3V | TR, Embossed , 13 Inch | - | 7343 | 2917 | 25mOhm @ 100kHz | POLARIZED | - | - | 0.0945mA | 2400mA | 2000 hours | 0.1 | - | D2E | General Purpose | - | 0.079 2.00mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPB470M Panasonic Electronic Components | 51880 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 4 | Polymer | - | - | - | -55°C~105°C | Cut Tape (CT) | 2002 | POSCAP™ TPB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Nickel/Palladium/Gold (Ni/Pd/Au) | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 470μF | 6.3V | TR | 4.3mm | 7343 | 2917 | 35mOhm @ 100kHz | Polar | - | 6.3V | 296.1μA | 3A | - | - | 15 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4TPE470ML Panasonic Electronic Components | 97 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 470μF | 4V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 25mOhm @ 100kHz | Polar | - | 4V | 188μA | 2.4A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPE100M Panasonic Electronic Components | 3000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2012 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 100μF | 6.3V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 25mOhm @ 100kHz | Polar | - | 6.3V | 63μA | 2.4A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE220MI Panasonic Electronic Components | 95000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 220μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 18mOhm @ 100kHz | Polar | - | 2.5V | 55μA | 2.8A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TPC33MB Panasonic Electronic Components | 9000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 1 | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2012 | POSCAP™ TPC | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | - | SMD/SMT | EAR99 | Molded | - | - | - | 33μF | 10V | - | 2.8mm | 3528 | 1210 | 70mOhm | Polar | - | 10V | 33μA | 1A | - | - | 10 % | B1 | General Purpose | 1.1mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE220MDGB Panasonic Electronic Components | 7 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 220μF | 2.5V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1210 | 13mOhm | Polar | - | 2.5V | 110μA | 2A | - | 0.08 | 8 % | - | General Purpose | 1.9mm | - | 3.5mm | - | No | - | RoHS Compliant | - | ||
![]() 2R5TPE470MI Panasonic Electronic Components | 12000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 470μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 18mOhm @ 100kHz | Polar | - | 2.5V | 117.5μA | 2.8A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPF680M7L Panasonic Electronic Components | 20 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2007 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 680μF | 2.5V | TR | 4.3mm | 7343 | 2917 | 7mOhm @ 100kHz | Polar | - | 2.5V | 170μA | 4.4A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPU47MSI Panasonic Electronic Components | 80000 |
| Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 85°C | 2.5V | -55°C~85°C | Tape & Reel (TR) | 2012 | POSCAP™ TPU | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Last Time Buy | 3 (168 Hours) | 2 | - | EAR99 | Molded | - | ESR MEASURED AT 100KHZ-500KHZ | 8532.21.00.80 | 47μF | - | TR, Embossed Plastic, 7 Inch | - | - | - | 150mOhm @ 100kHz | POLARIZED | 2.5V | - | - | - | - | - | - | S09 | General Purpose | - | 0.039 1.00mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | - | ||
![]() 2R5THE330MF Panasonic Electronic Components | 6666666 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | - | POSCAP™ TH | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 5 (48 Hours) | 2 | - | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 330μF | 2.5V | TR, Embossed Plastic, 7 Inch | - | 7343 | 2917 | 15mOhm @ 100kHz | POLARIZED | - | - | 0.0825mA | 3100mA | - | 0.1 | - | D2E | General Purpose | - | 0.075 1.90mm | 7.3mm | 4.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2TPE330MFB Panasonic Electronic Components | 897 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | WRAPAROUND | 2 | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2006 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Nickel/Palladium/Gold (Ni/Pd/Au) | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 330μF | 2V | TR, Embossed, 7 Inch | 2.8mm | 3528 | 1210 | 15mOhm @ 100kHz | Polar | - | 2V | 132μA | 2A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE680MCL Panasonic Electronic Components | 115000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2008 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 680μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 12mOhm @ 100kHz | Polar | - | 2.5V | 170μA | 3.5A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TAE220M9 Panasonic Electronic Components | 15 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | Tantalum | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | POSCAP™ TA | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | RIPPLE CURRENT AND ESR IS MEASURED AT 100KHZ | 8532.21.00.50 | 220μF | 2.5V | TR, 13 INCH | 4.3mm | 7343 | 2917 | 9mOhm @ 100kHz | POLARIZED | - | 2.5V | 110μA | 3900mA | 2000 hours | 0.1 | 10 % | - | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE330MF Panasonic Electronic Components | 15000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 330μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 15mOhm @ 100kHz | Polar | - | 2.5V | 82.5μA | 3.1A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6TPE220MAP Panasonic Electronic Components | 2210 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 85°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | 8532.21.00.50 | 220μF | 6.3V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | 25mOhm @ 100kHz | Polar | - | 6.3V | 138.6μA | 2.4A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2TPF330M6 Panasonic Electronic Components | In Stock |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 330μF | 2V | TR | 4.3mm | 7343 | 2917 | 6mOhm @ 100kHz | Polar | - | 2V | 132μA | 4.4A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |