- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
- Size(mm)
Attribute column
Manufacturer
Panasonic Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Lead Diameter (mm) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Pitch Spacing | Product Depth (mm) | Product Status | Qualification | RoHS | Safety Rating | Seated Plane Height (mm) | Special Features | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Voltage | Ripple Current | Lead Style | Product Type | ESR | RMS Current (Irms) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECQ-UAAV105SA Panasonic | 50 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV105 | Panasonic | 1000 nF | - | - | 20% | 1uF | ±0.5 | EAR99 | - | 200 | ±0.5 | - | 0.8 | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | - | 14 | Active | AEC-Q200 | Details | X2 | 21 | - | X2 | 22.5 | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 1.024 L x 0.551 W (26.00mm x 14.00mm) | 20% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 22.5 mm | 0.8 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 26 X 14 X 21 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 21 mm | 0.846 (21.50mm) | 26 mm | 14 mm | - | 21 | RoHS Compliant | AEC-Q200, X2 | ||
![]() EZPV60226MTT Panasonic | 481 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 55 | EZP-V | Panasonic | - | - | - | ± 10% | 22uF | - | EAR99 | 0.0096 | 150 | - | 8532.25.00.70 | 1 | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | - | 22 | Active | AEC-Q200 | Details | - | - | - | - | 37.5 | - | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 0.866 W (41.00mm x 22.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 22µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 9.6 mOhms | 37.5mm | 1 mm | 600VDC | - | Straight | Film Capacitors | 0.0096ohm | 12.7A | 41 X 22 X 36 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 22mm | 41 | - | 36 mm | 1.457 (37.00mm) | 41 mm | 22 mm | 36mm | 36 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF392M Panasonic | 12715 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF392 | Panasonic | 3.9 nF | - | 0.0039 uF | ± 20% | 0.0039uF | - | EAR99 | - | 2000 | - | - | 0.6 | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | - | 5 | Active | - | - | - | 11.5 | - | Y2/X1 | 12.5 | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQUB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 3.9nF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 12.5mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECQ-E2185KB-WD Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8uF | - | EAR99 | - | - | - | 8532.25.00.70 | 0.8 | 4.5 | - | - | - | 105 | - | - | -40 | Through Hole | - | - | 7.6(Max) | - | - | - | - | 15.6(Max) | Non Inductive Construction|Excellent Electrical Characteristics|Small Size|Flame Retardant Epoxy Resin Coating | - | 17.5 | - | - | - | Outside Crimp Standoff | - | Bulk | - | - | 10% | Active | - | - | - | - | - | - | Radial | PET | - | - | - | 250VDC | - | - | - | - | - | 20.8 X 7.6 X 14.6 | - | - | - | - | - | 20.8(Max) | - | - | - | - | - | - | 14.6(Max) | RoHS Compliant | - | ||
![]() EZPV60956MTC Panasonic | 41 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 161 | EZP-V | Panasonic | - | - | - | ± 10% | 95uF | - | EAR99 | 0.0052 | 50 | - | 8532.25.00.70 | 1.2 | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | - | 35 | Active | - | Details | - | - | - | - | 52.5 | - | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.378 W (57.50mm x 35.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 95µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 5.2 mOhms | 52.5mm | 1.2 mm | 600VDC | - | Straight | Film Capacitors | 0.0052ohm | 26.8A | 57.5 X 35 X 50 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 35mm | 57.5 | - | 50 mm | 2.008 (51.00mm) | 57.5 mm | 35 mm | 50mm | 50 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAF223M Panasonic | 2593 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF223 | Panasonic | 22 nF | 22000 pF | - | 20% | 0.022uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | - | 5 | Active | AEC-Q200 | Details | X2 | 11.5 | - | X2 | 12.5 | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.022 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() ECQ-UAAF393MA Panasonic | In Stock | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF393 | Panasonic | 39 nF | 39000 pF | - | - | 0.039uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | - | 5 | Active | AEC-Q200 | Details | - | 11.5 | - | X2 | 12.5 | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.039 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 12.5 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() EZPV60456MTS Panasonic | 11 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 86 | EZP-V | Panasonic | - | - | - | ± 10% | 45uF | - | EAR99 | 0.0076 | 150 | - | 8532.25.00.70 | 1.2 | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | - | 25 | Active | AEC-Q200 | Details | - | - | - | - | 52.5 | - | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.244 L x 0.984 W (57.00mm x 25.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 45µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 7.6 mOhms | 52.5mm | 1 mm | 600VDC | - | Straight | Film Capacitors | 0.0076ohm | 18A | 57 X 25 X 40 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57mm | 25mm | 57 | - | 40 mm | 1.614 (41.00mm) | 57 mm | 25 mm | 40mm | 40 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAF184K Panasonic | 20 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF184 | Panasonic | 180 nF | 180000 pF | - | - | 0.18uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | - | 7.5 | Active | AEC-Q200 | Details | X2 | 14 | - | X2 | 15 | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.689 L x 0.295 W (17.50mm x 7.50mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.18 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 17.5 X 7.5 X 14 | Safety Film Capacitors | - | Safety Capacitors | - | - | 17.5 | - | 14 mm | 0.571 (14.50mm) | 17.5 mm | 7.5 mm | - | 14 | RoHS Compliant | X2 | ||
![]() ECQ-UAAF473KA Panasonic | 50 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF473 | Panasonic | 47 nF | 47000 pF | - | - | 0.047uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | - | 6 | Active | AEC-Q200 | Details | X2 | 13 | - | X2 | 12.5 | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.236 W (15.30mm x 6.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 12.5 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 15.3 X 6 X 13 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 13 mm | 0.531 (13.50mm) | 15.3 mm | 6 mm | - | 13 | RoHS Compliant | X2 | ||
![]() EZPV60606MTC Panasonic | 41 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 115 | EZP-V | Panasonic | - | - | - | ± 10% | 60uF | - | EAR99 | 0.0075 | 50 | - | 8532.25.00.70 | 1.2 | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | - | 30 | Active | - | Details | - | - | - | - | 52.5 | 4.056506 oz | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.181 W (57.50mm x 30.00mm) | 10% | Active | PC Pins | Plastic Film Capacitors | Automotive; DC Link, DC Filtering | 60µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 7.5 mOhms | 52.5mm | 1.2 mm | 600VDC | - | Straight | Film Capacitors | 0.0075ohm | 21A | 57.5 X 30 X 51 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 30mm | 57.5 | - | 51 mm | 2.047 (52.00mm) | 57.5 mm | 30 mm | 51mm | 51 | RoHS Compliant | AEC-Q200 | ||
![]() EZPQ33186MTA Panasonic | 106 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 134 | EZP-Q | Panasonic | - | - | - | - | 18uF | - | EAR99 | 0.0084 | 200 | - | 8532.25.00.20 | 1.2 | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 10.2 mm | 30 | Active | - | Details | - | - | - | - | 52.5 | - | 330V | - | - | -40°C ~ 105°C | Bulk | EZPQ | 2.264 L x 1.181 W (57.50mm x 30.00mm) | 5% | Active | PC Pins | - | General Purpose | 18 uF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 8.4 mOhms | 52.5 mm | 1.2 mm | 330VAC | - | Straight | Film Capacitors | 8.4 mOhms | - | 57.5 X 30 X 51 | General Film Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 57.5 | - | 51 mm | 2.028 (51.50mm) | 57.5 mm | 30 mm | - | 51 | RoHS Compliant | - | ||
![]() ECQ-UAAV274RA Panasonic | 50 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV274 | Panasonic | 270 nF | 270000 pF | - | ± 20% | 0.27uF | ±0.5 | EAR99 | - | 500 | ±0.5 | - | 0.8 | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | - | 8 | Active | AEC-Q200 | Details | X2 | 15 | - | X2 | 22.5 | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 1.024 L x 0.315 W (26.00mm x 8.00mm) | 20% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.27µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 22.5mm | 0.6 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 26 X 8 X 15 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 18 mm | 0.610 (15.50mm) | 18.5 mm | 9 mm | - | 15 | RoHS Compliant | AEC-Q200, X2 | ||
![]() EZPQ38126MTA Panasonic | 74 |
| - | Through Hole | Radial | 4 Pin | Polypropylene (PP), Metallized | 124 | EZP-Q | Panasonic | - | - | - | - | 12uF | - | EAR99 | 0.008 | 100 | - | - | 1.2 | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | - | 30 | Active | - | Details | - | - | - | - | 37.5 | 4.373971 oz | 380V | - | - | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 1.181 W (41.00mm x 30.00mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 12 uF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 8 mOhms | 37.5 mm | 1.2 mm | 380VAC | - | Straight | Film Capacitors | 8 mOhms | - | 41.5 X 30 X 56 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 56 mm | 2.224 (56.50mm) | 41.5 mm | 30 mm | - | 56 | RoHS Compliant | - | ||
![]() ECW-FG70395KA Panasonic | 6 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 3900 nF | - | - | ± 10% | 3.9uF | ±0.5 | EAR99 | - | 100 | ±0.5 | 8532.25.00.70 | 1 | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | - | 17.5 | Active | AEC-Q200 | Details | - | 32.5 | - | - | 27.5 | - | - | 700 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.689 W (31.50mm x 17.50mm) | 10% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 3.9µF | Capacitors | - | Radial | PP | - | 27.5mm | 1 mm | 700VDC | - | Straight | Film Capacitors | - | - | 31.5 X 17.5 X 32.5 | General Film Capacitors | - | Film Capacitors | 31.5mm | 17.5mm | 31.5 | - | 32.5 mm | 1.299 (33.00mm) | 31.5 mm | 17.5 mm | 32.5mm | 32.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAF125K Panasonic | 6 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF125 | Panasonic | 1200 nF | - | - | - | 1.2uF | ±0.5 | EAR99 | - | 200 | ±0.5 | 8532.25.00.10 | 0.8 | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | - | 12 | Active | AEC-Q200 | Details | X2 | 22 | - | X2 | 27.5 | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 1.220 L x 0.472 W (31.00mm x 12.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 1.2 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 27.5 mm | 0.8 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 31 X 12 X 22 | Safety Film Capacitors | - | Safety Capacitors | - | - | 31 | - | 22 mm | 0.886 (22.50mm) | 31 mm | 12 mm | - | 22 | RoHS Compliant | X2 | ||
![]() EZPV60306MTT Panasonic | 57 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 71 | EZP-V | Panasonic | - | - | - | ± 10% | 30uF | - | EAR99 | 0.0082 | 150 | - | 8532.25.00.70 | 1 | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | - | 26 | Active | AEC-Q200 | Details | - | - | - | - | 37.5 | - | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 1.024 W (41.00mm x 26.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 30µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 8.2 mOhms | 37.5mm | 1 mm | 600VDC | - | Straight | Film Capacitors | 0.0082ohm | 15.6A | 41 X 26 X 40.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 26mm | 41 | - | 40.5 mm | 1.634 (41.50mm) | 41 mm | 26 mm | 40.5mm | 40.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAV394SA Panasonic | 6 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV394 | Panasonic | 390 nF | 390000 pF | - | ± 20% | 0.39uF | ±0.5 | EAR99 | - | 400 | ±0.5 | - | 0.6 | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | - | 11 | Active | AEC-Q200 | Details | X2 | 20 | - | X2 | 15 | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 0.728 L x 0.433 W (18.50mm x 11.00mm) | 20% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.39µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15mm | 0.6 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 18.5 X 11 X 20 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18.5 | - | 20 mm | 0.807 (20.50mm) | 18.5 mm | 11 mm | - | 20 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECW-H16472JV-WD Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0047uF | - | EAR99 | - | - | - | 8532.25.00.70 | 0.8 | 25 | - | - | - | 105 | - | - | -40 | Through Hole | - | - | 6.5(Max) | - | - | - | - | 16(Max) | Excellent Electrical Characteristics|Flame Retardant Epoxy Resin Coating | - | 20 | - | - | - | Straight | - | Bulk | - | - | 5% | Active | - | - | - | - | - | - | Radial | PP | - | - | - | 1600VDC | - | - | - | - | - | 23 X 6.5 X 14.5 | - | - | - | - | - | 23(Max) | - | - | - | - | - | - | 14.5(Max) | RoHS Compliant | - | ||
![]() EZPQ38205LTA Panasonic | 433 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 29 | EZP-Q | Panasonic | 2000 nF | - | - | - | 2uF | - | EAR99 | 0.0366 | 300 | - | - | 1 | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | - | 15 | Active | - | Details | - | - | - | - | 37.5 | 1.022945 oz | 380V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 0.591 W (41.00mm x 15.00mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 2 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 36.6 mOhms | 37.5 mm | 1 mm | 380VAC | - | Straight | Film Capacitors | 36.6 mOhms | - | 41.5 X 15 X 29 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 29 mm | 1.161 (29.50mm) | 41.5 mm | 15 mm | - | 29 | RoHS Compliant | - |