- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
- Size(mm)
Attribute column
Manufacturer
Panasonic Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Ripple Current | Lead Style | Product Type | ESR | RMS Current (Irms) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZPV1B256MTS Panasonic | 38 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 135 | EZP-V1 | Panasonic | - | - | - | ± 10% | 25uF | - | EAR99 | 0.0091 | 50 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 35.5 | - | Active | AEC-Q200 | Details | - | - | - | - | - | 52.5 | - | - | - | 1.1 kVDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.398 W (57.50mm x 35.50mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 25µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 9.1 mOhms | - | 52.5mm | 1.2 mm | 1100VDC | - | Straight | Film Capacitors | 0.0091ohm | 13.6A | 57.5 X 35.5 X 45.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 35.5mm | 57.5 | - | 45.5 mm | 1.831 (46.50mm) | 57.5 mm | 35.5 mm | 45.5mm | 45.5 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV80126LTT Panasonic | 38 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 49 | EZP-V | Panasonic | - | - | - | ± 10% | 12uF | - | EAR99 | 0.0125 | 150 | - | - | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 22 | - | Active | AEC-Q200 | Details | - | - | - | - | - | 37.5 | - | - | - | 800 VDC | Straight | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 0.866 W (41.00mm x 22.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 12µF | Capacitors | Plastic Rectangular Can | Radial | PP | 12.5 mOhms | - | 37.5mm | 1 mm | 800VDC | - | Straight | Film Capacitors | 0.0125ohm | 10.7A | 41 X 22 X 36 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 22mm | 41 | - | 36 mm | 1.457 (37.00mm) | 41 mm | 22 mm | 36mm | 36 | RoHS Compliant | AEC-Q200 | ||
![]() EZPQ38335LTA Panasonic | 217 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 38 | EZP-Q | Panasonic | 3300 nF | - | - | - | 3.3uF | - | EAR99 | 0.0221 | 300 | - | - | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 17 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 1.340411 oz | 380V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 0.669 W (41.00mm x 17.00mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 3.3 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 22.1 mOhms | - | 37.5 mm | 1 mm | 380VAC | - | Straight | Film Capacitors | 22.1 mOhms | - | 41.5 X 17 X 34.5 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 34.5 mm | 1.713 (43.50mm) | 41.5 mm | 17 mm | - | 34.5 | RoHS Compliant | - | ||
![]() ECQ-UBAF222KA Panasonic | 2237 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF222 | Panasonic | 2.2 nF | - | 0.0022 uF | ± 10% | 0.0022uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 20 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | Details | - | - | 11.5 | Y2/X1 | - | 12.5 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 2200pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5mm | 0.6 mm | 300VAC | - | Cut | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() EZPV80456MTB Panasonic | 19 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 156 | EZP-V | Panasonic | - | - | - | ± 10% | 45uF | - | EAR99 | 0.0045 | 100 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 38 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | - | - | 800 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.654 L x 1.496 W (42.00mm x 38.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 45µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 4.5 mOhms | - | 37.5mm | 1.2 mm | 800VDC | - | Straight | Film Capacitors | 0.0045ohm | 26.4A | 42 X 38 X 57 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 42mm | 38mm | 42 | - | 57 mm | 2.283 (58.00mm) | 42 mm | 38 mm | 57mm | 57 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV60406MTB Panasonic | 545 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 80 | EZP-V | Panasonic | - | - | - | ± 10% | 40uF | - | EAR99 | 0.0065 | 150 | - | 8532.25.00.70 | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 27.5 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 2.821917 oz | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.634 L x 1.083 W (41.50mm x 27.50mm) | 10% | Active | PC Pins | Plastic Film Capacitors | Automotive; DC Link, DC Filtering | 40µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 6.5 mOhms | - | 37.5mm | 1 mm | 600VDC | - | Straight | Film Capacitors | 0.0065ohm | 18.7A | 41.5 X 27.5 X 42 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41.5mm | 27.5mm | 41.5 | - | 42 mm | 1.693 (43.00mm) | 41.5 mm | 27.5 mm | 42mm | 42 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAV274S1 Panasonic | 95 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV274 | Panasonic | 270 nF | 270000 pF | - | ± 20% | 0.27uF | ±0.5 | EAR99 | - | 700 | ±0.5 | - | 0.6 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 9 | - | Active | AEC-Q200 | Details | X2 | - | 18 | X2 | - | 15 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 0.728 L x 0.354 W (18.50mm x 9.00mm) | 20% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.27µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 18.5 X 9 X 18 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18.5 | - | 18 mm | 0.728 (18.50mm) | 18.5 mm | 9 mm | - | 18 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECQ-UBAF684KA Panasonic | In Stock | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 12.2 | ECQ-UBAF684 | Panasonic | 680 nF | 680000 pF | - | ± 10% | 0.68uF | - | EAR99 | - | 400 | - | - | 0.8 | - | 20 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 16 | - | Active | - | Details | - | - | 23 | X1 | - | 22.5 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 1.024 L x 0.630 W (26.00mm x 16.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.68µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 22.5mm | 0.8 mm | 300VAC | - | Cut | Film Capacitors | - | - | 26 X 16 X 23 | Safety Film Capacitors | - | Film Capacitors | - | - | 26 | - | 23 mm | 0.925 (23.50mm) | 26 mm | 16 mm | - | 23 | RoHS Compliant | X1 | ||
![]() EZPV60226MTB Panasonic | 671 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 55 | EZP-V | Panasonic | - | - | - | ± 10% | 22uF | - | EAR99 | 0.0096 | 150 | - | 8532.25.00.70 | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 22 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 2 oz | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 0.866 W (41.00mm x 22.00mm) | 10% | Active | PC Pins | Plastic Film Capacitors | Automotive; DC Link, DC Filtering | 22µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 9.6 mOhms | - | 37.5mm | 1 mm | 600VDC | - | Straight | Film Capacitors | 0.0096ohm | 12.7A | 41 X 22 X 36 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 22mm | 41 | - | 36 mm | 1.457 (37.00mm) | 41 mm | 22 mm | 36mm | 36 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV1B475LTB Panasonic | 19 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 36 | EZP-V1 | Panasonic | 4700 nF | - | - | ± 10% | 4.7uF | - | EAR99 | 0.0217 | 300 | - | - | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 17 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | - | - | 1.1 kVDC | Straight | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 0.669 W (41.00mm x 17.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 4.7µF | Capacitors | Plastic Rectangular Can | Radial | PP | 21.7 mOhms | - | 37.5mm | 1 mm | 1100VDC | - | Straight | Film Capacitors | 0.0217ohm | 6.2A | 41 X 17 X 34.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 17mm | 41 | - | 34.5 mm | 1.398 (35.50mm) | 41 mm | 17 mm | 34.5mm | 34.5 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV60906MTC Panasonic | 19 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 160 | EZP-V | Panasonic | - | - | - | ± 10% | 90uF | - | EAR99 | 0.0047 | 50 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 35 | - | Active | - | Details | - | - | - | - | - | 52.5 | - | 5.643834 oz | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.378 W (57.50mm x 35.00mm) | 10% | Active | PC Pins | Plastic Film Capacitors | Automotive; DC Link, DC Filtering | 90µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 4.7 mOhms | - | 52.5mm | 1.2 mm | 600VDC | - | Straight | Film Capacitors | 0.0047ohm | 26A | 57.5 X 35 X 50 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 35mm | 57.5 | - | 50 mm | 2.008 (51.00mm) | 57.5 mm | 35 mm | 50mm | 50 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV60456MTT Panasonic | 114 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 94 | EZP-V | Panasonic | - | - | - | ± 10% | 45uF | - | EAR99 | 0.0062 | 100 | - | 8532.25.00.70 | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 30 | - | Active | AEC-Q200 | Details | - | - | - | - | - | 37.5 | - | - | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 1.181 W (41.00mm x 30.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 45µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 6.2 mOhms | - | 37.5mm | 1 mm | 600VDC | - | Straight | Film Capacitors | 0.0062ohm | 20.1A | 41 X 30 X 50.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 30mm | 41 | - | 50.5 mm | 2.028 (51.50mm) | 41 mm | 30 mm | 50.5mm | 50.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF334KA Panasonic | 278 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 7.8 | ECQ-UBAF334 | Panasonic | 330 nF | 330000 pF | - | ± 10% | 0.33uF | - | EAR99 | - | 600 | - | - | 0.8 | - | 20 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 12 | - | Active | - | Details | - | - | 19 | X1 | - | 22.5 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 1.024 L x 0.472 W (26.00mm x 12.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.33µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 22.5mm | 0.8 mm | 300VAC | - | Cut | Film Capacitors | - | - | 26 X 12 X 19 | Safety Film Capacitors | - | Film Capacitors | - | - | 26 | - | 19 mm | 0.768 (19.50mm) | 26 mm | 12 mm | - | 19 | RoHS Compliant | X1 | ||
![]() ECW-FG80405J Panasonic | 143 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 4000 nF | - | - | ± 5% | 4uF | ±0.5 | EAR99 | - | 150 | ±0.5 | 8532.25.00.70 | 0.8 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 13.5 | - | Active | AEC-Q200 | Details | - | - | 28.5 | - | - | 27.5 | - | - | - | 800 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.531 W (31.50mm x 13.50mm) | 5% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 4µF | Capacitors | - | Radial | PP | - | - | 27.5mm | 0.8 mm | 800VDC | - | Straight | Film Capacitors | - | - | 31.5 X 13.5 X 28.5 | General Film Capacitors | - | Film Capacitors | 31.5mm | 13.5mm | 31.5 | - | 28.5 mm | 1.142 (29.00mm) | 31.5 mm | 13.5 mm | 28.5mm | 28.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAF333M Panasonic | 551 |
| - | Through Hole | Not Required | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF333 | Panasonic | 33 nF | 33000 pF | - | ± 20% | 0.033uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | 0.6(mm) | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | Bulk | 5 | Not Required(mm) | Active | AEC-Q200 | Details | X2 | 11.5(mm) | 11.5 | X2 | PP | 12.5 | 20% | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 33000PF(pF) | Capacitors | Plastic Rectangular Can | Radial | PP | - | Not Required | 15mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() ECQ-UBAF683V6 Panasonic | 198 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 2.6 | ECQ-UBAF683 | Panasonic | 68 nF | 68000 pF | - | ± 10% | 0.068uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4.5 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 8 | - | Active | - | Details | - | - | 18(Max) | X1 | - | 12.5 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.315 W (18.50mm x 8.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 68000pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 18.5 X 8 X 12.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 12.5 mm | 0.709 (18.00mm) | 18.5 mm | 8 mm | - | 12.5 | RoHS Compliant | X1 | ||
![]() ECQ-UBAF105M Panasonic | 580 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 16 | ECQ-UBAF105 | Panasonic | 1000 nF | - | - | ± 20% | 1uF | - | EAR99 | - | 200 | - | - | 0.8 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 19 | - | Active | - | - | - | - | 26 | X1 | - | 22.5 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQUB | 1.024 L x 0.748 W (26.00mm x 19.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 1µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 22.5mm | 0.8 mm | 300VAC | - | Straight | Film Capacitors | - | - | 26 X 19 X 26 | Safety Film Capacitors | - | Film Capacitors | - | - | 26 | - | 26 mm | 1.043 (26.50mm) | 26 mm | 19 mm | - | 26 | RoHS Compliant | X1 | ||
![]() EZPQ33355LTA Panasonic | 330 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 39 | EZP-Q | Panasonic | 3500 nF | - | - | - | 3.5uF | - | EAR99 | 0.02 | 300 | - | - | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 17 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 1.375685 oz | 330V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 0.669 W (41.00mm x 17.00mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 3.5 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 20 mOhms | - | 37.5 mm | 1 mm | 330VAC | - | Straight | Film Capacitors | 20 mOhms | - | 41.5 X 17 X 34.5 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 34.5 mm | 1.713 (43.50mm) | 41.5 mm | 17 mm | - | 34.5 | RoHS Compliant | - | ||
![]() ECQ-UBAF272KA Panasonic | 1120 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF272 | Panasonic | 2.7 nF | - | 0.0027 uF | ± 10% | 0.0027uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 20 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | Details | - | - | 11.5 | Y2/X1 | - | 12.5 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 2700pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5mm | 0.6 mm | 300VAC | - | Cut | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECQ-UBAF103V6 Panasonic | 138 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.4 | ECQ-UBAF103 | Panasonic | 10 nF | 10000 pF | - | ± 10% | 0.01uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4.5 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | Details | - | - | 15(Max) | X1 | - | 12.5 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.197 W (18.50mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 10000pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 18.5 X 5 X 9.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 9.5 mm | 0.591 (15.00mm) | 18.5 mm | 5 mm | - | 9.5 | RoHS Compliant | X1 |