- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
- Size(mm)
Attribute column
Manufacturer
Panasonic Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Ripple Current | Lead Style | Product Type | ESR | RMS Current (Irms) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZPV60117MTS Panasonic | 211 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 177 | EZP-V | Panasonic | - | - | - | ± 10% | 110uF | - | EAR99 | 0.0048 | 50 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 35 | - | Active | AEC-Q200 | Details | - | - | - | - | - | 52.5 | - | - | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.378 W (57.50mm x 35.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 110µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 4.8 mOhms | - | 52.5mm | 1.2 mm | 600VDC | - | Straight | Film Capacitors | 0.0048ohm | 28.9A | 57.5 X 35 X 56 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 35mm | 57.5 | - | 56 mm | 2.244 (57.00mm) | 57.5 mm | 35 mm | 56mm | 56 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV1B256MTC Panasonic | 31 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 135 | EZP-V1 | Panasonic | - | - | - | ± 10% | 25uF | - | EAR99 | 0.0091 | 50 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 35.5 | - | Active | - | Details | - | - | - | - | - | 52.5 | - | - | - | 1.1 kVDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.398 W (57.50mm x 35.50mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 25µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 9.1 mOhms | - | 52.5mm | 1.2 mm | 1100VDC | - | Straight | Film Capacitors | 0.0091ohm | 13.6A | 57.5 X 35.5 X 45.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 35.5mm | 57.5 | - | 45.5 mm | 1.831 (46.50mm) | 57.5 mm | 35.5 mm | 45.5mm | 45.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF122VB Panasonic | 1206 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF122 | Panasonic | 1.2 nF | - | 0.0012 uF | ± 10% | 0.0012uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | Details | - | - | 17(Max) | Y2/X1 | - | 15 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 1200pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 300VAC | - | Crimped | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.669 (17.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECQ-UBAF562M Panasonic | 1016 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF562 | Panasonic | 5.6 nF | - | 0.0056 uF | ± 20% | 0.0056uF | - | EAR99 | - | 2000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | - | - | - | 11.5 | Y2/X1 | - | 12.5 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 5600pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECW-FG70225K Panasonic | 323 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 2200 nF | - | - | ± 10% | 2.2uF | ±0.5 | EAR99 | - | 200 | ±0.5 | 8532.25.00.70 | 1 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 12 | - | Active | AEC-Q200 | Details | - | - | 24.5 | - | - | 27.5 | - | - | - | 700 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.472 W (31.50mm x 12.00mm) | 10% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 2.2µF | Capacitors | - | Radial | PP | - | - | 27.5mm | 1 mm | 700VDC | - | Straight | Film Capacitors | - | - | 31.5 X 12 X 24.5 | General Film Capacitors | - | Film Capacitors | 31.5mm | 12mm | 31.5 | - | 24.5 mm | 0.984 (25.00mm) | 31.5 mm | 12 mm | 24.5mm | 24.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAF394M Panasonic | 524 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF394 | Panasonic | 390 nF | 390000 pF | - | ± 20% | 0.39uF | ±0.5 | EAR99 | - | 600 | ±0.5 | - | 0.8 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 8.5 | - | Active | AEC-Q200 | Details | X2 | - | 15 | X2 | - | 22.5 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 1.024 L x 0.335 W (26.00mm x 8.50mm) | 20% | Active | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.39µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.8 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 26 X 8.5 X 15 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 15 mm | 0.610 (15.50mm) | 26 mm | 8.5 mm | - | 15 | RoHS Compliant | X2 | ||
![]() ECQ-UBAF222V5 Panasonic | 2272 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF222 | Panasonic | 2.2 nF | - | 0.0022 uF | ± 10% | 0.0022uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4.5 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | Details | - | - | 17(Max) | Y2/X1 | - | 15 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 2200pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 300VAC | - | Crimped | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.669 (17.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() EZPV80456MTS Panasonic | 50 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 125 | EZP-V | Panasonic | - | - | - | ± 10% | 45uF | - | EAR99 | 0.0079 | 50 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 30 | - | Active | AEC-Q200 | Details | - | - | - | - | - | 52.5 | - | - | - | 800 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.181 W (57.50mm x 30.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 45µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 7.9 mOhms | - | 52.5mm | 1.2 mm | 800VDC | - | Straight | Film Capacitors | 0.0079ohm | 22.8A | 57.5 X 30 X 51 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 30mm | 57.5 | - | 51 mm | 2.047 (52.00mm) | 57.5 mm | 30 mm | 51mm | 51 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV1B156MTS Panasonic | 11 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 84 | EZP-V1 | Panasonic | - | - | - | ± 10% | 15uF | - | EAR99 | 0.0137 | 150 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 25 | - | Active | AEC-Q200 | Details | - | - | - | - | - | 52.5 | - | - | - | 1.1 kVDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.244 L x 0.984 W (57.00mm x 25.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 15µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 13.7 mOhms | - | 52.5mm | 1 mm | 1100VDC | - | Straight | Film Capacitors | 0.0137ohm | 10.6A | 57 X 25 X 40 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57mm | 25mm | 57 | - | 40 mm | 1.614 (41.00mm) | 57 mm | 25 mm | 40mm | 40 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF392VA Panasonic | 27 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF392 | Panasonic | 3.9 nF | - | 0.0039 uF | ± 20% | 0.0039uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | - | - | - | 17(Max) | Y2/X1 | - | 15 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 3900pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 300VAC | - | Crimped | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.669 (17.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECQ-UBAF122V5 Panasonic | In Stock | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF122 | Panasonic | 1.2 nF | - | 0.0012 uF | ± 10% | 0.0012uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4.5 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | Details | - | - | 17(Max) | Y2/X1 | - | 15 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 1200pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 300VAC | - | Crimped | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.669 (17.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECQ-UBAF332K Panasonic | 3044 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF332 | Panasonic | 3.3 nF | - | 0.0033 uF | ± 10% | 0.0033uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | Details | - | - | 11.5 | Y2/X1 | - | 12.5 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQUB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 3.3nF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECQ-UAAV124S1 Panasonic | 1113 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV124 | Panasonic | 120 nF | 120000 pF | - | ± 20% | 0.12uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | - | 0.6 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 8 | - | Active | AEC-Q200 | Details | X2 | - | 12.5 | X2 | - | 15 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 0.728 L x 0.315 W (18.50mm x 8.00mm) | 20% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.12µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 18.5 X 8 X 12.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18.5 | - | 12.5 mm | 0.512 (13.00mm) | 18.5 mm | 8 mm | - | 12.5 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECQ-UAAV684S1 Panasonic | 281 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV684 | Panasonic | 680 nF | 680000 pF | - | ± 20% | 0.68uF | ±0.5 | EAR99 | - | 400 | ±0.5 | - | 0.8 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 12 | - | Active | AEC-Q200 | Details | X2 | - | 19 | X2 | - | 22.5 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 1.024 L x 0.472 W (26.00mm x 12.00mm) | 20% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.68µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 22.5mm | 0.8 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 26 X 12 X 19 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 19 mm | 0.768 (19.50mm) | 26 mm | 12 mm | - | 19 | RoHS Compliant | AEC-Q200, X2 | ||
![]() EZPQ38505LTA Panasonic | 130 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 59 | EZP-Q | Panasonic | 5000 nF | - | - | - | 5uF | - | EAR99 | 0.0151 | 150 | - | - | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 22 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 2.081164 oz | 380V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 0.866 W (41.00mm x 22.00mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 5 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 15.1 mOhms | - | 37.5 mm | 1 mm | 380VAC | - | Straight | Film Capacitors | 15.1 mOhms | - | 41.5 X 22 X 36 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 36 mm | 1.437 (36.50mm) | 41.5 mm | 22 mm | - | 36 | RoHS Compliant | - | ||
![]() ECQ-UAAF822MA Panasonic | 36 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF822 | Panasonic | 8.2 nF | - | 0.0082 uF | - | 0.0082uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | AEC-Q200 | Details | - | - | 11.5 | X2 | - | 12.5 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 8200 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() ECW-FD2W824KC Panasonic | In Stock | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.2 | ECW-FD | Panasonic | 820 nF | 820000 pF | - | - | 0.82uF | - | EAR99 | - | 1000 | - | 8532.25.00.70 | 0.8 | - | 4.5 | - | Panasonic | + 105 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 7.2(Max) | - | Active | - | Details | - | - | 10.4(Max) | - | - | 15 | - | - | - | 450 VDC | Straight | -40°C ~ 110°C | Tape | ECWF(D) | 0.689 L x 0.283 W (17.50mm x 7.20mm) | 10% | Active | PC Pins | - | EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT | 0.82 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15 mm | 0.8 mm | 450VDC | - | Cut | Film Capacitors | - | - | 17.5 X 7.2 X 10.4 | General Film Capacitors | - | Film Capacitors | - | - | 17.5(Max) | - | 7.2 mm | 0.409 (10.40mm) | 17.5 mm | 10.4 mm | - | 10.4(Max) | RoHS Compliant | - | ||
![]() ECQ-UBAF122K Panasonic | 1082 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF122 | Panasonic | 1.2 nF | - | 0.0012 uF | ± 10% | 0.0012uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | Details | - | - | 11.5 | Y2/X1 | - | 12.5 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQUB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 1.2nF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECQ-UAAF823M Panasonic | 6 |
| - | Through Hole | Not Required | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF823 | Panasonic | 82 nF | 82000 pF | - | ± 20% | 0.082uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | 0.6(mm) | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | Bulk | 5 | Not Required(mm) | Active | AEC-Q200 | Details | X2 | 12(mm) | 12 | X2 | PP | 15 | 20% | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.689 L x 0.197 W (17.50mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 82000PF(pF) | Capacitors | Plastic Rectangular Can | Radial | PP | - | Not Required | 15mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 17.5 X 5 X 12 | Safety Film Capacitors | - | Safety Capacitors | - | - | 17.5 | - | 12 mm | 0.492 (12.50mm) | 17.5 mm | 5 mm | - | 12 | RoHS Compliant | X2 | ||
![]() ECQ-UAAV184T1 Panasonic | 755 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV184 | Panasonic | 180 nF | 180000 pF | - | ± 10% | 0.18uF | ±0.5 | EAR99 | - | 900 | ±0.5 | - | 0.6 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 8 | - | Active | AEC-Q200 | Details | X2 | - | 16.5 | X2 | - | 15 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 0.728 L x 0.315 W (18.50mm x 8.00mm) | 10% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.18µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 18.5 X 8 X 16.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18.5 | - | 16.5 mm | 0.669 (17.00mm) | 18.5 mm | 8 mm | - | 16.5 | RoHS Compliant | AEC-Q200, X2 |