- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
- Size(mm)
Attribute column
Manufacturer
Panasonic Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Ripple Current | Lead Style | Product Type | ESR | RMS Current (Irms) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECQ-UAAF185KA Panasonic | 6 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF185 | Panasonic | 1800 nF | - | - | - | 1.8uF | ±0.5 | EAR99 | - | 200 | ±0.5 | 8532.25.00.10 | 0.8 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 14.5 | - | Active | AEC-Q200 | Details | X2 | - | 24.5 | X2 | - | 27.5 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 1.220 L x 0.571 W (31.00mm x 14.50mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 1.8 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 27.5 mm | 0.8 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 31 X 14.5 X 24.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 31 | - | 24.5 mm | 0.984 (25.00mm) | 31 mm | 14.5 mm | - | 24.5 | RoHS Compliant | X2 | ||
![]() ECW-FG80275J Panasonic | 130 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 2700 nF | - | - | ± 5% | 2.7uF | ±0.5 | EAR99 | - | 200 | ±0.5 | 8532.25.00.70 | 0.8 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 12 | - | Active | AEC-Q200 | Details | - | - | 24.5 | - | - | 27.5 | - | - | - | 800 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.472 W (31.50mm x 12.00mm) | 5% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 2.7µF | Capacitors | - | Radial | PP | - | - | 27.5mm | 0.8 mm | 800VDC | - | Straight | Film Capacitors | - | - | 31.5 X 12 X 24.5 | General Film Capacitors | - | Film Capacitors | 31.5mm | 12mm | 31.5 | - | 24.5 mm | 0.984 (25.00mm) | 31.5 mm | 12 mm | 24.5mm | 24.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAF335QD Panasonic | 6 |
| - | Through Hole | Not Required | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF335 | Panasonic | 3300 nF | - | - | - | 3.3uF | ±0.5 | EAR99 | - | 120 | ±0.5 | 8532.25.00.10 | 1 | 1(mm) | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | Bulk | 15 | Not Required(mm) | Active | AEC-Q200 | Details | X2 | 30(mm) | 30 | X2 | PP | 37.5 | 10% | - | 275V | - | Straight | -40°C ~ 110°C | Tray | ECQUA | 1.614 L x 0.591 W (41.00mm x 15.00mm) | 10% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 3300000PF(pF) | Capacitors | Plastic Rectangular Can | Radial | PP | - | Not Required | 37.5 mm | 1 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 41 X 15 X 30 | Safety Film Capacitors | - | Safety Capacitors | - | - | 41 | - | 30 mm | 1.201 (30.50mm) | 41 mm | 15 mm | - | 30 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECQ-UAAV224Q1 Panasonic | 521 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV224 | Panasonic | 220 nF | 220000 pF | - | ± 10% | 0.22uF | ±0.5 | EAR99 | - | 900 | ±0.5 | - | 0.8 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 7 | - | Active | AEC-Q200 | Details | X2 | - | 14 | X2 | - | 22.5 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 1.024 L x 0.276 W (26.00mm x 7.00mm) | 10% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.22µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 22.5mm | 0.6 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 26 X 7 X 14 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 16.5 mm | 0.571 (14.50mm) | 18.5 mm | 8 mm | - | 14 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECW-FD2W185KC Panasonic | 6 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.9 | ECW-FD | Panasonic | 1800 nF | - | - | - | 1.8uF | - | EAR99 | - | 800 | - | 8532.25.00.70 | 0.8 | - | 4.5 | - | Panasonic | + 105 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 10.1(Max) | - | Active | - | Details | - | - | 13.3(Max) | - | - | 15 | - | - | - | 450 VDC | Straight | -40°C ~ 110°C | Tape | ECWF(D) | 0.689 L x 0.398 W (17.50mm x 10.10mm) | 10% | Active | PC Pins | - | EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT | 1.8 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15 mm | 0.8 mm | 450VDC | - | Cut | Film Capacitors | - | - | 17.5 X 10.1 X 13.3 | General Film Capacitors | - | Film Capacitors | - | - | 17.5(Max) | - | 10.1 mm | 0.524 (13.30mm) | 17.5 mm | 13.3 mm | - | 13.3(Max) | RoHS Compliant | - | ||
![]() EZPQ38855MTA Panasonic | 99 |
| - | Through Hole | Radial | 4 Pin | Polypropylene (PP), Metallized | 102 | EZP-Q | Panasonic | 8500 nF | - | - | - | 8.5uF | - | EAR99 | 0.0117 | 100 | - | - | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 30 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 3.597944 oz | 380V | - | - | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 1.181 W (41.00mm x 30.00mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 8.5 uF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 11.7 mOhms | - | 37.5 mm | 1 mm | 380VAC | - | Straight | Film Capacitors | 11.7 mOhms | - | 41.5 X 30 X 50.5 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 50.5 mm | 2.008 (51.00mm) | 41.5 mm | 30 mm | - | 50.5 | RoHS Compliant | - | ||
![]() ECW-FG70155K Panasonic | 231 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 1500 nF | - | - | ± 10% | 1.5uF | ±0.5 | EAR99 | - | 300 | ±0.5 | 8532.25.00.70 | 1 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 10.5 | - | Active | AEC-Q200 | Details | - | - | 21 | - | - | 27.5 | - | - | - | 700 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.413 W (31.50mm x 10.50mm) | 10% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 1.5µF | Capacitors | - | Radial | PP | - | - | 27.5mm | 1 mm | 700VDC | - | Straight | Film Capacitors | - | - | 31.5 X 10.5 X 21 | General Film Capacitors | - | Film Capacitors | 31.5mm | 10.5mm | 31.5 | - | 21 mm | 0.846 (21.50mm) | 31.5 mm | 10.5 mm | 21mm | 21 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAF124K Panasonic | 6 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF124 | Panasonic | 120 nF | 120000 pF | - | - | 0.12uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 6 | - | Active | AEC-Q200 | Details | X2 | - | 13 | X2 | - | 15 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.689 L x 0.236 W (17.50mm x 6.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.12 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 17.5 X 6 X 13 | Safety Film Capacitors | - | Safety Capacitors | - | - | 17.5 | - | 13 mm | 0.531 (13.50mm) | 17.5 mm | 6 mm | - | 13 | RoHS Compliant | X2 | ||
![]() ECW-FD2W275KC Panasonic | 6 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 2.4 | ECW-FD | Panasonic | 2700 nF | - | - | - | 2.7uF | - | EAR99 | - | 500 | - | - | 0.8 | - | 4.5 | - | Panasonic | + 105 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 9(Max) | - | Active | - | Details | - | - | 13.7(Max) | - | - | 22.5 | - | - | - | 450 VDC | Straight | -40°C ~ 110°C | Tape | ECWF(D) | 0.996 L x 0.354 W (25.30mm x 9.00mm) | 10% | Active | PC Pins | - | EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT | 2.7 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 22.5 mm | 0.8 mm | 450VDC | - | Cut | Film Capacitors | - | - | 25.3 X 9 X 13.7 | General Film Capacitors | - | Film Capacitors | - | - | 25.3(Max) | - | 11.1 mm | 0.539 (13.70mm) | 17.5 mm | 14.3 mm | - | 13.7(Max) | RoHS Compliant | - | ||
![]() EZPQ38126LTB Panasonic | 195 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 139 | EZP-Q | Panasonic | - | - | - | - | 12uF | - | EAR99 | 0.0114 | 200 | - | 8532.25.00.20 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 30 | - | Active | - | Details | - | - | - | - | - | 52.5 | - | - | 380V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 2.264 L x 1.181 W (57.50mm x 30.00mm) | 5% | Active | PC Pins | - | General Purpose | 12 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 11.4 mOhms | - | 52.5 mm | 1.2 mm | 380VAC | - | Straight | Film Capacitors | 11.4 mOhms | - | 57.5 X 30 X 51 | General Film Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 57.5 | - | 51 mm | 2.028 (51.50mm) | 57.5 mm | 30 mm | - | 51 | RoHS Compliant | - | ||
![]() ECQ-UBAF333MA Panasonic | In Stock | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.7 | ECQ-UBAF333 | Panasonic | 33 nF | 33000 pF | - | ± 20% | 0.033uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 20 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 6 | - | Active | - | - | - | - | 10.5 | X1 | - | 15 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.236 W (18.50mm x 6.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 33000pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 300VAC | - | Cut | Film Capacitors | - | - | 18.5 X 6 X 10.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 10.5 mm | 0.433 (11.00mm) | 18.5 mm | 6 mm | - | 10.5 | RoHS Compliant | X1 | ||
![]() EZPV1B126MTT Panasonic | 35 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 74 | EZP-V1 | Panasonic | - | - | - | ± 10% | 12uF | - | EAR99 | 0.0104 | 150 | - | - | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 26 | - | Active | AEC-Q200 | Details | - | - | - | - | - | 37.5 | - | - | - | 1.1 kVDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 1.024 W (41.00mm x 26.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 12µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 10.4 mOhms | - | 37.5mm | 1 mm | 1100VDC | - | Straight | Film Capacitors | 0.0104ohm | 12.8A | 41 X 26 X 40.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 26mm | 41 | - | 40.5 mm | 1.634 (41.50mm) | 41 mm | 26 mm | 40.5mm | 40.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF392V5 Panasonic | 1108 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF392 | Panasonic | 3.9 nF | - | 0.0039 uF | ± 10% | 0.0039uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4.5 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | Details | - | - | 17(Max) | Y2/X1 | - | 15 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 3900pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 300VAC | - | Crimped | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.669 (17.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() EZPV60606MTS Panasonic | 6 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 115 | EZP-V | Panasonic | - | - | - | ± 10% | 60uF | - | EAR99 | 0.0075 | 50 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 30 | - | Active | AEC-Q200 | Details | - | - | - | - | - | 52.5 | - | - | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.181 W (57.50mm x 30.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 60µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 7.5 mOhms | - | 52.5mm | 1.2 mm | 600VDC | - | Straight | Film Capacitors | 0.0075ohm | 21A | 57.5 X 30 X 51 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 30mm | 57.5 | - | 51 mm | 2.047 (52.00mm) | 57.5 mm | 30 mm | 51mm | 51 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF223K Panasonic | 903 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.7 | ECQ-UBAF223 | Panasonic | 22 nF | 22000 pF | - | ± 10% | 0.022uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 6 | - | Active | - | Details | - | - | 10.5 | X1 | - | 15 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.236 W (18.50mm x 6.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 22000pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 18.5 X 6 X 10.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 10.5 mm | 0.433 (11.00mm) | 18.5 mm | 6 mm | - | 10.5 | RoHS Compliant | X1 | ||
![]() ECQ-UAAV394RA Panasonic | 459 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV394 | Panasonic | 390 nF | 390000 pF | - | ± 20% | 0.39uF | ±0.5 | EAR99 | - | 400 | ±0.5 | - | 0.8 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 9 | - | Active | AEC-Q200 | Details | X2 | - | 16 | X2 | - | 22.5 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 1.024 L x 0.354 W (26.00mm x 9.00mm) | 20% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.39µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 22.5mm | 0.6 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 26 X 9 X 16 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 20 mm | 0.650 (16.50mm) | 18.5 mm | 11 mm | - | 16 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECQ-UAAV184SA Panasonic | 36 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV184 | Panasonic | 180 nF | 180000 pF | - | ± 20% | 0.18uF | ±0.5 | EAR99 | - | 600 | ±0.5 | - | 0.6 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 8 | - | Active | AEC-Q200 | Details | X2 | - | 16.5 | X2 | - | 15 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 0.728 L x 0.315 W (18.50mm x 8.00mm) | 20% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.18µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 18.5 X 8 X 16.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18.5 | - | 16.5 mm | 0.669 (17.00mm) | 18.5 mm | 8 mm | - | 16.5 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECQ-UBAF474KA Panasonic | 185 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 9.9 | ECQ-UBAF474 | Panasonic | 470 nF | 470000 pF | - | ± 10% | 0.47uF | - | EAR99 | - | 400 | - | - | 0.8 | - | 20 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 14 | - | Active | - | Details | - | - | 21 | X1 | - | 22.5 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 1.024 L x 0.551 W (26.00mm x 14.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.47µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 22.5mm | 0.8 mm | 300VAC | - | Cut | Film Capacitors | - | - | 26 X 14 X 21 | Safety Film Capacitors | - | Film Capacitors | - | - | 26 | - | 21 mm | 0.846 (21.50mm) | 26 mm | 14 mm | - | 21 | RoHS Compliant | X1 | ||
![]() EZPV1B156MTB Panasonic | 25 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 91 | EZP-V1 | Panasonic | - | - | - | ± 10% | 15uF | - | EAR99 | 0.0104 | 100 | - | 8532.25.00.70 | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 30 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 3.209931 oz | - | 1.1 kVDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 1.181 W (41.00mm x 30.00mm) | 10% | Active | PC Pins | Plastic Film Capacitors | Automotive; DC Link, DC Filtering | 15µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 10.4 mOhms | - | 37.5mm | 1 mm | 1100VDC | - | Straight | Film Capacitors | 0.0104ohm | 15A | 41 X 30 X 50.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 30mm | 41 | - | 50.5 mm | 2.028 (51.50mm) | 41 mm | 30 mm | 50.5mm | 50.5 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV1B306MTC Panasonic | 102 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 142 | EZP-V1 | Panasonic | - | - | - | ± 10% | 30uF | - | EAR99 | 0.0099 | 50 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 35 | - | Active | - | Details | - | - | - | - | - | 52.5 | - | 5.008903 oz | - | 1.1 kVDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.378 W (57.50mm x 35.00mm) | 10% | Active | PC Pins | Plastic Film Capacitors | Automotive; DC Link, DC Filtering | 30µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 9.9 mOhms | - | 52.5mm | 1.2 mm | 1100VDC | - | Straight | Film Capacitors | 0.0099ohm | 14.9A | 57.5 X 35 X 50 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 35mm | 57.5 | - | 50 mm | 2.008 (51.00mm) | 57.5 mm | 35 mm | 50mm | 50 | RoHS Compliant | AEC-Q200 |