- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
- Size(mm)
Attribute column
Manufacturer
Panasonic Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Ripple Current | Lead Style | Product Type | ESR | RMS Current (Irms) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECQ-UBAF333VH Panasonic | 11 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.7 | ECQ-UBAF333 | Panasonic | 33 nF | 33000 pF | - | ± 10% | 0.033uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 6 | - | Active | - | Details | - | - | 16(Max) | X1 | - | 12.5 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.236 W (18.50mm x 6.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 33000pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5mm | 0.6 mm | 300VAC | - | Crimped | Film Capacitors | - | - | 18.5 X 6 X 10.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 10.5 mm | 0.630 (16.00mm) | 18.5 mm | 6 mm | - | 10.5 | RoHS Compliant | X1 | ||
![]() ECQ-UBAF272V5 Panasonic | 1057 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF272 | Panasonic | 2.7 nF | - | 0.0027 uF | ± 10% | 0.0027uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4.5 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | Details | - | - | 17(Max) | Y2/X1 | - | 15 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 2700pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 300VAC | - | Crimped | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.669 (17.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() EZPQ38805MTA Panasonic | 160 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 81 | EZP-Q | Panasonic | 8000 nF | - | - | - | 8uF | - | EAR99 | 0.0119 | 150 | - | - | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 27.5 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 2.857191 oz | 380V | - | - | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 1.083 W (41.00mm x 27.50mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 8 uF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 11.9 mOhms | - | 37.5 mm | 1 mm | 380VAC | - | Straight | Film Capacitors | 11.9 mOhms | - | 41.5 X 27.5 X 42 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 42 mm | 1.693 (43.00mm) | 41.5 mm | 27.5 mm | - | 42 | RoHS Compliant | - | ||
![]() ECQ-UAAF393M Panasonic | 879 |
| - | Through Hole | Not Required | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF393 | Panasonic | 39 nF | 39000 pF | - | ± 20% | 0.039uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | 0.6(mm) | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | Bulk | 5 | Not Required(mm) | Active | AEC-Q200 | Details | X2 | 11.5(mm) | 11.5 | X2 | PP | 12.5 | 20% | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 39000PF(pF) | Capacitors | Plastic Rectangular Can | Radial | PP | - | Not Required | 15mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() ECQ-UBAF223VH Panasonic | 50 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.7 | ECQ-UBAF223 | Panasonic | 22 nF | 22000 pF | - | ± 10% | 0.022uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 6 | - | Active | - | Details | - | - | 16(Max) | X1 | - | 12.5 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.236 W (18.50mm x 6.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 22000pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5mm | 0.6 mm | 300VAC | - | Crimped | Film Capacitors | - | - | 18.5 X 6 X 10.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 10.5 mm | 0.630 (16.00mm) | 18.5 mm | 6 mm | - | 10.5 | RoHS Compliant | X1 | ||
![]() ECW-FD2W125KC Panasonic | In Stock | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.5 | ECW-FD | Panasonic | 1200 nF | - | - | - | 1.2uF | - | EAR99 | - | 1000 | - | 8532.25.00.70 | 0.8 | - | 4.5 | - | Panasonic | + 105 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 8.5(Max) | - | Active | - | Details | - | - | 11.6(Max) | - | - | 15 | - | - | - | 450 VDC | Straight | -40°C ~ 110°C | Tape | ECWF(D) | 0.689 L x 0.335 W (17.50mm x 8.50mm) | 10% | Active | PC Pins | - | EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT | 1.2 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15 mm | 0.8 mm | 450VDC | - | Cut | Film Capacitors | - | - | 17.5 X 8.5 X 11.6 | General Film Capacitors | - | Film Capacitors | - | - | 17.5(Max) | - | 8.5 mm | 0.457 (11.60mm) | 17.5 mm | 11.6 mm | - | 11.6(Max) | RoHS Compliant | - | ||
![]() EZPQ33106LTB Panasonic | 296 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 100 | EZP-Q | Panasonic | - | - | - | - | 10uF | - | EAR99 | 0.0109 | 100 | - | - | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 30 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 3.527396 oz | 330V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 1.181 W (41.00mm x 30.00mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 10 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 10.9 mOhms | - | 37.5 mm | 1 mm | 330VAC | - | Straight | Film Capacitors | 10.9 mOhms | - | 41.5 X 30 X 50.5 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 50.5 mm | 2.008 (51.00mm) | 41.5 mm | 30 mm | - | 50.5 | RoHS Compliant | - | ||
![]() ECQ-UBAF474K Panasonic | 227 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 9.9 | ECQ-UBAF474 | Panasonic | 470 nF | 470000 pF | - | 10% | 0.47uF | - | EAR99 | - | 400 | - | - | 0.8 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 14 | - | Active | - | Details | - | - | 21 | X1 | - | 22.5 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 1.024 L x 0.551 W (26.00mm x 14.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.47 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 22.5 mm | 0.8 mm | 300VAC | - | Straight | Film Capacitors | - | - | 26 X 14 X 21 | Safety Film Capacitors | - | Film Capacitors | - | - | 26 | - | 21 mm | 0.846 (21.50mm) | 26 mm | 14 mm | - | 21 | RoHS Compliant | X1 | ||
![]() ECQ-UAAF822K Panasonic | 278 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF822 | Panasonic | 8.2 nF | - | 0.0082 uF | - | 0.0082uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | AEC-Q200 | Details | X2 | - | 11.5 | X2 | - | 12.5 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 8200 pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() EZPV1B186MTT Panasonic | 50 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 97 | EZP-V1 | Panasonic | - | - | - | ± 10% | 18uF | - | EAR99 | 0.0085 | 100 | - | 8532.25.00.70 | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 30 | - | Active | AEC-Q200 | Details | - | - | - | - | - | 37.5 | - | - | - | 1.1 kVDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 1.181 W (41.00mm x 30.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 18µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 8.5 mOhms | - | 37.5mm | 1 mm | 1100VDC | - | Straight | Film Capacitors | 0.0085ohm | 16.9A | 41 X 30 X 50.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 30mm | 41 | - | 50.5 mm | 2.028 (51.50mm) | 41 mm | 30 mm | 50.5mm | 50.5 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV60606MTB Panasonic | 41 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 120 | EZP-V | Panasonic | - | - | - | ± 10% | 60uF | - | EAR99 | 0.0041 | 100 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 30 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 4.232875 oz | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.634 L x 1.181 W (41.50mm x 30.00mm) | 10% | Active | PC Pins | Plastic Film Capacitors | Automotive; DC Link, DC Filtering | 60µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 4.1 mOhms | - | 37.5mm | 1.2 mm | 600VDC | - | Straight | Film Capacitors | 0.0041ohm | 22.5A | 41.5 X 30 X 56 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41.5mm | 30mm | 41.5 | - | 56 mm | 2.244 (57.00mm) | 41.5 mm | 30 mm | 56mm | 56 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV80606MTS Panasonic | 702 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 176 | EZP-V | Panasonic | - | - | - | ± 10% | 60uF | - | EAR99 | 0.0062 | 50 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 35 | - | Active | AEC-Q200 | Details | - | - | - | - | - | 52.5 | - | - | - | 800 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.378 W (57.50mm x 35.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 60µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 6.2 mOhms | - | 52.5mm | 1.2 mm | 800VDC | - | Straight | Film Capacitors | 0.0062ohm | 27.8A | 57.5 X 35 X 56 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 35mm | 57.5 | - | 56 mm | 2.244 (57.00mm) | 57.5 mm | 35 mm | 56mm | 56 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAF473MA Panasonic | 521 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF473 | Panasonic | 47 nF | 47000 pF | - | - | 0.047uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 6 | - | Active | AEC-Q200 | Details | X2 | - | 13 | X2 | - | 12.5 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.236 W (15.30mm x 6.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 15.3 X 6 X 13 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 13 mm | 0.531 (13.50mm) | 15.3 mm | 6 mm | - | 13 | RoHS Compliant | X2 | ||
![]() ECQ-UBAF122M Panasonic | 1103 | - | - | Through Hole | Not Required | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF122 | Panasonic | 1.2 nF | - | 0.0012 uF | 20% | 0.0012uF | - | EAR99 | - | 2000 | - | - | 0.6 | 0.6(mm) | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | Bulk | 5 | Not Required(mm) | Active | - | - | - | 11.5(mm) | 11.5 | Y2/X1 | PP | 12.5 | 20% | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQUB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.0012 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | Not Required | 12.5 mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() EZPQ33206MTA Panasonic | 141 |
| - | Through Hole | Radial | 4 Pin | Polypropylene (PP), Metallized | 184 | EZP-Q | Panasonic | - | - | - | - | 20uF | - | EAR99 | 0.0059 | 100 | - | - | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 43 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 6.490409 oz | 330V | - | - | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 1.693 W (41.00mm x 43.00mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 20 uF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 5.9 mOhms | - | 37.5 mm | 1.2 mm | 330VAC | - | Straight | Film Capacitors | 5.9 mOhms | - | 41.5 X 43 X 58 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 58 mm | 2.303 (58.50mm) | 41.5 mm | 43 mm | - | 58 | RoHS Compliant | - | ||
![]() EZPV60856MTB Panasonic | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 184 | EZP-V | Panasonic | - | - | - | ± 10% | 85uF | - | EAR99 | 0.0037 | 100 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 43 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | - | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 1.693 W (41.00mm x 43.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 85µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 3.7 mOhms | - | 37.5mm | 1.2 mm | 600VDC | - | Straight | Film Capacitors | 0.0037ohm | 24.7A | 41 X 43 X 58 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 43mm | 41 | - | 58 mm | 2.323 (59.00mm) | 41 mm | 43 mm | 58mm | 58 | RoHS Compliant | AEC-Q200 | ||
![]() ECW-FG80355J Panasonic | 108 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 3500 nF | - | - | ± 5% | 3.5uF | ±0.5 | EAR99 | - | 150 | ±0.5 | 8532.25.00.70 | 0.8 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 13.5 | - | Active | AEC-Q200 | Details | - | - | 28.5 | - | - | 27.5 | - | - | - | 800 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.531 W (31.50mm x 13.50mm) | 5% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 3.5µF | Capacitors | - | Radial | PP | - | - | 27.5mm | - | 800VDC | - | Straight | Film Capacitors | - | - | 31.5 X 13.5 X 28.5 | General Film Capacitors | - | Film Capacitors | 31.5mm | 13.5mm | 31.5 | - | 28.5 mm | 1.142 (29.00mm) | 31.5 mm | 13.5 mm | 28.5mm | 28.5 | RoHS Compliant | AEC-Q200 | ||
![]() EZPQ38105LTA Panasonic | 285 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 27 | EZP-Q | Panasonic | 1000 nF | - | - | - | 1uF | - | EAR99 | 0.0716 | 300 | - | - | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 15 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 1 oz | 380V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 0.591 W (41.00mm x 15.00mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 1 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 71.6 mOhms | - | 37.5 mm | 1 mm | 380VAC | - | Straight | Film Capacitors | 71.6 mOhms | - | 41.5 X 15 X 29 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 29 mm | 1.161 (29.50mm) | 41.5 mm | 15 mm | - | 29 | RoHS Compliant | - | ||
![]() ECQ-UAAF103KA Panasonic | 43 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF103 | Panasonic | 10 nF | 10000 pF | - | - | 0.01uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | AEC-Q200 | Details | - | - | 11.5 | X2 | - | 12.5 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.01 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() ECQ-UBAF683VH Panasonic | 18 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 2.6 | ECQ-UBAF683 | Panasonic | 68 nF | 68000 pF | - | ± 10% | 0.068uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 8 | - | Active | - | Details | - | - | 18(Max) | X1 | - | 12.5 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.315 W (18.50mm x 8.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 68000pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5mm | 0.6 mm | 300VAC | - | Crimped | Film Capacitors | - | - | 18.5 X 8 X 12.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 12.5 mm | 0.709 (18.00mm) | 18.5 mm | 8 mm | - | 12.5 | RoHS Compliant | X1 |