- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
- Size(mm)
Attribute column
Manufacturer
Panasonic Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Ripple Current | Lead Style | Product Type | ESR | RMS Current (Irms) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECQ-UAAF123KA Panasonic | In Stock | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF123 | Panasonic | 12 nF | 12000 pF | - | - | 0.012uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | AEC-Q200 | Details | - | - | 11.5 | X2 | - | 12.5 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.012 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() EZPQ38905LTA Panasonic | 109 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 100 | EZP-Q | Panasonic | 9000 nF | - | - | - | 9uF | - | EAR99 | 0.0114 | 100 | - | - | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 30 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 3.527396 oz | 380V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 1.181 W (41.00mm x 30.00mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 9 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 11.4 mOhms | - | 37.5 mm | 1 mm | 380VAC | - | Straight | Film Capacitors | 11.4 mOhms | - | 41.5 X 30 X 50.5 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 50.5 mm | 2.008 (51.00mm) | 41.5 mm | 30 mm | - | 50.5 | RoHS Compliant | - | ||
![]() ECQ-UBAF473VG Panasonic | 561 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 2.2 | ECQ-UBAF473 | Panasonic | 47 nF | 47000 pF | - | 20% | 0.047uF | - | EAR99 | - | 2000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 7 | - | Active | - | - | - | - | 17(Max) | X1 | - | 12.5 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.276 W (18.50mm x 7.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.047 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5 mm | 0.6 mm | 300VAC | - | Crimped | Film Capacitors | - | - | 18.5 X 7 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 11.5 mm | 0.669 (17.00mm) | 18.5 mm | 7 mm | - | 11.5 | RoHS Compliant | X1 | ||
![]() ECQ-UAAV224T1 Panasonic | 1007 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV224 | Panasonic | 220 nF | 220000 pF | - | ± 10% | 0.22uF | ±0.5 | EAR99 | - | 900 | ±0.5 | - | 0.6 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 8 | - | Active | AEC-Q200 | Details | X2 | - | 16.5 | X2 | - | 15 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 0.728 L x 0.315 W (18.50mm x 8.00mm) | 10% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.22µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 18.5 X 8 X 16.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18.5 | - | 16.5 mm | 0.669 (17.00mm) | 18.5 mm | 8 mm | - | 16.5 | RoHS Compliant | AEC-Q200, X2 | ||
![]() EZPV60406MTC Panasonic | 145 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 83 | EZP-V | Panasonic | - | - | - | ± 10% | 40uF | - | EAR99 | 0.0084 | 150 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 25 | - | Active | - | Details | - | - | - | - | - | 52.5 | - | 3 oz | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.244 L x 0.984 W (57.00mm x 25.00mm) | 10% | Active | PC Pins | Plastic Film Capacitors | Automotive; DC Link, DC Filtering | 40µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 8.4 mOhms | - | 52.5mm | 1 mm | 600VDC | - | Straight | Film Capacitors | 0.0084ohm | 16.9A | 57 X 25 X 40 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57mm | 25mm | 57 | - | 40 mm | 1.614 (41.00mm) | 57 mm | 25 mm | 40mm | 40 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAV684SA Panasonic | 250 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV684 | Panasonic | 680 nF | 680000 pF | - | ± 20% | 0.68uF | ±0.5 | EAR99 | - | 200 | ±0.5 | - | 0.8 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 12 | - | Active | AEC-Q200 | Details | X2 | - | 19 | X2 | - | 22.5 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 1.024 L x 0.472 W (26.00mm x 12.00mm) | 20% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.68µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 22.5mm | 0.8 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 26 X 12 X 19 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 19 mm | 0.768 (19.50mm) | 26 mm | 12 mm | - | 19 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECQ-UAAF183KA Panasonic | 17 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF183 | Panasonic | 18 nF | 18000 pF | - | - | 0.018uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | AEC-Q200 | Details | - | - | 11.5 | X2 | - | 12.5 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.018 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() ECQ-UAAF183M Panasonic | 17 |
| - | Through Hole | Not Required | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF183 | Panasonic | 18 nF | 18000 pF | - | ± 20% | 0.018uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | 0.6(mm) | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | Bulk | 5 | Not Required(mm) | Active | AEC-Q200 | Details | X2 | 11.5(mm) | 11.5 | X2 | PP | 12.5 | 20% | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 18000PF(pF) | Capacitors | Plastic Rectangular Can | Radial | PP | - | Not Required | 15mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() ECQ-UAAV104TA Panasonic | 1115 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV104 | Panasonic | 100 nF | 100000 pF | - | ± 10% | 0.1uF | ±0.5 | EAR99 | - | 800 | ±0.5 | - | 0.6 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 8 | - | Active | AEC-Q200 | Details | X2 | - | 12.5 | X2 | - | 15 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 0.728 L x 0.315 W (18.50mm x 8.00mm) | 10% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.1µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 18.5 X 8 X 12.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18.5 | - | 12.5 mm | 0.512 (13.00mm) | 18.5 mm | 8 mm | - | 12.5 | RoHS Compliant | AEC-Q200, X2 | ||
![]() EZPV1B206MTC Panasonic | 37 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 125 | EZP-V1 | Panasonic | - | - | - | ± 10% | 20uF | - | EAR99 | 0.0112 | 50 | - | - | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 35.5 | - | Active | - | Details | - | - | - | - | - | 52.5 | - | 4.409245 oz | - | 1.1 kVDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.398 W (57.50mm x 35.50mm) | 10% | Active | PC Pins | Plastic Film Capacitors | Automotive; DC Link, DC Filtering | 20µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 11.2 mOhms | - | 52.5mm | 1.2 mm | 1100VDC | - | Straight | Film Capacitors | 0.0112ohm | 12.2A | 57.5 X 35.5 X 45.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 35.5mm | 57.5 | - | 45.5 mm | 1.831 (46.50mm) | 57.5 mm | 35.5 mm | 45.5mm | 45.5 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV1B305LTT Panasonic | 43 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 28 | EZP-V1 | Panasonic | 3000 nF | - | - | ± 10% | 3uF | - | EAR99 | 0.0308 | 300 | - | - | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 15 | - | Active | AEC-Q200 | Details | - | - | - | - | - | 37.5 | - | - | - | 1.1 kVDC | Straight | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 0.591 W (41.00mm x 15.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 3µF | Capacitors | Plastic Rectangular Can | Radial | PP | 30.8 mOhms | - | 37.5mm | 1 mm | 1100VDC | - | Straight | Film Capacitors | 0.0308ohm | 4.4A | 41 X 15 X 29 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 15mm | 41 | - | 29 mm | 1.181 (30.00mm) | 41 mm | 15 mm | 29mm | 29 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF332V5 Panasonic | 810 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF332 | Panasonic | 3.3 nF | - | 0.0033 uF | ± 10% | 0.0033uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4.5 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | Details | - | - | 17(Max) | Y2/X1 | - | 15 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 3300pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 300VAC | - | Crimped | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.669 (17.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECW-FG70155KA Panasonic | 24 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 1500 nF | - | - | ± 10% | 1.5uF | ±0.5 | EAR99 | - | 300 | ±0.5 | 8532.25.00.70 | 1 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 10.5 | - | Active | AEC-Q200 | Details | - | - | 21 | - | - | 27.5 | - | - | - | 700 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.413 W (31.50mm x 10.50mm) | 10% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 1.5µF | Capacitors | - | Radial | PP | - | - | 27.5mm | 1 mm | 700VDC | - | Straight | Film Capacitors | - | - | 31.5 X 10.5 X 21 | General Film Capacitors | - | Film Capacitors | 31.5mm | 10.5mm | 31.5 | - | 21 mm | 0.846 (21.50mm) | 31.5 mm | 10.5 mm | 21mm | 21 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAF153MA Panasonic | 15 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF153 | Panasonic | 15 nF | 15000 pF | - | - | 0.015uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | AEC-Q200 | Details | - | - | 11.5 | X2 | - | 12.5 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.015 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() ECQ-UBAF682MA Panasonic | 618 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF682 | Panasonic | 6.8 nF | - | 0.0068 uF | ± 20% | 0.0068uF | - | EAR99 | - | 2000 | - | - | 0.6 | - | 20 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | - | - | - | 11.5 | Y2/X1 | - | 12.5 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 6800pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5mm | 0.6 mm | 300VAC | - | Cut | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() EZPV80306MTS Panasonic | 43 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 111 | EZP-V | Panasonic | - | - | - | ± 10% | 30uF | - | EAR99 | 0.0116 | 50 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 30 | - | Active | AEC-Q200 | Details | - | - | - | - | - | 52.5 | - | - | - | 800 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.181 W (57.50mm x 30.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 30µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 11.6 mOhms | - | 52.5mm | 1 mm | 800VDC | - | Straight | Film Capacitors | 0.0116ohm | 16.8A | 57.5 X 30 X 51 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 30mm | 57.5 | - | 51 mm | 2.047 (52.00mm) | 57.5 mm | 30 mm | 51mm | 51 | RoHS Compliant | AEC-Q200 | ||
![]() ECW-FG80225J Panasonic | 43 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 2200 nF | - | - | ± 5% | 2.2uF | ±0.5 | EAR99 | - | 300 | ±0.5 | 8532.25.00.70 | 0.8 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 10.5 | - | Active | AEC-Q200 | Details | - | - | 21 | - | - | 27.5 | - | - | - | 800 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.413 W (31.50mm x 10.50mm) | 5% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 2.2µF | Capacitors | - | Radial | PP | - | - | 27.5mm | 0.8 mm | 800VDC | - | Straight | Film Capacitors | - | - | 31.5 X 10.5 X 21 | General Film Capacitors | - | Film Capacitors | 31.5mm | 10.5mm | 31.5 | - | 21 mm | 0.846 (21.50mm) | 31.5 mm | 10.5 mm | 21mm | 21 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF102V5 Panasonic | 996 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF102 | Panasonic | 1 nF | - | 0.001 uF | ± 10% | 0.001uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4.5 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | Details | - | - | 17(Max) | Y2/X1 | - | 15 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 1000pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 300VAC | - | Crimped | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.669 (17.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECQ-UAAV394QA Panasonic | 43 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV394 | Panasonic | 390 nF | 390000 pF | - | ± 10% | 0.39uF | ±0.5 | EAR99 | - | 400 | ±0.5 | - | 0.8 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 9 | - | Active | AEC-Q200 | Details | X2 | - | 16 | X2 | - | 22.5 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 1.024 L x 0.354 W (26.00mm x 9.00mm) | 10% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.39µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 22.5mm | 0.6 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 26 X 9 X 16 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 20 mm | 0.650 (16.50mm) | 18.5 mm | 11 mm | - | 16 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECQ-UBAF272VB Panasonic | 1212 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF272 | Panasonic | 2.7 nF | - | 0.0027 uF | ± 10% | 0.0027uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | Details | - | - | 17(Max) | Y2/X1 | - | 15 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 2700pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 300VAC | - | Crimped | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.669 (17.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 |