- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
- Size(mm)
Attribute column
Manufacturer
Panasonic Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height (mm) | Special Features | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Ripple Current | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | RMS Current (Irms) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECQ-UBAF333VG Panasonic | 995 | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 1.7 | ECQ-UBAF333 | Panasonic | 33 nF | 33000 pF | - | ± 20% | 0.033uF | - | EAR99 | - | 2000 | - | - | - | 0.6 | 4 | - | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | 6 | Active | - | - | - | - | - | 16(Max) | - | X1 | 12.5 | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.236 W (18.50mm x 6.00mm) | 20% | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 33000pF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | 12.5mm | - | 0.6 mm | 300VAC | - | Crimped | - | - | Film Capacitors | - | - | 18.5 X 6 X 10.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 10.5 mm | 0.630 (16.00mm) | 18.5 mm | 6 mm | - | 10.5 | RoHS Compliant | X1 | ||
![]() EZPV80506MTS Panasonic | 31 |
| - | Through Hole | Radial - 4 Leads | - | - | - | 4 Pin | Polypropylene (PP), Metallized | - | 144 | EZP-V | Panasonic | - | - | - | ± 10% | 50uF | - | EAR99 | 0.0068 | 50 | - | - | - | 1.2 | 4 | - | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | 30 | Active | AEC-Q200 | - | Details | - | - | - | - | - | 52.5 | - | - | 800 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.181 W (57.50mm x 30.00mm) | 10% | - | Active | PC Pins | - | - | - | Automotive; DC Link, DC Filtering | - | 50µF | Capacitors | - | Plastic Rectangular Can | - | PC Pin | - | PP | 6.8 mOhms | 52.5mm | - | 1.2 mm | 800VDC | - | Straight | - | - | Film Capacitors | 0.0068ohm | 24.5A | 57.5 X 30 X 51 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 30mm | 57.5 | - | 51 mm | 2.047 (52.00mm) | 57.5 mm | 30 mm | 51mm | 51 | RoHS Compliant | AEC-Q200 | ||
![]() ECW-FG80475JA Panasonic | 330 | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECW-FG | Panasonic | 4700 nF | - | - | ± 5% | 4.7uF | ±0.5 | EAR99 | - | 150 | ±0.5 | 8532.25.00.70 | - | 0.8 | 4 | ±0.5 | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | 13.5 | Active | AEC-Q200 | - | Details | - | - | 28.5 | - | - | 27.5 | - | - | 800 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.531 W (31.50mm x 13.50mm) | 5% | - | - | PC Pins | - | Metallized Polypropylene Film Capacitor | - | Automotive; High Frequency, Switching | - | 4.7µF | Capacitors | - | - | - | Radial | - | PP | - | 27.5mm | - | 0.8 mm | 800VDC | - | Straight | - | - | Film Capacitors | - | - | 31.5 X 13.5 X 28.5 | General Film Capacitors | High Temperature | Film Capacitors | 31.5mm | 13.5mm | 31.5 | - | 28.5 mm | 1.142 (29.00mm) | 31.5 mm | 13.5 mm | 28.5mm | 28.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAV124T1 Panasonic | 31 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECQ-UAAV124 | Panasonic | 120 nF | 120000 pF | - | ± 10% | 0.12uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | - | - | 0.6 | 20 | ±0.5 | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | 8 | Active | AEC-Q200 | - | Details | - | X2 | 12.5 | - | X2 | 15 | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 0.728 L x 0.315 W (18.50mm x 8.00mm) | 10% | - | - | PC Pins | - | Interference Suppression | - | Automotive; EMI, RFI Suppression | - | 0.12µF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | 15mm | - | 0.6 mm | 310VAC | - | Straight | - | - | Safety Capacitors | - | - | 18.5 X 8 X 12.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18.5 | - | 12.5 mm | 0.512 (13.00mm) | 18.5 mm | 8 mm | - | 12.5 | RoHS Compliant | AEC-Q200, X2 | ||
![]() EZPV60656MTS Panasonic | 22 |
| - | Through Hole | Radial - 4 Leads | - | - | - | 4 Pin | Polypropylene (PP), Metallized | - | 116 | EZP-V | Panasonic | - | - | - | ± 10% | 65uF | - | EAR99 | 0.007 | 50 | - | 8532.25.00.70 | - | 1.2 | 4 | - | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | 30 | Active | AEC-Q200 | - | Details | - | - | - | - | - | 52.5 | - | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.181 W (57.50mm x 30.00mm) | 10% | - | Active | PC Pins | - | - | - | Automotive; DC Link, DC Filtering | - | 65µF | Capacitors | - | Plastic Rectangular Can | - | PC Pin | - | PP | 7 mOhms | 52.5mm | - | 1.2 mm | 600VDC | - | Straight | - | - | Film Capacitors | 0.007ohm | 21.9A | 57.5 X 30 X 51 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 30mm | 57.5 | - | 51 mm | 2.047 (52.00mm) | 57.5 mm | 30 mm | 51mm | 51 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAV154SA Panasonic | 31 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECQ-UAAV154 | Panasonic | 150 nF | 150000 pF | - | ± 20% | 0.15uF | ±0.5 | EAR99 | - | 800 | ±0.5 | - | - | 0.6 | 4 | ±0.5 | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | 8 | Active | AEC-Q200 | - | Details | - | X2 | 12.5 | - | X2 | 15 | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 0.728 L x 0.315 W (18.50mm x 8.00mm) | 20% | - | - | PC Pins | - | Interference Suppression | - | Automotive; EMI, RFI Suppression | - | 0.15µF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | 15mm | - | 0.6 mm | 310VAC | - | Straight | - | - | Safety Capacitors | - | - | 18.5 X 8 X 12.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18.5 | - | 12.5 mm | 0.512 (13.00mm) | 18.5 mm | 8 mm | - | 12.5 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECQ-UAAV564S1 Panasonic | 454 | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECQ-UAAV564 | Panasonic | 560 nF | 560000 pF | - | ± 20% | 0.56uF | ±0.5 | EAR99 | - | 400 | ±0.5 | - | - | 0.8 | 20 | ±0.5 | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | 12 | Active | AEC-Q200 | - | Details | - | X2 | 19 | - | X2 | 22.5 | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 1.024 L x 0.472 W (26.00mm x 12.00mm) | 20% | - | - | PC Pins | - | Interference Suppression | - | Automotive; EMI, RFI Suppression | - | 0.56µF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | 22.5mm | - | 0.8 mm | 310VAC | - | Straight | - | - | Safety Capacitors | - | - | 26 X 12 X 19 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 19 mm | 0.768 (19.50mm) | 26 mm | 12 mm | - | 19 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECQB1H223JF4 Panasonic | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | - | - | - | - | 0.022uF | - | EAR99 | - | - | - | - | PANASONIC CORP | 0.5 | - | - | Panasonic Electronic Components | ECQB1H223JF4 | ECQB | - | 105 | - | - | -40 | Through Hole | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Obsolete | 3(Max) | - | - | 5.83 | - | Yes | - | 7(Max) | - | - | 5 | - | - | - | Straight | - | Ammo | - | - | 5% | e3 | Obsolete | - | EAR99 | - | Tin (Sn) | - | 8532.25.00.70 | 0.022 µF | - | AMMO PACK | - | unknown | Radial | FILM CAPACITOR | PET | - | - | 50 V | - | 50VDC | - | - | 5% | 5% | - | - | - | 7.5 X 3 X 6 | - | - | - | - | - | 7.5(Max) | - | - | - | - | - | - | 6(Max) | RoHS Compliant | - | ||
![]() ECQ-E2335KFX Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3uF | - | EAR99 | - | - | - | - | - | 0.8 | 20 | - | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | 10.3(Max) | - | - | - | - | - | - | 19.5(Max) | Non Inductive Construction|Excellent Electrical Characteristics|Flame Retardant Epoxy Resin Coating|Self Healing Property | - | 22.5 | - | - | - | Straight | - | Bulk | - | - | 10% | - | Active | - | - | - | - | - | - | - | - | - | - | - | Radial | - | PET | - | - | - | - | 250VDC | - | - | - | - | - | - | - | 26 X 10.3 X 18 | - | - | - | - | - | 26(Max) | - | - | - | - | - | - | 18(Max) | RoHS Compliant | - | ||
![]() ECQ-UAAV105TA Panasonic | 200 | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECQ-UAAV105 | Panasonic | 1000 nF | - | - | ± 10% | 1uF | ±0.5 | EAR99 | - | 200 | ±0.5 | - | - | 0.8 | 4 | ±0.5 | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | 14 | Active | AEC-Q200 | - | Details | - | X2 | 21 | - | X2 | 22.5 | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 1.024 L x 0.551 W (26.00mm x 14.00mm) | 10% | - | - | PC Pins | - | Interference Suppression | - | Automotive; EMI, RFI Suppression | - | 1µF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | 22.5mm | - | 0.8 mm | 310VAC | - | Straight | - | - | Safety Capacitors | - | - | 26 X 14 X 21 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 21 mm | 0.846 (21.50mm) | 26 mm | 14 mm | - | 21 | RoHS Compliant | AEC-Q200, X2 | ||
![]() EZPV80556MTC Panasonic | 22 |
| - | Through Hole | Radial - 4 Leads | - | - | - | 4 Pin | Polypropylene (PP), Metallized | - | 161 | EZP-V | Panasonic | - | - | - | ± 10% | 55uF | - | EAR99 | 0.0063 | 50 | - | 8532.25.00.70 | - | 1.2 | 4 | - | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | 35 | Active | - | - | Details | - | - | - | - | - | 52.5 | - | - | 800 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.378 W (57.50mm x 35.00mm) | 10% | - | Active | PC Pins | - | - | - | Automotive; DC Link, DC Filtering | - | 55µF | Capacitors | - | Plastic Rectangular Can | - | PC Pin | - | PP | 6.3 mOhms | 52.5mm | - | 1.2 mm | 800VDC | - | Straight | - | - | Film Capacitors | 0.0063ohm | 26.2A | 57.5 X 35 X 50 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 35mm | 57.5 | - | 50 mm | 2.008 (51.00mm) | 57.5 mm | 35 mm | 50mm | 50 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF122MA Panasonic | 47 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 1.3 | ECQ-UBAF122 | Panasonic | 1.2 nF | - | 0.0012 uF | ± 20% | 0.0012uF | - | EAR99 | - | 2000 | - | - | - | 0.6 | 20 | - | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | 5 | Active | - | - | - | - | - | 11.5 | - | Y2/X1 | 12.5 | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 1200pF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | 12.5mm | - | 0.6 mm | 300VAC | - | Cut | - | - | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECW-FG70475KA Panasonic | 14 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECW-FG | Panasonic | 4700 nF | - | - | ± 10% | 4.7uF | ±0.5 | EAR99 | - | 100 | ±0.5 | 8532.25.00.70 | - | 1 | 4 | ±0.5 | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | 17.5 | Active | AEC-Q200 | - | Details | - | - | 32.5 | - | - | 27.5 | - | - | 700 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.689 W (31.50mm x 17.50mm) | 10% | - | - | PC Pins | - | Metallized Polypropylene Film Capacitor | - | Automotive; High Frequency, Switching | - | 4.7µF | Capacitors | - | - | - | Radial | - | PP | - | 27.5mm | - | 1 mm | 700VDC | - | Straight | - | - | Film Capacitors | - | - | 31.5 X 17.5 X 32.5 | General Film Capacitors | - | Film Capacitors | 31.5mm | 17.5mm | 31.5 | - | 32.5 mm | 1.299 (33.00mm) | 31.5 mm | 17.5 mm | 32.5mm | 32.5 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV80656MTC Panasonic | 37 |
| - | Through Hole | Radial - 4 Leads | - | - | - | 4 Pin | Polypropylene (PP), Metallized | - | 178 | EZP-V | Panasonic | - | - | - | ± 10% | 65uF | - | EAR99 | 0.0062 | 50 | - | 8532.25.00.70 | - | 1.2 | 4 | - | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | 35 | Active | - | - | Details | - | - | - | - | - | 52.5 | - | - | 800 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.378 W (57.50mm x 35.00mm) | 10% | - | Active | PC Pins | - | - | - | Automotive; DC Link, DC Filtering | - | 65µF | Capacitors | - | Plastic Rectangular Can | - | PC Pin | - | PP | 6.2 mOhms | 52.5mm | - | 1.2 mm | 800VDC | - | Straight | - | - | Film Capacitors | 0.0062ohm | 29.3A | 57.5 X 35 X 64.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 35mm | 57.5 | - | 64.5 mm | 2.579 (65.50mm) | 57.5 mm | 35 mm | 64.5mm | 64.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAF153K Panasonic | 46 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECQ-UAAF153 | Panasonic | 15 nF | 15000 pF | - | - | 0.015uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | - | 0.6 | 20 | ±0.5 | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | 5 | Active | AEC-Q200 | - | Details | - | X2 | 11.5 | - | X2 | 12.5 | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 0.015 uF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | 12.5 mm | - | 0.6 mm | 275VAC | - | Straight | - | - | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() EZPV80306MTB Panasonic | 37 |
| - | Through Hole | Radial - 4 Leads | - | - | - | 4 Pin | Polypropylene (PP), Metallized | - | 98 | EZP-V | Panasonic | - | - | - | ± 10% | 30uF | - | EAR99 | 0.0071 | 100 | - | 8532.25.00.70 | - | 1 | 4 | - | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | 30 | Active | - | - | Details | - | - | - | - | - | 37.5 | 3.456848 oz | - | 800 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 1.181 W (41.00mm x 30.00mm) | 10% | - | Active | PC Pins | - | Plastic Film Capacitors | - | Automotive; DC Link, DC Filtering | - | 30µF | Capacitors | - | Plastic Rectangular Can | - | PC Pin | - | PP | 7.1 mOhms | 37.5mm | - | 1 mm | 800VDC | - | Straight | - | - | Film Capacitors | 0.0071ohm | 20.6A | 41 X 30 X 50.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 30mm | 41 | - | 50.5 mm | 2.028 (51.50mm) | 41 mm | 30 mm | 50.5mm | 50.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF102M Panasonic | 1556 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 1.3 | ECQ-UBAF102 | Panasonic | 1 nF | - | 0.001 uF | 20% | 0.001uF | - | EAR99 | - | 2000 | - | - | - | 0.6 | 4 | - | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | 5 | Active | - | - | - | - | - | 11.5 | - | Y2/X1 | 12.5 | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQUB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 0.001 uF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | 12.5 mm | - | 0.6 mm | 300VAC | - | Straight | - | - | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECQ-UAAV105S1 Panasonic | 161 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECQ-UAAV105 | Panasonic | 1000 nF | - | - | ± 20% | 1uF | ±0.5 | EAR99 | - | 300 | ±0.5 | - | - | 0.8 | 20 | ±0.5 | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | 14 | Active | AEC-Q200 | - | Details | - | X2 | 21 | - | X2 | 22.5 | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 1.024 L x 0.551 W (26.00mm x 14.00mm) | 20% | - | - | PC Pins | - | Interference Suppression | - | Automotive; EMI, RFI Suppression | - | 1µF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | 22.5mm | - | 0.8 mm | 310VAC | - | Straight | - | - | Safety Capacitors | - | - | 26 X 14 X 21 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 21 mm | 0.846 (21.50mm) | 26 mm | 14 mm | - | 21 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECQ-UBAF473K Panasonic | 10000 | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 2.2 | ECQ-UBAF473 | Panasonic | 47 nF | 47000 pF | - | ± 10% | 0.047uF | - | EAR99 | - | 1000 | - | - | - | 0.6 | 4 | - | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | 7 | Active | - | - | Details | - | - | 11.5 | - | X1 | 15 | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.276 W (18.50mm x 7.00mm) | 10% | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 47000pF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | 15mm | - | 0.6 mm | 300VAC | - | Straight | - | - | Film Capacitors | - | - | 18.5 X 7 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 11.5 mm | 0.472 (12.00mm) | 18.5 mm | 7 mm | - | 11.5 | RoHS Compliant | X1 | ||
![]() ECQ-UAAF393KA Panasonic | 26 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECQ-UAAF393 | Panasonic | 39 nF | 39000 pF | - | - | 0.039uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | - | 0.6 | 4 | ±0.5 | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | 5 | Active | AEC-Q200 | - | Details | - | - | 11.5 | - | X2 | 12.5 | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 0.039 uF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | 12.5 mm | - | 0.6 mm | 275VAC | - | Straight | - | - | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 |