- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
- Size(mm)
Attribute column
Manufacturer
Panasonic Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Ripple Current | Lead Style | Product Type | ESR | RMS Current (Irms) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECQ-UBAF472M Panasonic | 504 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF472 | Panasonic | 4.7 nF | - | 0.0047 uF | 20% | 0.0047uF | - | EAR99 | - | 2000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | Details | - | - | 11.5 | Y2/X1 | - | 12.5 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQUB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | Unconfirmed | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.0047 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5 mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | Supplier Unconfirmed | X1, Y2 | ||
![]() EZPV1B605LTT Panasonic | 712 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 39 | EZP-V1 | Panasonic | 6000 nF | - | - | ± 10% | 6uF | - | EAR99 | 0.0175 | 300 | - | - | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 17 | - | Active | AEC-Q200 | Details | - | - | - | - | - | 37.5 | - | - | - | 1.1 kVDC | Straight | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 0.669 W (41.00mm x 17.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 6µF | Capacitors | Plastic Rectangular Can | Radial | PP | 17.5 mOhms | - | 37.5mm | 1 mm | 1100VDC | - | Straight | Film Capacitors | 0.0175ohm | 7.3A | 41 X 17 X 34.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 17mm | 41 | - | 34.5 mm | 1.398 (35.50mm) | 41 mm | 17 mm | 34.5mm | 34.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECW-FG80355JA Panasonic | 82 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 3500 nF | - | - | ± 5% | 3.5uF | ±0.5 | EAR99 | - | 150 | ±0.5 | 8532.25.00.70 | 0.8 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 13.5 | - | Active | AEC-Q200 | Details | - | - | 28.5 | - | - | 27.5 | - | - | - | 800 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.531 W (31.50mm x 13.50mm) | 5% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 3.5µF | Capacitors | - | Radial | PP | - | - | 27.5mm | - | 800VDC | - | Straight | Film Capacitors | - | - | 31.5 X 13.5 X 28.5 | General Film Capacitors | High Temperature | Film Capacitors | 31.5mm | 13.5mm | 31.5 | - | 28.5 mm | 1.142 (29.00mm) | 31.5 mm | 13.5 mm | 28.5mm | 28.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF152VA Panasonic | 32 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF152 | Panasonic | 1.5 nF | - | 0.0015 uF | ± 20% | 0.0015uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | - | - | - | 17(Max) | Y2/X1 | - | 15 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 1500pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 300VAC | - | Crimped | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.669 (17.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() EZPV1B905MTT Panasonic | 49 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 58 | EZP-V1 | Panasonic | 9000 nF | - | - | ± 10% | 9uF | - | EAR99 | 0.0124 | 150 | - | 8532.25.00.70 | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 22 | - | Active | AEC-Q200 | Details | - | - | - | - | - | 37.5 | - | - | - | 1.1 kVDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 0.866 W (41.00mm x 22.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 9µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 12.4 mOhms | - | 37.5mm | 1 mm | 1100VDC | - | Straight | Film Capacitors | 0.0124ohm | 10.4A | 41 X 22 X 36 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 22mm | 41 | - | 36 mm | 1.457 (37.00mm) | 41 mm | 22 mm | 36mm | 36 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV80126LTB Panasonic | 122 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 49 | EZP-V | Panasonic | - | - | - | ± 10% | 12uF | - | EAR99 | 0.0125 | 150 | - | - | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 22 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 1.728424 oz | - | 800 VDC | Straight | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 0.866 W (41.00mm x 22.00mm) | 10% | Active | PC Pins | Plastic Film Capacitors | Automotive; DC Link, DC Filtering | 12µF | Capacitors | Plastic Rectangular Can | Radial | PP | 12.5 mOhms | - | 37.5mm | 1 mm | 800VDC | - | Straight | Film Capacitors | 0.0125ohm | 10.7A | 41 X 22 X 36 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 22mm | 41 | - | 36 mm | 1.457 (37.00mm) | 41 mm | 22 mm | 36mm | 36 | RoHS Compliant | AEC-Q200 | ||
![]() EZP-Q33106LTC Panasonic | 121 |
| - | Through Hole | PCB Mount | 2 Pin | Polypropylene (PP), Metallized | 115 | EZP-Q | Panasonic | - | - | - | - | 10uF | - | EAR99 | 0.0081 | 100 | - | - | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 35.5 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 3.527396 oz | 330V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 1.673 L x 1.398 W (42.50mm x 35.50mm) | 5% | - | PC Pins | Plastic Film Capacitors | General Purpose | 10 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 8.1 mOhms | - | 37.5 mm | 1 mm | 330VAC | - | Cut / Formed | Film Capacitors | 8.1 mOhms | - | 42.5 X 35.5 X 50.5 | Safety Film Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 42.5 | - | 50.5 mm | 1.988 (50.50mm) | 42.5 mm | 30 mm | - | 50.5 | RoHS Compliant | - | ||
![]() ECW-FD2W474KC Panasonic | 1221 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 0.9 | ECW-FD | Panasonic | 470 nF | 470000 pF | - | ± 10% | 0.47uF | - | EAR99 | - | 1000 | - | 8532.25.00.70 | 0.8 | - | 4.5 | - | Panasonic | + 105 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5.8(Max) | - | Active | - | Details | - | - | - | - | - | 15 | - | - | - | 450 VDC | Straight | -40°C ~ 110°C | Bulk | ECWF(D) | 0.689 L x 0.228 W (17.50mm x 5.80mm) | 10% | Active | PC Pins | - | EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT | 0.47µF | Capacitors | - | Radial | PP | - | - | 15mm | 0.8 mm | 450VDC | - | Cut | Film Capacitors | - | - | 17.5 X 5.8 X 9 | General Film Capacitors | - | Film Capacitors | 17.5mm | 5.8mm | 17.5(Max) | - | 5.8 mm | 0.354 (9.00mm) | 17.5 mm | 9 mm | 10.5mm | 9(Max) | RoHS Compliant | - | ||
![]() ECQ-UAAF125M Panasonic | 445 | - | - | Through Hole | Not Required | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF125 | Panasonic | 1200 nF | - | - | ± 20% | 1.2uF | ±0.5 | EAR99 | - | 200 | ±0.5 | 8532.25.00.10 | 0.8 | 0.8(mm) | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | Bulk | 12 | Not Required(mm) | Active | AEC-Q200 | Details | X2 | 22(mm) | 22 | X2 | PP | 27.5 | 20% | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 1.220 L x 0.472 W (31.00mm x 12.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 1200000PF(pF) | Capacitors | Plastic Rectangular Can | Radial | PP | - | Not Required | 15mm | 0.8 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 31 X 12 X 22 | Safety Film Capacitors | - | Safety Capacitors | - | - | 31 | - | 22 mm | 0.886 (22.50mm) | 31 mm | 12 mm | - | 22 | RoHS Compliant | X2 | ||
![]() ECQ-UBAF272V5 Panasonic | 1057 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF272 | Panasonic | 2.7 nF | - | 0.0027 uF | ± 10% | 0.0027uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4.5 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | Details | - | - | 17(Max) | Y2/X1 | - | 15 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 2700pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 300VAC | - | Crimped | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.669 (17.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() EZPQ38805MTA Panasonic | 160 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 81 | EZP-Q | Panasonic | 8000 nF | - | - | - | 8uF | - | EAR99 | 0.0119 | 150 | - | - | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 27.5 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 2.857191 oz | 380V | - | - | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 1.083 W (41.00mm x 27.50mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 8 uF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 11.9 mOhms | - | 37.5 mm | 1 mm | 380VAC | - | Straight | Film Capacitors | 11.9 mOhms | - | 41.5 X 27.5 X 42 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 42 mm | 1.693 (43.00mm) | 41.5 mm | 27.5 mm | - | 42 | RoHS Compliant | - | ||
![]() ECQ-UAAF393M Panasonic | 879 |
| - | Through Hole | Not Required | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF393 | Panasonic | 39 nF | 39000 pF | - | ± 20% | 0.039uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | 0.6(mm) | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | Bulk | 5 | Not Required(mm) | Active | AEC-Q200 | Details | X2 | 11.5(mm) | 11.5 | X2 | PP | 12.5 | 20% | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 39000PF(pF) | Capacitors | Plastic Rectangular Can | Radial | PP | - | Not Required | 15mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() ECQ-UBAF223VH Panasonic | 50 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.7 | ECQ-UBAF223 | Panasonic | 22 nF | 22000 pF | - | ± 10% | 0.022uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 6 | - | Active | - | Details | - | - | 16(Max) | X1 | - | 12.5 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.236 W (18.50mm x 6.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 22000pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5mm | 0.6 mm | 300VAC | - | Crimped | Film Capacitors | - | - | 18.5 X 6 X 10.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 10.5 mm | 0.630 (16.00mm) | 18.5 mm | 6 mm | - | 10.5 | RoHS Compliant | X1 | ||
![]() ECQ-UBAF333VH Panasonic | 11 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.7 | ECQ-UBAF333 | Panasonic | 33 nF | 33000 pF | - | ± 10% | 0.033uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 6 | - | Active | - | Details | - | - | 16(Max) | X1 | - | 12.5 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.236 W (18.50mm x 6.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 33000pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5mm | 0.6 mm | 300VAC | - | Crimped | Film Capacitors | - | - | 18.5 X 6 X 10.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 10.5 mm | 0.630 (16.00mm) | 18.5 mm | 6 mm | - | 10.5 | RoHS Compliant | X1 | ||
![]() ECQ-UAAF685KA Panasonic | 20 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF685 | Panasonic | 6800 nF | - | - | - | 6.8uF | ±0.5 | EAR99 | - | 60 | ±0.5 | 8532.25.00.10 | 1 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 23 | - | Active | AEC-Q200 | Details | X2 | - | 37.5 | X2 | - | 37.5 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 1.614 L x 0.906 W (41.00mm x 23.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 6.8 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 37.5 mm | 1 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 41 X 23 X 37.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 41 | - | 37.5 mm | 1.496 (38.00mm) | 41 mm | 23 mm | - | 37.5 | RoHS Compliant | X2 | ||
![]() ECW-FD2W155JC Panasonic | 40 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.7 | ECW-FD | Panasonic | 1500 nF | - | - | - | 1.5uF | - | EAR99 | - | 800 | - | 8532.25.00.70 | 0.8 | - | 4.5 | - | Panasonic | + 105 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 9.3(Max) | - | Active | - | Details | - | - | 12.5(Max) | - | - | 15 | - | - | - | 450 VDC | Straight | -40°C ~ 110°C | Tape | ECWF(D) | 0.689 L x 0.366 W (17.50mm x 9.30mm) | 5% | Active | PC Pins | - | EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT | 1.5 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15 mm | 0.8 mm | 450VDC | - | Cut | Film Capacitors | - | - | 17.5 X 9.3 X 12.5 | General Film Capacitors | - | Film Capacitors | - | - | 17.5(Max) | - | 8.5 mm | 0.492 (12.50mm) | 17.5 mm | 9.3 mm | - | 12.5(Max) | RoHS Compliant | - | ||
![]() EZPQ33126MTA Panasonic | 85 |
| - | Through Hole | Radial | 4 Pin | Polypropylene (PP), Metallized | 100 | EZP-Q | Panasonic | - | - | - | - | 12uF | - | EAR99 | 0.01 | 100 | - | - | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 30 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 3.527396 oz | 330V | - | - | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 1.181 W (41.00mm x 30.00mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 12 uF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 10 mOhms | - | 37.5 mm | 1 mm | 330VAC | - | Straight | Film Capacitors | 10 mOhms | - | 41.5 X 30 X 50.5 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 50.5 mm | 2.008 (51.00mm) | 41.5 mm | 30 mm | - | 50.5 | RoHS Compliant | - | ||
![]() ECW-FG80355J Panasonic | 108 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 3500 nF | - | - | ± 5% | 3.5uF | ±0.5 | EAR99 | - | 150 | ±0.5 | 8532.25.00.70 | 0.8 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 13.5 | - | Active | AEC-Q200 | Details | - | - | 28.5 | - | - | 27.5 | - | - | - | 800 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.531 W (31.50mm x 13.50mm) | 5% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 3.5µF | Capacitors | - | Radial | PP | - | - | 27.5mm | - | 800VDC | - | Straight | Film Capacitors | - | - | 31.5 X 13.5 X 28.5 | General Film Capacitors | - | Film Capacitors | 31.5mm | 13.5mm | 31.5 | - | 28.5 mm | 1.142 (29.00mm) | 31.5 mm | 13.5 mm | 28.5mm | 28.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAF563K Panasonic | 6 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF563 | Panasonic | 56 nF | 56000 pF | - | - | 0.056uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | AEC-Q200 | Details | X2 | - | 12 | X2 | - | 15 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.689 L x 0.197 W (17.50mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.056 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 17.5 X 5 X 12 | Safety Film Capacitors | - | Safety Capacitors | - | - | 17.5 | - | 12 mm | 0.492 (12.50mm) | 17.5 mm | 5 mm | - | 12 | RoHS Compliant | X2 | ||
![]() EZPV80805LTB Panasonic | 174 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 36 | EZP-V | Panasonic | 8000 nF | - | - | ± 10% | 8uF | - | EAR99 | 0.0171 | 300 | - | - | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 17 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 1.269863 oz | - | 800 VDC | Straight | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 0.669 W (41.00mm x 17.00mm) | 10% | Active | PC Pins | Plastic Film Capacitors | Automotive; DC Link, DC Filtering | 8µF | Capacitors | Plastic Rectangular Can | Radial | PP | 17.1 mOhms | - | 37.5mm | 1 mm | 800VDC | - | Straight | Film Capacitors | 0.0171ohm | 8.2A | 41 X 17 X 34.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 17mm | 41 | - | 34.5 mm | 1.398 (35.50mm) | 41 mm | 17 mm | 34.5mm | 34.5 | RoHS Compliant | AEC-Q200 |