- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
- Size(mm)
Attribute column
Manufacturer
Panasonic Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Ripple Current | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | RMS Current (Irms) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECQ-UAAF274KA Panasonic | 29 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECQ-UAAF274 | Panasonic | 270 nF | 270000 pF | - | - | 0.27uF | ±0.5 | EAR99 | - | 800 | ±0.5 | 8532.25.00.10 | - | 0.6 | 4 | ±0.5 | Panasonic | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 9 | Active | AEC-Q200 | - | Details | - | - | 16 | X2 | 15 | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.689 L x 0.354 W (17.50mm x 9.00mm) | 10% | - | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 0.27 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 15 mm | - | 0.6 mm | 275VAC | - | Straight | - | - | Safety Capacitors | - | - | 17.5 X 9 X 16 | Safety Film Capacitors | - | Safety Capacitors | - | - | 17.5 | - | 16 mm | 0.650 (16.50mm) | 17.5 mm | 9 mm | - | 16 | RoHS Compliant | X2 | ||
![]() ECQ-UAAF683K Panasonic | 1823 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECQ-UAAF683 | Panasonic | 68 nF | 68000 pF | - | - | 0.068uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | - | 0.6 | 20 | ±0.5 | Panasonic | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 5 | Active | AEC-Q200 | - | Details | - | - | 12 | X2 | 15 | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.689 L x 0.197 W (17.50mm x 5.00mm) | 10% | - | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 0.068 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 15 mm | - | 0.6 mm | 275VAC | - | Straight | - | - | Safety Capacitors | - | - | 17.5 X 5 X 12 | Safety Film Capacitors | - | Safety Capacitors | - | - | 17.5 | - | 12 mm | 0.492 (12.50mm) | 17.5 mm | 5 mm | - | 12 | RoHS Compliant | X2 | ||
![]() EZPV60706MTB Panasonic | 50 |
| - | Through Hole | Radial - 4 Leads | - | - | - | 4 Pin | Polypropylene (PP), Metallized | - | 152 | EZP-V | Panasonic | - | - | - | ± 10% | 70uF | - | EAR99 | 0.0036 | 100 | - | 8532.25.00.70 | - | 1.2 | 4 | - | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 38 | Active | - | - | Details | - | - | - | - | 37.5 | 5.361642 oz | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.654 L x 1.496 W (42.00mm x 38.00mm) | 10% | - | - | Active | PC Pins | - | Plastic Film Capacitors | - | Automotive; DC Link, DC Filtering | - | 70µF | Capacitors | - | - | Plastic Rectangular Can | - | PC Pin | - | PP | 3.6 mOhms | 37.5mm | - | 1.2 mm | 600VDC | - | Straight | - | - | Film Capacitors | 0.0036ohm | 23.4A | 42 X 38 X 52.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 42mm | 38mm | 42 | - | 52.5 mm | 2.106 (53.50mm) | 42 mm | 38 mm | 52.5mm | 52.5 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV1B406MTC Panasonic | 315 |
| - | Through Hole | Radial - 4 Leads | - | - | - | 4 Pin | Polypropylene (PP), Metallized | - | 177 | EZP-V1 | Panasonic | - | - | - | ± 10% | 40uF | - | EAR99 | 0.0078 | 50 | - | 8532.25.00.70 | - | 1.2 | 4 | - | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 35 | Active | - | - | Details | - | - | - | - | 52.5 | 6.243491 oz | - | 1.1 kVDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.378 W (57.50mm x 35.00mm) | 10% | - | - | Active | PC Pins | - | Plastic Film Capacitors | - | Automotive; DC Link, DC Filtering | - | 40µF | Capacitors | - | - | Plastic Rectangular Can | - | PC Pin | - | PP | 7.8 mOhms | 52.5mm | - | 1.2 mm | 1100VDC | - | Straight | - | - | Film Capacitors | 0.0078ohm | 17.2A | 57.5 X 35 X 56 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 35mm | 57.5 | - | 56 mm | 2.244 (57.00mm) | 57.5 mm | 35 mm | 56mm | 56 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAF183K Panasonic | 9 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECQ-UAAF183 | Panasonic | 18 nF | 18000 pF | - | - | 0.018uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | - | 0.6 | 20 | ±0.5 | Panasonic | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 5 | Active | AEC-Q200 | - | Details | - | X2 | 11.5 | X2 | 12.5 | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 0.018 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 12.5 mm | - | 0.6 mm | 275VAC | - | Straight | - | - | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() ECQ-UAAF333KA Panasonic | In Stock | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECQ-UAAF333 | Panasonic | 33 nF | 33000 pF | - | - | 0.033uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | - | 0.6 | 4 | ±0.5 | Panasonic | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 5 | Active | AEC-Q200 | - | Details | - | - | 11.5 | X2 | 12.5 | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 0.033 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 12.5 mm | - | 0.6 mm | 275VAC | - | Straight | - | - | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() EZPQ33475LTA Panasonic | 64 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 51 | EZP-Q | Panasonic | 4700 nF | - | - | - | 4.7uF | - | EAR99 | 0.0162 | 150 | - | 8532.25.00.20 | - | 1 | 4 | - | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 22 | Active | - | - | Details | - | - | - | - | 37.5 | 1.798972 oz | 330V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 0.866 W (41.00mm x 22.00mm) | 5% | - | - | Active | PC Pins | - | Plastic Film Capacitors | - | General Purpose | - | 4.7 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 16.2 mOhms | 37.5 mm | - | 1 mm | 330VAC | - | Straight | - | - | Film Capacitors | 16.2 mOhms | - | 41.5 X 22 X 36 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 36 mm | 1.437 (36.50mm) | 41.5 mm | 22 mm | - | 36 | RoHS Compliant | - | ||
![]() ECQ-UAAF185K Panasonic | 1619 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECQ-UAAF185 | Panasonic | 1800 nF | - | - | - | 1.8uF | ±0.5 | EAR99 | - | 200 | ±0.5 | 8532.25.00.10 | - | 0.8 | 20 | ±0.5 | Panasonic | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 14.5 | Active | AEC-Q200 | - | Details | - | X2 | 24.5 | X2 | 27.5 | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 1.220 L x 0.571 W (31.00mm x 14.50mm) | 10% | - | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 1.8 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 27.5 mm | - | 0.8 mm | 275VAC | - | Straight | - | - | Safety Capacitors | - | - | 31 X 14.5 X 24.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 31 | - | 24.5 mm | 0.984 (25.00mm) | 31 mm | 14.5 mm | - | 24.5 | RoHS Compliant | X2 | ||
![]() EZPV60806MTB Panasonic | 93 |
| - | Through Hole | Radial - 4 Leads | - | - | - | 4 Pin | Polypropylene (PP), Metallized | - | 173 | EZP-V | Panasonic | - | - | - | ± 10% | 80uF | - | EAR99 | 0.0039 | 100 | - | 8532.25.00.70 | - | 1.2 | 4 | - | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 43 | Active | - | - | Details | - | - | - | - | 37.5 | 6.102395 oz | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 1.693 W (41.00mm x 43.00mm) | 10% | - | - | Active | PC Pins | - | Plastic Film Capacitors | - | Automotive; DC Link, DC Filtering | - | 80µF | Capacitors | - | - | Plastic Rectangular Can | - | PC Pin | - | PP | 3.9 mOhms | 37.5mm | - | 1.2 mm | 600VDC | - | Straight | - | - | Film Capacitors | 0.0039ohm | 24.3A | 41 X 43 X 58 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 43mm | 41 | - | 58 mm | 2.323 (59.00mm) | 41 mm | 43 mm | 58mm | 58 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF122MA Panasonic | 46 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 1.3 | ECQ-UBAF122 | Panasonic | 1.2 nF | - | 0.0012 uF | ± 20% | 0.0012uF | - | EAR99 | - | 2000 | - | - | - | 0.6 | 20 | - | Panasonic | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 5 | Active | - | - | - | - | - | 11.5 | Y2/X1 | 12.5 | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 1200pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 12.5mm | - | 0.6 mm | 300VAC | - | Cut | - | - | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECQE1A104KB Panasonic | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | - | - | - | - | 0.1uF | - | EAR99 | - | - | - | - | PANASONIC CORP | 0.5 | 4.5 | - | Panasonic Electronic Components | ECQE1A104KB | - | 105 | - | - | -40 | Through Hole | 105 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Radial | Active | 5.1(Max) | - | - | 5.65 | - | Yes | - | 8.7(Max) | - | 7.5 | - | - | - | - | - | Bulk | - | - | 10% | e3 | Yes | Active | - | EAR99 | - | Tin (Sn) | - | 8532.25.00.70 | 0.1 µF | - | BULK | 7.5 mm | - | compliant | Radial | ELECTRIC DOUBLE LAYER CAPACITOR | PET | - | - | 125 V | - | 125VAC | - | - | 10% | 10% | - | - | - | 10.3 X 5.1 X 7.7 | - | - | - | - | - | 10.3(Max) | - | 7.7 mm | - | 10.3 mm | 5.1 mm | - | 7.7(Max) | RoHS Compliant | - | ||
![]() EZPV60606MTT Panasonic | 48 |
| - | Through Hole | Radial - 4 Leads | - | - | - | 4 Pin | Polypropylene (PP), Metallized | - | 120 | EZP-V | Panasonic | - | - | - | ± 10% | 60uF | - | EAR99 | 0.0041 | 100 | - | 8532.25.00.70 | - | 1.2 | 4 | - | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 30 | Active | AEC-Q200 | - | Details | - | - | - | - | 37.5 | - | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.634 L x 1.181 W (41.50mm x 30.00mm) | 10% | - | - | Active | PC Pins | - | - | - | Automotive; DC Link, DC Filtering | - | 60µF | Capacitors | - | - | Plastic Rectangular Can | - | PC Pin | - | PP | 4.1 mOhms | 37.5mm | - | 1.2 mm | 600VDC | - | Straight | - | - | Film Capacitors | 0.0041ohm | 22.5A | 41.5 X 30 X 56 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41.5mm | 30mm | 41.5 | - | 56 mm | 2.244 (57.00mm) | 41.5 mm | 30 mm | 56mm | 56 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV80306MTB Panasonic | 98 |
| - | Through Hole | Radial - 4 Leads | - | - | - | 4 Pin | Polypropylene (PP), Metallized | - | 98 | EZP-V | Panasonic | - | - | - | ± 10% | 30uF | - | EAR99 | 0.0071 | 100 | - | 8532.25.00.70 | - | 1 | 4 | - | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 30 | Active | - | - | Details | - | - | - | - | 37.5 | 3.456848 oz | - | 800 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 1.181 W (41.00mm x 30.00mm) | 10% | - | - | Active | PC Pins | - | Plastic Film Capacitors | - | Automotive; DC Link, DC Filtering | - | 30µF | Capacitors | - | - | Plastic Rectangular Can | - | PC Pin | - | PP | 7.1 mOhms | 37.5mm | - | 1 mm | 800VDC | - | Straight | - | - | Film Capacitors | 0.0071ohm | 20.6A | 41 X 30 X 50.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 30mm | 41 | - | 50.5 mm | 2.028 (51.50mm) | 41 mm | 30 mm | 50.5mm | 50.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF102M Panasonic | 1240 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 1.3 | ECQ-UBAF102 | Panasonic | 1 nF | - | 0.001 uF | 20% | 0.001uF | - | EAR99 | - | 2000 | - | - | - | 0.6 | 4 | - | Panasonic | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 5 | Active | - | - | - | - | - | 11.5 | Y2/X1 | 12.5 | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQUB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 0.001 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 12.5 mm | - | 0.6 mm | 300VAC | - | Straight | - | - | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECQ-UAAV105S1 Panasonic | 388 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECQ-UAAV105 | Panasonic | 1000 nF | - | - | ± 20% | 1uF | ±0.5 | EAR99 | - | 300 | ±0.5 | - | - | 0.8 | 20 | ±0.5 | Panasonic | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 14 | Active | AEC-Q200 | - | Details | - | X2 | 21 | X2 | 22.5 | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 1.024 L x 0.551 W (26.00mm x 14.00mm) | 20% | - | - | - | PC Pins | - | Interference Suppression | - | Automotive; EMI, RFI Suppression | - | 1µF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 22.5mm | - | 0.8 mm | 310VAC | - | Straight | - | - | Safety Capacitors | - | - | 26 X 14 X 21 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 21 mm | 0.846 (21.50mm) | 26 mm | 14 mm | - | 21 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECQ-UBAF473K Panasonic | 10000 | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 2.2 | ECQ-UBAF473 | Panasonic | 47 nF | 47000 pF | - | ± 10% | 0.047uF | - | EAR99 | - | 1000 | - | - | - | 0.6 | 4 | - | Panasonic | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 7 | Active | - | - | Details | - | - | 11.5 | X1 | 15 | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.276 W (18.50mm x 7.00mm) | 10% | - | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 47000pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 15mm | - | 0.6 mm | 300VAC | - | Straight | - | - | Film Capacitors | - | - | 18.5 X 7 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 11.5 mm | 0.472 (12.00mm) | 18.5 mm | 7 mm | - | 11.5 | RoHS Compliant | X1 | ||
![]() ECQ-UAAF153K Panasonic | 20 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECQ-UAAF153 | Panasonic | 15 nF | 15000 pF | - | - | 0.015uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | - | 0.6 | 20 | ±0.5 | Panasonic | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 5 | Active | AEC-Q200 | - | Details | - | X2 | 11.5 | X2 | 12.5 | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 0.015 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 12.5 mm | - | 0.6 mm | 275VAC | - | Straight | - | - | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() ECW-FG70475KA Panasonic | 225 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECW-FG | Panasonic | 4700 nF | - | - | ± 10% | 4.7uF | ±0.5 | EAR99 | - | 100 | ±0.5 | 8532.25.00.70 | - | 1 | 4 | ±0.5 | Panasonic | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 17.5 | Active | AEC-Q200 | - | Details | - | - | 32.5 | - | 27.5 | - | - | 700 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.689 W (31.50mm x 17.50mm) | 10% | - | - | - | PC Pins | - | Metallized Polypropylene Film Capacitor | - | Automotive; High Frequency, Switching | - | 4.7µF | Capacitors | - | - | - | - | Radial | - | PP | - | 27.5mm | - | 1 mm | 700VDC | - | Straight | - | - | Film Capacitors | - | - | 31.5 X 17.5 X 32.5 | General Film Capacitors | - | Film Capacitors | 31.5mm | 17.5mm | 31.5 | - | 32.5 mm | 1.299 (33.00mm) | 31.5 mm | 17.5 mm | 32.5mm | 32.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF182V1 Panasonic | 946 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 1.3 | ECQ-UBAF182 | Panasonic | 1.8 nF | - | 0.0018 uF | ± 20% | 0.0018uF | - | EAR99 | - | 1000 | - | - | - | 0.6 | 4.5 | - | Panasonic | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 5 | Active | - | - | - | - | - | 17(Max) | Y2/X1 | 15 | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 1800pF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | - | 15mm | - | 0.6 mm | 300VAC | - | Crimped | - | - | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.669 (17.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() EZPQ33156LTA Panasonic | 71 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 143 | EZP-Q | Panasonic | - | - | - | - | 15uF | - | EAR99 | 0.007 | 100 | - | - | - | 1.2 | 4 | - | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | - | - | - | 35.5 | Active | - | - | Details | - | - | - | - | 37.5 | 5.044177 oz | 330V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 1.673 L x 1.398 W (42.50mm x 35.50mm) | 5% | - | - | Active | PC Pins | - | Plastic Film Capacitors | - | General Purpose | - | 15 uF | Capacitors | - | - | Plastic Rectangular Can | - | Radial | - | PP | 7 mOhms | 37.5 mm | - | 1.2 mm | 330VAC | - | Straight | - | - | Film Capacitors | 7 mOhms | - | 42.5 X 35.5 X 50.5 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 42.5 | - | 50.5 mm | 1.988 (50.50mm) | 42.5 mm | 35.5 mm | - | 50.5 | RoHS Compliant | - |