- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
- Size(mm)
Attribute column
Manufacturer
Panasonic Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Ripple Current | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | RMS Current (Irms) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECQ-UAAF103K Panasonic | 835 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECQ-UAAF103 | Panasonic | 10 nF | 10000 pF | - | - | 0.01uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | - | 0.6 | - | 20 | ±0.5 | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | 5 | - | Active | AEC-Q200 | - | Details | - | - | - | 11.5 | X2 | - | 12.5 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 0.01 uF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | 12.5 mm | - | 0.6 mm | 275VAC | - | Straight | - | - | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() EZPV60126LTB Panasonic | 309 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 30 | EZP-V | Panasonic | - | - | - | ± 10% | 12uF | - | EAR99 | 0.0143 | 300 | - | - | - | 1 | - | 4 | - | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | 15 | - | Active | - | - | Details | - | - | - | - | - | - | 37.5 | - | 1.058219 oz | - | 600 VDC | Straight | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 0.591 W (41.00mm x 15.00mm) | 10% | - | Active | PC Pins | - | Plastic Film Capacitors | - | Automotive; DC Link, DC Filtering | - | 12µF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | 14.3 mOhms | - | 37.5mm | - | 1 mm | 600VDC | - | Straight | - | - | Film Capacitors | 0.0143ohm | 9.2A | 41 X 15 X 29 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 15mm | 41 | - | 29 mm | 1.181 (30.00mm) | 41 mm | 15 mm | 29mm | 29 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF153KA Panasonic | 43 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 1.7 | ECQ-UBAF153 | Panasonic | 15 nF | 15000 pF | - | ± 10% | 0.015uF | - | EAR99 | - | 1000 | - | - | - | 0.6 | - | 20 | - | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | 6 | - | Active | - | - | Details | - | - | - | 10.5 | X1 | - | 15 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.236 W (18.50mm x 6.00mm) | 10% | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 15000pF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | 15mm | - | 0.6 mm | 300VAC | - | Cut | - | - | Film Capacitors | - | - | 18.5 X 6 X 10.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 10.5 mm | 0.433 (11.00mm) | 18.5 mm | 6 mm | - | 10.5 | RoHS Compliant | X1 | ||
![]() EZPV1B605LTB Panasonic | 338 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 39 | EZP-V1 | Panasonic | 6000 nF | - | - | ± 10% | 6uF | - | EAR99 | 0.0175 | 300 | - | - | - | 1 | - | 4 | - | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | 17 | - | Active | - | - | Details | - | - | - | - | - | - | 37.5 | - | - | - | 1.1 kVDC | Straight | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 0.669 W (41.00mm x 17.00mm) | 10% | - | Active | PC Pins | - | - | - | Automotive; DC Link, DC Filtering | - | 6µF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | 17.5 mOhms | - | 37.5mm | - | 1 mm | 1100VDC | - | Straight | - | - | Film Capacitors | 0.0175ohm | 7.3A | 41 X 17 X 34.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 17mm | 41 | - | 34.5 mm | 1.398 (35.50mm) | 41 mm | 17 mm | 34.5mm | 34.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF272V1 Panasonic | 805 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 1.3 | ECQ-UBAF272 | Panasonic | 2.7 nF | - | 0.0027 uF | ± 20% | 0.0027uF | - | EAR99 | - | 1000 | - | - | - | 0.6 | - | 4.5 | - | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | 5 | - | Active | - | - | - | - | - | - | 17(Max) | Y2/X1 | - | 15 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 2700pF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | 15mm | - | 0.6 mm | 300VAC | - | Crimped | - | - | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.669 (17.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECQ-UBAF683KA Panasonic | 1124 | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 2.6 | ECQ-UBAF683 | Panasonic | 68 nF | 68000 pF | - | ± 10% | 0.068uF | - | EAR99 | - | 1000 | - | - | - | 0.6 | - | 20 | - | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | 8 | - | Active | - | - | Details | - | - | - | 12.5 | X1 | - | 15 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.315 W (18.50mm x 8.00mm) | 10% | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 68000pF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | 15mm | - | 0.6 mm | 300VAC | - | Cut | - | - | Film Capacitors | - | - | 18.5 X 8 X 12.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 12.5 mm | 0.512 (13.00mm) | 18.5 mm | 8 mm | - | 12.5 | RoHS Compliant | X1 | ||
![]() EZPQ38156LTB Panasonic | 149 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 134 | EZP-Q | Panasonic | - | - | - | - | 15uF | - | EAR99 | 0.0093 | 200 | - | 8532.25.00.20 | - | 1.2 | - | 4 | - | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | 30 | - | Active | - | - | Details | - | - | - | - | - | - | 52.5 | - | - | 380V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 2.264 L x 1.181 W (57.50mm x 30.00mm) | 5% | - | Active | PC Pins | - | - | - | General Purpose | - | 15 uF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | 9.3 mOhms | - | 52.5 mm | - | 1.2 mm | 380VAC | - | Straight | - | - | Film Capacitors | 9.3 mOhms | - | 57.5 X 30 X 51 | General Film Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 57.5 | - | 51 mm | 2.028 (51.50mm) | 57.5 mm | 30 mm | - | 51 | RoHS Compliant | - | ||
![]() ECQ-UAAV124T1 Panasonic | 36 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECQ-UAAV124 | Panasonic | 120 nF | 120000 pF | - | ± 10% | 0.12uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | - | - | 0.6 | - | 20 | ±0.5 | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | 8 | - | Active | AEC-Q200 | - | Details | - | X2 | - | 12.5 | X2 | - | 15 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 0.728 L x 0.315 W (18.50mm x 8.00mm) | 10% | - | - | PC Pins | - | Interference Suppression | - | Automotive; EMI, RFI Suppression | - | 0.12µF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | 15mm | - | 0.6 mm | 310VAC | - | Straight | - | - | Safety Capacitors | - | - | 18.5 X 8 X 12.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18.5 | - | 12.5 mm | 0.512 (13.00mm) | 18.5 mm | 8 mm | - | 12.5 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECQ-UAAF184M Panasonic | 36 |
| - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECQ-UAAF184 | Panasonic | 180 nF | 180000 pF | - | ± 20% | 0.18uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | - | 0.6 | 0.6(mm) | 20 | ±0.5 | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | - | - | Bulk | - | - | - | - | 7.5 | Not Required(mm) | Active | AEC-Q200 | - | Details | - | X2 | 14(mm) | 14 | X2 | PP | 15 | 20% | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.689 L x 0.295 W (17.50mm x 7.50mm) | 20% | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 180000PF(pF) | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | Not Required | 15mm | - | 0.6 mm | 275VAC | - | Straight | - | - | Safety Capacitors | - | - | 17.5 X 7.5 X 14 | Safety Film Capacitors | - | Safety Capacitors | - | - | 17.5 | - | 14 mm | 0.571 (14.50mm) | 17.5 mm | 7.5 mm | - | 14 | RoHS Compliant | X2 | ||
![]() ECQ-UBAF683VG Panasonic | 28 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 2.6 | ECQ-UBAF683 | Panasonic | 68 nF | 68000 pF | - | ± 20% | 0.068uF | - | EAR99 | - | 2000 | - | - | - | 0.6 | - | 4 | - | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | 8 | - | Active | - | - | - | - | - | - | 18(Max) | X1 | - | 12.5 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.315 W (18.50mm x 8.00mm) | 20% | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 68000pF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | 12.5mm | - | 0.6 mm | 300VAC | - | Crimped | - | - | Film Capacitors | - | - | 18.5 X 8 X 12.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 12.5 mm | 0.709 (18.00mm) | 18.5 mm | 8 mm | - | 12.5 | RoHS Compliant | X1 | ||
![]() ECQ-UBAF223KA Panasonic | 52590 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 1.7 | ECQ-UBAF223 | Panasonic | 22 nF | 22000 pF | - | ± 10% | 0.022uF | - | EAR99 | - | 1000 | - | - | - | 0.6 | - | 20 | - | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | 6 | - | Active | - | - | Details | - | - | - | 10.5 | X1 | - | 15 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.236 W (18.50mm x 6.00mm) | 10% | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 22000pF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | 15mm | - | 0.6 mm | 300VAC | - | Cut | - | - | Film Capacitors | - | - | 18.5 X 6 X 10.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 10.5 mm | 0.433 (11.00mm) | 18.5 mm | 6 mm | - | 10.5 | RoHS Compliant | X1 | ||
![]() ECW-FG70395J Panasonic | 109 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECW-FG | Panasonic | 3900 nF | - | - | ± 5% | 3.9uF | ±0.5 | EAR99 | - | 100 | ±0.5 | 8532.25.00.70 | - | 1 | - | 20 | ±0.5 | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | 17.5 | - | Active | AEC-Q200 | - | Details | - | - | - | 32.5 | - | - | 27.5 | - | - | - | 700 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.689 W (31.50mm x 17.50mm) | 5% | - | - | PC Pins | - | Metallized Polypropylene Film Capacitor | - | Automotive; High Frequency, Switching | - | 3.9µF | Capacitors | - | - | - | Radial | - | PP | - | - | 27.5mm | - | 1 mm | 700VDC | - | Straight | - | - | Film Capacitors | - | - | 31.5 X 17.5 X 32.5 | General Film Capacitors | - | Film Capacitors | 31.5mm | 17.5mm | 31.5 | - | 32.5 mm | 1.299 (33.00mm) | 31.5 mm | 17.5 mm | 32.5mm | 32.5 | RoHS Compliant | AEC-Q200 | ||
![]() EZPQ38405LTA Panasonic | 283 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 50 | EZP-Q | Panasonic | 4000 nF | - | - | - | 4uF | - | EAR99 | 0.0183 | 150 | - | 8532.25.00.20 | - | 1 | - | 4 | - | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | 22 | - | Active | - | - | Details | - | - | - | - | - | - | 37.5 | - | 1.763698 oz | 380V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 0.866 W (41.00mm x 22.00mm) | 5% | - | Active | PC Pins | - | Plastic Film Capacitors | - | General Purpose | - | 4 uF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | 18.3 mOhms | - | 37.5 mm | - | 1 mm | 380VAC | - | Straight | - | - | Film Capacitors | 18.3 mOhms | - | 41.5 X 22 X 36 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 36 mm | 1.437 (36.50mm) | 41.5 mm | 22 mm | - | 36 | RoHS Compliant | - | ||
![]() EZPV1B805MTT Panasonic | 20 |
| - | Through Hole | Radial - 4 Leads | - | - | - | 4 Pin | Polypropylene (PP), Metallized | - | 56 | EZP-V1 | Panasonic | 8000 nF | - | - | ± 10% | 8uF | - | EAR99 | 0.0137 | 150 | - | 8532.25.00.70 | - | 1 | - | 4 | - | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | 22 | - | Active | AEC-Q200 | - | Details | - | - | - | - | - | - | 37.5 | - | - | - | 1.1 kVDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 0.866 W (41.00mm x 22.00mm) | 10% | - | Active | PC Pins | - | - | - | Automotive; DC Link, DC Filtering | - | 8µF | Capacitors | - | Plastic Rectangular Can | - | PC Pin | - | PP | 13.7 mOhms | - | 37.5mm | - | 1 mm | 1100VDC | - | Straight | - | - | Film Capacitors | 0.0137ohm | 9.5A | 41 X 22 X 36 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 22mm | 41 | - | 36 mm | 1.457 (37.00mm) | 41 mm | 22 mm | 36mm | 36 | RoHS Compliant | AEC-Q200 | ||
![]() EZPQ33305LTA Panasonic | 279 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 38 | EZP-Q | Panasonic | 3000 nF | - | - | - | 3uF | - | EAR99 | 0.023 | 300 | - | 8532.25.00.20 | - | 1 | - | 4 | - | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | 17 | - | Active | - | - | Details | - | - | - | - | - | - | 37.5 | - | 1.340411 oz | 330V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 0.669 W (41.00mm x 17.00mm) | 5% | - | Active | PC Pins | - | Plastic Film Capacitors | - | General Purpose | - | 3 uF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | 23 mOhms | - | 37.5 mm | - | 1 mm | 330VAC | - | Straight | - | - | Film Capacitors | 23 mOhms | - | 41.5 X 17 X 34.5 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 34.5 mm | 1.713 (43.50mm) | 41.5 mm | 17 mm | - | 34.5 | RoHS Compliant | - | ||
![]() EZPQ33306MTB Panasonic | 180 |
| - | Through Hole | Radial - 4 Leads | - | - | - | 4 Pin | Polypropylene (PP), Metallized | - | 258 | EZP-Q | Panasonic | - | - | - | - | 30uF | - | EAR99 | 0.0066 | 200 | - | 8532.25.00.20 | - | 1.2 | - | 4 | - | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | 20.3 mm | 45 | - | Active | - | - | Details | - | - | - | - | - | - | 52.5 | - | - | 330V | - | - | -40°C ~ 105°C | Bulk | EZPQ | 2.264 L x 1.772 W (57.50mm x 45.00mm) | 5% | - | Active | PC Pins | - | - | - | General Purpose | - | 30 uF | Capacitors | - | Plastic Rectangular Can | - | PC Pin | - | PP | 6.6 mOhms | - | 52.5 mm | - | 1.2 mm | 330VAC | - | Straight | - | - | Film Capacitors | 6.6 mOhms | - | 57.5 X 45 X 62 | General Film Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 57.5 | - | 62 mm | 2.461 (62.50mm) | 57.5 mm | 45 mm | - | 62 | RoHS Compliant | - | ||
![]() ECQ-UAAF185MA Panasonic | 6 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | - | ECQ-UAAF185 | Panasonic | 1800 nF | - | - | - | 1.8uF | ±0.5 | EAR99 | - | 200 | ±0.5 | 8532.25.00.10 | - | 0.8 | - | 4 | ±0.5 | Panasonic | - | - | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | 14.5 | - | Active | AEC-Q200 | - | Details | - | X2 | - | 24.5 | X2 | - | 27.5 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 1.220 L x 0.571 W (31.00mm x 14.50mm) | 20% | - | - | PC Pins | - | Interference Suppression | - | EMI, RFI Suppression | - | 1.8 uF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | 27.5 mm | - | 0.8 mm | 275VAC | - | Straight | - | - | Safety Capacitors | - | - | 31 X 14.5 X 24.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 31 | - | 24.5 mm | 0.984 (25.00mm) | 31 mm | 14.5 mm | - | 24.5 | RoHS Compliant | X2 | ||
![]() ECQB1H223JF4 Panasonic | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | - | - | - | - | 0.022uF | - | EAR99 | - | - | - | - | PANASONIC CORP | 0.5 | - | - | - | Panasonic Electronic Components | ECQB1H223JF4 | ECQB | - | 105 | - | - | -40 | Through Hole | - | - | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Obsolete | - | 3(Max) | - | - | - | 5.83 | - | Yes | - | - | 7(Max) | - | - | 5 | - | - | - | - | Straight | - | Ammo | - | - | 5% | e3 | Obsolete | - | EAR99 | - | Tin (Sn) | - | 8532.25.00.70 | 0.022 µF | - | AMMO PACK | - | unknown | Radial | FILM CAPACITOR | PET | - | - | - | 50 V | - | 50VDC | - | - | 5% | 5% | - | - | - | 7.5 X 3 X 6 | - | - | - | - | - | 7.5(Max) | - | - | - | - | - | - | 6(Max) | RoHS Compliant | - | ||
![]() EZPV60656MTS Panasonic | 11 |
| - | Through Hole | Radial - 4 Leads | - | - | - | 4 Pin | Polypropylene (PP), Metallized | - | 116 | EZP-V | Panasonic | - | - | - | ± 10% | 65uF | - | EAR99 | 0.007 | 50 | - | 8532.25.00.70 | - | 1.2 | - | 4 | - | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | 30 | - | Active | AEC-Q200 | - | Details | - | - | - | - | - | - | 52.5 | - | - | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.181 W (57.50mm x 30.00mm) | 10% | - | Active | PC Pins | - | - | - | Automotive; DC Link, DC Filtering | - | 65µF | Capacitors | - | Plastic Rectangular Can | - | PC Pin | - | PP | 7 mOhms | - | 52.5mm | - | 1.2 mm | 600VDC | - | Straight | - | - | Film Capacitors | 0.007ohm | 21.9A | 57.5 X 30 X 51 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 30mm | 57.5 | - | 51 mm | 2.047 (52.00mm) | 57.5 mm | 30 mm | 51mm | 51 | RoHS Compliant | AEC-Q200 | ||
![]() ECW-FD2W474JC Panasonic | 1146 |
| - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | - | 0.9 | ECW-FD | Panasonic | 470 nF | 470000 pF | - | ± 5% | 0.47uF | - | EAR99 | - | 1000 | - | 8532.25.00.70 | - | 0.8 | - | 4.5 | - | Panasonic | - | - | + 105 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | - | - | Bulk | - | - | - | - | 5.8(Max) | - | Active | - | - | Details | - | - | - | 9(Max) | - | - | 15 | - | - | - | 450 VDC | Straight | -40°C ~ 110°C | Tape | ECWF(D) | 0.689 L x 0.228 W (17.50mm x 5.80mm) | 5% | - | Active | PC Pins | - | - | - | EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT | - | 0.47µF | Capacitors | - | Plastic Rectangular Can | - | Radial | - | PP | - | - | 15mm | - | 0.8 mm | 450VDC | - | Cut | - | - | Film Capacitors | - | - | 17.5 X 5.8 X 9 | General Film Capacitors | - | Film Capacitors | 17.5mm | 5.8mm | 17.5(Max) | - | 5.8 mm | 0.354 (9.00mm) | 17.5 mm | 9 mm | 10.5mm | 9(Max) | RoHS Compliant | - |