- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
- Size(mm)
Attribute column
Manufacturer
Panasonic Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Lead Diameter (mm) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Product Depth (mm) | Product Status | Qualification | RoHS | Safety Rating | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Voltage | Ripple Current | Lead Style | Product Type | ESR | RMS Current (Irms) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECW-FG80395JA Panasonic | 11 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 3900 nF | - | - | ± 5% | 3.9uF | ±0.5 | EAR99 | - | 150 | ±0.5 | 8532.25.00.70 | 0.8 | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 13.5 | Active | AEC-Q200 | Details | - | 28.5 | - | 27.5 | - | - | 800 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.531 W (31.50mm x 13.50mm) | 5% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 3.9µF | Capacitors | - | Radial | PP | - | 27.5mm | 0.8 mm | 800VDC | - | Straight | Film Capacitors | - | - | 31.5 X 13.5 X 28.5 | General Film Capacitors | High Temperature | Film Capacitors | 31.5mm | 13.5mm | 31.5 | - | 28.5 mm | 1.142 (29.00mm) | 31.5 mm | 13.5 mm | 28.5mm | 28.5 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV60306MTB Panasonic | 62 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 71 | EZP-V | Panasonic | - | - | - | ± 10% | 30uF | - | EAR99 | 0.0082 | 150 | - | 8532.25.00.70 | 1 | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 26 | Active | - | Details | - | - | - | 37.5 | 2.504451 oz | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 1.024 W (41.00mm x 26.00mm) | 10% | Active | PC Pins | Plastic Film Capacitors | Automotive; DC Link, DC Filtering | 30µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 8.2 mOhms | 37.5mm | 1 mm | 600VDC | - | Straight | Film Capacitors | 0.0082ohm | 15.6A | 41 X 26 X 40.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 26mm | 41 | - | 40.5 mm | 1.634 (41.50mm) | 41 mm | 26 mm | 40.5mm | 40.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAV824SA Panasonic | 148 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV824 | Panasonic | 820 nF | 820000 pF | - | ± 20% | 0.82uF | ±0.5 | EAR99 | - | 200 | ±0.5 | - | 0.8 | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 14 | Active | AEC-Q200 | Details | X2 | 21 | X2 | 22.5 | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 1.024 L x 0.551 W (26.00mm x 14.00mm) | 20% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.822µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 22.5mm | 0.8 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 26 X 14 X 21 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 21 mm | 0.846 (21.50mm) | 26 mm | 14 mm | - | 21 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECQ-UBAF272K Panasonic | 1068 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF272 | Panasonic | 2.7 nF | - | 0.0027 uF | ± 10% | 0.0027uF | - | EAR99 | - | 1000 | - | - | 0.6 | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 5 | Active | - | Details | - | 11.5 | Y2/X1 | 12.5 | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQUB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 2.7nF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 12.5mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECQ-UBAF223V2 Panasonic | 1084 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.7 | ECQ-UBAF223 | Panasonic | 22 nF | 22000 pF | - | 20% | 0.022uF | - | EAR99 | - | 2000 | - | - | 0.6 | 4.5 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 6 | Active | - | - | - | 16(Max) | X1 | 12.5 | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQUB | 0.728 L x 0.236 W (18.50mm x 6.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.022 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 12.5 mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 18.5 X 6 X 10.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 10.5 mm | 0.630 (16.00mm) | 18.5 mm | 6 mm | - | 10.5 | RoHS Compliant | X1 | ||
![]() EZPQ38455LTA Panasonic | 162 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 52 | EZP-Q | Panasonic | 4500 nF | - | - | - | 4.5uF | - | EAR99 | 0.0167 | 150 | - | - | 1 | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 22 | Active | - | Details | - | - | - | 37.5 | 1.834246 oz | 380V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 0.866 W (41.00mm x 22.00mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 4.5 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 16.7 mOhms | 37.5 mm | 1 mm | 380VAC | - | Straight | Film Capacitors | 16.7 mOhms | - | 41.5 X 22 X 36 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 36 mm | 1.437 (36.50mm) | 41.5 mm | 22 mm | - | 36 | RoHS Compliant | - | ||
![]() ECW-FG70105JA Panasonic | 858 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 1000 nF | - | - | ± 5% | 1uF | ±0.5 | EAR99 | - | 350 | ±0.5 | 8532.25.00.70 | 1 | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 9.5 | Active | AEC-Q200 | Details | - | 18 | - | 27.5 | - | - | 700 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.374 W (31.50mm x 9.50mm) | 5% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 1µF | Capacitors | - | Radial | PP | - | 27.5mm | 1 mm | 700VDC | - | Straight | Film Capacitors | - | - | 31.5 X 9.5 X 18 | General Film Capacitors | - | Film Capacitors | 31.5mm | 9.5mm | 31.5 | - | 18 mm | 0.728 (18.50mm) | 31.5 mm | 9.5 mm | 18mm | 18 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV60106LTT Panasonic | 48 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 29 | EZP-V | Panasonic | - | - | - | ± 10% | 10uF | - | EAR99 | 0.0169 | 300 | - | 8532.25.00.70 | 1 | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 15 | Active | AEC-Q200 | Details | - | - | - | 37.5 | - | - | 600 VDC | Straight | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 0.591 W (41.00mm x 15.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 10µF | Capacitors | Plastic Rectangular Can | Radial | PP | 16.9 mOhms | 37.5mm | 1 mm | 600VDC | - | Straight | Film Capacitors | 0.0169ohm | 8.6A | 41 X 15 X 29 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 15mm | 41 | - | 29 mm | 1.181 (30.00mm) | 41 mm | 15 mm | 29mm | 29 | RoHS Compliant | AEC-Q200 | ||
![]() EZPQ33685LTA Panasonic | 46 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 73 | EZP-Q | Panasonic | 6800 nF | - | - | - | 6.8uF | - | EAR99 | 0.0126 | 150 | - | - | 1 | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 26 | Active | - | Details | - | - | - | 37.5 | 2.574999 oz | 330V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 1.024 W (41.00mm x 26.00mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 6.8 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 12.6 mOhms | 37.5 mm | 1 mm | 330VAC | - | Straight | Film Capacitors | 12.6 mOhms | - | 41.5 X 26 X 40.5 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 40.5 mm | 1.614 (41.00mm) | 41.5 mm | 26 mm | - | 40.5 | RoHS Compliant | - | ||
![]() ECW-FD2W824JC Panasonic | In Stock | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.2 | ECW-FD | Panasonic | 820 nF | 820000 pF | - | - | 0.82uF | - | EAR99 | - | 1000 | - | 8532.25.00.70 | 0.8 | 4.5 | - | Panasonic | + 105 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 7.2(Max) | Active | - | Details | - | 10.4(Max) | - | 15 | - | - | 450 VDC | Straight | -40°C ~ 110°C | Tape | ECWF(D) | 0.689 L x 0.283 W (17.50mm x 7.20mm) | 5% | Active | PC Pins | - | EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT | 0.82 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.8 mm | 450VDC | - | Cut | Film Capacitors | - | - | 17.5 X 7.2 X 10.4 | General Film Capacitors | - | Film Capacitors | - | - | 17.5(Max) | - | 7.2 mm | 0.409 (10.40mm) | 17.5 mm | 10.4 mm | - | 10.4(Max) | RoHS Compliant | - | ||
![]() ECW-FG70155J Panasonic | 170 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 1500 nF | - | - | ± 5% | 1.5uF | ±0.5 | EAR99 | - | 300 | ±0.5 | 8532.25.00.70 | 1 | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 10.5 | Active | AEC-Q200 | Details | - | 21 | - | 27.5 | - | - | 700 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.413 W (31.50mm x 10.50mm) | 5% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 1.5µF | Capacitors | - | Radial | PP | - | 27.5mm | 1 mm | 700VDC | - | Straight | Film Capacitors | - | - | 31.5 X 10.5 X 21 | General Film Capacitors | - | Film Capacitors | 31.5mm | 10.5mm | 31.5 | - | 21 mm | 0.846 (21.50mm) | 31.5 mm | 10.5 mm | 21mm | 21 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAF124KA Panasonic | 48 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF124 | Panasonic | 120 nF | 120000 pF | - | - | 0.12uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 6 | Active | AEC-Q200 | Details | - | 13 | X2 | 15 | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.689 L x 0.236 W (17.50mm x 6.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.12 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 17.5 X 6 X 13 | Safety Film Capacitors | - | Safety Capacitors | - | - | 17.5 | - | 13 mm | 0.531 (13.50mm) | 17.5 mm | 6 mm | - | 13 | RoHS Compliant | X2 |