- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
- Size(mm)
Attribute column
Manufacturer
Panasonic Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Ripple Current | Lead Style | Product Type | ESR | RMS Current (Irms) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECQ-UAAV105T1 Panasonic | 51 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV105 | Panasonic | 1000 nF | - | - | ± 10% | 1uF | ±0.5 | EAR99 | - | 300 | ±0.5 | - | 0.8 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 14 | - | Active | AEC-Q200 | Details | X2 | - | 21 | X2 | - | 22.5 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 1.024 L x 0.551 W (26.00mm x 14.00mm) | 10% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 1µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 22.5mm | 0.8 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 26 X 14 X 21 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 21 mm | 0.846 (21.50mm) | 26 mm | 14 mm | - | 21 | RoHS Compliant | AEC-Q200, X2 | ||
![]() EZPV1B306MTT Panasonic | 10 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 184 | EZP-V1 | Panasonic | - | - | - | ± 10% | 30uF | - | EAR99 | 0.0057 | 100 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 43 | - | Active | AEC-Q200 | Details | - | - | - | - | - | 37.5 | - | - | - | 1.1 kVDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 1.693 W (41.00mm x 43.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 30µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 5.7 mOhms | - | 37.5mm | 1.2 mm | 1100VDC | - | Straight | Film Capacitors | 0.0057ohm | 23.4A | 41 X 43 X 58 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 43mm | 41 | - | 58 mm | 2.323 (59.00mm) | 41 mm | 43 mm | 58mm | 58 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAV154S1 Panasonic | 1213 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV154 | Panasonic | 150 nF | 150000 pF | - | ± 20% | 0.15uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | - | 0.6 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 8 | - | Active | AEC-Q200 | Details | X2 | - | 12.5 | X2 | - | 15 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 0.728 L x 0.315 W (18.50mm x 8.00mm) | 20% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.15µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 18.5 X 8 X 12.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18.5 | - | 12.5 mm | 0.512 (13.00mm) | 18.5 mm | 8 mm | - | 12.5 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECQ-UAAF123MA Panasonic | 19 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF123 | Panasonic | 12 nF | 12000 pF | - | - | 0.012uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | AEC-Q200 | Details | - | - | 11.5 | X2 | - | 12.5 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.012 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() EZPV80456MTC Panasonic | 40 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 125 | EZP-V | Panasonic | - | - | - | ± 10% | 45uF | - | EAR99 | 0.0079 | 50 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 30 | - | Active | - | Details | - | - | - | - | - | 52.5 | - | - | - | 800 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.181 W (57.50mm x 30.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 45µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 7.9 mOhms | - | 52.5mm | 1.2 mm | 800VDC | - | Straight | Film Capacitors | 0.0079ohm | 22.8A | 57.5 X 30 X 51 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 30mm | 57.5 | - | 51 mm | 2.047 (52.00mm) | 57.5 mm | 30 mm | 51mm | 51 | RoHS Compliant | AEC-Q200 | ||
![]() EZPQ33146LTA Panasonic | 103 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 122 | EZP-Q | Panasonic | - | - | - | - | 14uF | - | EAR99 | 0.0071 | 100 | - | 8532.25.00.20 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 35.5 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 4.303423 oz | 330V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 1.673 L x 1.398 W (42.50mm x 35.50mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 14 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 7.1 mOhms | - | 37.5 mm | 1.2 mm | 330VAC | - | Straight | Film Capacitors | 7.1 mOhms | - | 42.5 X 35.5 X 50.5 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 42.5 | - | 50.5 mm | 1.988 (50.50mm) | 42.5 mm | 35.5 mm | - | 50.5 | RoHS Compliant | - | ||
![]() ECQ-UAAV474T1 Panasonic | 1991 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV474 | Panasonic | 470 nF | 470000 pF | - | ± 10% | 0.47uF | ±0.5 | EAR99 | - | 600 | ±0.5 | - | 0.8 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 9 | - | Active | AEC-Q200 | Details | X2 | - | 16 | X2 | - | 22.5 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 1.024 L x 0.354 W (26.00mm x 9.00mm) | 10% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.47µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 22.5mm | 0.8 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 26 X 9 X 16 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 16 mm | 0.650 (16.50mm) | 26 mm | 9 mm | - | 16 | RoHS Compliant | AEC-Q200, X2 | ||
![]() EZPQ38705LTA Panasonic | 490 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 74 | EZP-Q | Panasonic | 7000 nF | - | - | - | 7uF | - | EAR99 | 0.0122 | 150 | - | 8532.25.00.20 | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 26 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 2.610273 oz | 380V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 1.024 W (41.00mm x 26.00mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 7 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 12.2 mOhms | - | 37.5 mm | 1 mm | 380VAC | - | Straight | Film Capacitors | 12.2 mOhms | - | 41.5 X 26 X 40.5 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 40.5 mm | 1.614 (41.00mm) | 41.5 mm | 26 mm | - | 40.5 | RoHS Compliant | - | ||
![]() ECQ-UBAF182M Panasonic | 38 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF182 | Panasonic | 1.8 nF | - | 0.0018 uF | 20% | 0.0018uF | - | EAR99 | - | 2000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | - | - | - | 11.5 | Y2/X1 | - | 12.5 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQUB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.0018 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5 mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECQ-UAAF475LD Panasonic | 145 |
| - | Through Hole | Not Required | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF475 | Panasonic | 4700 nF | - | - | ± 20% | 4.7uF | ±0.5 | EAR99 | - | 75 | ±0.5 | 8532.25.00.10 | 1 | 1(mm) | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | Bulk | 18 | Not Required(mm) | Active | AEC-Q200 | Details | X2 | 33(mm) | 33 | X2 | PP | 37.5 | 20% | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 1.614 L x 0.709 W (41.00mm x 18.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 4700000PF(pF) | Capacitors | Plastic Rectangular Can | Radial | PP | - | Not Required | 15mm | 1 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 41 X 18 X 33 | Safety Film Capacitors | - | Safety Capacitors | - | - | 41 | - | 33 mm | 1.319 (33.50mm) | 41 mm | 18 mm | - | 33 | RoHS Compliant | X2 | ||
![]() ECQ-UAAF274K Panasonic | 1151 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF274 | Panasonic | 270 nF | 270000 pF | - | - | 0.27uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 9 | - | Active | AEC-Q200 | Details | X2 | - | 16 | X2 | - | 15 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.689 L x 0.354 W (17.50mm x 9.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.27 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 17.5 X 9 X 16 | Safety Film Capacitors | - | Safety Capacitors | - | - | 17.5 | - | 16 mm | 0.650 (16.50mm) | 17.5 mm | 9 mm | - | 16 | RoHS Compliant | X2 | ||
![]() ECQ-UBAF222V1 Panasonic | 2285 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF222 | Panasonic | 2.2 nF | - | 0.0022 uF | ± 20% | 0.0022uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4.5 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | - | - | - | 17(Max) | Y2/X1 | - | 15 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 2200pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 300VAC | - | Crimped | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.669 (17.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() EZPV60406MTS Panasonic | 47 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 83 | EZP-V | Panasonic | - | - | - | ± 10% | 40uF | - | EAR99 | 0.0084 | 150 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 25 | - | Active | AEC-Q200 | Details | - | - | - | - | - | 52.5 | - | - | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.244 L x 0.984 W (57.00mm x 25.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 40µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 8.4 mOhms | - | 52.5mm | 1 mm | 600VDC | - | Straight | Film Capacitors | 0.0084ohm | 16.9A | 57 X 25 X 40 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57mm | 25mm | 57 | - | 40 mm | 1.614 (41.00mm) | 57 mm | 25 mm | 40mm | 40 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF102K Panasonic | 60038 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF102 | Panasonic | 1 nF | - | 0.001 uF | 10% | 0.001uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | Details | - | - | 11.5 | Y2/X1 | - | 12.5 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQUB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.001 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5 mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECQ-UAAV334QA Panasonic | 575 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV334 | Panasonic | 330 nF | 330000 pF | - | ± 10% | 0.33uF | ±0.5 | EAR99 | - | 500 | ±0.5 | - | 0.8 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 8 | - | Active | AEC-Q200 | Details | X2 | - | 15 | X2 | - | 22.5 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 1.024 L x 0.315 W (26.00mm x 8.00mm) | 10% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.33µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 22.5mm | 0.6 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 26 X 8 X 15 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 18 mm | 0.610 (15.50mm) | 18.5 mm | 9 mm | - | 15 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECQ-UAAV564SA Panasonic | 27 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV564 | Panasonic | 560 nF | 560000 pF | - | ± 20% | 0.56uF | ±0.5 | EAR99 | - | 200 | ±0.5 | - | 0.8 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 12 | - | Active | AEC-Q200 | Details | X2 | - | 19 | X2 | - | 22.5 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 1.024 L x 0.472 W (26.00mm x 12.00mm) | 20% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.56µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 22.5mm | 0.8 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 26 X 12 X 19 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 19 mm | 0.768 (19.50mm) | 26 mm | 12 mm | - | 19 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECQ-UAAF123M Panasonic | 45 |
| - | Through Hole | Not Required | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF123 | Panasonic | 12 nF | 12000 pF | - | ± 20% | 0.012uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | 0.6(mm) | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | Bulk | 5 | Not Required(mm) | Active | AEC-Q200 | Details | X2 | 11.5(mm) | 11.5 | X2 | PP | 12.5 | 20% | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 12000PF(pF) | Capacitors | Plastic Rectangular Can | Radial | PP | - | Not Required | 15mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() ECQ-UBAF562MA Panasonic | 40 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF562 | Panasonic | 5.6 nF | - | 0.0056 uF | ± 20% | 0.0056uF | - | EAR99 | - | 2000 | - | - | 0.6 | - | 20 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 5 | - | Active | - | - | - | - | 11.5 | Y2/X1 | - | 12.5 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 5600pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5mm | 0.6 mm | 300VAC | - | Cut | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() EZPQ38255LTB Panasonic | 171 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 31 | EZP-Q | Panasonic | 2500 nF | - | - | - | 2.5uF | - | EAR99 | 0.0292 | 300 | - | - | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 15 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 1.093493 oz | 380V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 0.591 W (41.00mm x 15.00mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 2.5 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 29.2 mOhms | - | 37.5 mm | 1 mm | 380VAC | - | Straight | Film Capacitors | 29.2 mOhms | - | 41.5 X 15 X 29 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 29 mm | 1.161 (29.50mm) | 41.5 mm | 15 mm | - | 29 | RoHS Compliant | - | ||
![]() EZPV80206MTB Panasonic | 247 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 74 | EZP-V | Panasonic | - | - | - | ± 10% | 20uF | - | EAR99 | 0.0087 | 150 | - | 8532.25.00.70 | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 26 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 2.610273 oz | - | 800 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 1.024 W (41.00mm x 26.00mm) | 10% | Active | PC Pins | Plastic Film Capacitors | Automotive; DC Link, DC Filtering | 20µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 8.7 mOhms | - | 37.5mm | 1 mm | 800VDC | - | Straight | Film Capacitors | 0.0087ohm | 15.8A | 41 X 26 X 40.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 26mm | 41 | - | 40.5 mm | 1.634 (41.50mm) | 41 mm | 26 mm | 40.5mm | 40.5 | RoHS Compliant | AEC-Q200 |