- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
- Size(mm)
Attribute column
Manufacturer
Panasonic Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Package | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Safety Rating | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Lead Diameter | Voltage | Ripple Current | Lead Style | Product Type | ESR | RMS Current (Irms) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECQ-UBAF333KA Panasonic | 844 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.7 | ECQ-UBAF333 | Panasonic | 33 nF | 33000 pF | - | ± 10% | 0.033uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 20 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | 6 | - | Active | - | Details | - | - | 10.5 | X1 | - | 15 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.236 W (18.50mm x 6.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 33000pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 300VAC | - | Cut | Film Capacitors | - | - | 18.5 X 6 X 10.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 10.5 mm | 0.433 (11.00mm) | 18.5 mm | 6 mm | - | 10.5 | RoHS Compliant | X1 | ||
![]() ECQ-UAAF184KA Panasonic | 43 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF184 | Panasonic | 180 nF | 180000 pF | - | - | 0.18uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | 7.5 | - | Active | AEC-Q200 | Details | - | - | 14 | X2 | - | 15 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.689 L x 0.295 W (17.50mm x 7.50mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.18 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 17.5 X 7.5 X 14 | Safety Film Capacitors | - | Safety Capacitors | - | - | 17.5 | - | 14 mm | 0.571 (14.50mm) | 17.5 mm | 7.5 mm | - | 14 | RoHS Compliant | X2 | ||
![]() ECQ-UAAV334TA Panasonic | 43 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV334 | Panasonic | 330 nF | 330000 pF | - | ± 10% | 0.33uF | ±0.5 | EAR99 | - | 500 | ±0.5 | - | 0.6 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | 9 | - | Active | AEC-Q200 | Details | X2 | - | 18 | X2 | - | 15 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 0.728 L x 0.354 W (18.50mm x 9.00mm) | 10% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.33µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 18.5 X 9 X 18 | Safety Film Capacitors | - | Safety Capacitors | - | - | 18.5 | - | 18 mm | 0.728 (18.50mm) | 18.5 mm | 9 mm | - | 18 | RoHS Compliant | AEC-Q200, X2 | ||
![]() EZPV80406MTC Panasonic | 14 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 120 | EZP-V | Panasonic | - | - | - | ± 10% | 40uF | - | EAR99 | 0.0091 | 50 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | 30 | - | Active | - | Details | - | - | - | - | - | 52.5 | - | 4.232875 oz | - | 800 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.181 W (57.50mm x 30.00mm) | 10% | Active | PC Pins | Plastic Film Capacitors | Automotive; DC Link, DC Filtering | 40µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 9.1 mOhms | - | 52.5mm | 1.2 mm | 800VDC | - | Straight | Film Capacitors | 0.0091ohm | 20.9A | 57.5 X 30 X 51 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 30mm | 57.5 | - | 51 mm | 2.047 (52.00mm) | 57.5 mm | 30 mm | 51mm | 51 | RoHS Compliant | AEC-Q200 | ||
![]() ECW-FG80755JA Panasonic | 182 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 7500 nF | - | - | ± 5% | 7.5uF | ±0.5 | EAR99 | - | 100 | ±0.5 | 8532.25.00.70 | 0.8 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | 17.5 | - | Active | AEC-Q200 | Details | - | - | 32.5 | - | - | 27.5 | - | - | - | 800 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.689 W (31.50mm x 17.50mm) | 5% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 7.5µF | Capacitors | - | Radial | PP | - | - | 27.5mm | 0.8 mm | 800VDC | - | Straight | Film Capacitors | - | - | 31.5 X 17.5 X 32.5 | General Film Capacitors | High Temperature | Film Capacitors | 31.5mm | 17.5mm | 31.5 | - | 32.5 mm | 1.299 (33.00mm) | 31.5 mm | 17.5 mm | 32.5mm | 32.5 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV80156MTB Panasonic | 23 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 58 | EZP-V | Panasonic | - | - | - | 10% | 15uF | - | EAR99 | 0.0102 | 150 | - | 8532.25.00.70 | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | 22 | - | Active | - | Details | - | - | - | - | - | 37.5 | - | 2.045890 oz | - | 800 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 0.866 W (41.00mm x 22.00mm) | 10% | Active | PC Pins | Plastic Film Capacitors | Automotive; DC Link, DC Filtering | 15 uF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 10.2 mOhms | - | 37.5 mm | 1 mm | 800VDC | - | Straight | Film Capacitors | 10.2 mOhm | 13.0 A | 41 X 22 X 36 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41 mm | 41 x 22 x 36 mm | 41 | - | 36 mm | 1.457 (37.00mm) | 41 mm | 22 mm | 36mm | 36 | RoHS Compliant | AEC-Q200 | ||
![]() ECWFD2W475JC Panasonic | 386 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 3.5 | ECW-FD | Panasonic | 4700 nF | - | - | 5% | 4.7uF | - | EAR99 | - | 300 | - | 8532.25.00.70 | 0.8 | - | 4.5 | - | Panasonic | + 105 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | 11.7(Max) | - | Active | - | Details | - | - | 16.4(Max) | - | - | 22.5 | - | - | - | 450 VDC | Straight | -40°C ~ 110°C | Tape | ECWF(D) | 0.996 L x 0.461 W (25.30mm x 11.70mm) | 5% | Active | PC Pins | - | EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT | 4.7µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 22.5mm | 0.8 mm | 450VDC | - | Cut | Film Capacitors | - | - | 25.3 X 11.7 X 16.4 | General Film Capacitors | - | Film Capacitors | 25.3 mm | 11.7 mm | 25.3(Max) | - | 11.7 mm | 0.646 (16.40mm) | 25.3 mm | 16.4 mm | 17.9mm | 16.4(Max) | RoHS Compliant | - | ||
![]() ECQ-UAAF275KA Panasonic | 32 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF275 | Panasonic | 2700 nF | - | - | - | 2.7uF | ±0.5 | EAR99 | - | 150 | ±0.5 | 8532.25.00.10 | 0.8 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | 19 | - | Active | AEC-Q200 | Details | X2 | - | 29 | X2 | - | 27.5 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 1.220 L x 0.748 W (31.00mm x 19.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 2.7 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 27.5 mm | 0.8 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 31 X 19 X 29 | Safety Film Capacitors | - | Safety Capacitors | - | - | 31 | - | 29 mm | 1.161 (29.50mm) | 31 mm | 19 mm | - | 29 | RoHS Compliant | X2 | ||
![]() ECQ-UAAF475QD Panasonic | 49 |
| - | Through Hole | Not Required | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF475 | Panasonic | 4700 nF | - | - | - | 4.7uF | ±0.5 | EAR99 | - | 95 | ±0.5 | 8532.25.00.10 | 1 | 1(mm) | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Through Hole | -40C to 110C | Bulk | - | 18 | Not Required(mm) | Active | AEC-Q200 | Details | X2 | 33(mm) | 33 | X2 | PP | 37.5 | 10% | - | 275V | - | Straight | -40°C ~ 110°C | Tray | ECQUA | 1.614 L x 0.709 W (41.00mm x 18.00mm) | 10% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 4700000PF(pF) | Capacitors | Plastic Rectangular Can | Radial | PP | - | Not Required | 37.5 mm | 1 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 41 X 18 X 33 | Safety Film Capacitors | - | Safety Capacitors | - | - | 41 | - | 33 mm | 1.319 (33.50mm) | 41 mm | 18 mm | - | 33 | RoHS Compliant | AEC-Q200, X2 | ||
![]() ECQ-UAAF124MA Panasonic | 15 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF124 | Panasonic | 120 nF | 120000 pF | - | - | 0.12uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | 6 | - | Active | AEC-Q200 | Details | - | - | 13 | X2 | - | 15 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.689 L x 0.236 W (17.50mm x 6.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.12 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 17.5 X 6 X 13 | Safety Film Capacitors | - | Safety Capacitors | - | - | 17.5 | - | 13 mm | 0.531 (13.50mm) | 17.5 mm | 6 mm | - | 13 | RoHS Compliant | X2 | ||
![]() EZPQ38306MTA Panasonic | 20 | - | - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 261 | EZP-Q | Panasonic | - | - | - | - | 30uF | - | EAR99 | 0.0066 | 200 | - | 8532.25.00.20 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | 20.3 mm | 45 | - | Active | - | Details | - | - | - | - | - | 52.5 | - | - | 380V | - | - | -40°C ~ 105°C | Bulk | EZPQ | 2.264 L x 1.772 W (57.50mm x 45.00mm) | 5% | Active | PC Pins | - | General Purpose | 30 uF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 6.6 mOhms | - | 52.5 mm | 1.2 mm | 380VAC | - | Straight | Film Capacitors | 6.6 mOhms | - | 57.5 X 45 X 62 | General Film Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 57.5 | - | 62 mm | 2.461 (62.50mm) | 57.5 mm | 45 mm | - | 62 | RoHS Compliant | - | ||
![]() ECQ-UBAF153V6 Panasonic | 800 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.7 | ECQ-UBAF153 | Panasonic | 15 nF | 15000 pF | - | ± 10% | 0.015uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4.5 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | 6 | - | Active | - | Details | - | - | 16(Max) | X1 | - | 12.5 | - | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.236 W (18.50mm x 6.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 15000pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 18.5 X 6 X 10.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 10.5 mm | 0.630 (16.00mm) | 18.5 mm | 6 mm | - | 10.5 | RoHS Compliant | X1 | ||
![]() ECW-FG80565J Panasonic | 181 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 5600 nF | - | - | ± 5% | 5.6uF | ±0.5 | EAR99 | - | 150 | ±0.5 | 8532.25.00.70 | 0.8 | - | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | 16 | - | Active | AEC-Q200 | Details | - | - | 29.5 | - | - | 27.5 | - | - | - | 800 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.630 W (31.50mm x 16.00mm) | 5% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 5.6µF | Capacitors | - | Radial | PP | - | - | 27.5mm | 0.8 mm | 800VDC | - | Straight | Film Capacitors | - | - | 31.5 X 16 X 29.5 | General Film Capacitors | - | Film Capacitors | 31.5mm | 16mm | 31.5 | - | 29.5 mm | 1.181 (30.00mm) | 31.5 mm | 16 mm | 29.5mm | 29.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECW-FG70305JA Panasonic | 19 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 3000 nF | - | - | ± 5% | 3uF | ±0.5 | EAR99 | - | 150 | ±0.5 | 8532.25.00.70 | 1 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | 13.5 | - | Active | AEC-Q200 | Details | - | - | 28.5 | - | - | 27.5 | - | - | - | 700 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.531 W (31.50mm x 13.50mm) | 5% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 3µF | Capacitors | - | Radial | PP | - | - | 27.5mm | 1 mm | 700VDC | - | Straight | Film Capacitors | - | - | 31.5 X 13.5 X 28.5 | General Film Capacitors | - | Film Capacitors | 31.5mm | 13.5mm | 31.5 | - | 28.5 mm | 1.142 (29.00mm) | 31.5 mm | 13.5 mm | 28.5mm | 28.5 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV1B705MTT Panasonic | 5 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 49 | EZP-V1 | Panasonic | 7000 nF | - | - | ± 10% | 7uF | - | EAR99 | 0.0155 | 150 | - | 8532.25.00.70 | 1 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | 22 | - | Active | AEC-Q200 | Details | - | - | - | - | - | 37.5 | - | - | - | 1.1 kVDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 0.866 W (41.00mm x 22.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 7µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 15.5 mOhms | - | 37.5mm | 1 mm | 1100VDC | - | Straight | Film Capacitors | 0.0155ohm | 8.5A | 41 X 22 X 36 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 22mm | 41 | - | 36 mm | 1.457 (37.00mm) | 41 mm | 22 mm | 36mm | 36 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAV684TA Panasonic | 21 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAV684 | Panasonic | 680 nF | 680000 pF | - | ± 10% | 0.68uF | ±0.5 | EAR99 | - | 200 | ±0.5 | - | 0.8 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | 12 | - | Active | AEC-Q200 | Details | X2 | - | 19 | X2 | - | 22.5 | - | - | 310V | - | Straight | -40°C ~ 110°C | Bulk | ECQUA | 1.024 L x 0.472 W (26.00mm x 12.00mm) | 10% | - | PC Pins | Interference Suppression | Automotive; EMI, RFI Suppression | 0.68µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 22.5mm | 0.8 mm | 310VAC | - | Straight | Safety Capacitors | - | - | 26 X 12 X 19 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 19 mm | 0.768 (19.50mm) | 26 mm | 12 mm | - | 19 | RoHS Compliant | AEC-Q200, X2 | ||
![]() EZPV60706MTC Panasonic | 53 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 120 | EZP-V | Panasonic | - | - | - | ± 10% | 70uF | - | EAR99 | 0.0066 | 50 | - | 8532.25.00.70 | 1.2 | - | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | 30 | - | Active | - | Details | - | - | - | - | - | 52.5 | - | 4.232875 oz | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.181 W (57.50mm x 30.00mm) | 10% | Active | PC Pins | Plastic Film Capacitors | Automotive; DC Link, DC Filtering | 70µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 6.6 mOhms | - | 52.5mm | 1.2 mm | 600VDC | - | Straight | Film Capacitors | 0.0066ohm | 22.8A | 57.5 X 30 X 51 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 30mm | 57.5 | - | 51 mm | 2.047 (52.00mm) | 57.5 mm | 30 mm | 51mm | 51 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF104K Panasonic | 230 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 3.4 | ECQ-UBAF104 | Panasonic | 100 nF | 100000 pF | - | ± 10% | 0.1uF | - | EAR99 | - | 1000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | 8 | - | Active | - | Details | - | - | 16.5 | X1 | - | 15 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.315 W (18.50mm x 8.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.1µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 18.5 X 8 X 16.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 16.5 mm | 0.669 (17.00mm) | 18.5 mm | 8 mm | - | 16.5 | RoHS Compliant | X1 | ||
![]() ECQ-UAAF335LD Panasonic | 41 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF335 | Panasonic | 3300 nF | - | - | ± 20% | 3.3uF | ±0.5 | EAR99 | - | 90 | ±0.5 | 8532.25.00.10 | 1 | - | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | 15 | - | Active | AEC-Q200 | Details | X2 | - | 30 | X2 | - | 37.5 | - | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 1.220 L x 0.748 W (31.00mm x 19.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 3.3µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 15mm | 1 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 41 X 15 X 30 | Safety Film Capacitors | - | Safety Capacitors | - | - | 41 | - | 30 mm | 1.161 (29.50mm) | 41 mm | 15 mm | - | 30 | RoHS Compliant | X2 | ||
![]() ECQ-UBAF182M Panasonic | 42 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF182 | Panasonic | 1.8 nF | - | 0.0018 uF | 20% | 0.0018uF | - | EAR99 | - | 2000 | - | - | 0.6 | - | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | - | - | Bulk | - | 5 | - | Active | - | - | - | - | 11.5 | Y2/X1 | - | 12.5 | - | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQUB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.0018 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | - | 12.5 mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 |