- Capacitance Value
- Dielectric
- ECCN (US)
- Lead Diameter (mm)
- Maximum Operating Temperature (°C)
- Minimum Operating Temperature (°C)
- Mounting
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- RoHS Status
- Size(mm)
Attribute column
Manufacturer
Panasonic Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Product Weight (g) | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Capacitance Value | Depth Tolerance (mm) | ECCN (US) | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Lead Diameter (mm) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Product Depth (mm) | Product Status | Qualification | RoHS | Safety Rating | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Voltage | Ripple Current | Lead Style | Product Type | ESR | RMS Current (Irms) | Size(mm) | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECQ-UBAF684K Panasonic | 347 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 12.2 | ECQ-UBAF684 | Panasonic | 680 nF | 680000 pF | - | ± 10% | 0.68uF | - | EAR99 | - | 400 | - | - | 0.8 | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 16 | Active | - | Details | - | 23 | X1 | 22.5 | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 1.024 L x 0.630 W (26.00mm x 16.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.68µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 22.5mm | 0.8 mm | 300VAC | - | Straight | Film Capacitors | - | - | 26 X 16 X 23 | Safety Film Capacitors | - | Film Capacitors | - | - | 26 | - | 23 mm | 0.925 (23.50mm) | 26 mm | 16 mm | - | 23 | RoHS Compliant | X1 | ||
![]() EZPV60556MTS Panasonic | 48 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 111 | EZP-V | Panasonic | - | - | - | ± 10% | 55uF | - | EAR99 | 0.008 | 50 | - | 8532.25.00.70 | 1.2 | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 30 | Active | AEC-Q200 | Details | - | - | - | 52.5 | - | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.181 W (57.50mm x 30.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 55µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 8 mOhms | 52.5mm | 1 mm | 600VDC | - | Straight | Film Capacitors | 0.008ohm | 20.1A | 57.5 X 30 X 51 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 30mm | 57.5 | - | 51 mm | 2.047 (52.00mm) | 57.5 mm | 30 mm | 51mm | 51 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UBAF473M Panasonic | 733 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 2.2 | ECQ-UBAF473 | Panasonic | 47 nF | 47000 pF | - | ± 20% | 0.047uF | - | EAR99 | - | 1000 | - | - | 0.6 | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 7 | Active | - | - | - | 11.5 | X1 | 15 | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.276 W (18.50mm x 7.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 47000pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 18.5 X 7 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 11.5 mm | 0.472 (12.00mm) | 18.5 mm | 7 mm | - | 11.5 | RoHS Compliant | X1 | ||
![]() ECQ-UBAF182MA Panasonic | 31 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF182 | Panasonic | 1.8 nF | - | 0.0018 uF | ± 20% | 0.0018uF | - | EAR99 | - | 2000 | - | - | 0.6 | 20 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 5 | Active | - | - | - | 11.5 | Y2/X1 | 12.5 | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 1800pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 12.5mm | 0.6 mm | 300VAC | - | Cut | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECQ-UBAF474M Panasonic | 435 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 9.9 | ECQ-UBAF474 | Panasonic | 470 nF | 470000 pF | - | ± 20% | 0.47uF | - | EAR99 | - | 400 | - | - | 0.8 | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 14 | Active | - | - | - | 21 | X1 | 22.5 | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQUB | 1.024 L x 0.551 W (26.00mm x 14.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.47µF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 22.5mm | 0.8 mm | 300VAC | - | Straight | Film Capacitors | - | - | 26 X 14 X 21 | Safety Film Capacitors | - | Film Capacitors | - | - | 26 | - | 21 mm | 0.846 (21.50mm) | 26 mm | 14 mm | - | 21 | RoHS Compliant | X1 | ||
![]() ECQ-UBAF473V6 Panasonic | 1000 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 2.2 | ECQ-UBAF473 | Panasonic | 47 nF | 47000 pF | - | ± 10% | 0.047uF | - | EAR99 | - | 1000 | - | - | 0.6 | 4.5 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 7 | Active | - | Details | - | 17(Max) | X1 | 12.5 | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.276 W (18.50mm x 7.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 47000pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 12.5mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 18.5 X 7 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 11.5 mm | 0.669 (17.00mm) | 18.5 mm | 7 mm | - | 11.5 | RoHS Compliant | X1 | ||
![]() ECQ-UBAF683MA Panasonic | 1009 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 2.6 | ECQ-UBAF683 | Panasonic | 68 nF | 68000 pF | - | ± 20% | 0.068uF | - | EAR99 | - | 1000 | - | - | 0.6 | 20 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 8 | Active | - | - | - | 12.5 | X1 | 15 | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQ-UB | 0.728 L x 0.315 W (18.50mm x 8.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 68000pF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15mm | 0.6 mm | 300VAC | - | Cut | Film Capacitors | - | - | 18.5 X 8 X 12.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 12.5 mm | 0.512 (13.00mm) | 18.5 mm | 8 mm | - | 12.5 | RoHS Compliant | X1 | ||
![]() ECQ-UAAF273K Panasonic | 40 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF273 | Panasonic | 27 nF | 27000 pF | - | - | 0.027uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 5 | Active | AEC-Q200 | Details | X2 | 11.5 | X2 | 12.5 | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.027 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 12.5 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X2 | ||
![]() EZPV60756MTS Panasonic | 31 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 124 | EZP-V | Panasonic | - | - | - | ± 10% | 75uF | - | EAR99 | 0.0055 | 50 | - | 8532.25.00.70 | 1.2 | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 30 | Active | AEC-Q200 | Details | - | - | - | 52.5 | - | - | 600 VDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.181 W (57.50mm x 30.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 75µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 5.5 mOhms | 52.5mm | 1.2 mm | 600VDC | - | Straight | Film Capacitors | 0.0055ohm | 23.6A | 57.5 X 30 X 51 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 30mm | 57.5 | - | 51 mm | 2.047 (52.00mm) | 57.5 mm | 30 mm | 51mm | 51 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAF106KA Panasonic | 316 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF106 | Panasonic | - | - | - | - | 10uF | ±0.5 | EAR99 | - | 50 | ±0.5 | 8532.25.00.10 | 1 | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 28 | Active | AEC-Q200 | Details | X2 | 42.5 | X2 | 37.5 | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 1.614 L x 1.102 W (41.00mm x 28.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 10 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 37.5 mm | 1 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 41 X 28 X 42.5 | Safety Film Capacitors | - | Safety Capacitors | - | - | 41 | - | 42.5 mm | 1.654 (42.00mm) | 41 mm | 28 mm | - | 42.5 | RoHS Compliant | X2 | ||
![]() ECQ-UBAF152K Panasonic | 1513 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 1.3 | ECQ-UBAF152 | Panasonic | 1.5 nF | - | 0.0015 uF | ± 10% | 0.0015uF | - | EAR99 | - | 1000 | - | - | 0.6 | 4 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 5 | Active | - | Details | - | 11.5 | Y2/X1 | 12.5 | - | 300V | - | Straight | -40°C ~ 110°C | Bulk | ECQUB | 0.602 L x 0.197 W (15.30mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 1.5nF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 12.5mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 15.3 X 5 X 11.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 15.3 | - | 11.5 mm | 0.472 (12.00mm) | 15.3 mm | 5 mm | - | 11.5 | RoHS Compliant | X1, Y2 | ||
![]() ECQ-UBAF683V2 Panasonic | 1645 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 2.6 | ECQ-UBAF683 | Panasonic | 68 nF | 68000 pF | - | ± 20% | 0.068uF | - | EAR99 | - | 2000 | - | - | 0.6 | 4.5 | - | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 8 | Active | - | Details | - | 18(Max) | X1 | 12.5 | - | 300V | - | Inside Crimp Standoff | -40°C ~ 110°C | Bulk | ECQUB | 0.728 L x 0.315 W (18.50mm x 8.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 68nF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 12.5mm | 0.6 mm | 300VAC | - | Straight | Film Capacitors | - | - | 18.5 X 8 X 12.5 | Safety Film Capacitors | - | Film Capacitors | - | - | 18.5 | - | 12.5 mm | 0.709 (18.00mm) | 18.5 mm | 8 mm | - | 12.5 | RoHS Compliant | X1 | ||
![]() ECQ-UAAF824MA Panasonic | 29 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF824 | Panasonic | 820 nF | 820000 pF | - | - | 0.82uF | ±0.5 | EAR99 | - | 300 | ±0.5 | 8532.25.00.10 | 0.8 | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 12 | Active | AEC-Q200 | Details | - | 19 | X2 | 22.5 | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 1.024 L x 0.472 W (26.00mm x 12.00mm) | 20% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.82 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 22.5 mm | 0.8 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 26 X 12 X 19 | Safety Film Capacitors | - | Safety Capacitors | - | - | 26 | - | 19 mm | 0.768 (19.50mm) | 26 mm | 12 mm | - | 19 | RoHS Compliant | X2 | ||
![]() EZPV1B186MTB Panasonic | 50 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 97 | EZP-V1 | Panasonic | - | - | - | ± 10% | 18uF | - | EAR99 | 0.0085 | 100 | - | - | 1 | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 30 | Active | - | Details | - | - | - | 37.5 | - | - | 1.1 kVDC | - | -40°C ~ 105°C | Bulk | EZPV | 1.614 L x 1.181 W (41.00mm x 30.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 18µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 8.5 mOhms | 37.5mm | 1 mm | 1100VDC | - | Straight | Film Capacitors | 0.0085ohm | 16.9A | 41 X 30 X 50.5 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 41mm | 30mm | 41 | - | 50.5 mm | 2.028 (51.50mm) | 41 mm | 30 mm | 50.5mm | 50.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECW-FG80205J Panasonic | 310 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 2000 nF | - | - | ± 5% | 2uF | ±0.5 | EAR99 | - | 300 | ±0.5 | 8532.25.00.70 | 0.8 | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 10.5 | Active | AEC-Q200 | Details | - | 21 | - | 27.5 | - | - | 800 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.413 W (31.50mm x 10.50mm) | 5% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 2µF | Capacitors | - | Radial | PP | - | 27.5mm | 0.8 mm | 800VDC | - | Straight | Film Capacitors | - | - | 31.5 X 10.5 X 21 | General Film Capacitors | - | Film Capacitors | 31.5mm | 10.5mm | 31.5 | - | 21 mm | 0.846 (21.50mm) | 31.5 mm | 10.5 mm | 21mm | 21 | RoHS Compliant | AEC-Q200 | ||
![]() EZPV1B356MTC Panasonic | 48 |
| - | Through Hole | Radial - 4 Leads | 4 Pin | Polypropylene (PP), Metallized | 170 | EZP-V1 | Panasonic | - | - | - | ± 10% | 35uF | - | EAR99 | 0.0092 | 50 | - | 8532.25.00.70 | 1.2 | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 35 | Active | - | Details | - | - | - | 52.5 | - | - | 1.1 kVDC | - | -40°C ~ 105°C | Bulk | EZPV | 2.264 L x 1.378 W (57.50mm x 35.00mm) | 10% | Active | PC Pins | - | Automotive; DC Link, DC Filtering | 35µF | Capacitors | Plastic Rectangular Can | PC Pin | PP | 9.2 mOhms | 52.5mm | 1.2 mm | 1100VDC | - | Straight | Film Capacitors | 0.0092ohm | 16.1A | 57.5 X 35 X 56 | DC Link Film Capacitors | Long Life, Low ESR | Film Capacitors | 57.5mm | 35mm | 57.5 | - | 56 mm | 2.244 (57.00mm) | 57.5 mm | 35 mm | 56mm | 56 | RoHS Compliant | AEC-Q200 | ||
![]() ECW-FG80405JA Panasonic | 169 | - | - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 4000 nF | - | - | ± 5% | 4uF | ±0.5 | EAR99 | - | 150 | ±0.5 | 8532.25.00.70 | 0.8 | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 13.5 | Active | AEC-Q200 | Details | - | 28.5 | - | 27.5 | - | - | 800 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.531 W (31.50mm x 13.50mm) | 5% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 4µF | Capacitors | - | Radial | PP | - | 27.5mm | 0.8 mm | 800VDC | - | Straight | Film Capacitors | - | - | 31.5 X 13.5 X 28.5 | General Film Capacitors | High Temperature | Film Capacitors | 31.5mm | 13.5mm | 31.5 | - | 28.5 mm | 1.142 (29.00mm) | 31.5 mm | 13.5 mm | 28.5mm | 28.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECW-FG80685JA Panasonic | 128 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECW-FG | Panasonic | 6800 nF | - | - | ± 5% | 6.8uF | ±0.5 | EAR99 | - | 100 | ±0.5 | 8532.25.00.70 | 0.8 | 4 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 17.5 | Active | AEC-Q200 | Details | - | 32.5 | - | 27.5 | - | - | 800 VDC | Straight | -40°C ~ 110°C | Bulk | ECWFG | 1.240 L x 0.689 W (31.50mm x 17.50mm) | 5% | - | PC Pins | Metallized Polypropylene Film Capacitor | Automotive; High Frequency, Switching | 6.8µF | Capacitors | - | Radial | PP | - | 27.5mm | 0.8 mm | 800VDC | - | Straight | Film Capacitors | - | - | 31.5 X 17.5 X 32.5 | General Film Capacitors | High Temperature | Film Capacitors | 31.5mm | 17.5mm | 31.5 | - | 32.5 mm | 1.299 (33.00mm) | 31.5 mm | 17.5 mm | 32.5mm | 32.5 | RoHS Compliant | AEC-Q200 | ||
![]() ECQ-UAAF823K Panasonic | 37 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | - | ECQ-UAAF823 | Panasonic | 82 nF | 82000 pF | - | - | 0.082uF | ±0.5 | EAR99 | - | 1000 | ±0.5 | 8532.25.00.10 | 0.6 | 20 | ±0.5 | Panasonic | + 110 C | 110 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 5 | Active | AEC-Q200 | Details | X2 | 12 | X2 | 15 | - | 275V | - | Straight | -40°C ~ 110°C | Bag | ECQUA | 0.689 L x 0.197 W (17.50mm x 5.00mm) | 10% | - | PC Pins | Interference Suppression | EMI, RFI Suppression | 0.082 uF | Capacitors | Plastic Rectangular Can | Radial | PP | - | 15 mm | 0.6 mm | 275VAC | - | Straight | Safety Capacitors | - | - | 17.5 X 5 X 12 | Safety Film Capacitors | - | Safety Capacitors | - | - | 17.5 | - | 12 mm | 0.492 (12.50mm) | 17.5 mm | 5 mm | - | 12 | RoHS Compliant | X2 | ||
![]() EZPQ38475LTA Panasonic | 179 |
| - | Through Hole | Radial | 2 Pin | Polypropylene (PP), Metallized | 51 | EZP-Q | Panasonic | 4700 nF | - | - | - | 4.7uF | - | EAR99 | 0.016 | 150 | - | - | 1 | 4 | - | Panasonic | + 105 C | 105 | Panasonic Electronic Components | - 40 C | -40 | Through Hole | Bulk | 22 | Active | - | Details | - | - | - | 37.5 | 1.798972 oz | 380V | - | Straight | -40°C ~ 105°C | Bulk | EZPQ | 1.614 L x 0.866 W (41.00mm x 22.00mm) | 5% | Active | PC Pins | Plastic Film Capacitors | General Purpose | 4.7 uF | Capacitors | Plastic Rectangular Can | Radial | PP | 16 mOhms | 37.5 mm | 1 mm | 380VAC | - | Straight | Film Capacitors | 16 mOhms | - | 41.5 X 22 X 36 | High Reliability Capacitors | Long Life, Low ESR | Film Capacitors | - | - | 41.5 | - | 36 mm | 1.437 (36.50mm) | 41.5 mm | 22 mm | - | 36 | RoHS Compliant | - |