- Capacitance-Max
- Capacitance-Min
- Capacitor Type
- ECCN Code
- Packing Method
- Rated (DC) Voltage (URdc)
- HTS Code
- Height
- Length
- Adjuster Orientation
- Size Code
- Terminal Shape
Attribute column
Manufacturer
Panasonic Trimmers, Variable Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Colour outer sheath | Conductor category | Core identification | Flame retardant | Ihs Manufacturer | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material core insulation | Material outer sheath | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package Description | Package Style | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Risk Rank | Rohs Code | Screen over stranding | Screen over stranding element | Stranding element | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Depth | Reach Compliance Code | Capacitor Type | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Adjuster Orientation | Capacitance-Max | Capacitance-Min | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECRJA030E11X Panasonic | 6500 | - | Datasheet | Surface Mount | Ceramic | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | ECRJ | 50% | - | - | EAR99 | NOT SPECIFIED | 85°C | -25°C | 8532.30.00.10 | TAPE, EMBOSSED | 4.5mm | - | VARIABLE CAPACITOR | 100V | 1816 | - | VERTICAL | 50pF | 15pF | 2.7mm | 4mm | - | RoHS Compliant | ||
![]() GKG30086-05 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GKG10086-05 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GKG5R015 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GKG3R015 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GKG50015 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GKG10015 Panasonic | In Stock | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Numbers | According to IEC/EN 60332-1-2 | - | No | - | - | - | Other | Other | 233 | 140 | 1 | 1000 | 600 | - | - | 18.6 | - | - | - | -40 - 70 | -15 - 70 | - | - | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GKG6R086-05 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECRJC003A12W Panasonic Electronic Components | In Stock | - | Datasheet | - | - | YES | GULL WING | SURFACE MOUNT | CERAMIC | - | - | - | - | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | , 1816 | SMT | Active | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8532.30.00.10 | TR, 7 Inch | - | unknown | VARIABLE CAPACITOR | 100 V | 1816 | 50% | VERTICAL | 3 pF | 1.7 pF | 2.9 mm | 4.5 mm | 4 mm | - | ||
![]() ECRJA006A12B Panasonic Electronic Components | In Stock | - | Datasheet | - | - | YES | J BEND | SURFACE MOUNT | CERAMIC | - | - | - | - | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | , 1816 | SMT | Active | - | - | - | No | - | - | - | - | - | - | e2 | Yes | EAR99 | Tin/Copper (Sn/Cu) | - | - | 8532.30.00.10 | TR, 13 Inch | - | unknown | VARIABLE CAPACITOR | 100 V | 1816 | 50% | VERTICAL | 6 pF | 2.5 pF | 2.7 mm | 4.5 mm | 4 mm | - | ||
![]() ECRJC030E12W Panasonic Electronic Components | In Stock | - | Datasheet | - | - | YES | GULL WING | SURFACE MOUNT | CERAMIC | - | - | - | - | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | , 1816 | SMT | Active | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8532.30.00.10 | TR, 7 Inch | - | unknown | VARIABLE CAPACITOR | 100 V | 1816 | 50% | VERTICAL | 30 pF | 7.5 pF | 2.9 mm | 4.5 mm | 4 mm | - | ||
![]() ECRJC006A12W Panasonic Electronic Components | In Stock | - | Datasheet | - | - | YES | GULL WING | SURFACE MOUNT | CERAMIC | - | - | - | - | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | , 1816 | SMT | Active | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8532.30.00.10 | TR, 7 Inch | - | unknown | VARIABLE CAPACITOR | 100 V | 1816 | 50% | VERTICAL | 6 pF | 2.5 pF | 2.9 mm | 4.5 mm | 4 mm | - | ||
![]() GKG30067-07 Panasonic | In Stock | - | - | - | - | - | - | - | CERAMIC | - | - | - | - | SPRAGUE-GOODMAN ELECTRONICS INC | - | Sprague-Goodman | GKG30067-07 | GKGSERIES(REEL) | - | - | - | - | - | - | - | 85 °C | -25 °C | - | , 2816 | SMT | Obsolete | - | - | 8.6 | Yes | - | - | - | - | GK | - | - | - | EAR99 | - | - | - | - | TR | - | compliant | VARIABLE CAPACITOR | 100 V | 2816 | - | - | 30 pF | 6.5 pF | 2.7 mm | 7 mm | 4 mm | - | ||
![]() GKG30015 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GKG20086-05 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECRKN010C21W Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | CERAMIC | - | - | - | - | PANASONIC CORP | - | - | - | ECRK | - | - | - | - | - | - | - | 85 °C | -25 °C | - | , 1813 | SMT | Obsolete | - | - | - | - | - | - | - | - | ECRK | - | - | - | EAR99 | - | - | - | 8532.30.00.10 | Bulk; TR | - | unknown | VARIABLE CAPACITOR | 100 V | 1813 | 50% | - | 10 pF | 3 pF | 1.7 mm | 4.5 mm | 3.2 mm | - | ||
![]() GKG60015 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GKG20015 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECRJA006A11 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | YES | FLAT | SURFACE MOUNT | CERAMIC | - | - | - | - | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | , | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8532.30.00.10 | BULK | - | unknown | VARIABLE CAPACITOR | 100 V | - | - | VERTICAL | 6 pF | 2.5 pF | - | - | - | - | ||
![]() ECRJA003A12B Panasonic Electronic Components | In Stock | - | Datasheet | - | - | YES | J BEND | SURFACE MOUNT | CERAMIC | - | - | - | - | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | , 1816 | SMT | Active | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8532.30.00.10 | TR, 13 Inch | - | unknown | VARIABLE CAPACITOR | 100 V | 1816 | 50% | VERTICAL | 3 pF | 1.7 pF | 2.7 mm | 4.5 mm | 4 mm | - |