- Capacitance-Max
- Capacitance-Min
- Capacitor Type
- ECCN Code
- Packing Method
- Rated (DC) Voltage (URdc)
- HTS Code
- Height
- Length
- Adjuster Orientation
- Size Code
- Terminal Shape
Attribute column
Manufacturer
Panasonic Trimmers, Variable Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Rohs Code | Packaging | Series | Tolerance | ECCN Code | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Depth | Reach Compliance Code | Capacitor Type | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Adjuster Orientation | Capacitance-Max | Capacitance-Min | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECRJA006A11B Panasonic Electronic Components | In Stock | - | Datasheet | - | - | YES | FLAT | SURFACE MOUNT | CERAMIC | PANASONIC CORP | 85 °C | -25 °C | , 1816 | SMT | Active | No | - | - | - | EAR99 | - | - | - | 8532.30.00.10 | TAPE, EMBOSSED | - | unknown | VARIABLE CAPACITOR | 100 V | 1816 | 50% | VERTICAL | 50 pF | 15 pF | 2.7 mm | 4.5 mm | 4 mm | - | - | ||
![]() ECRJA010A11X Panasonic | 700 | - | Datasheet | Surface Mount | - | - | FLAT | - | - | - | - | - | - | - | - | - | Tape and Reel | ECRJ | 50% | EAR99 | 85°C | -25°C | Ceramic | 8532.30.00.10 | TAPE, EMBOSSED | 4.5mm | - | VARIABLE CAPACITOR | 100V | 1816 | - | VERTICAL | 50pF | 15pF | 2.7mm | 4mm | - | - | RoHS Compliant | ||
![]() ECRKN010C61X Panasonic | 5200 | - | - | Surface Mount | Ceramic | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | ECRK | 50% | EAR99 | 85°C | -25°C | - | 8532.30.00.10 | TR, EMBOSSED, 7 INCH | 4.5mm | - | VARIABLE CAPACITOR | 100V | 1813 | - | VERTICAL | 10pF | 3pF | 1.7mm | 3.2mm | - | No | RoHS Compliant | ||
![]() ECRKN010C61W Panasonic | In Stock | - | - | Surface Mount | Ceramic | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | ECRK | 50% | EAR99 | 85°C | -25°C | - | 8532.30.00.10 | TR, EMBOSSED, 7 INCH | 4.5mm | - | VARIABLE CAPACITOR | 100V | 1813 | - | VERTICAL | 10pF | 3pF | 1.7mm | 3.2mm | - | - | RoHS Compliant | ||
![]() ECRJA050M11X Panasonic | 5600 | - | - | Surface Mount | Ceramic | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | 100% | EAR99 | 85°C | -25°C | - | 8532.30.00.10 | TAPE, EMBOSSED | 4mm | - | VARIABLE CAPACITOR | 100V | - | - | VERTICAL | 50pF | 15pF | 2.7mm | 4.5mm | - | No | RoHS Compliant | ||
![]() ECRKN020E61W Panasonic | In Stock | - | - | Surface Mount | Ceramic | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | ECRK | 50% | EAR99 | 85°C | -25°C | - | 8532.30.00.10 | TR, EMBOSSED, 7 INCH | 4.5mm | - | VARIABLE CAPACITOR | 100V | 1813 | - | VERTICAL | 20pF | 5pF | 1.7mm | 3.2mm | - | No | RoHS Compliant |