- Resistor Type
- Factory Lead Time
- JESD-609 Code
- Terminal Shape
- ECCN Code
- HTS Code
- Varistor Voltage
- Clamping Voltage
- Pbfree Code
- Package / Case
- Mounting Type
- Number of Circuits
Attribute column
Manufacturer
Panasonic TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Number of Terminals | Brand | Clamping Current (A) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Rated Temperature | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Lead Style | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Product Type | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZJZSV270SAK Panasonic | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount, MLCV | 0504 | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | PANASONIC CORP | Panasonic Electronic Components | EZJZSV270SAK | - | - | Panasonic Electronic Components | - | - | 85 °C | -40 °C | Tape & Reel (TR) | , | RECTANGULAR PACKAGE | Obsolete | Obsolete | 5.84 | - | Yes | - | - | - | - | 16 V | - | -40°C ~ 85°C (TA) | - | - | EZJZ | 10 % | e3 | Yes | - | - | - | SMD/SMT | EAR99 | - | Tin (Sn) | 85 °C | -40 °C | STANDARD: IEC61000-4-2 | 8533.40.40.00 | 39 pF | - | - | - | TAPE, PAPER | - | VARISTOR | compliant | - | - | 1310 | - | 0504 | 640 µm | - | 85 °C | 2 | - | - | - | DUAL IN-LINE | 16 V | - | 27 V | 5 A | - | 39 pF @ 1 MHz | - | 29.7 V | - | 24.3 V | 27 V | - | - | 27 V | 16 V | 5 A | - | 16 V | - | - | - | - | - | - | - | 600 µm | 1.37 mm | 1 mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() ERZ-C32EK621Y Panasonic Electronic Components | 45 |
| Datasheet | 17 Weeks | - | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2017 | ZNR® | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2200pF @ 1kHz | - | 682V | 415J | 558V | 620V | 385V | - | - | 505V | 25kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EZJ-P0V080GA Panasonic Electronic Components | 351054 |
| - | 6 Weeks | - | Tin | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8533.40.40.00 | 100pF | - | - | 5.6V | TAPE, PAPER | 500μm | VARISTOR | - | - | 5.6V | 1005 | - | 0402 | - | - | - | 1 | - | - | - | DUAL ENDED | 5.6V | Wraparound | - | 3A | - | 65pF @ 1MHz | - | - | - | - | - | - | Yes | 8V | - | - | - | - | - | - | - | - | - | - | - | 500μm | 1mm | 500μm | - | - | No SVHC | RoHS Compliant | - | ||
![]() ERZ-E14A751 Panasonic Electronic Components | 32 |
| Datasheet | 17 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 17.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | - | ZNR® | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 530pF | - | - | 615V | - | 8.2mm | VARISTOR | - | - | 460V | - | - | - | 10mm | - | - | 1 | 460V | 460V | - | - | 615V | Radial | 1.24kV | 7.5kA | - | 530pF @ 1kHz | 10% | 825V | 420J | 675V | 750V | - | - | 750V | - | 7.5kA | 100A | - | - | - | - | - | - | - | 17.5mm | - | - | 8.2mm | 7.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ERZ-E08A751 Panasonic Electronic Components | 389 |
| Datasheet | 10 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 11.5mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2013 | ZNR® | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.40.00 | 130pF | - | - | 615V | - | - | VARISTOR | - | - | 460V | - | 0.4W | - | 7.5mm | - | - | 1 | 460V | 460V | - | - | 615V | - | 1.24kV | 3.5kA | - | 130pF @ 1kHz | 10% | 825V | 100J | 675V | 750V | - | - | 750V | - | 3.5kA | 25A | - | - | - | - | - | - | - | 11.5mm | - | - | 9.7mm | 9.7mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ERZ-V10D101 Panasonic Electronic Components | 2289 |
| Datasheet | 15 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 11.5mm | - | WIRE | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2000 | ZNR® | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | - | 1.7nF | - | 400mW | 85V | - | 4.7mm | VARISTOR | - | - | 60V | - | 0.4W | - | 7.5mm | - | - | 1 | - | 60V | - | - | 85V | Radial | 165V | 3.5kA | - | 1700pF @ 1kHz | - | 110V | 17J | 90V | - | 60V | - | 100V | - | - | 25A | - | - | - | - | - | - | - | 10mm | - | - | - | 4.7mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ERZ-V10D102C1 Panasonic | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 25 A | 1000 | PANASONIC CORP | Panasonic | ERZV10D102C1 | 10 | - | - | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | - | 5.58 | Details | Yes | - | ZNR | - | 625 V | 825 V | 895 VDC | - | Bulk | - | V | - | e3 | Yes | - | - | - | Radial | EAR99 | - | Tin (Sn) | 85 °C | -40 °C | - | 8533.40.40.00 | 110 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | - | 0.4 W | - | 7.5 mm | 7.5 mm | - | - | - | 625 V | - | RADIAL | 825 V | Radial | 1.65 kV | 3.5 kA | Varistors | - | - | - | - | - | - | - | - | 1 kV | - | - | - | 825 V | 625 V | MOV | 140 J | - | 3.5 kA | Varistors | 10 mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ERZ-V10D121CS Panasonic | 14 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 25 A | 1000 | PANASONIC CORP | Panasonic | ERZV10D121CS | 10 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 75 V | 100 V | 100 VDC | -40°C ~ 85°C (TA) | Bulk | - | V | - | e3 | Yes | - | - | - | Radial | EAR99 | - | Tin (Sn) | 85 °C | -40 °C | - | 8533.40.40.00 | 1.4 nF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | - | 0.4 W | - | 7.5 mm | 7.5 mm | - | 1 | - | 75 V | - | RADIAL | 100 V | Radial | 200 V | 3.5 kA | Varistors | 1400 pF @ 1 kHz | - | 132 V | 20J | 108 V | 120 V | 75 V | - | 120 V | 100 V | 3.5 kA | - | 100 V | 75 V | MOV | 20 J | - | 3.5 kA | Varistors | 10 mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ERZ-V14D751CS Panasonic | 14 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 50 A | 1000 | PANASONIC CORP | Panasonic | ERZV14D751CS | 14 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | - | RADIAL LEADED | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | 0.155205 oz | 460 V | 615 V | 615 VDC | -40°C ~ 85°C (TA) | Bulk | - | V | - | e3 | Yes | - | - | - | Radial | EAR99 | - | Tin (Sn) | 85 °C | -40 °C | - | 8533.40.40.00 | 310 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | - | 0.6 W | - | 7.5 mm | 7.5 mm | - | 1 | - | 460 V | - | RADIAL | 615 V | Radial | 1.24 kV | 5 kA | Varistors | 310 pF @ 1 kHz | - | 825 V | 210J | 675 V | 750 V | 460 V | - | 750 V | 615 V | 5 kA | - | 615 V | 460 V | MOV | 210 J | - | 5 kA | Varistors | 14 mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ERZ-VEAV241 Panasonic | 47 |
| - | 15 Weeks | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | - | 1000 | PANASONIC CORP | Panasonic | ERZVEAV241 | ERZV | - | - | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | - | 5.59 | Details | Yes | - | ZNR | - | - | - | 200 VDC | - | - | - | V | - | e3 | Yes | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | 380 pF | Varistors | - | - | TR | - | VARISTOR | compliant | Radial | - | - | 0.4 W | - | - | 7.5 mm | - | - | - | - | - | RADIAL | - | - | 395 V | - | Varistors | - | - | - | - | - | - | - | - | 240 V | - | - | - | 200 V | 150 V | MOV | 42 J | - | 3.5 kA | Varistors | 10 mm | - | - | - | - | - | - | - | - | ||
![]() ERZ-CF2MK271 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount, MLCV | 2-SMD, J-Lead | - | WRAPAROUND | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2002 | ZNR® | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.40.00 | - | - | 100mW | - | TR, EMBOSSED | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | 1 | - | 175V | - | DUAL ENDED | 225V | - | - | 200A | - | - | - | 303V | 6.0J | 247V | - | 175V | - | 270V | - | - | - | - | - | - | - | - | - | - | 6mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERZ-V14D680CS Panasonic | 14 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 10 A | 1000 | PANASONIC CORP | Panasonic | ERZV14D680CS | 14 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.03 | Details | Yes | - | ZNR | - | 40 V | 56 V | 56 VDC | -40°C ~ 85°C (TA) | Bulk | - | V | - | e3 | Yes | - | - | - | Radial | EAR99 | - | Tin (Sn) | 85 °C | -40 °C | - | 8533.40.40.00 | 5.5 nF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | - | 0.1 W | - | 7.5 mm | 7.5 mm | - | 1 | - | 40 V | - | RADIAL | 56 V | Radial | 135 V | 2 kA | Varistors | 5500 pF @ 1 kHz | - | 75 V | 20J | 61 V | 68 V | 40 V | - | 68 V | 56 V | 2 kA | - | 56 V | 40 V | MOV | 20 J | - | 2 kA | Varistors | 14 mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ERZ-V10D391CS Panasonic | 14 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 25 A | 1000 | PANASONIC CORP | Panasonic | ERZV10D391CS | 10 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 250 V | 320 V | 320 VDC | -40°C ~ 85°C (TA) | Bulk | - | V | - | e3 | Yes | - | - | - | Radial | EAR99 | - | Tin (Sn) | 85 °C | -40 °C | - | 8533.40.40.00 | 300 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | - | 0.4 W | - | 7.5 mm | 7.5 mm | - | 1 | - | 250 V | - | RADIAL | 320 V | Radial | 650 V | 3.5 kA | Varistors | 300 pF @ 1 kHz | - | 429 V | 70J | 351 V | 390 V | 250 V | - | 390 V | 320 V | 3.5 kA | - | 320 V | 250 V | MOV | 70 J | - | 3.5 kA | Varistors | 10 mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ERZ-V10D751CS Panasonic | 14 |
| Datasheet | 15 Weeks | Production (Last Updated: 2 years ago) | - | Through Hole | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 25 A | 1000 | PANASONIC CORP | Panasonic | ERZV10D751CS | 10 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | RADIAL LEADED | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 460 V | 615 V | 615 VDC | -40°C ~ 85°C (TA) | Bulk | - | V | - | e3 | Yes | - | - | - | Radial | - | - | Tin (Sn) | 85 °C | -40 °C | - | - | 160 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | - | 0.4 W | - | 7.5 mm | 7.5 mm | - | 1 | - | 460 V | - | RADIAL | 615 V | Radial | 1.24 kV | 3.5 kA | Varistors | 160 pF @ 1 kHz | - | 825 V | 100J | 675 V | 750 V | 460 V | - | 750 V | 615 V | 3.5 kA | 25 A | 615 V | 460 V | MOV | 100 J | - | 3.5 kA | Varistors | 10 mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ERZ-V14D560CS Panasonic | 14 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 10 A | 1000 | PANASONIC CORP | Panasonic | ERZV14D560CS | 14 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 35 V | 45 V | 45 VDC | -40 to 85 °C | Bulk | - | V | - | e3 | Yes | - | - | - | Radial | EAR99 | - | Tin (Sn) | 85 °C | -40 °C | - | 8533.40.40.00 | 6.5 nF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | - | 0.1 W | - | 7.5 mm | 7.5 mm | - | 1 | - | 35 V | Radial Leaded | RADIAL | 45 V | Radial | 110 V | 2 kA | Varistors | 6500 pF @ 1 kHz | - | 62 V | 16J | 50 V | 56 V | 35 V | - | 56 V | 45 V | 2 kA | - | 45 V | 35 V | MOV | 16 J | - | 2 kA | Varistors | 14 mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ERZ-V10D331CS Panasonic | 14 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 25 A | 1000 | PANASONIC CORP | Panasonic | ERZV10D331CS | 10 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 210 V | 270 V | 270 VDC | -40°C ~ 85°C (TA) | Bulk | - | V | - | e3 | Yes | - | - | - | Radial | EAR99 | - | Tin (Sn) | 85 °C | -40 °C | - | 8533.40.40.00 | 300 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | - | 0.4 W | - | 7.5 mm | 7.5 mm | - | 1 | - | 210 V | - | RADIAL | 270 V | Radial | 545 V | 3.5 kA | Varistors | 300 pF @ 1 kHz | - | 363 V | 58J | 297 V | 330 V | 210 V | - | 330 V | 270 V | 3.5 kA | - | 270 V | 210 V | MOV | 58 J | - | 3.5 kA | Varistors | 10 mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ERZ-VA7V330 Panasonic | 26 |
| - | 10 Weeks | - | - | Through Hole | Through Hole | Disc 7mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | - | 1000 | PANASONIC CORP | Panasonic | ERZVA7V330 | ERZV | + 85 C | Panasonic Electronic Components | - 40 C | PCB Mount | 85 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.59 | Compliant | Yes | 2 J | ZNR | 0.021164 oz | 20 V | 26 V | 26 VDC | -40°C ~ 85°C (TA) | - | - | V | - | e3 | Yes | - | - | - | Radial | EAR99 | - | Tin (Sn) | 85 °C | -40 °C | - | 8533.40.40.00 | 2.9 nF | Varistors | - | - | TR | - | VARISTOR | compliant | Radial | - | - | 0.02 W | - | 5 mm | 5 mm | - | 1 | - | 20 V | - | RADIAL | 26 V | Radial | 65 V | 500 A | Varistors | 2900 pF @ 1 kHz | - | 36 V | 2J | 30 V | 33 V | 20 V | - | 33 V | 26 V | 500 A | 2.5 A | 26 V | 20 V | MOV | 2 J | - | 500 A | Varistors | 7 mm | - | - | - | - | No | - | - | - | ||
![]() ERZ-VA5D221 Panasonic | 11 |
| - | 10 Weeks | - | - | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ERZVA5D221 | ERZV | + 85 C | Panasonic Electronic Components | - 40 C | PCB Mount | 85 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.59 | - | Yes | - | - | - | - | - | 180 VDC | -40°C ~ 85°C (TA) | - | - | ZNR® | - | e3 | Yes | - | - | - | - | EAR99 | ZNR Transient/Surge Absorbers | Tin (Sn) | - | - | - | 8533.40.40.00 | 110 pF | Varistors | - | - | TR | - | VARISTOR | compliant | Radial | - | - | 0.1 W | - | - | 5 mm | - | 1 | - | - | - | RADIAL | - | - | 380 V | - | Varistors | 110 pF @ 1 kHz | - | 242 V | 9J | 198 V | 220 V | 140 V | - | 220 V | 180 V | 800 A | - | 180 V | 140 V | MOV | 9 J | - | 800 A | - | 5 mm | - | - | - | - | - | - | - | - | ||
![]() ERZ-VEEV180 Panasonic | In Stock | - | - | 15 Weeks | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | - | 500 | PANASONIC CORP | Panasonic | ERZVEEV180 | ERZV | - | - | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | - | 5.59 | Details | Yes | - | ZNR | - | - | - | 14 VDC | - | - | - | V | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.40.00 | 0.025 uF | Varistors | - | - | TR | - | VARISTOR | compliant | Radial | - | - | 0.1 W | - | - | 7.5 mm | - | - | - | - | - | RADIAL | - | - | 36 V | - | Varistors | - | - | - | - | - | - | - | - | 18 V | - | - | - | 14 V | 11 V | MOV | 5.2 J | - | 2 kA | Varistors | 14 mm | - | - | - | - | - | - | - | - | ||
![]() ERZ-E14A102 Panasonic Electronic Components | 7 |
| Datasheet | 17 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 16.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2013 | ZNR® | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 400pF | - | - | 825V | - | 9.5mm | VARISTOR | - | - | 625V | - | - | - | 10mm | - | - | 1 | 625V | 625V | - | - | 825V | Radial | 1.65kV | 7.5kA | - | 400pF @ 1kHz | 10% | 1.1kV | 565J | 900V | 1kV | - | - | 1kV | - | 7.5kA | 100A | - | - | - | - | - | - | - | 17.5mm | - | - | 9.5mm | 9.5mm | - | No SVHC | ROHS3 Compliant | Lead Free |