- Resistor Type
- Factory Lead Time
- JESD-609 Code
- Terminal Shape
- ECCN Code
- HTS Code
- Varistor Voltage
- Clamping Voltage
- Pbfree Code
- Package / Case
- Mounting Type
- Number of Circuits
Attribute column
Manufacturer
Panasonic TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Number of Terminals | Brand | Clamping Current (A) | Clamping Voltage (V) | ECCN (US) | Energy (J) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum AC Voltage Rating (V) | Maximum DC Voltage Rating (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Surge Current (A) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Terminal Pitch (mm) | Tolerance Voltage | Tradename | Unit Weight | Varistor Voltage (V) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Resistor Type | Reach Compliance Code | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Spacing | Voltage | Rated Temperature | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Lead Style | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Product Type | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Product Category | Product Length (mm) | Diameter | Length | Width | Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERZ-VA5V220 Panasonic | 11 |
| - | 10 Weeks | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | - | - | - | - | 1000 | - | PANASONIC CORP | Panasonic | ERZVA5V220 | ERZV | - | - | + 85 C | - | - | Panasonic Electronic Components | - 40 C | - | - | PCB Mount | 85 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | - | Active | - | Active | 5.59 | Details | Yes | 0.7 J | - | - | ZNR | 0.014110 oz | - | - | - | 18 VDC | -40°C ~ 85°C (TA) | - | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 1500 pF | Varistors | - | - | TR | - | - | VARISTOR | compliant | Radial | - | 0.01 W | - | 5 mm | - | - | 1 | - | - | - | RADIAL | - | - | 48 V | - | Varistors | 1500 pF @ 1 kHz | - | 24 V | 0.7J | 20 V | 22 V | 14 V | 22 V | 18 V | 250 A | - | 18 V | 14 V | MOV | 0.7 J | - | 250 A | Varistors | - | 5 mm | - | - | - | - | - | - | - | - | ||
![]() ERZ-C32CK391W Panasonic Electronic Components | 39 |
| Datasheet | 17 Weeks | Chassis Mount, Through Hole | Chassis Mount | Disc 32mm, Formed Tabs | - | LUG | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | ZNR® | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | STANDARD: UL; CSA | 8533.40.40.00 | - | - | - | - | - | - | - | VARISTOR | - | - | - | - | 25mm | - | - | - | 1 | - | 250V | - | RADIAL | 320V | Strap | 650V | 25A | - | 3000pF @ 1kHz | - | 429V | 350J | 351V | - | - | 390V | 320V | 25kA | 200A | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() ERZ-C32EK681Y Panasonic Electronic Components | 45 |
| Datasheet | 17 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2017 | ZNR® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2100pF @ 1kHz | - | 748V | 450J | 612V | 680V | 420V | - | 560V | 25kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERZ-C32CK911W Panasonic | In Stock | - | - | 17 Weeks | - | - | - | NO | LUG | CHASSIS MOUNT | - | 2 | Panasonic | 200 | 1500 | EAR99 | 600 | 10 | 8533.40.80.70 | PANASONIC CORP | Panasonic | ERZC32CK911W | - | 550 | 745 | - | 85 | 25 | - | - | -40 | Through Hole | - | 85 °C | -40 °C | - | Radial-var, | RECTANGULAR PACKAGE | Radial-var | Active | 11.5 | - | 5.62 | Details | Yes | - | 25 | 10% | ZNR | - | 910 | - | - | - | - | - | - | CK | e3 | - | Active | - | - | - | EAR99 | Tin (Sn) | - | - | STANDARD: UL; CSA | 8533.40.40.00 | - | Varistors | - | - | - | METAL OXIDE FILM | - | VARISTOR | compliant | - | - | - | - | - | - | 85 °C | - | - | - | Bent Strap Terminal | RADIAL | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | 745 V | 550 V | - | 600 J | - | - | Varistors | 36 | - | - | - | - | 46 | - | - | RoHS Compliant | - | ||
![]() ERZ-E10A431 Panasonic Electronic Components | In Stock |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Disc 11.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2013 | ZNR® | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 350pF | - | 500mW | 410V | - | - | 6.5mm | - | - | - | 320V | - | 7.5mm | - | - | - | 1 | 275V | 275V | - | - | 350V | Radial | 710V | 4.5kA | - | 350pF @ 1kHz | 10% | 473V | 99J | 387V | 430V | 275V | 430V | 350V | 4.5kA | 50A | - | - | - | - | - | - | - | - | 11.5mm | - | - | 6.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ERZ-E05A241CS Panasonic Electronic Components | 45 |
| Datasheet | 10 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | - | ZNR® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 170pF | - | - | 180V | - | - | - | VARISTOR | - | - | 150V | - | 5mm | - | - | - | 1 | - | 150V | - | - | 200V | - | 395V | 1.2kA | - | 170pF @ 1kHz | - | 264V | 15J | 216V | 240V | - | 216V | - | - | 10A | - | - | - | - | - | - | - | - | 7mm | - | 4.6mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ERZ-E07A221 Panasonic Electronic Components | 50 |
| Datasheet | 10 Weeks | Radial, Through Hole | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | - | ZNR® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 350pF | - | - | 180V | - | - | - | VARISTOR | - | - | 140V | - | 7.5mm | - | 180V | - | 1 | 140V | 140V | - | - | 180V | - | 360V | 2.5kA | - | 350pF @ 1kHz | 10% | 242V | 30J | 198V | 220V | - | 220V | - | 2.5kA | 25A | - | - | - | - | - | - | - | - | 9mm | - | 5.4mm | 5.4mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ERZ-V10D470CS Panasonic | 28 |
| - | 15 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | - | - | - | - | 1000 | - | PANASONIC CORP | Panasonic | ERZV10D470CS | 10 | - | - | - | - | - | Panasonic Electronic Components | - | - | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | - | Active | - | Active | 5.58 | Details | Yes | - | - | - | ZNR | - | - | - | - | 38 VDC | -40°C ~ 85°C (TA) | - | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 4600 pF | Varistors | - | - | - | - | - | VARISTOR | compliant | Radial | - | 0.05 W | - | 7.5 mm | - | - | 1 | - | - | - | RADIAL | - | - | 93 V | - | Varistors | 4600 pF @ 1 kHz | - | 52 V | 6.8J | 42 V | 47 V | 30 V | 47 V | 38 V | 1 kA | - | 38 V | 30 V | MOV | 6.8 J | - | 1 kA | Varistors | - | 10 mm | - | - | - | - | - | - | - | - | ||
![]() ERZ-V10D821C1 Panasonic | In Stock | - | Datasheet | 15 Weeks | Through Hole | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 25 A | - | - | - | 1000 | - | PANASONIC CORP | Panasonic | ERZV10D821C1 | 10 | - | - | - | - | - | - | - | - | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | - | Active | - | - | 5.58 | Details | Yes | - | - | - | ZNR | - | - | 510 V | 670 V | 670 VDC | -40 to 85 °C | Bulk | - | V | e3 | Yes | - | - | - | Radial | EAR99 | Tin (Sn) | 85 °C | -40 °C | - | 8533.40.40.00 | 140 pF | Varistors | - | - | - | - | - | VARISTOR | compliant | Radial | - | 0.4 W | 7.5 mm | 7.5 mm | - | - | - | - | 510 V | Radial Leaded | RADIAL | 670 V | Radial | 1.355 kV | 3.5 kA | Varistors | - | - | - | - | - | - | - | 820 V | - | - | - | 670 V | 510 V | MOV | 110 J | - | 3.5 kA | Varistors | - | 10 mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ERZ-V10D390CS Panasonic | 14 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 5 A | - | - | - | 1000 | - | PANASONIC CORP | Panasonic | ERZV10D390CS | 10 | - | - | - | - | - | Panasonic Electronic Components | - | - | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | - | Active | - | Active | 5.58 | Details | Yes | - | - | - | ZNR | - | - | 25 V | 31 V | 31 VDC | -40°C ~ 85°C (TA) | Bulk | - | V | e3 | Yes | - | - | - | Radial | EAR99 | Tin (Sn) | 85 °C | -40 °C | - | 8533.40.40.00 | 5.2 nF | Varistors | - | - | - | - | - | VARISTOR | compliant | Radial | - | 0.05 W | 7.5 mm | 7.5 mm | - | - | 1 | - | 25 V | - | RADIAL | 31 V | Radial | 77 V | 1 kA | Varistors | 5200 pF @ 1 kHz | - | 43 V | 5.6J | 35 V | 39 V | 25 V | 39 V | 31 V | 1 kA | - | 31 V | 25 V | MOV | 5.6 J | - | 1 kA | Varistors | - | 10 mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ERZ-C32CK781W Panasonic Electronic Components | 45 |
| Datasheet | 17 Weeks | Chassis Mount, Through Hole | Chassis Mount | Disc 32mm, Formed Tabs | - | LUG | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | ZNR® | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | STANDARD: UL; CSA | 8533.40.40.00 | - | - | - | - | - | - | - | VARISTOR | - | - | - | - | 25mm | - | - | - | 1 | - | 485V | - | RADIAL | 640V | Strap | 1.29kV | 25A | - | 1900pF @ 1kHz | - | 858V | 520J | 702V | - | - | 780V | 640V | 25kA | 200A | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() ERZ-C20EK201 Panasonic Electronic Components | 39 |
| Datasheet | 15 Weeks | Bolt, Chassis Mount | Chassis Mount | Module | - | BINDING POST | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | ZNR® | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | - | 8533.40.40.00 | 2.3nF | - | 800mW | 170V | - | - | 14mm | VARISTOR | - | - | 130V | 0.8W | - | - | - | - | 1 | - | 130V | - | RADIAL | 170V | Screw | 340V | 8kA | - | 2300pF @ 1kHz | 10% | 225V | 80J | 185V | - | 130V | 200V | - | - | 100A | - | - | - | - | - | - | - | - | 20mm | 48mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ERZ-E11B102CS Panasonic Electronic Components | 16 |
| Datasheet | 17 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | - | ZNR® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 220pF | - | - | 825V | - | - | - | VARISTOR | - | - | 625V | - | 7.5mm | - | - | - | 1 | - | 625V | - | - | 825V | - | 1.65kV | 5kA | - | 220pF @ 1kHz | - | 1.1kV | 280J | 900V | 1kV | - | 900V | - | - | 50A | - | - | - | - | - | - | - | - | 14mm | - | 9.5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ERZ-E11B561CS Panasonic Electronic Components | 16 |
| Datasheet | 17 Weeks | Radial, Through Hole | Through Hole | Disc 13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | - | ZNR® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 310pF | - | - | 450V | - | - | - | VARISTOR | - | - | 350V | - | 7.5mm | - | - | - | 1 | - | 350V | - | - | 450V | - | 930V | 6kA | - | 310pF @ 1kHz | - | 616V | 190J | 504V | 560V | - | 504V | - | - | 50A | - | - | - | - | - | - | - | - | 13mm | - | 7.2mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ERZ-E08F221 Panasonic Electronic Components | 45 |
| Datasheet | 10 Weeks | Radial, Through Hole | Through Hole | Disc 10.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | ZNR® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 380pF | - | - | 180V | - | - | - | VARISTOR | - | - | 140V | - | 7.5mm | - | - | - | 1 | - | 140V | - | - | 180V | - | 360V | 3.5kA | - | 380pF @ 1kHz | - | 242V | 39J | 198V | 220V | - | 198V | - | - | 25A | - | - | - | - | - | - | - | - | 10.5mm | - | 5.2mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() ERZ-E08F241 Panasonic Electronic Components | 16 |
| Datasheet | 10 Weeks | Radial, Through Hole | Through Hole | Disc 10.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | ZNR® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 360pF | - | - | 200V | - | - | - | VARISTOR | - | - | 150V | - | 7.5mm | - | - | - | 1 | - | 150V | - | - | 200V | - | 395V | 3.5kA | - | 360pF @ 1kHz | - | 264V | 42J | 216V | 240V | - | 216V | - | - | 25A | - | - | - | - | - | - | - | - | 10.5mm | - | 5.3mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ERZ-E08E241 Panasonic Electronic Components | 45 |
| Datasheet | 10 Weeks | Radial, Through Hole | Through Hole | Disc 10.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | ZNR® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 360pF | - | - | 200V | - | - | - | VARISTOR | - | - | 150V | - | 7.5mm | - | 200V | - | 1 | - | 150V | - | - | 200V | - | 395V | 3.5kA | - | 360pF @ 1kHz | - | 264V | 42J | 216V | 240V | - | 240V | - | - | 25A | - | - | - | - | - | - | - | - | 10.5mm | - | 5.3mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ERZ-E08B271CS Panasonic Electronic Components | 36 |
| Datasheet | 10 Weeks | Radial, Through Hole | Through Hole | Disc 10.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | - | ZNR® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 330pF | - | - | 225V | - | - | - | VARISTOR | - | - | 175V | - | 7.5mm | - | 225V | - | 1 | - | 175V | - | - | 225V | - | 455V | 3.5kA | - | 330pF @ 1kHz | - | 303V | 49J | 247V | 270V | - | 270V | - | - | 25A | - | - | - | - | - | - | - | - | 10.5mm | - | 5.5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ERZ-E08F431 Panasonic Electronic Components | 16 |
| Datasheet | 10 Weeks | Radial, Through Hole | Through Hole | Disc 10.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | ZNR® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 230pF | - | - | 350V | - | - | - | VARISTOR | - | - | 275V | - | 7.5mm | - | - | - | 1 | - | 275V | - | - | 350V | - | 710V | 3.5kA | - | 230pF @ 1kHz | - | 473V | 80J | 387V | 430V | - | 387V | - | - | 25A | - | - | - | - | - | - | - | - | 10.5mm | - | 6.5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ERZ-E08B561CS Panasonic Electronic Components | 36 |
| Datasheet | 10 Weeks | Radial, Through Hole | Through Hole | Disc 10.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | - | ZNR® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 150pF | - | - | 450V | - | - | - | VARISTOR | - | - | 350V | - | 7.5mm | - | 450V | - | 1 | - | 350V | - | - | 450V | - | 930V | 3.5kA | - | 150pF @ 1kHz | - | 616V | 92J | 504V | 560V | - | 560V | - | - | 25A | - | - | - | - | - | - | - | - | 10.5mm | - | 8.1mm | - | - | No | - | ROHS3 Compliant | - |