- Resistor Type
- Factory Lead Time
- JESD-609 Code
- Terminal Shape
- ECCN Code
- HTS Code
- Varistor Voltage
- Clamping Voltage
- Pbfree Code
- Package / Case
- Mounting Type
- Number of Circuits
Attribute column
Manufacturer
Panasonic TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Spacing | Number of Circuits | Max Voltage Rating (AC) | Lead Style | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Product Category | Diameter | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERZ-V09V391CS Panasonic | 21 |
| - | 12 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV09V391CS | 9 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | 0.049384 oz | 320 VDC | -40°C ~ 85°C (TA) | - | - | V | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 300 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | 0.4 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 650 V | - | Varistors | 300 pF @ 1 kHz | 429 V | 70J | 351 V | 390 V | 250 V | 390 V | 320 V | 3.5 kA | - | 320 V | 250 V | MOV | 70 J | - | 3.5 kA | Varistors | 9 mm | - | - | - | - | - | ||
![]() ERZ-V09V560CS Panasonic | 21 |
| - | 12 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV09V560CS | 9 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 45 VDC | -40°C ~ 85°C (TA) | - | - | V | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 3750 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | 0.05 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 110 V | - | Varistors | 3750 pF @ 1 kHz | 62 V | 8.1J | 50 V | 56 V | 35 V | 56 V | 45 V | 1 kA | - | 45 V | 35 V | MOV | 8.1 J | - | 1 kA | Varistors | 9 mm | - | - | - | - | - | ||
![]() ERZ-V14V121CS Panasonic | 45 |
| - | 15 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV14V121CS | 14 | - | - | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | - | 5.58 | Details | Yes | - | ZNR | - | 100 VDC | - | - | - | V | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 2700 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | 0.6 W | - | 7.5 mm | - | - | - | RADIAL | - | - | 200 V | - | Varistors | - | - | - | - | - | - | 120 V | - | - | - | 100 V | 75 V | MOV | 42 J | - | 6 kA | Varistors | 14 mm | - | - | - | - | - | ||
![]() ERZ-V14V560CS Panasonic | 45 |
| - | 15 Weeks | - | Through Hole | Disc 14mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV14V560CS | 14 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 45 VDC | -40°C ~ 85°C (TA) | - | - | V | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 6500 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | 0.1 W | - | 7.5 mm | 1 | - | - | RADIAL | - | - | 110 V | - | Varistors | 6500 pF @ 1 kHz | 62 V | 16J | 50 V | 56 V | 35 V | 56 V | 45 V | 2 kA | - | 45 V | 35 V | MOV | 16 J | - | 2 kA | Varistors | 14 mm | - | - | - | - | - | ||
![]() ERZ-V14V331CS Panasonic | 45 |
| - | 15 Weeks | - | Through Hole | Disc 14mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV14V331CS | 14 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 270 VDC | -40°C ~ 85°C (TA) | - | - | V | e3 | Yes | - | - | - | - | Tin (Sn) | - | - | - | 580 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | 0.6 W | - | 7.5 mm | 1 | - | - | RADIAL | - | - | 545 V | - | Varistors | 580 pF @ 1 kHz | 363 V | 115J | 297 V | 330 V | 210 V | 330 V | 270 V | 6 kA | - | 270 V | 210 V | MOV | 115 J | - | 6 kA | Varistors | 14 mm | - | - | - | - | - | ||
![]() ERZ-V09D390CS Panasonic | 43 |
| - | 12 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV09D390CS | 9 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 31 VDC | -40 to 85 °C | - | - | V | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 0.0052 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | 0.05 W | - | 5 mm | 1 | - | Radial Leaded | RADIAL | - | - | 77 V | - | Varistors | 5200 pF @ 1 kHz | 43 V | 5.6J | 35 V | 39 V | 25 V | 39 V | 31 V | 1 kA | - | 31 V | 25 V | MOV | 5.6 J | - | 1 kA | Varistors | 9 mm | - | - | - | - | - | ||
![]() ERZ-VA5D151 Panasonic | 24 |
| - | 10 Weeks | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZVA5D151 | ERZV | + 85 C | Panasonic Electronic Components | - 40 C | PCB Mount | 85 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | 6.5 J | ZNR | 0.019337 oz | 125 VDC | -40°C ~ 85°C (TA) | - | - | V | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 300 pF | Varistors | - | - | TR | - | VARISTOR | compliant | Radial | - | 0.1 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 260 V | - | Varistors | 300 pF @ 1 kHz | 165 V | 6.5J | 135 V | 150 V | 95 V | 150 V | 125 V | 800 A | - | 125 V | 95 V | MOV | 6.5 J | - | 800 A | Varistors | 5 mm | - | - | - | - | - | ||
![]() ERZ-V09D201CS Panasonic | 47 |
| - | 12 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV09D201CS | 9 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 170 VDC | -40°C ~ 85°C (TA) | - | - | V | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 430 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | 0.4 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 340 V | - | Varistors | 430 pF @ 1 kHz | 225 V | 35J | 185 V | 200 V | 130 V | 200 V | 170 V | 3.5 kA | - | 170 V | 130 V | MOV | 35 J | - | 3.5 kA | Varistors | 9 mm | - | - | - | - | - | ||
![]() ERZ-V09D270CS Panasonic | 43 |
| - | 12 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV09D270CS | 9 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 22 VDC | -40°C ~ 85°C (TA) | - | - | V | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 8000 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | 0.05 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 53 V | - | Varistors | 8000 pF @ 1 kHz | 30 V | 3.9J | 24 V | 27 V | 17 V | 27 V | 22 V | 1 kA | - | 22 V | 17 V | MOV | 3.9 J | - | 1 kA | Varistors | 9 mm | - | - | - | - | - | ||
![]() ERZ-V10V390CS Panasonic | 43 |
| - | 15 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV10V390CS | 10 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | 0.038801 oz | 31 VDC | -40°C ~ 85°C (TA) | - | - | V | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 5200 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | 0.05 W | - | 7.5 mm | 1 | - | - | RADIAL | - | - | 77 V | - | Varistors | 5200 pF @ 1 kHz | 43 V | 5.6J | 35 V | 39 V | 25 V | 39 V | 31 V | 1 kA | - | 31 V | 25 V | MOV | 5.6 J | - | 1 kA | Varistors | 10 mm | - | - | - | - | - | ||
![]() ERZ-V10V681CS Panasonic | 40 |
| - | 15 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV10V681CS | 10 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 560 VDC | -40°C ~ 85°C (TA) | - | - | V | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 170 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | 0.4 W | - | 7.5 mm | 1 | - | - | RADIAL | - | - | 1.12 kV | - | Varistors | 170 pF @ 1 kHz | 748 V | 92J | 612 V | 680 V | 420 V | 680 V | 560 V | 3.5 kA | - | 560 V | 420 V | MOV | 92 J | - | 3.5 kA | Varistors | 10 mm | - | - | - | - | - | ||
![]() ERZ-V10V470CS Panasonic | 27 |
| - | 15 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV10V470CS | 10 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 38 VDC | -40°C ~ 85°C (TA) | - | - | V | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 4600 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | 0.05 W | - | 7.5 mm | 1 | - | - | RADIAL | - | - | 93 V | - | Varistors | 4600 pF @ 1 kHz | 52 V | 6.8J | 42 V | 47 V | 30 V | 47 V | 38 V | 1 kA | - | 38 V | 30 V | MOV | 6.8 J | - | 1 kA | Varistors | 10 mm | - | - | - | - | - | ||
![]() ERZ-V07V270CS Panasonic | 33 |
| - | 10 Weeks | - | Through Hole | Disc 7mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV07V270CS | 7 | + 85 C | Panasonic Electronic Components | - 40 C | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | 1.3 J | ZNR | 0.017637 oz | 22 VDC | -40°C ~ 85°C (TA) | - | - | V | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 3400 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | 0.02 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 53 V | - | Varistors | 3400 pF @ 1 kHz | 30 V | 1.6J | 24 V | 27 V | 17 V | 27 V | 22 V | 500 A | - | 22 V | 17 V | MOV | 1.6 J | - | 500 A | Varistors | 7 mm | - | - | - | - | - | ||
![]() ERZ-V09V201CS Panasonic | 45 |
| - | 12 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV09V201CS | 9 | + 85 C | Panasonic Electronic Components | - 40 C | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | 35 J | ZNR | 0.031747 oz | 170 VDC | -40°C ~ 85°C (TA) | - | - | V | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 430 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | 0.4 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 340 V | - | Varistors | 430 pF @ 1 kHz | 225 V | 35J | 185 V | 200 V | 130 V | 200 V | 170 V | 3.5 kA | - | 170 V | 130 V | MOV | 35 J | - | 3.5 kA | Varistors | 9 mm | - | - | - | - | - | ||
![]() ERZ-V05D201CS Panasonic | 27 |
| - | 10 Weeks | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV05D201CS | 5 | + 85 C | Panasonic Electronic Components | - 40 C | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | 8.5 J | ZNR | - | 170 VDC | -40°C ~ 85°C (TA) | - | - | V | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 120 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | 0.1 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 355 V | - | Varistors | 120 pF @ 1 kHz | 225 V | 8.5J | 185 V | 200 V | 130 V | 200 V | 170 V | 800 A | - | 170 V | 130 V | MOV | 8.5 J | - | 800 A | Varistors | 5 mm | - | - | - | - | - | ||
![]() ERZ-V05D221CS Panasonic | 7 |
| - | 10 Weeks | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV05D221CS | 5 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | - | ZNR | - | 180 VDC | -40°C ~ 85°C (TA) | - | - | V | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 110 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | 0.1 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 380 V | - | Varistors | 110 pF @ 1 kHz | 242 V | 9J | 198 V | 220 V | 140 V | 220 V | 180 V | 800 A | - | 180 V | 140 V | MOV | 9 J | - | 800 A | Varistors | 5 mm | - | - | - | - | - | ||
![]() ERZ-V14V180CS Panasonic | 45 |
| - | 15 Weeks | - | Through Hole | Disc 14mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV14V180CS | 14 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 14 VDC | -40°C ~ 85°C (TA) | - | - | V | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 0.025 uF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | 0.1 W | - | 7.5 mm | 1 | - | - | RADIAL | - | - | 36 V | - | Varistors | 25000 pF @ 1 kHz | 20 V | 5.2J | 16 V | 18 V | 11 V | 18 V | 14 V | 2 kA | - | 14 V | 11 V | MOV | 5.2 J | - | 2 kA | Varistors | 14 mm | - | - | - | - | - | ||
![]() ERZ-V05V560CS Panasonic | 7 |
| - | 10 Weeks | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV05V560CS | 5 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | - | ZNR | - | 45 VDC | -40°C ~ 85°C (TA) | - | - | V | e3 | Yes | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 600 pF | Varistors | - | - | - | - | VARISTOR | compliant | Radial | - | 0.01 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 123 V | - | Varistors | 600 pF @ 1 kHz | 62 V | 1.8J | 50 V | 56 V | 35 V | 56 V | 45 V | 250 A | - | 45 V | 35 V | MOV | 1.8 J | - | 250 A | Varistors | 5 mm | - | - | - | - | - | ||
![]() ERZ-V14D270 Panasonic Electronic Components | 45 |
| Datasheet | 15 Weeks | Radial, Through Hole | Through Hole | Disc 15.5mm | - | WIRE | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2000 | ZNR® | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 16nF | - | 100mW | 22V | - | 4.8mm | VARISTOR | - | - | 17V | - | 7.5mm | - | 1 | 17V | - | - | 22V | Radial | 53V | 2kA | - | 16000pF @ 1kHz | 30V | 7.8J | 24V | - | 17V | 27V | - | - | 10A | - | - | - | - | - | - | - | 14mm | 4.8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ERZ-V20R391 Panasonic Electronic Components | 7 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Disc 21.5mm | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | ZNR® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | 1 | 250V | - | - | 320V | Radial | 650V | 10kA | - | 1100pF @ 1kHz | 429V | 275J | 351V | 390V | 250V | 390V | 320V | 10kA | 100A | - | - | - | - | - | - | - | 20mm | - | No | - | RoHS Compliant | - |