- Resistor Type
- Factory Lead Time
- JESD-609 Code
- Terminal Shape
- ECCN Code
- HTS Code
- Varistor Voltage
- Clamping Voltage
- Pbfree Code
- Package / Case
- Mounting Type
- Number of Circuits
Attribute column
Manufacturer
Panasonic TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Position | Terminal Form | Resistor Type | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Spacing | Number of Circuits | Max Voltage Rating (AC) | Lead Style | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Trigger Device Type | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERZ-V05V180CS Panasonic | 37 |
| - | 10 Weeks | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV05V180CS | 5 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | - | ZNR | - | 14 VDC | -40°C ~ 85°C (TA) | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 1600 pF | Varistors | - | - | - | - | VARISTOR | compliant | - | Radial | - | - | 0.01 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 40 V | - | Varistors | 1600 pF @ 1 kHz | 20 V | 0.6J | 16 V | - | 18 V | 11 V | 18 V | 14 V | 250 A | - | 14 V | 11 V | MOV | 0.6 J | - | 250 A | Varistors | 5 mm | - | - | - | - | - | - | ||
![]() ERZ-V05V241CS Panasonic | 37 |
| - | 10 Weeks | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV05V241CS | 5 | + 85 C | Panasonic Electronic Components | - 40 C | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | 7.5 J | ZNR | - | 200 VDC | -40 to 85 °C | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 100 pF | Varistors | - | - | - | - | VARISTOR | compliant | - | Radial | - | - | 0.1 W | - | 5 mm | 1 | - | Radial Leaded | RADIAL | - | - | 415 V | - | Varistors | 100 pF @ 1 kHz | 264 V | 10.5J | 216 V | - | 240 V | 150 V | 240 V | 200 V | 800 A | - | 200 V | 150 V | MOV | 10.5 J | - | 800 A | Varistors | 5 mm | - | - | - | - | - | - | ||
![]() ERZ-VA9V470 Panasonic | 24 |
| - | 12 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZVA9V470 | ERZV | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | - | ZNR | - | 38 VDC | -40°C ~ 85°C (TA) | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 4600 pF | Varistors | - | TR | - | - | VARISTOR | compliant | - | Radial | - | - | 0.05 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 93 V | - | Varistors | 4600 pF @ 1 kHz | 52 V | 6.8J | 42 V | - | 47 V | 30 V | 47 V | 38 V | 1 kA | - | 38 V | 30 V | MOV | 6.8 J | - | 1 kA | Varistors | 9 mm | - | - | - | - | - | - | ||
![]() ERZ-V14V151CS Panasonic | 45 |
| - | 15 Weeks | - | Through Hole | Disc 14mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV14V151CS | 14 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 125 VDC | -40°C ~ 85°C (TA) | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 2200 pF | Varistors | - | - | - | - | VARISTOR | compliant | - | Radial | - | - | 0.6 W | - | 7.5 mm | 1 | - | - | RADIAL | - | - | 250 V | - | Varistors | 2200 pF @ 1 kHz | 165 V | 53J | 135 V | - | 150 V | 95 V | 150 V | 125 V | 6 kA | - | 125 V | 95 V | MOV | 53 J | - | 6 kA | Varistors | 14 mm | - | - | - | - | - | - | ||
![]() ERZ-VA5D820 Panasonic | 24 |
| - | 10 Weeks | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZVA5D820 | ERZV | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | - | ZNR | - | 65 VDC | -40 to 85 °C | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 460 pF | Varistors | - | TR | - | - | VARISTOR | compliant | - | Radial | - | - | 0.1 W | - | 5 mm | 1 | - | Radial Leaded | RADIAL | - | - | 145 V | - | Varistors | 460 pF @ 1 kHz | 90 V | 3.5J | 74 V | - | 82 V | 50 V | 82 V | 65 V | 800 A | - | 65 V | 50 V | MOV | 3.5 J | - | 800 A | Varistors | 5 mm | - | - | - | - | - | - | ||
![]() ERZV10V270CS Panasonic | 43 |
| - | 15 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV10V270CS | 10 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 22 VDC | -40°C ~ 85°C (TA) | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 8000 pF | Varistors | - | - | - | - | VARISTOR | compliant | - | Radial | - | - | 0.05 W | - | 7.5 mm | 1 | - | - | RADIAL | - | - | 53 V | - | Varistors | 8000 pF @ 1 kHz | 30 V | 3.9J | 24 V | - | 27 V | 17 V | 27 V | 22 V | 1 kA | - | 22 V | 17 V | MOV | 3.9 J | - | 1 kA | Varistors | 10 mm | - | - | - | - | - | - | ||
![]() ERZ-V07V151CS Panasonic | 17 |
| - | 10 Weeks | - | Through Hole | Disc 7mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV07V151CS | 7 | + 85 C | Panasonic Electronic Components | - 40 C | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | 9 J | ZNR | 0.021164 oz | 125 VDC | -40°C ~ 85°C (TA) | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 500 pF | Varistors | - | - | - | - | VARISTOR | compliant | - | Radial | - | - | 0.25 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 250 V | - | Varistors | 500 pF @ 1 kHz | 165 V | 13J | 135 V | - | 150 V | 95 V | 150 V | 125 V | 1.75 kA | - | 125 V | 95 V | MOV | 13 J | - | 1.75 kA | Varistors | 7 mm | - | - | - | - | - | - | ||
![]() ERZ-V09V820CS Panasonic | 21 |
| - | 12 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV09V820CS | 9 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | 0.036752 oz | 65 VDC | -40°C ~ 85°C (TA) | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 2000 pF | Varistors | - | - | - | - | VARISTOR | compliant | - | Radial | - | - | 0.4 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 135 V | - | Varistors | 2000 pF @ 1 kHz | 90 V | 14J | 74 V | - | 82 V | 50 V | 82 V | 65 V | 3.5 kA | - | 65 V | 50 V | MOV | 14 J | - | 3.5 kA | Varistors | 9 mm | - | - | - | - | - | - | ||
![]() ERZ-V09D820CS Panasonic | 29 |
| - | 12 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV09D820CS | 9 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 65 VDC | -40°C ~ 85°C (TA) | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 2000 pF | Varistors | - | - | - | - | VARISTOR | compliant | - | Radial | - | - | 0.4 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 135 V | - | Varistors | 2000 pF @ 1 kHz | 90 V | 14J | 74 V | - | 82 V | 50 V | 82 V | 65 V | 3.5 kA | - | 65 V | 50 V | MOV | 14 J | - | 3.5 kA | Varistors | 9 mm | - | - | - | - | - | - | ||
![]() ERZ-V09D221CS Panasonic | 43 |
| - | 12 Weeks | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV09D221CS | 9 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 180 VDC | -40°C ~ 85°C (TA) | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 410 pF | Varistors | - | - | - | - | VARISTOR | compliant | - | Radial | - | - | 0.4 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 360 V | - | Varistors | 410 pF @ 1 kHz | 242 V | 39J | 198 V | - | 220 V | 140 V | 220 V | 180 V | 3.5 kA | - | 180 V | 140 V | MOV | 39 J | - | 3.5 kA | Varistors | 9 mm | - | - | - | - | - | - | ||
![]() ERZ-V05V271CS Panasonic | 45 |
| - | 10 Weeks | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV05V271CS | 5 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | - | ZNR | - | 225 VDC | -40°C ~ 85°C (TA) | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 90 pF | Varistors | - | - | - | - | VARISTOR | compliant | - | Radial | - | - | 0.1 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 475 V | - | Varistors | 90 pF @ 1 MHz | 303 V | 11J | 247 V | - | 270 V | 175 V | 270 V | 225 V | 800 A | - | 225 V | 175 V | MOV | 11 J | - | 800 A | Varistors | 5 mm | - | - | - | - | - | - | ||
![]() ERZ-V14V390CS Panasonic | 14 |
| - | 15 Weeks | - | Through Hole | Disc 14mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV14V390CS | 14 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | 0.063493 oz | 31 VDC | -40°C ~ 85°C (TA) | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 7000 pF | Varistors | - | - | - | - | VARISTOR | compliant | - | Radial | - | - | 0.1 W | - | 7.5 mm | 1 | - | - | RADIAL | - | - | 77 V | - | Varistors | 7000 pF @ 1 kHz | 43 V | 11J | 35 V | - | 39 V | 25 V | 39 V | 31 V | 2 kA | - | 31 V | 25 V | MOV | 11 J | - | 2 kA | Varistors | 14 mm | - | - | - | - | - | - | ||
![]() ERZ-V07D331CS Panasonic | 23 |
| - | 10 Weeks | - | Through Hole | Disc 7mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV07D331CS | 7 | + 85 C | Panasonic Electronic Components | - 40 C | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | 28 J | ZNR | - | 270 VDC | -40°C ~ 85°C (TA) | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 130 pF | Varistors | - | - | - | - | VARISTOR | compliant | - | Radial | - | - | 0.25 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 545 V | - | Varistors | 130 pF @ 1 kHz | 363 V | 28J | 297 V | - | 330 V | 210 V | 330 V | 270 V | 1.75 kA | - | 270 V | 210 V | MOV | 28 J | - | 1.75 kA | Varistors | 7 mm | - | - | - | - | - | - | ||
![]() ERZ-V07D270CS Panasonic | 23 |
| - | 10 Weeks | - | Through Hole | Disc 7mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV07D270CS | 7 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 22 VDC | -40°C ~ 85°C (TA) | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 3400 pF | Varistors | - | - | - | - | VARISTOR | compliant | - | Radial | - | - | 0.02 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 53 V | - | Varistors | 3400 pF @ 1 kHz | 30 V | 1.6J | 24 V | - | 27 V | 17 V | 27 V | 22 V | 500 A | - | 22 V | 17 V | MOV | 1.6 J | - | 500 A | Varistors | 7 mm | - | - | - | - | - | - | ||
![]() ERZ-V05D391CS Panasonic | 7 |
| - | 10 Weeks | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV05D391CS | 5 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | - | ZNR | - | 320 VDC | -40 to 85 °C | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 80 pF | Varistors | - | - | - | - | VARISTOR | compliant | - | Radial | - | - | 0.1 W | - | 5 mm | 1 | - | Radial Leaded | RADIAL | - | - | 675 V | - | Varistors | 80 pF @ 1 MHz | 429 V | 17J | 351 V | - | 390 V | 250 V | 390 V | 320 V | 800 A | - | 320 V | 250 V | MOV | 17 J | - | 800 A | Varistors | 5 mm | - | - | - | - | - | - | ||
![]() ERZ-V05D390CS Panasonic | 7 |
| - | 10 Weeks | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV05D390CS | 5 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | - | ZNR | - | 31 VDC | -40°C ~ 85°C (TA) | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 700 pF | Varistors | - | - | - | - | VARISTOR | compliant | - | Radial | - | - | 0.01 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 86 V | - | Varistors | 700 pF @ 1 kHz | 43 V | 1.2J | 35 V | - | 39 V | 25 V | 39 V | 31 V | 250 A | - | 31 V | 25 V | MOV | 1.2 J | - | 250 A | Varistors | 5 mm | - | - | - | - | - | - | ||
![]() ERZ-V05D271CS Panasonic | 7 |
| - | 10 Weeks | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV05D271CS | 5 | + 85 C | Panasonic Electronic Components | - 40 C | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | 11 J | ZNR | - | 225 VDC | -40°C ~ 85°C (TA) | - | V | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 90 pF | Varistors | - | - | - | - | VARISTOR | compliant | - | Radial | - | - | 0.1 W | - | 5 mm | 1 | - | - | RADIAL | - | - | 475 V | - | Varistors | 90 pF @ 1 MHz | 303 V | 11J | 247 V | - | 270 V | 175 V | 270 V | 225 V | 800 A | - | 225 V | 175 V | MOV | 11 J | - | 800 A | Varistors | 5 mm | - | - | - | - | - | - | ||
![]() ERZ-VS34C821 Panasonic Electronic Components | 15 |
| - | 15 Weeks | Bolt, Screw, Surface Mount | Chassis Mount | Square 36mm, Formed Tabs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | ZNR® | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 85°C | -40°C | - | - | - | 670V | - | SINGLE | GULL WING | - | - | 2 | - | R-PSSO-G2 | 510V | - | 25mm | - | 1 | 510V | - | - | 670V | Solder | 1.355kV | 40kA | - | - | 902V | - | 738V | SILICON SURGE PROTECTOR | - | 510V | 820V | - | - | 250A | - | - | - | - | - | - | - | - | - | - | 11mm | No | No SVHC | ROHS3 Compliant | ||
![]() ERZ-VS34C751 Panasonic Electronic Components | 45 |
| - | 15 Weeks | Bolt, Screw, Surface Mount | Chassis Mount | Square 36mm, Formed Tabs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | ZNR® | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 85°C | -40°C | - | - | - | 615V | - | SINGLE | GULL WING | - | - | 2 | - | R-PSSO-G2 | 460V | - | 25mm | - | 1 | 460V | - | - | 615V | Solder | 1.24kV | 40kA | - | - | 825V | - | 675V | SILICON SURGE PROTECTOR | - | 460V | 750V | - | - | 250A | - | - | - | - | - | - | - | - | - | - | 10.5mm | No | No SVHC | ROHS3 Compliant | ||
![]() ERZ-VS34C621 Panasonic Electronic Components | 16 |
| - | 15 Weeks | Bolt, Screw, Surface Mount | Chassis Mount | Square 36mm, Formed Tabs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | ZNR® | - | - | Active | 1 (Unlimited) | - | Solder | - | - | 85°C | -40°C | - | - | - | 505V | - | - | - | - | - | - | - | - | 385V | - | 25mm | - | 1 | 385V | - | - | 505V | Solder | 1.025kV | 40kA | - | - | 682V | - | 558V | - | 620V | 385V | 620V | 505V | 40kA | 250A | - | - | - | - | - | - | - | - | 47mm | 36mm | 9.7mm | No | No SVHC | ROHS3 Compliant |