- Resistor Type
- Factory Lead Time
- JESD-609 Code
- Terminal Shape
- ECCN Code
- HTS Code
- Varistor Voltage
- Clamping Voltage
- Pbfree Code
- Package / Case
- Mounting Type
- Number of Circuits
Attribute column
Manufacturer
Panasonic TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Tradename | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Resistor Type | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Lead Spacing | Rated Temperature | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Lead Style | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Product Type | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERZ-VEAV220 Panasonic | In Stock | - | - | 15 Weeks | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZVEAV220 | ERZV | - | - | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | - | Active | - | 5.59 | Details | Yes | - | ZNR | 18 VDC | -40 to 85 °C | - | - | V | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | - | 8533.40.40.00 | 0.011 pF | Varistors | - | - | TR | - | - | VARISTOR | compliant | Radial | - | - | 0.05 W | - | - | - | 7.5 mm | - | - | - | - | Radial Leaded | RADIAL | - | - | 43 V | - | Varistors | - | - | - | - | - | - | - | - | 22 V | - | - | - | 18 V | 14 V | MOV | 3.2 J | - | 1 kA | Varistors | 10 mm | - | - | - | - | - | - | - | - | ||
![]() ERZ-C40CK431W Panasonic | In Stock | - | - | 15 Weeks | - | - | - | - | NO | LUG | CHASSIS MOUNT | - | 2 | Panasonic | 100 | PANASONIC CORP | Panasonic | ERZC40CK431W | - | - | - | - | - | 85 °C | -40 °C | - | Radial-var, | RECTANGULAR PACKAGE | Radial-var | Active | - | 5.63 | Details | Yes | - | ZNR | - | - | - | - | CK | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | STANDARD: UL; CSA | 8533.40.40.00 | - | Varistors | - | - | - | METAL OXIDE FILM | - | VARISTOR | compliant | - | - | - | - | - | - | - | - | 85 °C | - | - | - | - | RADIAL | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | 350 V | 275 V | - | 500 J | - | - | Varistors | - | - | - | - | - | - | - | - | - | ||
![]() ERZ-C20EK471 Panasonic | In Stock | - | - | 15 Weeks | - | - | - | 1805 (4814 metric) | NO | BINDING POST | CHASSIS MOUNT | - | 2 | - | - | PANASONIC CORP | Panasonic Electronic Components | ERZC20EK471 | - | + 85 C | - | - 40 C | Chassis Mount | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | - | Active | - | 5.61 | - | Yes | 150 J | - | 385 VDC | - | - | - | ZNR | e3 | Yes | - | - | - | - | EAR99 | Transient/Surge Absorbers | Tin (Sn) | - | 8533.40.40.00 | 950 pF | Varistors | - | - | - | - | - | VARISTOR | compliant | Screw | - | - | 0.8 W | - | - | - | 24 mm | - | - | - | - | - | RADIAL | - | - | 775 V | - | Varistors | - | - | - | - | - | - | - | - | 470 V | - | - | - | 385 V | 300 V | MOV | 150 J | - | 8 kA | - | - | 42 mm | 48 mm | 14 mm | - | - | - | - | - | ||
![]() ERZC32CK751W Panasonic | 317 | - | - | 17 Weeks | - | - | - | - | NO | LUG | CHASSIS MOUNT | - | 2 | Panasonic | 10 | PANASONIC CORP | Panasonic | ERZC32CK751W | - | - | - | - | - | 85 °C | -40 °C | - | Radial-var, | RECTANGULAR PACKAGE | Radial-var | Active | - | 5.62 | Details | Yes | - | ZNR | - | - | - | - | CK | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | STANDARD: UL; CSA | 8533.40.40.00 | - | Varistors | - | - | - | METAL OXIDE FILM | - | VARISTOR | compliant | - | - | - | - | - | - | - | - | 85 °C | - | - | - | - | RADIAL | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | 615 V | 460 V | - | 500 J | - | - | Varistors | - | - | - | - | - | - | - | - | - | ||
![]() ERZC40CK951W Panasonic | In Stock | - | - | 17 Weeks | - | - | - | - | NO | LUG | CHASSIS MOUNT | - | 2 | Panasonic | 10 | PANASONIC CORP | Panasonic | ERZC40CK951W | - | - | - | - | - | 85 °C | -40 °C | - | Radial-var, | RECTANGULAR PACKAGE | Radial-var | Active | - | 5.59 | Details | Yes | - | ZNR | - | - | - | - | CK | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | STANDARD: UL; CSA | 8533.40.40.00 | - | Varistors | - | - | - | METAL OXIDE FILM | - | VARISTOR | compliant | - | - | - | - | - | - | - | - | 85 °C | - | - | - | - | RADIAL | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | 765 V | 575 V | - | 750 J | - | - | Varistors | - | - | - | - | - | - | - | - | - | ||
![]() ERZ-V20D112 Panasonic Electronic Components | 3563 |
| Datasheet | 15 Weeks | - | Radial, Through Hole | Through Hole | Disc 22.50mm | - | WIRE | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2010 | ZNR® | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | 400pF | - | 1W | 970V | - | - | 10.1mm | VARISTOR | - | - | 680V | - | 1W | - | 10mm | - | - | - | 1 | - | 680V | - | - | 895V | Radial | 1.815kV | 7.5kA | - | 400pF @ 1kHz | - | 1.21kV | 620J | 990V | - | 680V | - | 1.1kV | - | - | 100A | - | - | - | - | - | - | - | 20mm | - | 25.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ERZ-V10D201 Panasonic Electronic Components | 2632 |
| Datasheet | 15 Weeks | Tin | Radial, Through Hole | Through Hole | Disc 11.5mm | - | WIRE | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2000 | ZNR® | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8533.40.40.00 | 430pF | - | 400mW | 170V | - | - | 4.8mm | VARISTOR | - | - | 130V | - | 0.4W | - | 7.5mm | 3.5kA | - | - | 1 | - | 130V | - | - | 170V | Radial | 340V | 3.5kA | - | 430pF @ 1kHz | - | 225V | 35J | 185V | - | - | - | 200V | - | - | 25A | - | - | - | - | - | - | - | 10mm | - | - | - | 4.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EZJ-S2YD472 Panasonic Electronic Components | 40000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 8533.40.40.00 | 4.7nF | - | - | 30V | - | - | 1.25mm | VARISTOR | - | - | 30V | 2012 | - | 0805 | - | - | - | - | 1 | - | - | - | DUAL | 30V | - | - | - | - | 4700pF @ 1kHz | - | - | - | - | - | - | Yes | 50V | - | - | - | - | - | - | 0.2 J | - | - | - | - | 1.25mm | 2mm | 1.25mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EZJ-Z1V80010 Panasonic Electronic Components | 4000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 8533.40.40.00 | 1pF | - | - | 10V | TAPE, PAPER | - | 800μm | VARISTOR | - | - | - | 1608 | - | 0603 | - | - | - | - | 1 | - | - | - | DUAL ENDED | 10V | - | - | - | - | 0.8pF @ 1MHz | - | - | - | - | - | - | - | 80V | - | - | - | - | - | - | - | - | - | - | - | 800μm | 1.6mm | 800μm | - | No | - | RoHS Compliant | - | ||
![]() ERZ-V20D470 Panasonic Electronic Components | 355 |
| Datasheet | 15 Weeks | - | Radial, Through Hole | Through Hole | Disc 21.5mm | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2000 | ZNR® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 13.5nF | - | 200mW | 38V | - | - | 5.6mm | - | - | - | 30V | - | - | - | 10mm | - | - | - | 1 | - | 30V | - | - | 38V | Radial | 93V | 3kA | - | 13500pF @ 1kHz | - | 52V | 34J | 42V | - | 30V | - | 47V | - | - | 20A | - | - | - | - | - | - | - | 20mm | 24.5mm | - | - | 5.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ERZC32EK361 Panasonic | In Stock | - | - | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | 2 | - | - | PANASONIC CORP | Panasonic Electronic Components | ERZC32EK361 | - | - | - | - | - | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | - | Active | - | 2.19 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | - | - | - | VARISTOR | compliant | - | - | - | 1.2 W | - | - | - | - | - | - | - | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 230 V | - | 325 J | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERZC32EK681 Panasonic | In Stock | - | - | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | 2 | - | - | PANASONIC CORP | Panasonic Electronic Components | ERZC32EK681 | - | - | - | - | - | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | - | Active | - | 5.62 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | - | - | - | VARISTOR | compliant | - | - | - | 1.2 W | - | - | - | - | - | - | - | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 V | 420 V | - | 450 J | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERZC20EK271 Panasonic | In Stock | - | - | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | 2 | - | - | PANASONIC CORP | Panasonic Electronic Components | ERZC20EK271 | - | - | - | - | - | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | - | Active | - | 5.63 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | - | - | - | VARISTOR | compliant | - | - | - | 0.8 W | - | - | - | - | - | - | - | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 225 V | 175 V | - | 100 J | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERZ-C25EK781 Panasonic | In Stock | - | - | - | - | - | - | - | NO | LUG | CHASSIS MOUNT | - | 2 | - | 5 | PANASONIC CORP | - | ERZC25EK781 | 25 | + 85 C | - | - 40 C | Chassis Mount | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | - | Obsolete | - | 5.59 | Details | - | - | ZNR | - | - | - | - | ZNR | - | - | - | - | - | - | EAR99 | Transient/Surge Absorbers | - | - | 8533.40.40.00 | - | - | - | - | - | - | - | VARISTOR | unknown | Screw | - | - | 1 W | - | - | - | - | - | - | - | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 640 V | 485 V | MOV | 290 J | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERZC20EK911 Panasonic | In Stock | - | - | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | 2 | - | - | PANASONIC CORP | Panasonic Electronic Components | ERZC20EK911 | - | - | - | - | - | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | - | Active | - | 5.6 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | - | - | - | VARISTOR | compliant | - | - | - | 0.8 W | - | - | - | - | - | - | - | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 745 V | 550 V | - | 240 J | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERZC32EK112 Panasonic | In Stock | - | - | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | 2 | - | - | PANASONIC CORP | Panasonic Electronic Components | ERZC32EK112 | - | - | - | - | - | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | - | Active | - | 5.29 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | - | 8533.40.40.00 | - | - | - | - | - | - | - | VARISTOR | compliant | - | - | - | 1.2 W | - | - | - | - | - | - | - | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 895 V | 680 V | - | 640 J | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERZ-V10D241 Panasonic Electronic Components | 25000 |
| - | 15 Weeks | - | Radial, Through Hole | Through Hole | Disc 11.5mm | - | WIRE | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2000 | ZNR® | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | 8533.40.40.00 | 380pF | - | 400mW | 200V | - | - | 5mm | VARISTOR | - | - | 150V | - | 0.4W | - | 7.5mm | 3.5kA | - | - | 1 | 150V | 150V | - | - | 200V | Radial | 395V | 3.5kA | - | 380pF @ 1kHz | 10% | 264V | 42J | 216V | - | - | No | 240V | - | - | 25A | - | - | - | - | - | - | - | 10mm | 14.5mm | - | 5mm | 5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ERZ-V14D330 Panasonic Electronic Components | 370 |
| Datasheet | 15 Weeks | - | Radial, Through Hole | Through Hole | Disc 15.5mm | - | WIRE | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2010 | ZNR® | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | 8533.40.40.00 | 12.2nF | - | 100mW | 26V | - | - | 5mm | VARISTOR | - | - | 20V | - | - | - | 7.5mm | - | - | - | 1 | 20V | 20V | - | - | 26V | Radial | 65V | 2kA | - | 12200pF @ 1kHz | 10% | 36V | 9.5J | 30V | - | - | - | 33V | - | 2kA | 10A | - | - | - | - | - | - | - | 14mm | - | 18.5mm | - | 5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ERZ-V07D511CS Panasonic Electronic Components | 32 |
| - | 10 Weeks | - | - | Through Hole | Disc 7mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZV07D511CS | 7 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | RADIAL LEADED | DISK PACKAGE | - | Active | Active | 5.58 | Details | Yes | - | ZNR | 410 VDC | -40°C ~ 85°C (TA) | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | - | 8533.40.40.00 | 90 pF | Varistors | - | - | - | - | - | VARISTOR | compliant | Radial | - | - | 0.25 W | - | - | - | 5 mm | - | 1 | - | - | - | RADIAL | - | - | 845 V | - | Varistors | 90 pF @ 1 MHz | - | 561 V | 45J | 459 V | 510 V | 320 V | - | 510 V | 410 V | 1.75 kA | - | 410 V | 320 V | MOV | 45 J | - | 1.75 kA | Varistors | 7 mm | - | - | - | - | - | - | - | - | ||
![]() ERZ-VA9D151 Panasonic Electronic Components | 32 |
| - | 12 Weeks | - | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Panasonic | 1000 | PANASONIC CORP | Panasonic | ERZVA9D151 | ERZV | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | - | Active | Active | 5.59 | Details | Yes | - | ZNR | 125 VDC | -40°C ~ 85°C (TA) | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | - | 8533.40.40.00 | 0.0011 pF | Varistors | - | - | TR | - | - | VARISTOR | compliant | Radial | - | - | 0.4 W | - | - | - | 5 mm | - | 1 | - | - | Radial Leaded | RADIAL | - | - | 250 V | - | Varistors | 1100 pF @ 1 kHz | - | 165 V | 25J | 135 V | 150 V | 95 V | - | 150 V | 125 V | 3.5 kA | - | 125 V | 95 V | MOV | 25 J | - | 3.5 kA | Varistors | 9 mm | - | - | - | - | - | - | - | - |