- Resistor Type
- Factory Lead Time
- JESD-609 Code
- Terminal Shape
- ECCN Code
- HTS Code
- Varistor Voltage
- Clamping Voltage
- Pbfree Code
- Package / Case
- Mounting Type
- Number of Circuits
Attribute column
Manufacturer
Panasonic TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Resistor Type | Number of Circuits | Terminal Placement | Maximum AC Volts | Maximum DC Volts | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERZ-U15JP541 Panasonic Electronic Components | 2693 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | 2018 | ZNR® | e3 | yes | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | VARISTOR | 1 | RADIAL | 264V | 373V | 373V | 264V | RoHS Compliant | ||
![]() ERZ-U12JP541B Panasonic Electronic Components | 2483 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | 2018 | ZNR® | e3 | yes | Active | Not Applicable | 2 | - | Tin (Sn) | - | VARISTOR | 3 | RADIAL | 264V | - | - | 264V | RoHS Compliant | ||
![]() ERZ-U13JP511B Panasonic Electronic Components | 2749 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | 2018 | ZNR® | e3 | yes | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | - | VARISTOR | 3 | RADIAL | 242V | - | - | 242V | RoHS Compliant | ||
![]() ERZ-U11JP541B Panasonic Electronic Components | 2781 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | 2018 | ZNR® | e3 | yes | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | - | VARISTOR | 3 | RADIAL | 264V | - | - | 264V | RoHS Compliant | ||
![]() ERZ-U21JP102 Panasonic Electronic Components | 2847 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | - | ZNR® | e3 | yes | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | VARISTOR | 1 | RADIAL | 484V | 684V | - | 484V | RoHS Compliant | ||
![]() ERZ-U23JP132F Panasonic Electronic Components | 2329 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | 2018 | ZNR® | e3 | yes | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | VARISTOR | 1 | RADIAL | 660V | 933V | 933V | 660V | RoHS Compliant | ||
![]() ERZ-U23JP192F Panasonic Electronic Components | 2048 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | 2018 | ZNR® | e3 | yes | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | VARISTOR | 1 | RADIAL | 990V | 1.4kV | - | 990V | RoHS Compliant | ||
![]() ERZ-U21JP192F Panasonic Electronic Components | 2502 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | - | ZNR® | e3 | yes | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | VARISTOR | 1 | RADIAL | 990V | 1.4kV | - | 990V | RoHS Compliant | ||
![]() ERZ-U15JP511 Panasonic Electronic Components | 2864 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | - | ZNR® | e3 | yes | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | VARISTOR | 1 | RADIAL | 242V | 342V | 342V | 242V | RoHS Compliant | ||
![]() ERZ-U21JP132H Panasonic Electronic Components | 2007 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | 2018 | ZNR® | e3 | yes | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | - | VARISTOR | 3 | RADIAL | 660V | - | - | 660V | RoHS Compliant | ||
![]() ERZ-U25JP112 Panasonic Electronic Components | 2254 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | 2018 | ZNR® | e3 | yes | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | VARISTOR | 1 | RADIAL | 528V | 746V | 746V | 528V | RoHS Compliant | ||
![]() ERZ-U21JP222H Panasonic Electronic Components | 2043 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | 2018 | ZNR® | e3 | yes | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | - | VARISTOR | 3 | RADIAL | 1.1kV | - | - | 1100V | RoHS Compliant | ||
![]() ERZ-U23JP162F Panasonic Electronic Components | 2768 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | - | ZNR® | e3 | yes | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | VARISTOR | 1 | RADIAL | 825V | 1.167kV | - | 825V | RoHS Compliant | ||
![]() ERZ-U24JP112 Panasonic Electronic Components | 2604 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | 2018 | ZNR® | e3 | yes | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | VARISTOR | 1 | RADIAL | 528V | 746V | 746V | 528V | RoHS Compliant | ||
![]() ERZ-U21JP222F Panasonic Electronic Components | 2347 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | - | ZNR® | e3 | yes | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | VARISTOR | 1 | RADIAL | 1.1kV | 1.55kV | - | - | RoHS Compliant | ||
![]() ERZ-U24JP132F Panasonic Electronic Components | 2743 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | 2018 | ZNR® | e3 | yes | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | VARISTOR | 1 | RADIAL | 660V | 933V | 933V | 660V | RoHS Compliant | ||
![]() ERZ-U31JP252H Panasonic Electronic Components | 2640 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | 2018 | ZNR® | e3 | yes | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | - | VARISTOR | 3 | RADIAL | 1.32kV | - | - | - | RoHS Compliant | ||
![]() ERZ-U22JP112B Panasonic Electronic Components | 978 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | 2018 | ZNR® | e3 | yes | Active | Not Applicable | 2 | - | Tin (Sn) | - | VARISTOR | 3 | RADIAL | 528V | - | - | 528V | RoHS Compliant | ||
![]() ERZ-U26JP102 Panasonic Electronic Components | 938 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | 2018 | ZNR® | e3 | yes | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | VARISTOR | 1 | RADIAL | 484V | 684V | 684V | 484V | RoHS Compliant | ||
![]() ERZ-U17JP541 Panasonic Electronic Components | 527 |
| Datasheet | 17 Weeks | Chassis Mount | Module | NO | BINDING POST | -40°C~70°C TJ | Bulk | 2018 | ZNR® | e3 | yes | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | VARISTOR | 1 | RADIAL | 264V | 373V | 373V | 264V | RoHS Compliant |