- Resistor Type
- Factory Lead Time
- JESD-609 Code
- Terminal Shape
- ECCN Code
- HTS Code
- Varistor Voltage
- Clamping Voltage
- Pbfree Code
- Package / Case
- Mounting Type
- Number of Circuits
Attribute column
Manufacturer
Panasonic TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Resistor Type | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Trigger Device Type | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Length | Width | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERZ-E14A391SC Panasonic Electronic Components | 1322 |
| Datasheet | 17 Weeks | - | Through Hole | Disc 14mm | - | - | - | - | -40°C~125°C TA | Bulk | - | ZNR® | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 800pF @ 1kHz | 429V | 275J | 351V | - | 390V | 250V | - | 320V | 7.5kA | - | - | - | ROHS3 Compliant | ||
![]() ERZ-E14A431SC Panasonic Electronic Components | 1229 |
| Datasheet | 17 Weeks | - | Through Hole | Disc 14mm | - | - | - | - | -40°C~125°C TA | Bulk | - | ZNR® | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 800pF @ 1kHz | 473V | 303J | 387V | - | 430V | 275V | - | 350V | 7.5kA | - | - | - | ROHS3 Compliant | ||
![]() ERZ-HF2M220D Panasonic Electronic Components | 636 | - | Datasheet | 15 Weeks | - | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | ZNR® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 23.2V | - | 20V | - | 22V | - | - | 16V | 5A | - | - | - | ROHS3 Compliant | ||
![]() EZJ-P0V270EA Panasonic Electronic Components | 309222 |
| - | 6 Weeks | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | - | WRAPAROUND | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | EZJP | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 8533.40.40.00 | 47pF | 16V | TAPE, PAPER | - | - | - | 500μm | VARISTOR | - | - | - | - | 1005 | 0402 | 1 | - | DUAL ENDED | 16V | 4A | 33pF @ 1MHz | 29.7V | - | 24.3V | - | - | - | 27V | 16V | - | 1mm | 1mm | No SVHC | ROHS3 Compliant | ||
![]() EZJ-P1V180JM Panasonic Electronic Components | 354547 |
| Datasheet | 10 Weeks | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q200, EZJP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 180pF @ 1MHz | 19.8V | - | 16.2V | - | 18V | - | - | 11V | 20A | - | - | - | RoHS Compliant | ||
![]() ERZ-V05V471 Panasonic | In Stock | - | - | - | Through Hole | - | - | - | WIRE | 85°C | -40°C | - | Bulk | - | - | e3 | yes | - | - | 2 | EAR99 | Tin (Sn) | 8533.40.40.00 | - | - | - | - | - | - | - | VARISTOR | - | - | - | - | - | - | 1 | 300V | RADIAL | 385V | 800A | - | 517V | 21 J | 423V | - | - | - | 470V | - | - | - | - | - | RoHS Compliant | ||
![]() ERZ-E14A331SC Panasonic Electronic Components | 1786 | - | Datasheet | 17 Weeks | - | Through Hole | Disc 14mm | - | - | - | - | -40°C~125°C TA | Bulk | - | ZNR® | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 900pF @ 1kHz | 363V | 228J | 297V | - | 330V | 210V | - | 270V | 7.5kA | - | - | - | ROHS3 Compliant | ||
![]() ERZ-E14A112SC Panasonic Electronic Components | 817 | - | Datasheet | 17 Weeks | - | Through Hole | Disc 14mm | - | - | - | - | -40°C~125°C TA | Bulk | - | ZNR® | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 350pF @ 1kHz | 1.21kV | 620J | 990V | - | 1.1kV | 680V | - | 895V | 7.5kA | - | - | - | ROHS3 Compliant | ||
![]() EZJ-P0V120JA Panasonic Electronic Components | 188000 |
| - | 14 Weeks | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EZJP | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8533.40.40.00 | - | - | - | - | - | - | - | VARISTOR | - | - | - | - | - | - | 1 | - | - | - | - | 150pF @ 1MHz | 13.2V | - | 10.8V | - | 12V | - | - | 6.7V | 10A | - | - | - | ROHS3 Compliant | ||
![]() ERZ-VS34C431 Panasonic Electronic Components | 28 |
| - | 15 Weeks | - | Chassis Mount | Square 36mm, Formed Tabs | YES | - | - | - | - | Bulk | 2010 | ZNR® | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | 2 | R-PSSO-G2 | Not Qualified | - | - | 1 | - | - | - | - | - | 473V | - | 387V | SILICON SURGE PROTECTOR | 430V | 275V | - | 350V | 40kA | - | - | - | ROHS3 Compliant | ||
![]() ERZ-E14A821SC Panasonic Electronic Components | 27 |
| Datasheet | 17 Weeks | - | Through Hole | Disc 14mm | - | - | - | - | -40°C~125°C TA | Bulk | - | ZNR® | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 500pF @ 1kHz | 902V | 460J | 738V | - | 820V | 510V | - | 670V | 7.5kA | - | - | - | ROHS3 Compliant |