- Resistor Type
- Factory Lead Time
- JESD-609 Code
- Terminal Shape
- ECCN Code
- HTS Code
- Varistor Voltage
- Clamping Voltage
- Pbfree Code
- Package / Case
- Mounting Type
- Number of Circuits
Attribute column
Manufacturer
Panasonic TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Capacitance Value | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Spacing | Number of Circuits | Lead Style | Terminal Placement | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Product Category | Diameter |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERZ-V09V270CS Panasonic Electronic Components | 32 |
| - | 12 Weeks | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 1000 | PANASONIC CORP | Panasonic | ERZV09V270CS | 9 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 22 VDC | -40°C ~ 85°C (TA) | - | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | 8000 pF | Varistors | - | VARISTOR | compliant | Radial | 0.05 W | 5 mm | 1 | - | RADIAL | 53 V | Varistors | 8000 pF @ 1 kHz | 30 V | 3.9J | 24 V | 27 V | 17 V | 27 V | 22 V | 1 kA | 22 V | 17 V | MOV | 3.9 J | - | 1 kA | Varistors | 9 mm | ||
![]() ERZ-V07D511CS Panasonic Electronic Components | 32 |
| - | 10 Weeks | Through Hole | Disc 7mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 1000 | PANASONIC CORP | Panasonic | ERZV07D511CS | 7 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | RADIAL LEADED | DISK PACKAGE | Active | Active | 5.58 | Details | Yes | - | ZNR | - | 410 VDC | -40°C ~ 85°C (TA) | - | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | 90 pF | Varistors | - | VARISTOR | compliant | Radial | 0.25 W | 5 mm | 1 | - | RADIAL | 845 V | Varistors | 90 pF @ 1 MHz | 561 V | 45J | 459 V | 510 V | 320 V | 510 V | 410 V | 1.75 kA | 410 V | 320 V | MOV | 45 J | - | 1.75 kA | Varistors | 7 mm | ||
![]() ERZ-VA9D151 Panasonic Electronic Components | 32 |
| - | 12 Weeks | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 1000 | PANASONIC CORP | Panasonic | ERZVA9D151 | ERZV | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | - | ZNR | - | 125 VDC | -40°C ~ 85°C (TA) | - | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | 0.0011 pF | Varistors | TR | VARISTOR | compliant | Radial | 0.4 W | 5 mm | 1 | Radial Leaded | RADIAL | 250 V | Varistors | 1100 pF @ 1 kHz | 165 V | 25J | 135 V | 150 V | 95 V | 150 V | 125 V | 3.5 kA | 125 V | 95 V | MOV | 25 J | - | 3.5 kA | Varistors | 9 mm | ||
![]() ERZ-VA9V151 Panasonic Electronic Components | 32 |
| - | 12 Weeks | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 1000 | PANASONIC CORP | Panasonic | ERZVA9V151 | ERZV | + 85 C | Panasonic Electronic Components | - 40 C | PCB Mount | 85 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | 25 J | ZNR | 0.038801 oz | 125 VDC | -40°C ~ 85°C (TA) | - | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | 1100 pF | Varistors | TR | VARISTOR | compliant | Radial | 0.4 W | 5 mm | 1 | - | RADIAL | 250 V | Varistors | 1100 pF @ 1 kHz | 165 V | 25J | 135 V | 150 V | 95 V | 150 V | 125 V | 3.5 kA | 125 V | 95 V | MOV | 25 J | - | 3.5 kA | Varistors | 9 mm | ||
![]() ERZ-V05V330CS Panasonic Electronic Components | 32 |
| - | 10 Weeks | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 1000 | PANASONIC CORP | Panasonic | ERZV05V330CS | 5 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | - | ZNR | - | 26 VDC | -40°C ~ 85°C (TA) | - | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | 1400 pF | Varistors | - | VARISTOR | compliant | Radial | 0.01 W | 5 mm | 1 | - | RADIAL | 73 V | Varistors | 1400 pF @ 1 kHz | 36 V | 1.1J | 30 V | 33 V | 20 V | 33 V | 26 V | 250 A | 26 V | 20 V | MOV | 1.1 J | - | 250 A | Varistors | 5 mm | ||
![]() ERZ-VA9V361 Panasonic Electronic Components | 191 |
| - | 12 Weeks | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 1000 | PANASONIC CORP | Panasonic | ERZVA9V361 | ERZV | + 85 C | Panasonic Electronic Components | - 40 C | PCB Mount | 85 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | 65 J | ZNR | 0.045856 oz | 300 VDC | -40°C ~ 85°C (TA) | - | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | 300 pF | Varistors | TR | VARISTOR | compliant | Radial | 0.4 W | 5 mm | 1 | Radial Leaded | RADIAL | 595 V | Varistors | 300 pF @ 1 kHz | 396 V | 65J | 324 V | 360 V | 230 V | 360 V | 300 V | 3.5 kA | 300 V | 230 V | MOV | 65 J | - | 3.5 kA | Varistors | 9 mm | ||
![]() ERZ-V05D180CS Panasonic Electronic Components | 32 |
| - | 10 Weeks | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 1000 | PANASONIC CORP | Panasonic | ERZV05D180CS | 5 | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Bulk | RADIAL LEADED | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | - | ZNR | - | 14 VDC | -40°C ~ 85°C (TA) | - | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | 0.0016 pF | Varistors | - | VARISTOR | compliant | Radial | 0.01 W | 5 mm | 1 | Radial Leaded | RADIAL | 40 V | Varistors | 1600 pF @ 1 kHz | 20 V | 0.6J | 16 V | 18 V | 11 V | 18 V | 14 V | 250 A | 14 V | 11 V | MOV | 0.6 J | - | 250 A | Varistors | 5 mm | ||
![]() ERZ-VA7D330 Panasonic Electronic Components | 32 |
| - | 10 Weeks | Through Hole | Disc 7mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 1000 | PANASONIC CORP | Panasonic | ERZVA7D330 | ERZV | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | - | ZNR | - | 26 VDC | -40°C ~ 85°C (TA) | - | e3 | Yes | - | Tin (Sn) | - | 2900 pF | Varistors | TR | VARISTOR | compliant | Radial | 0.02 W | 5 mm | 1 | - | RADIAL | 65 V | Varistors | 2900 pF @ 1 kHz | 36 V | 2J | 30 V | 33 V | 20 V | 33 V | 26 V | 500 A | 26 V | 20 V | MOV | 2 J | - | 500 A | Varistors | 7 mm | ||
![]() ERZ-VA7D331 Panasonic Electronic Components | 32 |
| - | 10 Weeks | Through Hole | Disc 7mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 1000 | PANASONIC CORP | Panasonic | ERZVA7D331 | ERZV | + 85 C | Panasonic Electronic Components | - 40 C | PCB Mount | 85 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | 28 J | ZNR | 0.028219 oz | 270 VDC | -40°C ~ 85°C (TA) | - | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | 130 pF | Varistors | TR | VARISTOR | compliant | Radial | 0.25 W | 5 mm | 1 | - | RADIAL | 545 V | Varistors | 130 pF @ 1 kHz | 363 V | 28J | 297 V | 330 V | 210 V | 330 V | 270 V | 1.75 kA | 270 V | 210 V | MOV | 28 J | - | 1.75 kA | Varistors | 7 mm | ||
![]() ERZ-VA9V820 Panasonic Electronic Components | 32 |
| - | 12 Weeks | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 1000 | PANASONIC CORP | Panasonic | ERZVA9V820 | ERZV | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | - | ZNR | - | 65 VDC | -40°C ~ 85°C (TA) | - | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | 2000 pF | Varistors | TR | VARISTOR | compliant | Radial | 0.4 W | 5 mm | 1 | - | RADIAL | 135 V | Varistors | 2000 pF @ 1 kHz | 90 V | 14J | 74 V | 82 V | 50 V | 82 V | 65 V | 3.5 kA | 65 V | 50 V | MOV | 14 J | - | 3.5 kA | Varistors | 9 mm | ||
![]() ERZ-VA7V220 Panasonic Electronic Components | 46 |
| - | 10 Weeks | Through Hole | Disc 7mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 1000 | PANASONIC CORP | Panasonic | ERZVA7V220 | ERZV | + 85 C | Panasonic Electronic Components | - 40 C | PCB Mount | 85 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | 1.3 J | ZNR | 0.017637 oz | 18 VDC | -40°C ~ 85°C (TA) | - | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | 3600 pF | Varistors | TR | VARISTOR | compliant | Radial | 0.02 W | 5 mm | 1 | - | RADIAL | 43 V | Varistors | 3600 pF @ 1 kHz | 24 V | 1.3J | 20 V | 22 V | 14 V | 22 V | 18 V | 500 A | 18 V | 14 V | MOV | 1.3 J | - | 500 A | Varistors | 7 mm | ||
![]() ERZ-VEEV330 Panasonic | 763 | - | - | 15 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 500 | PANASONIC CORP | Panasonic | ERZVEEV330 | ERZV | - | - | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | - | 5.59 | Details | Yes | - | ZNR | - | 26 VDC | - | V | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | 0.0122 uF | Varistors | TR | VARISTOR | compliant | Radial | 0.1 W | 7.5 mm | - | - | RADIAL | 65 V | Varistors | - | - | - | - | - | - | 33 V | - | - | 26 V | 20 V | MOV | 9.5 J | - | 2 kA | Varistors | 14 mm | ||
![]() ERZ-VEEV121 Panasonic | In Stock | - | - | 15 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 500 | PANASONIC CORP | Panasonic | ERZVEEV121 | ERZV | - | - | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | - | 5.59 | Details | Yes | - | ZNR | - | 100 VDC | - | V | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | 2700 pF | Varistors | TR | VARISTOR | compliant | Radial | 0.6 W | 7.5 mm | - | - | RADIAL | 200 V | Varistors | - | - | - | - | - | - | 120 V | - | - | 100 V | 75 V | MOV | 42 J | - | 6 kA | Varistors | 14 mm | ||
![]() ERZ-VGAD180 Panasonic | 27 |
| - | 15 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 1000 | PANASONIC CORP | Panasonic | ERZVGAD180 | 10 | - | - | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | - | 5.58 | Details | Yes | - | ZNR | - | 14 VDC | - | V | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | 0.016 uF | Varistors | - | VARISTOR | compliant | Radial | 0.05 W | 7.5 mm | - | - | RADIAL | 36 V | Varistors | - | - | - | - | - | - | 18 V | - | - | 14 V | 11 V | MOV | 2.6 J | - | 1 kA | Varistors | 10 mm | ||
![]() ERZ-VEEV201 Panasonic | 257 | - | - | 15 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 500 | PANASONIC CORP | Panasonic | ERZVEEV201 | ERZV | - | - | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | - | 5.59 | Details | Yes | - | ZNR | - | 170 VDC | - | V | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | 770 pF | Varistors | TR | VARISTOR | compliant | Radial | 0.6 W | 7.5 mm | - | - | RADIAL | 340 V | Varistors | - | - | - | - | - | - | 200 V | - | - | 170 V | 130 V | MOV | 70 J | - | 6 kA | Varistors | 14 mm | ||
![]() ERZ-VGAD102 Panasonic | In Stock | - | - | 15 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 500 | PANASONIC CORP | Panasonic | ERZVGAD102 | 10 | - | - | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | - | 5.58 | Details | Yes | - | ZNR | 0.109349 oz | 825 VDC | - | V | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | 110 pF | Varistors | - | VARISTOR | compliant | Radial | 0.4 W | 7.5 mm | - | - | RADIAL | 1.65 kV | Varistors | - | - | - | - | - | - | 1 kV | - | - | 825 V | 625 V | MOV | 140 J | - | 3.5 kA | Varistors | 10 mm | ||
![]() ERZ-VEEV621 Panasonic | In Stock | - | - | 15 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 500 | PANASONIC CORP | Panasonic | ERZVEEV621 | ERZV | - | - | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | - | 5.59 | Details | Yes | - | ZNR | - | 505 VDC | - | V | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | 330 pF | Varistors | TR | VARISTOR | compliant | Radial | 0.6 W | 7.5 mm | - | - | RADIAL | 1.025 kV | Varistors | - | - | - | - | - | - | 620 V | - | - | 505 V | 385 V | MOV | 190 J | - | 5 kA | Varistors | 14 mm | ||
![]() ERZ-VA9D361 Panasonic Electronic Components | 8 |
| - | 12 Weeks | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 1000 | PANASONIC CORP | Panasonic | ERZVA9D361 | ERZV | - | Panasonic Electronic Components | - | PCB Mount | 85 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Active | Active | 5.59 | Details | Yes | - | ZNR | - | 300 VDC | -40°C ~ 85°C (TA) | - | e3 | Yes | - | Tin (Sn) | - | 300 pF | Varistors | TR | VARISTOR | compliant | Radial | 0.4 W | 5 mm | 1 | - | RADIAL | 595 V | Varistors | 300 pF @ 1 kHz | 396 V | 65J | 324 V | 360 V | 230 V | 360 V | 300 V | 3.5 kA | 300 V | 230 V | MOV | 65 J | - | 3.5 kA | Varistors | 9 mm | ||
![]() ERZ-VGED151 Panasonic | 140 | - | - | 15 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | 0.0022 pF | 500 | PANASONIC CORP | Panasonic | ERZVGED151 | 14 | - | - | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | - | 5.58 | Details | Yes | - | ZNR | - | 125 VDC | -40 to 85 °C | V | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | 0.0022 pF | Varistors | - | VARISTOR | compliant | Radial | 0.6 W | 7.5 mm | - | Radial Leaded | RADIAL | 250 V | Varistors | - | - | - | - | - | - | 150 V | - | - | 125 V | 95 V | MOV | 53 J | - | 6 kA | Varistors | 14 mm | ||
![]() ERZ-VGED220 Panasonic | In Stock | - | - | 15 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | Panasonic | - | 500 | PANASONIC CORP | Panasonic | ERZVGED220 | 14 | - | - | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | Active | - | 5.58 | Details | Yes | - | ZNR | - | 18 VDC | - | V | e3 | Yes | EAR99 | Tin (Sn) | 8533.40.40.00 | 0.02 uF | Varistors | - | VARISTOR | compliant | Radial | 0.1 W | 7.5 mm | - | - | RADIAL | 43 V | Varistors | - | - | - | - | - | - | 22 V | - | - | 18 V | 14 V | MOV | 6.3 J | - | 2 kA | Varistors | 14 mm |