- Connector Type
- DIN Conformance
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mixed Contacts
- Mounting Type
- Option
- Total Number of Contacts
- Contact Finish
- Current Rating
- Factory Lead Time
Attribute column
Manufacturer
Panasonic Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Mating Contact Row Spacing | Name of Rows Loaded | Terminal Length | Material Flammability Rating | RoHS Status | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 254370 Panasonic | In Stock | - | - | - | - | BOARD | - | LOCKING | 1.565 inch | NOT SPECIFIED | NOT SPECIFIED | ERNI ELECTRONICS INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | ERNI | 254370 | 254370 | STRAIGHT | 2 | 125 °C | -55 °C | Active | 2.14 | Yes | - | - | - | - | - | Yes | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | STANDARD: DIN 41612, IEC 60603-2 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 20 | 2.54 mm | - | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.319 inch | FEMALE | - | 0.457 inch | 2 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 1400VAC V | 2.54 mm | 400 Cycles | .9174 N | 0.1 inch | A,B | 0.157 inch | - | - | - | ||
![]() AXD200201 Panasonic Electric Works | 9 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Box (TB) | 2008 | AXD | e4 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 100 | 2 | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 100 | - | B | All | - | 2A | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() AXD232211 Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | AXD | e4 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 32 | 2 | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 32 | - | B | All | - | 2A | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() AXD100811 Panasonic Electric Works | 9 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | AXD | e4 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 100 | 2 | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 100 | - | Q | All | - | 2A | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 |