- Packaging
- Series
- Mounting Type
- Number of Positions
- Operating Temperature
- Termination
- Actuator Material
- Cable End Type
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
Attribute column
Manufacturer
Panasonic FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | PCB Contact Row Spacing | Max Voltage Rating (DC) | Contact Pattern | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Ambient Temperature Range High | Contact Location | Height | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AYF530465T Panasonic Electric Works | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2008 | Y5BW | - | - | Active | 1 (Unlimited) | Solder | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.020 0.50mm | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Flip Lock, Backlock | - | - | - | - | - | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() AYF530665T Panasonic Electric Works | 3690 |
| - | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2008 | Y5BW | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.020 0.50mm | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Flip Lock, Backlock | - | - | - | - | - | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF532435 Panasonic Electric Works | 40 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -55°C~85°C | Tape & Reel (TR) | 2008 | Y5B | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 24 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 24 | Right Angle | 3.7mm | 500mA | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | 80mOhm | - | 50V | - | - | 5.05kV | - | 20 | FFC, FPC | Tapered | Flip Lock, Backlock | - | Dual | - | 14mm | Flash | 0.039 1.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() AYF531235 Panasonic Electric Works | 251 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2000 | Y5B | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 12 | - | - | 1 | Receptacle | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 12 | Right Angle | - | 500mA | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | 80mOhm | - | - | - | - | 5.05kV | - | 20 | FFC, FPC | Tapered | Flip Lock, Backlock | - | Dual | - | - | Flash | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() AYF331135 Panasonic Electric Works | 60000 | - | - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -55°C~85°C | Bulk | 2008 | Y3B | - | - | Not For New Designs | 1 (Unlimited) | Solder | - | - | 11 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | Right Angle | 2.95mm | 200mA | - | Gold | - | - | - | - | - | - | - | - | - | 100mOhm | - | 50V | - | - | - | - | 20 | FPC | Tapered | Flip Lock, Backlock | - | - | - | 4.8mm | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF530635 Panasonic Electric Works | 1000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2008 | Y5B | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 6 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 6 | Right Angle | - | 500mA | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | 80mOhm | - | - | - | - | 5.05kV | - | 20 | FFC, FPC | Tapered | Flip Lock, Backlock | - | Dual | - | - | Flash | 0.039 1.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF332335 Panasonic Electric Works | 600 |
| - | 10 Weeks | - | Cable, Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2008 | Y3B | e4 | - | Active | 1 (Unlimited) | Solder | - | - | 23 | - | - | 1 | Female | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A per Contact | 0.012 0.30mm | 23 | Right Angle | - | 200mA | UL | Gold | COMMERCIAL | 0.33 inch | 2 | - | STAGGERED | 0.035 inch | - | 94V-0 | 0.116 inch | 100mOhm | 1GOhm | - | - | .7874 mm | 5.05kV | RECTANGULAR | 20 | FPC | Tapered | Flip Lock, Backlock | 85°C | - | 2.14mm | - | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF333135 Panasonic Electric Works | In Stock |
| - | 10 Weeks | - | Cable, Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -55°C~85°C | Tape & Reel (TR) | 2000 | Y3B | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 31 | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A per Contact | 0.012 0.30mm | 31 | Right Angle | 3.15mm | 200mA | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | - | 100mOhm | 1GOhm | 50V | - | - | 50V | - | 20 | FPC | Tapered | Flip Lock, Backlock | - | - | - | 10.8mm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF534035 Panasonic Electric Works | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2008 | Y5B | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 40 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 40 | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock, Backlock | - | Dual | - | - | Flash | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF333335 Panasonic Electric Works | 1056 | - | - | 8 Weeks | - | Cable, Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2008 | Y3B | e4 | - | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | 33 | - | - | 1 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A per Contact | 0.012 0.30mm | 33 | Right Angle | - | 200mA | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | - | 100mOhm | - | - | - | - | 5.05kV | - | 20 | FPC | Tapered | Flip Lock, Backlock | - | - | - | - | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF330735 Panasonic Electric Works | 88 |
| - | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -55°C~85°C | Tape & Reel (TR) | 2000 | Y3B | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 7 | - | - | 2 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A per Contact | 0.012 0.30mm | 7 | Right Angle | 3.15mm | 200mA | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | - | 100mOhm | - | 50V | - | - | 5.05kV | - | 20 | FPC | Tapered | Flip Lock, Backlock | - | - | - | 3.6mm | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF532835 Panasonic Electric Works | 49 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -55°C~85°C | Tape & Reel (TR) | 2000 | Y5B | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 28 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 28 | Right Angle | 3.7mm | 500mA | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | 80mOhm | - | 50V | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock, Backlock | - | Dual | - | 16mm | Flash | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF531035 Panasonic Electric Works | 5000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2000 | Y5B | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 10 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 10 | Right Angle | - | 500mA | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | 80mOhm | - | - | - | - | 5.05kV | - | 20 | FFC, FPC | Tapered | Flip Lock, Backlock | - | Dual | - | - | Flash | 0.039 1.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() AYF335135 Panasonic Electric Works | 749 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2000 | Y3B | - | - | Active | 1 (Unlimited) | Solder | - | - | 51 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | Right Angle | - | 200mA | - | Gold | - | - | - | 51 | - | - | - | - | - | 100mOhm | 1GOhm | - | - | - | 5.05kV | - | 20 | FPC | Tapered | Flip Lock, Backlock | - | - | - | - | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF530835 Panasonic Electric Works | 78 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2000 | Y5B | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 8 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 8 | Right Angle | - | 500mA | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | 80mOhm | - | - | - | - | 5.05kV | - | 20 | FFC, FPC | Tapered | Flip Lock, Backlock | - | Dual | - | - | Flash | 0.039 1.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF530435 Panasonic Electric Works | 5343 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -55°C~85°C | Tape & Reel (TR) | 2000 | Y5B | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 4 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 4 | Right Angle | 3.7mm | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | 80mOhm | - | 50V | - | - | 5.05kV | - | 20 | FFC, FPC | Tapered | Flip Lock, Backlock | - | Dual | - | 4mm | Flash | 0.039 1.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF531635 Panasonic Electric Works | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -55°C~85°C | Tape & Reel (TR) | 2008 | Y5B | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 16 | - | - | 2 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 16 | Right Angle | 3.7mm | 500mA | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | 80mOhm | - | 50V | Straight | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock, Backlock | - | Dual | - | 10mm | Flash | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() AYF330935 Panasonic Electric Works | 69168 |
| - | 10 Weeks | - | Cable, Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -55°C~85°C | Tape & Reel (TR) | 2008 | Y3B | e4 | - | Active | 1 (Unlimited) | Solder | - | - | 9 | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A per Contact | 0.012 0.30mm | 9 | Right Angle | 3.15mm | 200mA | - | Gold | - | - | - | - | - | - | FEMALE | - | - | 100mOhm | 1GOhm | 50V | - | - | 5.05kV | - | 20 | FPC | Tapered | Flip Lock, Backlock | - | - | - | 4.2mm | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF331535 Panasonic Electric Works | 485 |
| - | 10 Weeks | Gold | Cable, Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2000 | Y3B | - | - | Active | 1 (Unlimited) | Solder | - | - | 15 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | Right Angle | - | 200mA | - | Gold | - | - | - | 15 | - | - | - | - | - | 100mOhm | - | - | - | - | 5.05kV | - | 20 | FPC | Tapered | Flip Lock, Backlock | - | - | - | - | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF531065T Panasonic Electric Works | 15 | - | - | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2008 | Y5BW | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 10 | - | - | 1 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 10 | - | - | 500mA | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Flip Lock, Backlock | - | - | - | - | - | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |