- Packaging
- Series
- Mounting Type
- Number of Positions
- Operating Temperature
- Termination
- Actuator Material
- Cable End Type
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
Attribute column
Manufacturer
Panasonic FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Subcategory | Current Rating (Amps) | Pitch | Current Rating | Contact Finish | Termination Style | Wire/Cable Type | Mating Cycles | Product Type | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Product Category | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AYF534365 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 1 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | Solder | 43 | 85 °C | -55 °C | FFC & FPC Connectors | - | 508 µm | 200 mA | - | SMD/SMT | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF534465 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | Solder | 44 | 85 °C | -55 °C | FFC & FPC Connectors | - | 508 µm | 200 mA | - | SMD/SMT | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF533565 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | Solder | 35 | 85 °C | -55 °C | FFC & FPC Connectors | - | 508 µm | 200 mA | - | SMD/SMT | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF530735 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5B | - | - | Solder | 7 | 85 °C | -55 °C | FFC & FPC Connectors | - | 508 µm | 500 mA | - | SMD/SMT | Straight | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF534565 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | Solder | 45 | 85 °C | -55 °C | FFC & FPC Connectors | - | 508 µm | 200 mA | - | SMD/SMT | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF534765 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | Solder | 47 | 85 °C | -55 °C | FFC & FPC Connectors | - | 508 µm | 200 mA | - | SMD/SMT | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF532465 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | Solder | 24 | 85 °C | -55 °C | FFC & FPC Connectors | - | 508 µm | 200 mA | - | SMD/SMT | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF533165 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | Solder | 31 | 85 °C | -55 °C | FFC & FPC Connectors | - | 508 µm | 200 mA | - | SMD/SMT | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF531765 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | Solder | 17 | 85 °C | -55 °C | FFC & FPC Connectors | - | 508 µm | 200 mA | - | SMD/SMT | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF531965 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | Solder | 19 | 85 °C | -55 °C | FFC & FPC Connectors | - | 508 µm | 200 mA | - | SMD/SMT | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF530565 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | Solder | 5 | 85 °C | -55 °C | FFC & FPC Connectors | - | 508 µm | 200 mA | - | SMD/SMT | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF532765 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | Solder | 27 | 85 °C | -55 °C | FFC & FPC Connectors | - | 508 µm | 200 mA | - | SMD/SMT | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF532065 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | Solder | 20 | 85 °C | -55 °C | FFC & FPC Connectors | - | 508 µm | 200 mA | - | SMD/SMT | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF535065 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Details | - | 50 V | - | Bulk | - | Y5BW | - | - | Solder | 50 Position | 85 °C | -55 °C | FFC & FPC Connectors | - | 0.5 mm | 200 mA | - | SMD/SMT | - | - | FFC & FPC Connectors | - | - | - | Dual Contact | Board Mount | Horizontal | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF534265 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Compliant | - | 50 V | - | Tape & Reel (TR) | - | Y5BW | - | - | Solder | 42 | 85 °C | -55 °C | FFC & FPC Connectors | - | 508 µm | 200 mA | - | SMD/SMT | - | - | FFC & FPC Connectors | - | - | - | Dual | Board Mount | Horizontal | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF533965 Panasonic | In Stock | - | - | - | Gold | Surface Mount | - | Polymer | - | Panasonic Industrial Devices | - | 5000 | Panasonic | Details | - | 50 V | - | Bulk | - | Y5BW | - | - | Solder | 39 Position | 85 °C | -55 °C | FFC & FPC Connectors | - | 0.5 mm | 200 mA | - | SMD/SMT | - | - | FFC & FPC Connectors | - | - | - | Dual Contact | Board Mount | Horizontal | FFC & FPC Connectors | - | - | - | - | - | - | ||
![]() AYF330735A Panasonic Electric Works | 36 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | - | 50V | - | -55°C~85°C | Strip | 2008 | Y3B | Active | 1 (Unlimited) | Solder | 7 | 85°C | -55°C | - | 0.2A per Contact | 0.012 0.30mm | 200mA | Gold | - | - | 20 | - | FPC | Tapered | Flip Lock, Backlock | - | - | - | - | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() AYF337135A Panasonic Electric Works | 389 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | - | 50V | - | -55°C~85°C | Bulk | - | Y3B | Active | 1 (Unlimited) | Solder | 71 | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | Gold | - | - | 20 | - | FPC | Tapered | Flip Lock, Backlock | - | - | - | - | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | RoHS Compliant | - | ||
![]() AYF330835A Panasonic Electric Works | 270 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | - | 50V | - | -55°C~85°C | Bulk | - | Y3B | Active | 1 (Unlimited) | Solder | 8 | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | Gold | - | - | 20 | - | FPC | Tapered | Flip Lock, Backlock | - | - | - | - | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | RoHS Compliant | - | ||
![]() AYF564035 Panasonic Electric Works | 120000 |
| Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | - | - | 50V | - | -55°C~85°C | Tape & Reel (TR) | - | Y5BH | Active | 1 (Unlimited) | Solder | 40 | - | - | - | 0.4A per Contact | 0.020 0.50mm | - | Gold | - | - | 20 | - | FFC, FPC | Tapered | Flip Lock, Backlock | - | - | - | - | - | 0.071 1.80mm | 0.30mm | UL94 V-0 | RoHS Compliant | - |