- Packaging
- Series
- Mounting Type
- Number of Positions
- Operating Temperature
- Termination
- Actuator Material
- Cable End Type
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
Attribute column
Manufacturer
Panasonic FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Contact Gender | UL Flammability Code | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AYF535035 Panasonic Electric Works | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -55°C~85°C | Tape & Reel (TR) | 2000 | Y5B | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 50 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 50 | Right Angle | 3.7mm | 500mA | Gold | - | 94V-0 | 80mOhm | - | 50V | 5.05kV | 20 | FFC, FPC | Tapered | Flip Lock, Backlock | Dual | - | 27mm | Flash | 0.039 1.00mm | 0.30mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF533035 Panasonic Electric Works | In Stock |
| - | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -55°C~85°C | Tape & Reel (TR) | 2008 | Y5B | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 30 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 30 | Right Angle | 3.7mm | 500mA | Gold | - | 94V-0 | 100mOhm | - | 50V | - | 20 | FFC, FPC | Tapered | Flip Lock, Backlock | Dual | - | 17mm | Flash | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF336135 Panasonic Electric Works | 15728 |
| - | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2008 | Y3B | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 61 | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | Right Angle | - | 200mA | Gold | - | - | - | - | - | - | 20 | FPC | Tapered | Flip Lock, Backlock | - | - | - | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF333535 Panasonic Electric Works | 9003 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Cut Tape (CT) | 2008 | Y3B | e4 | - | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | - | 35 | - | - | 1 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A per Contact | 0.012 0.30mm | 35 | - | - | 200mA | Gold | FEMALE | 94V-0 | - | 1GOhm | - | - | 20 | FPC | Tapered | Flip Lock, Backlock | - | - | - | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF530865TA Panasonic Electric Works | 609 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Strip | 2008 | Y5BW | - | - | Active | 1 (Unlimited) | Solder | - | - | 8 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | - | - | 20 | FPC | Notched | Flip Lock, Backlock | - | - | - | - | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF531435 Panasonic Electric Works | 4851 | - | - | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2008 | Y5B | e4 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 14 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 14 | - | - | 500mA | Gold | - | 94V-0 | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock, Backlock | Dual | - | - | Flash | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF535035A Panasonic Electric Works | 42 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Strip | 2008 | Y5B | - | - | Active | 1 (Unlimited) | Solder | - | - | 50 | 85°C | -55°C | - | Receptacle | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | - | - | 20 | FFC, FPC | Tapered | Flip Lock, Backlock | - | - | - | Flash | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF530865T Panasonic Electric Works | 20 |
| - | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2008 | Y5BW | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | - | - | 20 | FPC | Notched | Flip Lock, Backlock | - | - | - | - | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF334535 Panasonic Electric Works | 30 |
| - | 10 Weeks | - | Cable, Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -55°C~85°C | Tape & Reel (TR) | 2000 | Y3B | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 45 | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A per Contact | 0.012 0.30mm | 45 | Right Angle | 3.15mm | 200mA | Gold | FEMALE | 94V-0 | 100mOhm | 1GOhm | 50V | 5.05kV | 20 | FPC | Tapered | Flip Lock, Backlock | - | - | 15mm | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF531465T Panasonic Electric Works | 21569 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2008 | Y5BW | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 14 | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | 0.5A per Contact | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | - | - | 20 | FPC | Notched | Flip Lock, Backlock | - | - | - | - | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() AYF332135 Panasonic Electric Works | 82000 |
| - | 10 Weeks | - | Cable, Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -55°C~85°C | Tape & Reel (TR) | 2008 | Y3B | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 21 | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A per Contact | 0.012 0.30mm | 21 | Right Angle | 3.15mm | 200mA | Gold | FEMALE | 94V-0 | 100mOhm | 1GOhm | 50V | 50V | 20 | FPC | Tapered | Flip Lock, Backlock | - | - | 5.4mm | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF321515 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Cable, Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -55°C~85°C | Tape & Reel (TR) | 2000 | Y3F | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 15 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A per Contact | 0.012 0.30mm | 15 | Right Angle | 3.2mm | 200mA | Gold | - | 94V-0 | 80mOhm | - | 50V | 5.05kV | 30 | FPC | Tapered | Flip Lock | Bottom | Zero Insertion Force (ZIF) | 6.55mm | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF362535 Panasonic Electric Works | 100 |
| Datasheet | 8 Weeks | Gold | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | - | Y3BC | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 25 | - | - | - | Female | - | - | - | - | - | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | - | - | - | Gold | - | - | - | - | - | - | 20 | FPC | Tapered | Flip Lock, Backlock | - | - | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() AYF332735 Panasonic Electric Works | 88 |
| - | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2008 | Y3B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 27 | - | - | 1 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A per Contact | 0.012 0.30mm | 27 | - | - | 200mA | Gold | FEMALE | 94V-0 | - | - | - | - | 20 | FPC | Tapered | Flip Lock, Backlock | - | - | - | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() AYF332565A Panasonic Electric Works | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Strip | 2008 | Y3BW | - | - | Not For New Designs | 1 (Unlimited) | Solder | - | - | 25 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | - | - | 200mA | Gold | - | - | - | - | - | - | 20 | FPC | Tabbed | Rotary Lock, Backlock | - | - | - | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF531065 Panasonic Electric Works | 31 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2000 | Y5BW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 10 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 10 | Right Angle | - | 500mA | Gold | - | 94V-0 | 80mOhm | - | - | 5.05kV | 20 | FPC | Notched | Flip Lock, Backlock | Dual | - | - | Flash | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF334535A Panasonic Electric Works | In Stock | - | - | 10 Weeks | - | - | Surface Mount, Right Angle | 45 | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Strip | 2008 | Y3B | - | - | Active | - | Solder | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | - | - | - | Gold | - | - | - | - | - | - | 20 | FPC | Tapered | Flip Lock, Backlock | - | - | - | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() AYF530365 Panasonic Electric Works | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2000 | Y5BW | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 3 | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 3 | - | - | 500mA | Gold | - | 94V-0 | - | - | - | - | 20 | FPC | Notched | Flip Lock, Backlock | Dual | - | - | Flash | 0.039 1.00mm | 0.30mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF332535 Panasonic Electric Works | 50 |
| - | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | - | -55°C~85°C | Tape & Reel (TR) | 2000 | Y3B | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 25 | - | - | 2 | - | LOW PROFILE | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A per Contact | 0.012 0.30mm | 25 | Right Angle | 3.15mm | 200mA | Gold | FEMALE | 94V-0 | 100mOhm | - | 50V | 5.05kV | 20 | FPC | Tapered | Flip Lock, Backlock | - | - | 9mm | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF363135 Panasonic Electric Works | 195 |
| Datasheet | 8 Weeks | Gold | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | - | Y3BC | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 31 | - | - | - | Female | - | - | - | - | - | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | - | - | - | Gold | - | - | - | - | - | - | 20 | FPC | Tapered | Flip Lock, Backlock | - | - | - | - | 0.039 1.00mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | - | - |