- Packaging
- Series
- Mounting Type
- Number of Positions
- Operating Temperature
- Termination
- Actuator Material
- Cable End Type
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- FFC, FCB Thickness
Attribute column
Manufacturer
Panasonic FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Actuator Material | ActuatorColor | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Product | Features | Product Category | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AYF331335 Panasonic Electric Works | 43000 |
| - | 10 Weeks | - | Cable, Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | - | - | - | - | - | - | - | 50V | - | -55°C~85°C | Tape & Reel (TR) | 2008 | Y3B | e4 | yes | Active | 1 (Unlimited) | Solder | - | 13 | - | - | - | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A per Contact | 0.012 0.30mm | 13 | Right Angle | - | 200mA | Gold | FEMALE | 94V-0 | - | 100mOhm | - | - | 5.05kV | 20 | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | - | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF530265TA Panasonic Electric Works | 872 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | - | - | - | - | - | - | - | 50V | - | -55°C~85°C | Strip | 2008 | Y5BW | - | - | Active | 1 (Unlimited) | Solder | - | 2 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | - | - | - | 20 | - | FPC | - | Notched | Flip Lock, Backlock | - | - | - | - | - | - | 0.039 1.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF532665 Panasonic Electric Works | 29 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | - | - | - | - | - | - | - | 50V | - | -55°C~85°C | Tape & Reel (TR) | 2000 | Y5BW | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | 26 | - | - | - | 1 | Receptacle | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 26 | - | - | 500mA | Gold | - | 94V-0 | - | - | - | - | - | 20 | - | FPC | - | Notched | Flip Lock, Backlock | Dual | - | - | - | - | Flash | 0.039 1.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF531035A Panasonic Electric Works | 34 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | - | - | - | - | - | - | - | 50V | - | -55°C~85°C | Strip | 2008 | Y5B | - | - | Active | 1 (Unlimited) | Solder | - | 10 | 85°C | -55°C | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | - | - | - | 20 | - | FFC, FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | - | Flash | 0.039 1.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() AYF331735 Panasonic Electric Works | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2008 | Y3B | - | - | Not For New Designs | 1 (Unlimited) | Solder | - | 17 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | Right Angle | 3.15mm | 200mA | Gold | - | - | - | 100mOhm | 1GOhm | 50V | - | 20 | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | 6.6mm | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF530835A Panasonic Electric Works | 168 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | - | - | - | - | - | - | - | 50V | - | -55°C~85°C | Bulk | 2008 | Y5B | - | - | Active | 1 (Unlimited) | Solder | - | 8 | 85°C | -55°C | - | - | Receptacle | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | - | - | - | 20 | - | FFC, FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | - | Flash | 0.039 1.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF335135A Panasonic Electric Works | 5 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | - | - | - | - | - | - | - | 50V | - | -55°C~85°C | Strip | 2008 | Y3B | - | - | Active | 1 (Unlimited) | Solder | - | 51 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | - | - | 200mA | Gold | - | - | - | - | - | - | - | 20 | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | - | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF333335A Panasonic Electric Works | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | - | - | - | - | - | - | - | 50V | - | -55°C~85°C | Strip | 2008 | Y3B | - | - | Not For New Designs | 1 (Unlimited) | Solder | - | 33 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | - | - | 200mA | Gold | - | - | - | - | - | - | - | 20 | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | - | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF353925A Panasonic Electric Works | 339 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | - | - | - | - | - | - | - | 50V | - | -55°C~85°C | Bulk | 2008 | Y3BL | - | - | Not For New Designs | 1 (Unlimited) | Solder | - | 39 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | - | - | 200mA | Gold | - | - | - | - | - | - | - | 20 | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | - | - | 0.023 0.59mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() AYF332735A Panasonic Electric Works | 173 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | 27 | - | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | - | - | - | - | - | - | - | 50V | - | -55°C~85°C | Strip | 2008 | Y3B | - | - | Active | 1 (Unlimited) | Solder | - | 27 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2A per Contact | 0.012 0.30mm | - | - | - | - | Gold | - | - | - | - | - | - | - | 20 | - | FPC | - | Tapered | Flip Lock, Backlock | - | - | - | - | - | Flash | 0.035 0.88mm | 0.20mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() AYC2F0610 Panasonic Electric Works | 842 |
| - | - | Tin | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | - | Panasonic Industrial Devices | Copper Alloy | 800 | Panasonic | + 125 C | Panasonic Electric Works | - 40 C | Active | Details | - | 50V | -40°C ~ 125°C | MouseReel | - | CF1 | - | - | - | - | Solder | - | 6 | - | - | Black | - | - | - | Automotive Connectors | - | - | - | - | - | - | 2A per Contact | 0.087" (2.20mm) | - | - | - | 2 A | Tin | - | - | Black | - | 100 MOhms | - | - | 10 | Automotive Connectors | FPC | Contacts, Top and Bottom | - | - | - | Connectors | Solder Retention | Automotive Connectors | - | - | 0.205" (5.20mm) | - | UL94 V-0 | - | UL 94 V-0 | - | ||
![]() AYF331965 Panasonic | In Stock | - | - | - | - | - | - | - | Nylon 6/6 | - | - | - | Panasonic Industrial Devices | - | 5000 | Panasonic | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() AYF333965 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AYF337165 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AYF331365 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 5000 | Panasonic | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() AYF332965 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 5000 | Panasonic | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() AYF330765 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 5000 | Panasonic | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() AYF332165 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 5000 | Panasonic | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() AYF331765 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 5000 | Panasonic | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() AYF337765 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 5000 | Panasonic | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - |