- HTS Code
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Operating Temperature-Max
- Operating Temperature-Min
- JESD-609 Code
- Surface Mount
- Terminal Finish
Attribute column
Manufacturer
Panasonic Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Shape | Shape/Size Description | Number of Terminals | DC Resistance | Dimensions | ElectricalLife | Ihs Manufacturer | Lens Shape | Luminous Intensity-Nom | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Diameter | Package Equivalence Code | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Self Resonance Frequency | Special Features | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Construction | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Actuator Type | Lead Length | Switch Function | Lead Spacing | Power Supplies | Temperature Grade | Configuration | Lead Diameter | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Inductor Application | Viewing Angle | Terminal Placement | Optoelectronic Device Type | Switch Type | Inductor Type | Seated Height-Max | Size | Forward Voltage | Luminous Intensity | Lens Type | Shielded | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Inductance-Nom (L) | Contact (DC) Max Rating R Load | Forward Current-Max | Interface IC Type | Contact Voltage(AC)-Max | Forward Voltage-Max | Overall Height | Number of LEDs | fmax-Min | Actuator Travel | Switch Action | Number of Segments | Reverse Voltage-Max | Peak Wavelength | Multiplexed Display Capability | Display Mode | Pre-Travel-Max | Dominant Wavelength | Operating Force-Max | Color@Wavelength | Length | Width | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNJ647W8CRA Panasonic | In Stock | - | - | Surface Mount | - | - | - | 2 | - | - | - | - | 0.7 x 0.5 x 0.2mm | - | PANASONIC CORP | Square | - | LNJ647W8CRA | - | 85 °C | -30 °C | - | - | - | - | - | - | - | - | 1005 (0402) | Obsolete | - | - | 5.81 | - | Yes | Panasonic LNJ647W8CRA, 1005 Series Bi-colour Green LED, 538 nm, 1005 (0402), Square Lens SMD Package | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | - | 3.6 V | 180 mcd | - | - | - | - | - | - | 0.01 A | - | - | 3.6 V | 0.2 mm | 2 | - | - | - | - | 5 V | 520 nm | - | - | - | 538 nm | - | Blue-Green | - | - | - | ||
![]() LN329GP Panasonic | In Stock | - | - | - | NO | - | RADIAL MOUNT | - | RECTANGULAR | - | 2 | - | - | - | PANASONIC CORP | - | 1.5 mcd | LN329GP | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.92 | - | No | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | GREEN | - | 8541.40.20.00 | BULK | - | - | - | 1 | 2.54 mm | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | 120 deg | - | SINGLE COLOR LED | - | - | - | 5 mm | - | - | DIFFUSED | - | - | - | - | - | 0.03 A | - | - | 2.8 V | 7 mm | - | - | - | - | - | 4 V | 565 nm | - | - | - | - | - | Green | - | - | - | ||
![]() AN30888B Panasonic | In Stock | - | - | - | YES | - | - | - | - | - | 16 | - | - | - | PANASONIC CORP | - | - | AN30888B | - | 85 °C | -25 °C | PLASTIC/EPOXY | QCCN | QCCN, LCC16,.12X.16,20 | - | LCC16,.12X.16,20 | - | RECTANGULAR | CHIP CARRIER | - | Not Recommended | QFN | NOT SPECIFIED | 5.69 | - | Yes | - | - | - | 15 V | 3 V | 6 V | e4 | Yes | EAR99 | Palladium (Pd) | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | - | compliant | 16 | R-PQCC-N16 | Not Qualified | - | - | - | - | - | - | 6 V | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | 1.5 MHz | - | - | 4 | - | - | NO | - | - | - | - | - | - | - | - | ||
![]() AZ7140 Panasonic | 6 | - | - | - | NO | - | PANEL MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | PANASONIC CORP | - | - | AZ7140 | AZ7 | 60 °C | -20 °C | - | - | ROHS COMPLIANT | - | - | - | - | - | - | Obsolete | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | - | compliant | - | - | - | 54 mm | 21.4 mm | HINGE SHORT LEVER | - | DPDT | - | - | - | - | - | 0.4 A | IP60 | 115 V | SCREW | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | 250 V | - | - | - | - | 11 mm | MOMENTARY | - | - | - | - | - | 8.5 mm | - | 2.16 N | - | - | - | 42 mm | ||
![]() LN410YP Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | LN410YP | - | 100 °C | -30 °C | - | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.92 | Non-Compliant | No | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIFFUSED | - | - | - | - | - | 0.03 A | - | - | 2.8 V | 5 mm | - | - | - | - | - | - | 590 nm | - | - | - | - | - | Amber | - | - | - | ||
![]() LN220RP Panasonic | In Stock | - | - | - | NO | - | RADIAL MOUNT | - | RECTANGULAR | - | 2 | - | - | - | PANASONIC CORP | - | 0.4 mcd | LN220RP | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | Obsolete | - | - | 8.82 | - | No | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | RED | - | 8541.40.20.00 | BULK | - | - | - | 1 | 2.54 mm | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | 180 deg | - | SINGLE COLOR LED | - | - | - | 7 mm | - | - | DIFFUSED | - | - | - | - | - | 0.025 A | - | - | 2.8 V | 6 mm | - | - | - | - | - | 4 V | 700 nm | - | - | - | - | - | Red | - | - | - | ||
![]() LN310GP Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | LN310GP | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.92 | Non-Compliant | No | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.20.00 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIFFUSED | - | - | - | - | - | 0.03 A | - | - | 2.2 V | 5 mm | - | - | - | - | - | - | 560 nm | - | - | - | - | - | - | - | - | - | ||
![]() AZ7124 Panasonic | In Stock | - | - | - | NO | - | PANEL MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | PANASONIC CORP | - | - | AZ7124 | AZ7 | 60 °C | -20 °C | - | - | ROHS COMPLIANT | - | - | - | - | - | - | Obsolete | - | - | 5.78 | - | Yes | - | - | - | - | - | - | - | Yes | EAR99 | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | - | compliant | - | - | - | 54 mm | 21.4 mm | ONE-WAY ROLLER LEVER | - | DPDT | - | - | - | - | - | 0.4 A | IP60 | 115 V | SCREW | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | 250 V | - | - | - | - | 14 mm | MOMENTARY | - | - | - | - | - | 11 mm | - | 1.96 N | - | - | - | 42 mm | ||
![]() AN6886 Panasonic | In Stock | - | - | - | NO | - | - | - | - | - | 14 | - | - | - | PANASONIC CORP | - | - | AN6886 | - | 70 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | - | DIP14,.3 | - | RECTANGULAR | IN-LINE | - | Obsolete | DIP | NOT SPECIFIED | 5.92 | - | No | - | - | - | 16 V | 4 V | 6 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | BARGRAPH | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | - | unknown | 14 | R-PDIP-T14 | Not Qualified | - | - | - | - | - | - | 6 V | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | 5.45 mm | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | 5 | - | - | - | SEGMENT | - | - | - | - | 19.2 mm | 7.62 mm | - | ||
![]() 69460 Panasonic | In Stock | - | - | - | NO | WIRE | - | - | - | CYLINDRICAL PACKAGE | 2 | 0.36 Ω | - | - | PICO ELECTRONICS INC | - | - | 69460 | - | - | - | - | - | - | 19.1 mm | - | 11.4 mm | - | Radial | - | Active | - | - | 2.42 | - | No | - | 0.75 MHz | SERIES CONNECTED | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | - | - | 1 | - | Magnetic Shielded | compliant | - | - | - | - | - | - | 6.4 mm | - | 12.7 mm | - | - | - | 1.78 mm | - | - | - | - | POWER INDUCTOR | - | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | YES | - | - | 750 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |